-
Supplier: Graphic Controls
Description: Are you looking for a high quality paper at reasonable prices? Then Graphic Controls has the Kiosk roll for you. We work with the major printer OEM's to make sure the paper we use will run reliably through your kiosk printer and cutter.Need a special s
- Markets: Documents (School, Home, Office)
- Paper and Paperboard: Text and Cover Stock
-
Supplier: Teguar Corporation
Description: The TA-5540-16 runs on an Intel KabyLake CPU and can run Windows or Linux Operating Systems. This computer is ideal for customer facing applications, such as POS systems and self-serve kiosks, and light-industrial applications, such as on your shop floor, time stamp, or check-in. It has a
- RAM: 4 to 16 GB
- Display Size: 15.6 inch
- Operating Temperature: 32 to 95 F
- IDE Disks Capacity: 128 to 1,000 GB
-
Supplier: Teguar Corporation
Description: The TA-Q5340-18 is a durable and modular All-in-One Computer. It has a removable box PC on the back of the unit and expansion options on all four sides of the housing. It is ideal for touchscreen kiosks, point-of-sale systems, and light-industrial applications. This computer runs on a
- RAM: 3 GB
- Display Size: 18.5 inch
- Operating Temperature: 32 to 95 F
- Speed: 1,800 MHz
-
-
Supplier: Westrex International
Description: Product Description Open frame receipt printer with journaling capability ideal for gaming, lottery, kiosk and ATMs. Westrex International offers a choice of kiosk and gaming printers with 40 columns of print. For receipts, coupons, promotions or any information needed,
-
Supplier: Datamax-O'Neil
Description: Atlas 4 Rugged 4" (111mm) Portable Label Printer Features: Rugged, trouble-free operation Ready to use – comes complete with media, battery and charging adaptor High Capacity Lithium-Ion Battery Withstands 4 foot drop on all sides Multiple communications options RS-232C Optional IrDA Optional
- Maximum Media Width: 101.59994513602963 mm
- Printing Width: 104 mm
- Printing Rate: 83 mm/sec
- Features: Commercial / Office, Other, Paper, Receipt / POS / Kiosk, Roll
-
Supplier: Datamax-O'Neil
Description: Atlas 3 Rugged 3" (80mm) Portable Label Printer Features: Rugged, trouble-free operation Ready to use – comes complete with media, battery and charging adaptor High Capacity Lithium-Ion Battery Withstands 4 foot drop on all sides 12 Month Warranty (including printhead) Multiple communications
- Maximum Media Width: 76.19995885202222 mm
- Printing Width: 71 mm
- Printing Rate: 83 mm/sec
- Features: Commercial / Office, Other, Paper, Receipt / POS / Kiosk, Roll
-
Supplier: Citizen Systems America Corporation
Description: Auto loading, retractable presenter, paper end and near end sensors
- Maximum Media Width: 80.00000000000001 mm
- Maximum Media Thickness: 60,000.00000000001 to 85,000.00000000001 mm
- Printing Width: 72 mm
- Technology: Line Printer, Thermal Transfer
-
Supplier: Datamax-O'Neil
Description: 2" (57mm) 24/40-Column High-Speed Dot Matrix Serial Printer Discontinued ProductFeatures: RS-232 Serial Interface Prints standard ASCII characters and dot addressable graphics Capability to switch printer on/off from remote computer Operates from rechargeable battery pack or power
- Maximum Media Width: 57.14996913901667 mm
- Features: Commercial / Office, Paper, Receipt / POS / Kiosk, Roll
- Technology: Dot Matrix
- Mounting Options: Portable / Handheld
-
Supplier: Datamax-O'Neil
Description: that “printer failure” is a term that is rendered nearly obsolete. A grueling series of tests prove the 2te’s ability to withstand the most punishing physical abuse. As for performance, the printer’s processor is so fast that it rivals the output time of portable printers that
- Printing Width: 48.005974076773995 mm
- Printing Rate: 50.799999999999976 mm/sec
- Resolution: 203 dpi
- Maximum Media Width: 57.14996913901667 mm
-
Supplier: Citizen Systems America Corporation
Description: Palm size and lightweight, paper end sensor, auto loading
- Maximum Media Width: 57.5 mm
- Features: Commercial / Office, Other, Paper, Receipt / POS / Kiosk, Roll
- Technology: Dot Matrix
- Mounting Options: Panel Mounted
-
Supplier: Savin
Description: wider range of print demands, including labels, transparencies and envelopes. · Install the optional 500-sheet Paper Feed Unit beneath the printer and increase paper supply to 751 sheets without increasing the footprint-making it ideal for home offices, cubicles, kiosks and retail
- Resolution: 600 dpi
- Features: Memory / Storage, Other
- Mounting Options: Stand Alone
-
Supplier: Advantech
Description: Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord Supports top and front exit High speed printing : 220mm/sec ESC/POS command compatible Supports DKD (cash drawer) port Auto cutter Supports various drivers and SDK: Windows, Win CE, Linux, iOS, and Android Supports wall mount
- Printing Rate: 220 mm/sec
- Maximum Media Width: 71.88196118374097 mm
- Technology: Direct Thermal
- Features: Receipt / POS / Kiosk
-
Supplier: Advantech
Description: Direct Thermal POS Printer, 180dpi, USB/Ethernet, TW power cord Supports top and front exit High speed printing : 220mm/sec ESC/POS command compatible Supports DKD (cash drawer) port Auto cutter Supports various drivers and SDK: Windows, Win CE, Linux, iOS, and Android Supports wall mount
- Printing Rate: 220 mm/sec
- Maximum Media Width: 71.88196118374097 mm
- Technology: Direct Thermal
- Features: Receipt / POS / Kiosk
-
Supplier: TelephoneStuff.com
Description: in design, the F680’s roll-fed paper and built-in cutter provide lower paper costs, increased print capacity and less operator intervention. Photo Printer Features: - SDK for Kiosk Application Integration - Small Footprint allows for minimal counter space or smaller Kiosk
-
Supplier: Advantech
Description: Direct Thermal POS Printer, 180dpi, USB/Serial/Bluetooth, US power cord Supports top and front exit High speed printing : 220mm/sec ESC/POS command compatible Supports DKD (cash drawer) port Auto cutter Supports various drivers and SDK: Windows, Win CE, Linux, iOS, and Android Supports wall
- Printing Rate: 220 mm/sec
- Maximum Media Width: 71.88196118374097 mm
- Technology: Direct Thermal
- Features: Receipt / POS / Kiosk
-
Supplier: TSC Auto ID Technology America Inc.
Description: not enough, simply add an external media unwinder and the TA200 can easily handle 8.4†OD rolls of labels designed for expensive industrial label printers. The print mechanism and ribbon handler of the TA200 is a modular design. The module may easily be removed from the printer for
- Printing Rate: 101.59999999999995 mm/sec
- Resolution: 203 dpi
- Technology: Thermal Transfer
-
Supplier: Advantech
Description: The UTK-3127 series is a versatile and innovative touchscreen kiosk solution designed to meet the needs of modern businesses. Modularize design enables individual maintenance of parts 27 inch screen size Flexible configuration needed peripherals Easy to maintain with anti-mistouch
- Display Size: 27 inch
- General Features: Integrated BluetoothTM Technology, Touch Screen
- Processor: Intel®
- Features: Other
-
Supplier: Citizen Systems America Corporation
Description: Compact line thermal printer, can be powered by batteries, 24 columns
- Maximum Media Width: 58.00000000000001 mm
- Technology: Line Printer, Thermal Transfer
- Features: Other, Paper, Receipt / POS / Kiosk, Roll
- Mounting Options: Panel Mounted
-
Supplier: Citizen Systems America Corporation
Description: Compact line thermal printer, curled path type, straight paper-path option
- Maximum Media Width: 112.00000000000001 mm
- Technology: Line Printer, Thermal Transfer
- Features: Other, Paper, Receipt / POS / Kiosk, Roll
- Mounting Options: Panel Mounted
-
Supplier: Telpar
Description: The Epson EU-T300C is a fast, reliable drop-in printing solution designed specifically for smaller kiosks and basic applications. The EU-T300C printer features best-in-class components, high-quality thermal printing, industry-leading reliability, support for a variety of paper stock
- Resolution: 203 dpi
- Printing Rate: 149.85999999999993 mm/sec
- Features: Cutter, Other
- Technology: Direct Thermal
-
Supplier: DigiKey
Description: EMBEDDED THRML - COMPACT
- Features: Receipt / POS / Kiosk
- Technology: Thermal Transfer
-
Supplier: Telpar
Description: 3 inch (80 mm) paper width Parallel (Centronics), RS-232 Serial Autocutter, compact footprint Compatible with ESC/POS feature set Inverted print mode, big image mode, reverse video mode MS Windows 2000 Drivers available 24VDC or a 98 to 240VAC @ 47 to 63 Hz
- Printing Width: 72 mm
- Resolution: 200 dpi
- Printing Rate: 79 mm/sec
- Features: Cutter, Other
-
Supplier: Teguar Corporation
Description: Fingerprint Reader, RFID Reader, Supported Verifone® VX820, 2D Barcode Scanner, and 5MP Camera. The desktop stand option even has a printer bay to securely hold an EPSON thermal printer. This computer runs on an Intel KabyLake Celeron, i3, or i5 CPU and can run Windows or Linux
- RAM: 4 to 16 GB
- Display Size: 21.5 inch
- Operating Temperature: 32 to 95 F
- IDE Disks Capacity: 128 to 1,000 GB
-
Supplier: CSA Group
Description: ISO 15740:2013 provides a common communication protocol for exchanging images with and between digital still photography devices (DSPDs). This includes communication between DSPDs and host computers, printers, other digital still devices, telecommunications kiosks and image storage and
-
Description: ISO 15740:2008 provides a common communication protocol for exchanging images with and between digital still photography devices (DSPDs). This includes communication between DSPDs and host computers, printers, other digital still devices, telecommunications kiosks and image storage and
-
Supplier: Teguar Corporation
Description: The TA-5540-18 is a modular and durable computer, with an 18.5” full HD touchscreen and a swappable box PC that fits onto the back of the unit. This computer is ideal for kiosk and POS systems, or it can be used for light-industrial applications. It can run Windows or Linux on its Intel
- RAM: 4 to 16 GB
- Display Size: 18.5 inch
- Operating Temperature: 32 to 95 F
- IDE Disks Capacity: 128 to 1,000 GB
-
Supplier: Ant Computer, Inc.
Description: The One-of-a-kind Highly Intergrated Fanless 15" POS Terminal FEATURES > Pentium® M / Celeron® M / ULV performance platform > 15" LCD display with touch > Flexible design for versatile applications > Fanless POS (with Celeron® M 1.0GHz ULV) > Optional 2"/3" easy loading thermal printer >
- RAM: 0.512 GB
- Display Size: 15 inch
- Operating Temperature: 32 to 95 F
- Processor: Intel®
-
Supplier: LexJet Corporation
Description: HP Blue Back Billboard Paper is a highly opaque, satin finish media specifically developed for outdoor billboards, posters and kiosks. This satin finish paper is optimally compatible with HP Latex and low-solvent printers. What's more, it requires no lamination, performs extremely well
- Width: 54 inch
- Length: 87.33333333333333 yd
-
Supplier: Global American, Inc.
Description: 2807610 Mini-ITX industrial motherboard utilizes the AMD Geode NX processor. Based on the x86 architecture, the new processor is designed for solutions that require long-term market commitment such as thin clients, printers, point of sale, information and transaction kiosks and
- Max Speed: 0.266 to 0.4 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- SATA: 2
-
Supplier: Verbatim Corporation
Description: 4GB Premium CompactFlash™ Card Capture the moment FAST, with Verbatim's Premium CF cards! Featuring higher data transfer speeds for faster next shot recovery, smoother video capture and playback, and faster photo image transfers to your PC, printer, or photo kiosk. Minimum Read Speed
- Memory Size: 4 GB
- Memory Type: CompactFlash®
-
Supplier: Global American, Inc.
Description: 2804090 Mini-ITX industrial motherboard utilizes the AMD Geode LX800 processor. Based on the x86 architecture, the new processor is designed for solutions that require long-term market commitment such as thin clients, printers, point of sale, information and transaction kiosks and
- Max Speed: 0.266 to 0.333 GHz
- Memory Capacity: 1 GB
- PCI Slots: 1
- Features: Other, Other Slot Type
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection - Low Profile Tower Housing for Kiosks, Point-of-Sale and Workstations Tripp Lite's POS500 standby UPS system offers surge suppression and long-lasting battery support, ideal for Kiosks, Point-of-Sale, Network Workstations and standalone PC applications.
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's POS500 standby UPS system offers surge suppression and long-lasting battery support, ideal for Kiosks, Point-of-Sale, Network Workstations and standalone PC applications. Special housing with rear-facing outlets fits into limited height and width UPS compartments in kiosks
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.5 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Half Load: 15.8 minutes
-
Supplier: AAEON Electronics, Inc.
Description: Application Building Automation Factory Automation KIOSK Medical Equipment Panel PC Transportation Compact Board with AMD Geode™ LX Series Processor Main Feature AMD Geode™ LX800 Processor AMD Geode™ LX + CS5536 DIMM DDR 333/400 Memory Max. 1 GB or Onboard DDR333 Memory 256 MB 10/100Base-TX
- Memory Capacity: 1 GB
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Applications Industrial Automation Networking KIOSK/ POS Transportation Healthcare Gaming Features Socket-478M Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 4 GB Gigabit Ethernet x 1 (Marvell® 88E8053) Up To 24-bit Dual-channel LVDS
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
Find Suppliers by Category Top
Conduct Research Top
-
Optimizing_Thermal_Printing_APS_Whitepaper
A critical element in many kiosk applications is the printer. Kiosks typically feature a thermal printer, and choosing the. right one can help ensure the success of a kiosk deployment.
-
Tech_Tip_Thermal_Paper_Construction
Thermal Printing Technology provides for instant printing on command. No warm-up time is required for the first. page. Laser printers can take 20 seconds or more to start printing the first page. This is very important for kiosk. applications because the consumer will not wait and therefore
-
TechTip_How_to_Solve_Paper_Jams
A common obstruction issue involves printer paper making contact with an enclosure in which the printer is. housed. Printer enclosures, such as a kiosk system, provide an opening for the paper from the printer to pass. through so the customer may remove the document. If the printer and enclosure
More Information Top
-
kiosk printer ( Page 4 ) - offers from kiosk printer manufacturers, suppliers, exporters & wholesalers
kiosk printer .
-
Optimizing_Thermal_Printing_APS_Whitepaper
Paper jams are the biggest service call factor with kiosk printers .
-
kiosk printer ( Page 3 ) - offers from kiosk printer manufacturers, suppliers, exporters & wholesalers
kiosk printer .
-
printer head of kiosk - offers from printer head of kiosk manufacturers, suppliers, exporters & wholesalers
MS-380 Impact Dot Matrix Kiosk Printer .
-
kiosk printer ( Page 7 ) - offers from kiosk printer manufacturers, suppliers, exporters & wholesalers
kiosk printer .
-
kiosk printer ( Page 10 ) - offers from kiosk printer manufacturers, suppliers, exporters & wholesalers
kiosk printer .
-
impact dot matrix printer - offers from impact dot matrix printer manufacturers, suppliers, exporters & wholesalers
MS-380 Impact Dot Matrix Kiosk Printer .
-
self service terminal kiosk - offers from self service terminal kiosk manufacturers, suppliers, exporters & wholesalers
Sell MS-D347 3inch thermal kiosk printer .
-
Self Service Terminal - Self Service Terminal Manufacturers, Suppliers
[ Related Keywords : 80mm thermal printer, panel kiosk printer , thermal kiosk printer, panel mount printer ] .
-
Medical Instruments - Medical Instruments Manufacturers, Suppliers
Medical Instrument Kiosk Thermal Printer With 4 Inch Printing Width MS-2442 4 inch thermal kiosk printer Description MS-2442 is one of kiosk thermal printers which have high printing speed(150 mm/s max and 4 inch...
Indicates content that may require registration and/or purchase.