-
Supplier: Accuris
Description: ELECTRON TUBE, KLYSTRON, AMPLIFIER, PULSED TYPE DOD-034
-
Supplier: Xicom Technology, Inc.
Description: The XTK-3000C and XTK-3000C2 are compact Klystron Power Amplifiers KPAs) designed for fixed and mobile uplink applications. Xicom KPAs are ½ the height of conventional KPAs. Reduced height is complimented by reduced weight. Shipping is greatly simplified as the RF deck, klystron
-
Supplier: Accuris
Description: Blank detail specification for Amplifier Klystrons of Assessed Quality
-
-
Supplier: Penta Laboratories
Description: exceptionally reliable in harsh industrial environments. Other specialized applications include instrumentation amplifiers, traveling wave devices, magnetrons, klystrons, gyrotrons and power generators.
-
Description: This new edition contains many new terms associated with pulse operation of microwave tubes as well as new terminology relating specifically to amplifier tubes and oscillator tubes. Four new sections covering terminology applicable to disk seal tubes, magnetrons, high-power klystrons
-
Description: This new edition contains many new terms associated with pulse operation of microwave tubes as well as new terminology relating specifically to amplifier tubes and oscillator tubes. Four new sections covering terminology applicable to disk seal tubes, magnetrons, high-power klystrons
-
Supplier: CSA Group
Description: This new edition contains many new terms associated with pulse operation of microwave tubes as well as new terminology relating specifically to amplifier tubes and oscillator tubes. Four new sections covering terminology applicable to disk seal tubes, magnetrons, high-power klystrons
-
Supplier: Penta Laboratories
Description: shipment to ensure that optimum levels of on-air performance will be maintained. Penta power grid tubes and cavities are available for all broadcasting requirements, as are klystrons and millimeter-wave power amplifiers.
-
Description: Microfabricated MVEDs and advanced electron beam sources Klystrons, gyro-amplifiers, and crossed-field devices "Virtual prototyping" of MVEDs via advanced 3-D computational models High-Power Microwave (HPM) sources Next-generation microwave structures and circuits How to achieve linear
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/93703/97rr008_full.pdf?sequence=1
2 cell, π-mode, copper cavity was tested with 5-10 MW, 100 ns, 17 GHz pulses from a 24 MW Haimson Research Corp. klystron amplifier .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43361/37519938-MIT.pdf?sequence=2
The 1 cell, 7r-mode, copper cavity was tested with 5-10 MW, 100 ns, 17 GHz pulses from a 24 MW Haimson Research Corp. klystron amplifier .
-
Proceedings of the XIX international Linac conference
TU4069 Waveguide Harmonic Damper for Klystron Amplifier Y. Kang, A. Nassiri (ANL .
-
Electron Beams and Microwave Vacuum Electronics
… Charge Waves 7.6.3 Fast and Slow Space-Charge Waves 7.6.4 Plasma Frequency Reduction Factor 7.6.5 Debunching of a Velocity-Modulated Beam by a Space Charge 7.7 Multicavity and Multibeam Klystron Amplifiers 7.7.1 Voltage …
-
http://dspace.mit.edu/bitstream/handle/1721.1/28102/31743578-MIT.pdf?sequence=2
the characteristics of beam modulation in a 33 GHz relativistic klystron amplifier (RKA) are studied experimentally.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45462/32904532-MIT.pdf?sequence=2
An analysis of some two-cavity reson ators to be used as output cavities of a klystron amplifier is presented.
-
High-power radial klystron oscillator
The advantages of the radial klystron amplifier over the conventional klystron amplifier have been reported by Arman etal1.
-
High-power linear-beam tubes
KLYSTRON AMPLIFIERS A .
-
Author Index
… and J. D. Pattenden, modified transmission-line couplers for helices, 3159vy Ashby, D. E. T. F., wave matrices applied to periodically loaded travelling-wave tube, 1020 - and R. B. Dyott, measuring modulation noise of c.w. klystron amplifier , 3524k Ashkin, A., parametric …
-
Generation of parametric bright solitons in ring self-oscillating systems with multiresonant ferromagnetic and vacuum elements
It is demonstrated that such structures can be formed due to the three wave parametric instability of the magnetostatic surface wave and the time dispersion produced in the ring by dif ferent multiresonant elements: a klystron amplifier or a magnonic quasi crystal …
Indicates content that may require registration and/or purchase.