-
Supplier: PennEngineering®
Description: Countersunk head allows insert to be installed flush with sheet surface Knurled body for high torque applications Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum
- Fastener Standards: ASME / ANSI
- Metric: M5
- Base Materials: Metal
- Material: Steel
-
Supplier: PennEngineering®
Description: Countersunk head allows insert to be installed flush with sheet surface Knurled body for high torque applications Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum
- Fastener Standards: ASME / ANSI
- Metric: M6
- Base Materials: Metal
- Material: Steel
-
Supplier: PennEngineering®
Description: Flat head design for high load applications Knurled body for high torque applications Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum
- Fastener Standards: ASME / ANSI
- Metric: M8
- Base Materials: Metal
- Material: Steel
-
-
Supplier: PennEngineering®
Description: Flat head design for high load applications Knurled body for high torque applications Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum
- Fastener Standards: ASME / ANSI
- Metric: M10
- Base Materials: Metal
- Material: Steel
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert - Flanged- Aluminum - 10-24 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold”
- Insert Length: 0.38 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert - Flush - Aluminum - 10-24 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold”
- Insert Length: 0.38 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Threaded Inserts - E-Z Press™ Threaded Insert for Plastic - Flanged - Aluminum - 5/16-18 -- 260-5-ALSupplier: E-Z LOK
Description: E-Z Press™ Threaded Insert - Flanged - Aluminum - 5/16-18 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold”
- Insert Length: 0.563 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert - Flush - Aluminum - M8-1.25 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold”
- Base Materials: Metal
- Features: Other
- Material: Plastic
- Installation Method: Pressed-In
-
Supplier: Oil-Rite Corp.
Description: SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end
- Capacity: 0.125 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end
- Capacity: 1 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end
- Capacity: 0.5 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Newport MKS
Description: locked down by tightening the bigger knurled knob in the same thumbscrew. 2° graduations and a Vernier with 12 arc min markings are engraved on the side of the stage. Versatile Optic Mounting The RS65 Rotation Stages feature 1.063"-20 threaded central aperture which allows secure
- Load Capacity: 11.24 lbs
- Platter Diameter: 1.574804 inch
-
Supplier: Newport MKS
Description: translation can also be locked down by tightening the bigger knurled knob in the same thumbscrew. 2° graduations and a Vernier with 12 arc min markings are engraved on the side of the stage. Versatile Optic Mounting The RS65 Rotation Stages feature 1.063"-20 threaded central aperture
- Load Capacity: 11.24 lbs
- Platter Diameter: 1.574804 inch
-
Supplier: SPIROL
Description: Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress.
- Insert Length: 0.125196918 to 0.311811192 inch
- Material: Aluminum, Brass, Plastic
- Metric: M2, M2.5, M3, M3.5, M4, M5, M6, M8
- Features: Other
-
Supplier: bisco industries
Description: Panel Fasteners
- Material: Aluminum
- Features: Other
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.468 inch
- Material: Aluminum, Brass, Plastic, Rubber
- Fastener Standards: ISO
- Metric: M6
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.498 inch
- Inch: 1/4"
- Material: Aluminum, Brass, Plastic, Stainless Steel
- Installation Method: Thermal
-
Supplier: Tri-Star Industries, Inc.
Description: Our Engineering Department teams up with the Sales Department to provide you with a prompt quotation for your requirements. Our short delivery times and low minimum order quantity lead the insert industry. We understand there are times when a standard brass threaded insert will
- Material: Aluminum, Brass, Plastic, Rubber, Stainless Steel, Steel
- Base Materials: Ceramic
- Fastener Standards: ISO
- Installation Method: Molded-In, Pressed-In, Thermal, Ultrasonic
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These inserts are press-fit into a drilled or molded hole after the molding process has been completed. The process of press-fitting inserts allows users to install inserts without the use of heat or ultrasonics. This is accomplished by placing the insert into the
- Material: Aluminum, Plastic, Stainless Steel
- Metric: M3
- Installation Method: Pressed-In
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.344 inch
- Inch: # 8
- Fastener Standards: ASME / ANSI
- Material: Aluminum, Brass, Plastic, Rubber
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.125 inch
- Inch: # 0
- Material: Aluminum, Brass, Plastic, Stainless Steel
- Installation Method: Molded-In
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.156 inch
- Material: Aluminum, Brass, Plastic, Stainless Steel
- Metric: M2
- Features: Other
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.208 inch
- Inch: # 4
- Material: Aluminum, Brass, Plastic
- Installation Method: Molded-In, Pressed-In, Thermal
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.468 inch
- Inch: 1/4"
- Fastener Standards: ASME / ANSI
- Material: Aluminum, Brass, Plastic, Rubber, Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.5 inch
- Inch: 1/4"
- Material: Aluminum, Brass, Plastic
- Installation Method: Molded-In, Pressed-In, Thermal
-
Supplier: Tri-Star Industries, Inc.
Description: Our MB Series threaded insert is designed to be molded into the plastic component during the molding cycle. Typically, the insert is placed on a core pin in the mold during the molding cycle. The insert is designed with aggressive knurling and undercuts to resist
- Insert Length: 0.156 to 0.89 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Aluminum, Brass, Plastic, Stainless Steel, Steel
- Fastener Standards: ISO
-
Supplier: Princess Auto Limited
Description: 100 pc Replacement Inserts
- Inch: 1/4"
- Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
SPIROL is pleased to introduce a range of 2024 aluminum Press-In Inserts. Available in symmetrical (Series INS 50) and headed (INS 51) versions, the new aluminum (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
SPIROL is pleased to announce the launch of its newest machined Aluminum Threaded Inserts, designed for heat or ultrasonic (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Announcing our latest tech release: PEM® CastSert™ Threaded Inserts. PEM® 300 Series Stainless Steel CASTSERT™ inserts provide strong, durable metal threads in zinc, extruded aluminum, and die-cast magnesium and aluminum ranging in hardness HRB 50 (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Series 65 Blind End and Series 63 Through Hole Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in stainless steel resist rust and corrosion. (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Coupling: Threaded to join two male threads Finished hex: Six-sided to ensure bolt stays in place Flex lock: Resist impact and shock (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
6000 knurled, CL6100 headed & CL620 general purpose aluminum and Series CL8000 knurled & CL8100 headed brass Compression Limiters. Each type of Compression Limiter is designed to accommodate different compressive loads, positional tolerances and installation methods. All formed (read more)
Browse Compression Limiters Datasheets for SPIROL -
are effectively ‘compact cabinets’. They feature a hinged lid that can be specified with or without a recess for a membrane keypad or product label. The lid opens 100° for easier access. A2 stainless steel lid screws and threaded inserts ensure a corrosion-resistant assembly in extreme (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Bolts Bolts are one of the most versatile structural fasteners, available in a vast array of configurations to suit different materials and strength requirements. These fasteners differ primarily in thread specification, length and head shape, with varying combinations of these (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation
More Information Top
-
The "Lipstik" condenser microphone system
The cableis secured by means of distortion of the “0”ring, when the knurled alumi- num nut is assembled with the washer on the threaded portion of the sleeve holder. … $-inch drill roc1 is used as a wrench for the holder by inserting it in the …
-
http://www.oandplibrary.org/op/pdf/1976_02.pdf
The insert is made of 5/8-in. aluminum round stock drilled and tapped for a 1/2-in. N.C. thread . The outer surface is knurled to key it to the poly propylene.
-
Fabrication And Fitting Of The Cars-Ubc Knee Orthosis | O&P Virtual Library
The insert is made of 5/8-in. aluminum round stock drilled and tapped for a 1/2-in. N.C. thread . The outer surface is knurled to key it to the polypropylene.
-
Molded Inserts in Aluminum Castings
This technology is most commonly used to cast threaded brass inserts in place of drilled/tapped holes, the main advantage being that brass thread is stronger and more wear-resistant when compared to aluminum . LOCKING MECHANICS: The critical feature of our insert design is a coarse knurl around the OD (Fig …
-
Sensitive method for the measurement of small rotations
The rotatabie rod is threaded and locked into the upper face of the male “chuck”; a compression spring, sandwiched between two washers, is placed on the rod before inserting the assembly upwards through the movable and fixed platforms. A knurled wheel is fixed by a grub screw to the rod above the fixed platform and … The diamond pencil holder (Figs. 1 and 2), consist of an aluminium swinging arm A fixed through …
-
Device for graduating test-tubes and similar glassware
The rotatabie rod is threaded and locked into the upper face of the male “chuck”; a compression spring, sandwiched between two washers, is placed on the rod before inserting the assembly upwards through the movable and fixed platforms. A knurled wheel is fixed by a grub screw to the rod above the fixed platform and … The diamond pencil holder (Figs. 1 and 2), consist of an aluminium swinging arm A fixed through …
-
Simple method for the control of the liquid level in a manometer
The rotatabie rod is threaded and locked into the upper face of the male “chuck”; a compression spring, sandwiched between two washers, is placed on the rod before inserting the assembly upwards through the movable and fixed platforms. A knurled wheel is fixed by a grub screw to the rod above the fixed platform and … The diamond pencil holder (Figs. 1 and 2), consist of an aluminium swinging arm A fixed through …
-
PDF - Intel R1304GZ4GC
Rail Assembly - Stamped / Formed Electro-Galvanized Steel, 4 Pieces, w/ 36 Ball Bearings in Metal Carrier, Plastic Guide, Plastic Pulling Tab, Metal Plate, Spring-Loaded Release Latch, Metal Spring Tab, 5 Pressed-In Threaded Metal Inserts , 4 Pressed-In Metal Pins … Handle Assembly - Stamped / Formed Electro-Galvanized Steel & Die-Cast Aluminum , Painted, w/ 2 Screws & … Fastener - Machine Screw, 10-32 x 3/16", Phillips Cheese Head, Knurled (Qty: 8) .
Indicates content that may require registration and/or purchase.