-
Supplier: Sugatsune America, Inc.
Description: Sold Separately Hose:AE-DH4540-1(Below), Strainer:AE-DH020K-45(P.796)
- Body Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Sold Separately Hose:AE-DH4540-1(Below), Strainer:AE-DH020K-45(P.796)
- Body Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Sold Separately Hose:AE-DH4540-1(Below), Strainer:AE-DH020K-45(P.796)
- Body Material: Stainless Steel
-
-
Supplier: Sugatsune America, Inc.
Description: Sold Separately Hose:AE-DH4540-1(Below), Strainer:AE-DH020K-45(P.796)
- Body Material: Stainless Steel
-
Supplier: StainlessDrains.com
Description: Grate: Light Duty 10 ga plate Slotted Outlet Location: Center Outside Diameter: 18in Start Depth: 6in Throat Size: 14in
- Strainer Size: 15.5 inch
- Connection Size: 4 inch
- Shape: Square / Rectangular
- Body Material: Stainless Steel
-
Supplier: Zurn Industries LLC
Description: integrally protected light-duty strainer, stainless steel deck plate, and rough-in cover for protection during the concrete pour. Features And Benefits ABS solvent weld body Comes standard with gas and water tight cleanout out plug Stainless steel deck plate Simplifies
- Connection Size: 5 inch
- Body Material: ABS, Stainless Steel
- Features: Integral Cleanout
-
Supplier: Zurn Industries LLC
Description: 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and tile in-lay grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Tile In-lay Grate Vertically adjustable anchoring support legs, and low-profile accommodate
- Connection Size: 36 inch
- Drain Type: Bath / Shower Drain
- Body Material: Stainless Steel
-
Supplier: JORC Industrial LLC
Description: - simply adjust the interval and discharge times to suit the particular compressed air system requiring stainless steel valves. Timer Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry
- Connection Size: 0.25 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: Armstrong International
Description: Free-Floating Guided Lever Drain Traps For loads to 9,500 lb/hr (4309 kg/hr) . . . Pressures to 570 psig (39 bar) Armstrong's stainless steel, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats as Armstrong inverted bucket
- Connection Size: 1 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: Eric'sons Dura Trench
Description: 12 inch wide stainless trench drain 12″ wide interior trench drain can be sloped from 3″ to 12″ deep typical. Typically used for flows up to 11.8 cfs (5,275 gpm). Comes complete with installation brackets, plywood covers, end plates and outlets. Accepts any of the 14″ wide
- Strainer Size: 12 inch
- Body Material: Stainless Steel
- Drain Type: Trench Drain
-
Supplier: Watts
Description: Watts Drainage TD-300 Elevator Trench Drain with 11-3/4" (298) wide x (specify) long 12 ga. type 304 stainless steel body, heel proof and ADA compliant load class B stainless steel grating with grate open area of 65 sq. in. per foot is secured with vandal-proof
- Strainer Size: 36 to 96 inch
- Shape: Square / Rectangular
- Body Material: Stainless Steel
- Drain Type: Trench Drain
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Shape: Round
- Body Material: Stainless Steel
- Drain Type: Standard Sink Drain
-
Supplier: Galco Industrial Electronics
Description: CH MYERS 1/2 STAINLESS STEEL DRAIN PLUG
- Body Material: Stainless Steel
-
Supplier: Zurn Industries LLC
Description: 5" Round cleanout, with stainless steel top, and PVC body with 4" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally
- Connection Size: 5 inch
- Features: Integral Cleanout
- Body Material: PVC, Stainless Steel
- Shape: Round
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Shape: Round
- Body Material: Stainless Steel
- Drain Type: Standard Sink Drain
-
Supplier: Eric'sons Dura Trench
Description: 6 inch wide stainless trench drain 6″ wide interior trench drains can be sloped from 3″ to 12″ deep typical. Typically used for flows up to 3.9 cfs (1,750 gpm). Comes complete with installation brackets, plywood covers, end plates and outlets. Accepts any of the 8″ wide trench
- Strainer Size: 6 inch
- Body Material: Stainless Steel
- Drain Type: Trench Drain
-
Supplier: Watts
Description: Watts Drainage Products FS-790 12 in. (305mm) square x 8 in. (203mm) deep 14ga. type 304 stainless steel sanitary floor sink with loose set cast stainless steel grate, dome bottom strainer, and no hub (standard) outlet.
- Strainer Size: 12 inch
- Drain Type: Sanitary Floor Sink
- Shape: Square / Rectangular
- Body Material: Stainless Steel
-
Supplier: Galco Industrial Electronics
Description: Breather/Drain, M20, Stainless Steel
- Body Material: Stainless Steel
-
Supplier: Armstrong International
Description: Snap Action Ball Float Drain Traps For loads to 1,950 lb/hr (885 kg/hr) . . . Pressures to 1,000 psig (69 bar) Continuous flow or on-off float drain traps Armstrong’s line of snap action drain traps includes two basic models available in cast iron and forged steel. The
- Connection Size: 0.75 to 1.5 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: JORC Industrial LLC
Description: - simply adjust the interval and discharge times to suit the particular compressed air system requiring stainless steel valves. Timer Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry
- Connection Size: 0.25 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: Eric'sons Dura Trench
Description: 2 inch wide stainless slotted drain 2″ wide interior slotted drain (slot drain) can be sloped from 3″ to 12″ deep typical. Typically used for flows up to 0.1 cfs (40 gpm). Comes complete with installation brackets, end plates and outlets. (contact us for pricing and
- Strainer Size: 2 inch
- Features: Other
- Body Material: Stainless Steel
-
Supplier: Zurn Industries LLC
Description: light duty strainer, stainless steel deck plate, and rough-in cover for protection during the concrete pour. Features And Benefits 5" round, stainless steel, light duty, cover PVC solvent weld body, with gas and water tight ABS tapered plug Integrated engineering that
- Connection Size: 5 inch
- Features: Integral Cleanout
- Body Material: PVC, Stainless Steel
-
Supplier: Watts
Description: Watts Drainage RD-950 round fabricated Type 304 stainless steel downspout cover with securing flange, and secured perforated hinged strainer.
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: Galco Industrial Electronics
Description: DA 284 Vent Plug, M40 x 1.5, Stainless S
- Body Material: Stainless Steel
-
Supplier: Eric'sons Dura Trench
Description: 2 inch wide stainless trench drain 2″ wide interior trench drain. Can be sloped from 2″ to 8″ deep typical. Typically used for flows up to 0.3 cfs (150 gpm). Comes complete with installation brackets, plywood covers, end plates and outlets. Accepts any of the 3″ wide trench
- Strainer Size: 2 inch
- Body Material: Stainless Steel
- Drain Type: Trench Drain
-
Supplier: JORC Industrial LLC
Description: The new SMART GUARD PRO drain system uses state-of-the-art software in combination with a special transducer interface to measure the presence of condensate, volumetrically, 50 times per second. There is no loss of compressed air. Continuous monitoring insures fast, effective discharge of up
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: Armstrong International
Description: Free-Floating Lever Dual Gravity Drain Traps For pressures to 1,000 psig (69 bar) Armstrong free-floating lever dual gravity drain traps are identical to Armstrong’s 2-LD, 3-LD and 6-LD, except float weights are modified to make them suitable for draining water from a light liquid. If
- Connection Size: 0.5 to 0.75 inch
- Body Material: Cast Iron, Stainless Steel
- Drain Type: Condensate Drain
- Shape: Round
-
Supplier: Watts
Description: Watts Drainage FS-780 12 in. (305mm) square x 6 in. (152mm) deep 14ga. type 304 stainless steel sanitary floor sink with loose set cast stainless steel grate, dome bottom strainer, and no hub (standard) outlet.
- Strainer Size: 12 inch
- Drain Type: Sanitary Floor Sink
- Shape: Square / Rectangular
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Versatile installation – Works in any orientation with standard pipe fittings Durable construction – Made from 300 Series stainless steel with a clog-resistant design Available in 3/4” and 1” (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants. They are available in both ductile iron and stainless steel bodies. Their intended use is to drain tanks for maintenance or cleaning. Mud Valves are (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
washer connector J trap downspout connector flexible dounts Material: flexible PVC 300 stainless steel, Neoprene, Size: 1-1/4"x1-1/4" 1-1/2"x1-1/2" 2"x2" 3"x3" 4"x (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
reliable actuator and a corrosion resistant stainless steel body, guaranteed to ensure a long service life. Protecting your piping during the winter with steam tracing shouldn't empty your pockets - implement the (read more)
Browse Steam Valves Datasheets for ThermOmegaTech® -
The DSV Horizontal valve is for Horizontal lines requiring self-draining. The "Vertical" design is for "Vertical" and "Horizontal" installations when a self-draining valve is not required. The DSV® Sanitary Check Valve has a 316L stainless steel body and seat, 32 Ra internal finish (or (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
Fast Easy Access Available in Vertical and Horizontal Configurations Elastomeric Body Seal for Secure Containment Sizes from ½" to 4" 316L Stainless Steel, 32 Ra or Optional 15 Ra Finish (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
The Horizontal valve is for Horizontal lines requiring self-draining. The "Vertical" design is for "Vertical" and "Horizontal" installations when a self-draining valve is not required. The DSV® Sanitary Check Valve has a 316L stainless steel body and seat, 32 Ra internal finish (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless (read more)
Browse Circulation Heaters Datasheets for WATTCO -
part of your body. Watch our video for a quick demonstration. All stainless steel construction The DuraShield® manhole security device is an extreme duty, all stainless steel security device that will secure your communication vaults, fiber optic cables (read more)
Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
The submersible demo The demo skid consists of 2 tanks (top clear tank & lower stainless-steel reservoir), an electric pump, 2 actuators, 2 valves, a control panel and level (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Influence of Storage, Heat Treatment, and Solids Composition on the Bleaching of Whey with Hydrogen Peroxide
… of cheese (with culture and without culture) in a cheese vat (model MX4, Kusel Equipment Co., Watertown … Liquid whey from both culture and rennet set milks was drained at pH 6.4. In the production of 34% (w/w) protein retentate and spray dried WPC in experiment II, 39 kg pasteurized, fat-separated whey was placed into a stainless steel fermenter (F3-14, Tri-clamp models, Blichmann Engineering, LLC) and bleached by hydrogen peroxide (HP …
-
Acid mine drainage: electrochemical approaches to prevention and remediation of acidity and toxic metals
2009) Complexing agent and heavy metal removals from metals plating effluent by electrocoagulation with stainless steel electrodes. 2013) A com- parative study of chemical precipitation and electrocoagulation for treatment of coal acid drainage wastewater. Johnson CA, Freyer G, Fabisch M, Caraballo MA, Kusel K, Hochella MF Jr .
-
DEVELOPMENTS IN MECHANIZED CHEESEMAKING IN THE UNITED KINGDOM, 1972–1975
… of the strainer is opened and the perforated floor which is basic- ally a wide slat conveyor is progressively moved forward so that the curd is cut by the ‘guillotine’ door and discharged on to a stainless steel band conveyor which carries … … this size and higher have sought to solve their prob- lems by installing drainage coolers into which … The Kusel ‘Cheddar-rite’ vat.
-
Draw pH and Storage Affect Rheological Properties of Mozzarella Cheese
Then whey was drained and the curd was piled in the center of the vat. Then the cheesecurd was milled, salted, and stretchedat 57°C using a pilot-scale Mozzarella mixer (Model 640, Stainless Steel Fabricating Co., Colum- bus, WI). … next day, the milk (185 kg/vat) was poured into a cheesevat (Model 4MX, Kusel Equipment Co., Watertown …
-
Viability of Bifidobacterium longum in cheddar cheese curd during manufacture and storage: effect of microencapsulation and point of inoculation
Newtown, PA, US) equipped with a sieve size of 1 mm and then filtered in stainless steel mesh (W.S. Tyler Canada Ltd, St. Catharines, Ontario, Canada) to only retain the particles sizes varying between 53 and 250 μm. … a 270-L capacity equipped with double-wall, adjustable outlet and stirrer blades ( Kusel Equipment Co., Watertown … After whey drainage , curds were piled in order to carry out the cheddaring step, until the pH …
-
The Influence of Bleaching Agent and Temperature on Bleaching Efficacy and Volatile Components of Fluid Whey and Whey Retentate
… heated to 31 ◦ C in a 250 kg cheese vat (model MX4, Kusel Equipment Company, Watertown … At this point the whey was drained and fines were removed with a nylon cloth. After fat separation, the whey was then placed into a 102 L stainless steel container (F3–27, Tri-clamp models, Blich- mann Engineering, LLC).
-
Modern Dairy Products
After the whey has drained away completely, the curd is allowed to stand for about 10 to … Courtesy of Kusel Dairy Equipment Co. The curd is weighed into stainless steel rectangular forms, lined with cheese cloth.
-
Memórias do Instituto Oswaldo Cruz - Use of a saline gradient for the diagnosis of schistosomiasis
Addition of S. mansoni eggs to human faeces - Human faeces negative for S. mansoni were sieved through a 200 μm stainless steel mesh (Arcelor - Mittal, Brazil). The flow-through reached the draining hose after approximately 20 min and the low-density debris began … … Laboratório de Esquistossomose, Centro de Pes-quisas René Rachou-Fiocruz, and Dr. John Kusel , from the Glasgow …
-
Anaerobic microbial biogeochemistry in a northern bog: Acetate as a dominant metabolic end product
… population in lieu of a methano- genic one, i.e., some flooded soils [ Kusel and Drake, 1994 … [10] Slurries were prepared by draining excess water from the peat, sorting to remove woody plant roots … Samples were injected into a Shimadzu GC-9A gas chromatograph equipped with a 6 port valve and sample loop, a flame ionization detector, and a stainless steel column (25°C) packed with Poropak Q. Helium was used as carrier gas at a flow …
-
Materials Science and Technology II
Composition of as-received 316L stainless steel powder (wt. %) [10] Drake, H.L., Kusel , K. & Matthies, C. 2006. Analysis on Sealing Method and Sealing Materials of Gas Drainage .
Indicates content that may require registration and/or purchase.