-
Supplier: Admix
Description: displayed on the OPLB-300 includes elapsed time, running speed (rpm), flow rate (gpm), tip speed (ft/sec) and mixing intensity. Other features of our BenchMix™ series of benchtop lab mixers include: Available with 2 types of high shear mix heads and several size propellers to
-
Supplier: MXD Process
Description: vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 2 HP
- Mounting: Benchtop
-
Supplier: MXD Process
Description: vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 300 to 3,000 rpm
- Motor Power: 1.5 HP
- Mounting: Benchtop
-
-
Supplier: MXD Process
Description: mixers easily accommodate vessels up to 16” in height, catering to diverse mixing needs. For greater height requirements, explore our DP2 line of dispersers, offering equally exceptional performance. Enhance your mixing processes with the DP1 Line of bench top dispersers, a
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 1.5 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 3 HP
- Mounting: Benchtop
-
Supplier: Cole-Parmer
Description: • Powerful mechanically-controlled mixer for highly viscous applications in labs, pilot plants, and small-scale production • Two speed ranges for intensive mixing up to 100,000 cps • Stirs volumes up to 52 gallons (200 liters) These mechanically controlled mixers are designed for
- Motor Speed: 57 to 1,300 rpm
- Motor Power: 0.625 HP
- Mixer Type: Propeller / Impeller
-
Laboratory Mixers - Lightnin small batch fixed-speed mixer with 1/8-hp motor, 115 VAC -- GO-04518-40Supplier: Cole-Parmer
Description: • Mix materials with viscosities up to 10,000 cps Use these versatile mixers for lab mixing or for scaling up pilot plant experiments. Use the fully adjustable tank-clamp to position mixer at any angle. Use the selection guide (available in the Technical Library) to select the
- Motor Speed: 1,750 rpm
- Motor Power: 0.125 HP
- Operating Condition: Batch Operation
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Mix materials with viscosities up to 10,000 cps Use these versatile mixers for lab mixing or for scaling up pilot plant experiments. Use the fully adjustable tank-clamp to position mixer at any angle. Use the selection guide (available in the Technical Library) to select the
- Motor Speed: 1,600 rpm
- Motor Power: 0.07 HP
- Operating Condition: Batch Operation
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Mix materials with viscosities up to 10,000 cps Use these versatile mixers for lab mixing or for scaling up pilot plant experiments. Use the fully adjustable tank-clamp to position mixer at any angle. Use the selection guide (available in the Technical Library) to select the
- Motor Speed: 1,750 rpm
- Motor Power: 0.05 HP
- Operating Condition: Batch Operation
- Mixer Type: Propeller / Impeller
-
Supplier: Caframo Limited
Description: spaces and can be easily transported to other labs or classrooms. Everything you need is included with each purchase! Included in each purchase: Overhead stirrer motor, integral clamp, keyless chuck, external power supply, grounded power cord, stand, axial and radial mixing blades,
- Motor Speed: 50 to 2,500 rpm
- Motor Power: 0.00938154269431974 HP
- Operating Condition: Batch Operation
- User Interface: Digital Front Panel
-
Supplier: Glas-Col, LLC
Description: The GT31 is an improved version of the standard dual-shaft stirring system that has been a favorite with chemists and lab technicians everywhere. It has a totally enclosed, 1/40 hp, permanent-magnet motor with two output shafts. The armature shaft provides high speeds for mixing light
- Motor Speed: 333 to 4,000 rpm
- Motor Power: 0.025 HP
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
-
Supplier: Admix
Description: High Shear Emulsifier The Rotostat emulsifier is like no other high shear mixer and features what we refer to as Optishear performance. The unique patented revolving stator, when combined with the close-clearance, driven rotor and high efficiency lower propeller, optimizes shear rates,
- Features: Industrial, Laboratory
- Mixer Type: Rotor-Stator
-
Supplier: Mixer Direct
Description: Product Description The DP2 line from MixerDirect handles all of your dispersing needs from 5-20 Gals. Producing a high speed dissolver in this range of volume has traditionally been difficult to find as customers are directed to either a lab bench model or a large floor mount disperser. The
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
Find Suppliers by Category Top
More Information Top
-
CFD Analysis of Mechanical Mixing
in Anaerobic Digesters
Validate the power number and flow number of each propeller used in water mixing against lab tests, and present polynomial regression equations to predict power inputs for non-Newtonian fluid mixing after model calibration.
-
CFD simulation of mixing in egg-shaped anaerobic digesters.
Power number and flow number of the propeller in water mixing were validated against lab specifications and experimental data from a field test.
-
Mesophilic versus thermophilic anaerobic digestion of cattle manure: methane productivity and microbial ecology
In the two lab -scale reactors, mixing was performed by a central shaft with two propellers one at the bottom and one in the middle, continuously rotating at 60 r.p.m. The reactors were heated by electrical resistances at the bottom …
-
Apparatuses for the chemical industry pumps, compressor and armatures
Further mixing propellers build the firms Theodor of Zeise, Hamburg, and Frederick of Uhde K.G., Dortmund, image … … complete Mischgerat with heating or Kiihlung, rnit several rotation speed stages with lstarkem drive fur to laboratory and to operation as well as …
-
Mixing Equipment & Applications in the Food Industry (.pdf)
Lab tests confirmed that a Triple Shaft Mixer can properly disperse the gum ingredient and create a … Conventional propeller or turbine mixers simply cannot achieve the same level of dispersion nor could they handle this extremely tough mixing application.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6624/3/grell_stephanie_l_201108_MASc.pdf
An overhead propeller stirrer (IKA® RW 11 “ Lab Egg”) was placed in each reservoir to continuously mix the nutrient mixture with the groundwater in the reservoirs/table at a speed of .
-
Design Criteria and Application of High-Density Brine-Based Fracturing Fluid for Deepwater Frac Packs
Qiu10 used a bench-top mixing device with a propeller mixer and a Rushton Turbine mixer to simulate the mixing and hydration of linear gel and flow of a delayed borate cross-linked guar fracturing fluid in tubing based on matching the … … still no conclusive or industry-recognized methods for simulating field pumping conditions with a lab test device.
-
Effect of preshearing on the structure and properties of poly(methyl methacrylate)/clay nanocomposite panels
At first homogeneous MMA syrup was prepared by mixing 75 g of MMA and 25 g of … 2 h with a mechanical stirrer ( Lab -stirrer PL-S41 equipped with a general 4-bladed propeller stirrer, Poonglim, Korea) rotating at about 200 rpm.
-
Biofilms in Drinking Water Distribution Systems
totorqueTM may be considered to be the best lab - oratoty-scale systems currently available, since they permit … The PropellaTM reactor is a perfectly mixed reactor, in which the drinking water is pushed by a propulsive propeller through an internal tube.
-
Bitumen/polyethylene blends: using m-LLDPEs to improve stability and viscoelastic properties
Polyethylene/bitumen blends were prepared by mechanical stirring in a lab -scale reactor using an Ika Labortechnik MF 10 mixer with a four-blade propeller . … polyethylene was added to bitumen at a level of 1–3% by weight and mixing was maintained at …
Indicates content that may require registration and/or purchase.