-
Supplier: SAE International
Description: This SAE Recommended Practice applies to the abrasion resistance testing of decorative tapes, graphics, and pin striping. It may also have relevance to certain vehicle labels and plastic wood grain film. The resistance to abrasive damage is judged qualitatively by its effect on
-
Supplier: SAE International
Description: This SAE Recommended Practice applies to the abrasion resistance testing of decorative tapes, graphics, and pin striping. It may also have relevance to certain vehicle labels and plastic wood grain film. The resistance to abrasive damage is judged qualitatively by its effect on
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedure for determining the abrasion resistance of printed matter using a GA-CAT Comprehensive Abrasion Tester. 1.2 This test method is applicable to packaging labels, book, catalog, and magazine covers, bar codes, corrugated boxes, and other
-
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining the abrasion resistance of printed materials using the Sutherland Rub Tester, or its equivalent, equipped with full-width rubber pads and using standardized receptors. 1.2 This test method is applicable to labels, folding cartons,
-
Supplier: IDENTCO International
Description: production practices. A 2.4 mil gloss white polyimide provides exemplary, ultra-durable resistance against smudges, solvent, heat, and abrasion, and serves as a receptive surface for a variety of thermal transfer ribbons from IDENTCO. TT413 labels feature a 2.0 mil ultra-aggressive
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: The Application: Rub Testing Machine is applicable to testing ink layer of materials like labels, folding cartons, corrugated boxes, etc.Ink Rub Tester can do dry or wet rubbing test, discoloration test, paper fuzzy test, and special friction test. It can help users to analyze
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications Ink Rub Resistance Machine 1.Dry abration,wet abrasion,Decolor change and paper fuzz test 2.surface abration tester The Application: Ink Rub Resistance Machine is applicable to testing ink layer of materials like labels, folding cartons, corrugated boxes, etc. Ink
- Force / Load Capacity: 2.1604938271604937 to 3.9902998236331566 lbs
- Stroke / Travel: 2.362206 inch
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. The Application: Rub Testing Machine is applicable to testing ink layer of materials like labels, folding cartons, corrugated boxes, etc.Ink Rub Tester can do dry or wet rubbing test, discoloration test, paper fuzzy test, and special friction test. It can help users to
- Force / Load Capacity: 2.001763668430335 to 3.9902998236331566 lbs
- Stroke / Travel: 2.362206 inch
- Features: Specialty / Other
-
Supplier: CSA Group
Description: includes requirements for legibility of text and other mandatory information and adhesion of the label when subjected to various environmental conditions. 1.3 This Standard also includes provisions for the testing of unprinted label stocks, overlaminations, and
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications Ink marking Tester 1.Dry abration,wet abrasion,Decolor change and paper fuzz test 2.surface abration tester The Application Ink marking Tester is applicable to testing ink layer of materials like labels, folding cartons, corrugated boxes, etc. Ink marking Tester
- Display & Special Features: Digital Readout
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady environment air testing sign is constructed using polystyrene which is the B-401 Brady
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady environment air testing sign is produced using polyester which is the B-302 Brady Material
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady environment air testing sign is made from polyester which is the B-302 Brady Material Code. Carefully
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: DANGER HIGH VOLTAGE
- Safety / Warning Type: Electrical / High Voltage
- Features: Specialty / Other
-
Supplier: Chemsultants International Network, Inc.
Description: Chemsultants International provides a complete range of services related to adhesives, coatings, labels, tapes, and packaging material applications. All Under One Roof - Ours www.chemsultants.com Our unique blend of new product development expertise and custom coating capabilities can
- Test / Certify To: ASTM, ISO
- Services: Abrasion / Wear Testing, Aging / Life Testing, Performance Testing, UV Exposure (Weathering / Solar Radiation)
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Drugs / Pharmaceuticals, Electrical Power / Distribution, Electronics, Food & Beverage, Fuels / Gas & Oil, HVAC, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Legal / Forensics,
- Capabilities: Comparisons, Consulting / Training, Evaluation and Analysis, Research and Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing
-
Supplier: ASTM International
Description: tests such as shell leakage and tension tests (2) biocompatibility test, (3) shell rupture or failure test, (4) valve competence, and (5) abrasion test. The physical property requirements are specified for (1) shell percent elongation, breaking strength, and tensile set, and (2) critical and
-
Supplier: ASTM International
Description: tests such as shell leakage and tension tests (2) biocompatibility test, (3) shell rupture or failure test, (4) valve competence, and (5) abrasion test. The physical property requirements are specified for (1) shell percent elongation, breaking strength, and tensile set, and (2) critical and
-
Supplier: Cole-Parmer
Description: The repeated setting of a previously set volume is always identical
no calibration is necessary. The exact click-stop latching mechanism ensures an accurate setting of the desired volume. |Dispensers rotate 360 on the bottle so you can easily position the spout and label where you - Capacity: 10 ml
- Reproducibility CV: 0.1 (%)
- Features: Autoclavable
-
Supplier: TE Connectivity
Description: 2 MM [.079 INCH ] Tubing Size Range : 2 - 6 MM [.079 - .236 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Application Mechanical Resistance : Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 80 C
- Shrink Ratio: 3 :1
- Features: Heat Shrink Tubing, Other
-
Supplier: Hy-Safe Technology
Description: PVC shock pack cover protects labeling and nylon shock pack from abrasion while climbing and descending towers. Recognized by OSHA for a 12 ft free by an individual up to 310lbs. Complete with 3” gated Saflok Max™ steel hooks to tie off around large rails and anchor points or 2 ¼” gated
-
Supplier: Morbern, Inc.
Description: Collection: Standard Markets: Corporate, Hospitality, Residential, Healthcare Pattern Style: Solid Standard Weight: 31 ± 1.5 ounces per linear yard Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton
- Overall Thickness: 0.042 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: Collection: Standard Markets: Corporate, Hospitality, Residential, Healthcare Pattern Style: Solid Standard Weight: 31 ± 1.5 ounces per linear yard Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton
- Overall Thickness: 0.042 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Osborne Industries, Inc.
Description: requirements for corrosion resistance, abrasion resistance, flame resistance, heat deflection temperature (HDT), smoke suppression, color, and much more. Available materials range from structural foams and elastomeric polyurethanes to rigid fiberglass-reinforced plastics (FRP) and engineered
- Industry / Application: Agriculture / Forestry, Building / Construction, Chemicals / Raw Materials, Energy / Utility, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
- Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Testing / Inspection, Turnkey Product Manufacturing
- Capabilities: Fiberglass Fabrication, Foam Fabrication, Molding, Plastic Fabrication
- Features: North America, United States Only
-
Supplier: Morbern, Inc.
Description: Collection: Standard Markets: Corporate, Hospitality, Residential, Healthcare Pattern Style: Solid Standard Weight: 31 ± 1.5 ounces per linear yard Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton
- Overall Thickness: 0.042 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: Collection: Standard Markets: Corporate, Hospitality, Residential, Healthcare Pattern Style: Solid Standard Weight: 31 ± 1.5 ounces per linear yard Nominal Total Thickness: .042 ± .0045 inches (42 ± 4.5 mils) Abrasion Resistance: No significant wear after 30,000 double rubs with #8 cotton
- Overall Thickness: 0.042 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Matexcel
Description: ≥99.99% (Staphylococcus aureus, E. coli, mold, etc.); 2. Good abrasion resistance; excellent adhesion, the cross frame adhesion reaches level 0; 3. Strong weather resistance, not afraid of temperature changes such as sun, rain, wind, summer heat, cold weather, etc. It will not produce
Find Suppliers by Category Top
Featured Products Top
-
As electronic components continue to get smaller and the use of automated handling systems increases, the fixturing and handling can cause labels to soften and scratch. Polyonics XF-731 (1 mil) and XF-732 (2 mil) labels feature durable topcoat chemistries that are abrasion resistant when (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Harsh Flux and Abrasion Resistance: Polyonics offers label materials specifically designed to withstand the highly active ORH1 fluxes and high-pressure washes used in harsh PCB manufacturing processes. As electronic components continue to get smaller (read more)
Browse Datasheets for Polyonics -
abrasion resistant when directly contacted at elevated temperatures and chemically resistant to the highly active fluxes. Polyonics label materials for PCB and electronics manufacturing have been tested and approved by leading flux providers such as Alpha Metals and Kester, and cleaner providers (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Polyonics manufactures a family of GMW 14573 tested label materials that address the key automotive under-the-hood labeling and interior labeling requirements. Our (read more)
Browse Label Materials Datasheets for Polyonics -
All round slings carry a white label showing a pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to (read more)
Browse Lifting Slings Datasheets for Certex UK -
EXAIR's Ion Air Jet removes static electricity, contaminants and dust from parts prior to shrink wrapping, packaging, printing, painting or finishing. This engineered product has undergone independent laboratory tests to certify it meets the rigorous safety, health and environmental standards of (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
, such as inkjet printing and embossing. However, laser marking provides high precision, durability and customization. This process uses a laser beam to alter the surface of the wire or cable jacket without damaging the underlying material. Due to its high resistance to abrasion and chemicals, laser (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
, shock, abrasion, and extreme temperatures, and they are rigorously tested and certified to meet global standards. Benefits Reduced installation time Improved system uptime Simplified maintenance Future-ready scalability (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc.