Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: McWane Plant and Industrial
Description: Features & Benefits SERIES CR-101-HP ALUMINUM BODY CONTINUOUS ACTING HIGH PRESSURE AIR VENT AND VACUUM RELIEF VALVE is a higher-pressure air vent for areas with extreme elevations and where extra protection is required. It has a high-strength, corrosion-resistant aluminum alloy
- Features: Air
-
Description: TESCOM™ VA and VG Series are air operated valves offering normally open/normally closed capabilities, operating pressures of 6000, 10000 and 15000 PSIG [413, 690, 1034 bar], very high cycle life and optional integrated solenoid valve. Suitable for liquid and gas applications,
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2
-
Supplier: TSI Incorporated
Description: For new labs or lab retrofits, controls lab balance, ventilation and temperature. The TSI Laboratory Room Controller (LRC) is a key part of a laboratory HVAC control system. This variable air volume (VAV) lab controller efficiently maintains the laboratory at a positive
- Controller Type: Laboratory Controller
-
-
Supplier: U.S. Plastic Corporation
Description: An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals.
- Valve Size: 0.25 to 0.375 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Pump Solutions Group
Description: eptune's Laboratory Mixers are available in air or electric drive with clamp or bracket mount. The air motors include a control valve and muffler. Model L-1-AC includes a C-clamp and the air supply pipe passes through the C-clamp. Model L-1-A does not include a
-
Supplier: OMEGA Engineering, Inc.
Description: The FVLT100 Series compact and reliable PTFE needle valves are designed for laboratory and industrial applications for regulating corrosive gases and liquids or for high purity service. They may also be used as shut off valves.
- Valve Size: 0.125 to 0.25 inch
- Flow (Cv): 0.011 to 0.25
- Pressure Rating: 75 psi
- Media Temperature: 149 F
-
Supplier: Loren Cook Company
Description: A high plume fans, designed for safer and more reliable displacementof lab exhaust air. Included are the lab hoods, modulating control valves, ductwork connecting to a manifold, a mixing box with bypass damper, a QMX mixed flow fan and a Vari-Plume high plume dilution nozzle. While
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas
- Applications / Use: Exhaust Ventilation
- Features: Other
-
Supplier: Transcat, Inc.
Description: inserts are welded to absorb piping torque. Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments. For vacuum applications, Model RMA units are available with top mounted valves (specify
- Gas Volumetric Flow Rate: 0.08333333333333333 to 0.8333333333333333 SCFM
-
Supplier: Transcat, Inc.
Description: inserts are welded to absorb piping torque. Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments. For vacuum applications, Model RMA units are available with top mounted valves (specify
- Gas Volumetric Flow Rate: 0.3333333333333333 to 3.333333333333333 SCFM
-
Supplier: Transcat, Inc.
Description: inserts are welded to absorb piping torque. Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments. For vacuum applications, Model RMA units are available with top mounted valves (specify
- Gas Volumetric Flow Rate: 0.008333333333333333 to 0.08333333333333333 SCFM
-
Supplier: Transcat, Inc.
Description: inserts are welded to absorb piping torque. Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments. For vacuum applications, Model RMA units are available with top mounted valves (specify
- Gas Volumetric Flow Rate: 3 to 30 SCFM
-
Supplier: Clippard
Description: Clippard’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 250 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Features: Air, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Water
-
Supplier: Clippard
Description: Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas. The "O-E" Series
- Number of Ports/Ways: 2
- Media Temperature: 30 to 180 F
- Features: Air, Brass / Bronze, Breathable Air, Control Valves, Other, Stainless Steel, Steel
- Actuation: Electric
-
Supplier: NETZSCH Premier Technologies LLC
Description: Laboratory De-Aerator MiniVac Efficient De-Aeration of flowable Products General The specially developed machine for small batches or first tests, like the NETZSCH-Vacuum De-Aerator, works according to the VTR principle (Vacuum Thin layer Rotation Procedure). Micronized gas and air
-
Supplier: Gemu Valves
Description: Construction The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: First Sensor AG
Description: The VSO®- MI is a miniature proportional valve specifically designed for medical device manufacturers and incorporates thermal compensation to provide precise flow control and stability over a wide operating temperature range. The valve is oxygen service clean and has been evaluated by
- Flow (Cv): 0.025 to 0.01
- Pressure Rating: 100 to 150 psi
- Number of Ports/Ways: 2
- Features: Air, Gas (general), Other
-
Supplier: OMEGA Engineering, Inc.
Description: Two-way solenoid valves cover most industrial laboratory applications. A two-way valve controls the flow of fluids through a single passage. It has two ports, an inlet (1) and an outlet (2). A normally closed valve does not pass fluid unless it is energized. A normally
- Valve Size: 0.375 to 2 inch
- Flow (Cv): 4.4 to 38.6
- Pressure Rating: 230 psi
- Media Temperature: 185 F
-
Supplier: Clippard
Description: valve comes pre-installed with 12” (30 cm) of your choice of standard medical/laboratory grade or sanitary food grade silicone tubing. Unobstructed flow path Each valve comes with 12" (30 cm) of silicone tubing pre-installed Tubing is easily replaceable Higher flow Longer stroke
- Pressure Rating: 20 psi
- Media Temperature: -20 to 158 F
- Power: 24 volts
- Features: Air, Aluminum, Gas (general), Normally Closed (Closed Center), Stainless Steel, Water
-
Supplier: NIBCO INC.
Description: Black Polypropylene valves for use with hot corrosive liquids, chemical processing, industrial plating, laboratory and industrial waste drainage systems, and waste treatment systems. Valve pressure rating 20 psi at 73°F water non-shock full-port, Maximum service temperature
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 20 psi
- Media Temperature: 180 F
- Number of Ports: 2
-
Supplier: Clippard
Description: Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of
- Pressure Rating: 0 to 105 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 180 F
- Features: Air, Compressed Air, Control Valves
-
Supplier: Gems Sensors & Controls
Description: MOPD: 250 psi (17 bar) CV Range: 0.018 to 0.070 0.65 Watts to 2.0 Watts This versatile 2- or 3-way subminiature valve utilizes a stainless steel body to resist corrosion for most acids, alkaline solutions, and harsh environments. Applications: Hospital Equipment Laboratory Equipment
- Pressure Rating: 10 to 250 psi
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.018 to 0.07
- Actuation: Electric
-
Supplier: Union Process, Inc.
Description: lobe, or air – is provided. Complete slurry lines (stainless steel or plastic) with valve and quick disconnects are provided. Special instrumentation can be added if so desired.
-
Supplier: Mixer Direct
Description: Designed to sit comfortably on top of a five gallon pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through the bung opening and open up when the mixer is activated. The entire mixer can move to fit to a center or side opening in the lid. The
- Media Viscosity: 1 to 5,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 300 rpm
- Motor Power: 0.75 HP
-
Supplier: Mixer Direct
Description: Designed to sit comfortably on top of a five gallon pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through the bung opening and open up when the mixer is activated. The entire mixer can move to fit to a center or side opening in the lid. The
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 133.68054627218427 cubic feet
- Motor Speed: 0 to 300 rpm
- Motor Power: 1.5 HP
-
Supplier: Clark Solutions
Description: Model series RVA Isolation Valve is a miniature rocker style isolation valve suitable for a wide range of manifolds designed for in-vitro diagnostic, analytical and laboratory instruments. The small rectangular footprint (16 x 27 mm) minimizes manifold size and reduces internal
- Valve Size: 0.06299216 inch
- Pressure Rating: -13.778499738933714 to 29.0073678714394 psi
- Media Temperature: 32 to 140 F
- Features: Air, Compressed Air, Other, PEEK
-
Supplier: Cole-Parmer
Description: industrial and laboratory use Each flowmeter package includes correlation charts plus two direct-reading scales. Attach either of the interchangeable direct reading scales for water or air; you may also use the air and water correlation charts along with readings off the flow
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: industrial and laboratory use Each flowmeter package includes correlation charts plus two direct-reading scales. Attach either of the interchangeable direct reading scales for water or air; you may also use the air and water correlation charts along with readings off the flow
- Meter Technology: Variable Area
-
Supplier: MSA Safety
Description: M7 Air Mask emerged with seven life-safety design components built on a modular Air Mask platform, developed to exceed the new NFPA 2007 requirements and provide firefighters with the highest-quality SCBA currently available. Patent-pending PASS alarm performs at 500°F Light weight and
- Features: Cartridge / Filter, Independent Air, Ventilated
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Fire Resistant, Oil Resistant, Radiation / Nuclear, Smoke / Fumes
- Industry: Fire, Laboratory
- Type: Full Shield
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way lever valve APPLICATIONS Hot / cold drink dispensers tank or boiler draining medical engineering laboratory / analysis equipment CHARACTERISTICS Direct acting medium separated Long term performance capability no minimal pressure required Easy to assemble and service Low power
- Valve Size: 0.0787402 to 0.1574804 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: MSA Safety
Description: This air mask provides uniquely versatile protection, transforming quickly from a CBRN self-contained breathing apparatus to either an air-purifying respirator (APR) or a powered air-purifying respirator (PAPR). Easily goes from first response and rescue to scene management and
- Features: Cartridge / Filter, Independent Air, Ventilated
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Fire Resistant, Oil Resistant, Radiation / Nuclear, Smoke / Fumes
- Industry: Fire, Laboratory
- Type: Full Shield
-
Supplier: Cole-Parmer
Description: • Internal flex coupling protects motor from accidental shock loads on the shaft and impeller This general-purpose air-drive mixer is ideal for your laboratory needs. Mixer handles up to 100 liters of low-viscosity fluids or smaller volumes of higher viscosity fluids.|Mixer
- Motor Speed: 30 to 1,800 rpm
- Motor Power: 0.03 HP
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Direct acting 3/2 way solenoid change over valve with different orifice sizes for control of neutral gases and liquids. The plunger of the magnetic system is protected by spatial separation from the medium . Valves of this design are single chamber valves with nozzles
- Valve Size: 0.1574804 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 44-226 25-Ton Laboratory Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into the control
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 44-225 25-Ton Laboratory Press Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into the control panel. Heating elements are replaceable. Precise
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 44-250 50-Ton Laboratory Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired into the control
Find Suppliers by Category Top
Featured Products Top
-
Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in (read more)
Browse Air Valves Datasheets for Clippard -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
(variable air volume) fume hoods, venturi valves and low (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
intelligent features, streamlining operations and reducing manual intervention, enabling laboratories to achieve greater productivity with minimal oversight. In regulated environments where accuracy and data integrity are critical, the PSD SmartSense Pump minimizes human error. The valve and syringe (read more)
Browse Liquid Handling Pumps Datasheets for Hamilton Company -
ROSS has delivered an ergonomic and powerful Double Planetary Mixer Model DPM-10 engineered for high-viscosity and specialty material processing in laboratory and pilot-scale operations. This machine can (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
seal materials Specific design features (metal-to-metal design, special seal profile) contribute to safe static sealing of aircraft fuel systems Can also be used in dynamic applications (relief valve, poppet valve (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Elastomer and CEFIL‘AIR® Inflatable Seals Solutions When critical technologies demand advanced material science and application expertise, Technetics delivers innovative, reliable (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
, concentration range, and operating environment. This adaptability has helped permeation systems to become indispensable for research demanding both accuracy and flexibility to deliver reproducible measurements across a wide range of applications, from air quality analysis to laboratory method (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
position of a cutting tool for example is essential for the control system. Our displacement transducers have visited the depths of the oceans for valve position measurement and been into space to measure the deflection in a mirror. They're also equally at home in your factory or laboratory (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
By Christina Galitsky, Sheng-chieh Chang, Ernst Worrell, and Eric Masanet, Berkeley National Laboratory, Environmental Energy Technologies Division Compressed air distribution systems should be checked when equipment has been reconfigured to be sure that air isn t flowing to unused equipment
-
Interphex 2006 Preview: The Best of the Phex
by UNICORN software, which facilitates communication between the two as well as scale-up from smaller systems. A world leader of integrated air treatment control solutions with manufacturing, engineering, sales, rental and service offices around the globe. Munters is uniquely positioned to deliver
More Information Top
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Equipment Manufacturers
F. Laboratory Air Valves .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22504/Clark_washington_0250O_11273.pdf?sequence=1&isAllowed=y
A laboratory compressed air valve was used as the air source.
-
Dynamics of photoinduced electron transfer from adsorbed molecules into solids
A small amount of the degassed dye solution was filled into a glass flask that was protected by a closed valve from laboratory air and was con- nected through a valve and a stainless steel pipe to the UHV chamber.
-
A six‐arm olfactometer permitting simultaneous observation of insect attraction and odour trapping
Starting at the laboratory valve , air was first passed through two 16-cm long 1/2" Ø (external diameter) stainless steel tubes filled with 20–60 mesh activated charcoal (Sigma, St Louis, MO) for purification.
-
Two-tone frequency modulation spectroscopy for ambient-air trace gas detection using a portable difference-frequency source around 3 μm
Also, gas samples at variable pressure could be injected into the cavity either from a 99.99% CH4 gas cylinder or from lab- oratory air using precision valves .
Indicates content that may require registration and/or purchase.