-
Supplier: Schutte & Koerting
Description: combined Vent Gas Scrubber and Liquid Gas Separator is recommended where it is undesirable to send the entrained gas down the drain with the scrubbing liquid. No pressure drop is encountered when using this Liquid Gas Separator,
- Airflow: 5 to 100,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Description: DRSP/DRDP Liquid Ring Vacuum Systems are self-contained vacuum systems that include stainless steel exhaust separator tank, motor control center, liquid to liquid heat exchanger, instrumentation, valves and all system piping & wiring. These systems are available as
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 1,120 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: VACUUBRAND, Inc.
Description: concentrators, gel dryers and filtration. The separator at the inlet (AK), made of glass with protective coating, retains particles and liquid droplets to protect pump performance. The separator at the outlet collects condensate, avoids condensate backflow towards the pump, and
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s)
-
-
Supplier: Schutte & Koerting
Description: Packaged Scrubber System is a completely "packaged", movable gas scrubber separator system that is designed for use in pilot plants, laboratories, or temporary locations in full size processing plants. The Packaged Scrubber System uses water or other liquid to clean large
- Airflow: 5 to 50,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Pollutants Scrubbed: Acid
- Filter Type: Venturi
-
Supplier: VACUUBRAND, Inc.
Description: solvents. The manual flow control valve regulates the effective pumping speed at the vacuum connection; the vacuum manometer offers an analog vacuum display. The separator at the inlet (AK), made of glass with a protective coating, retains particles and liquid droplets. The exhaust
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 1.9992 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: ovens. The separator at the inlet (AK), made of glass with a protective coating, retains particles and liquid droplets to protect pump performance. The waste vapor condenser at the outlet (EK) is highly efficient and compact. The condenser enables near-100-percent solvent recovery,
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.7644 CFM
- Motor Power: 0.107217630792226 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s)
-
Supplier: VACUUBRAND, Inc.
Description: a complex mixture of solvents. The PC 3003 VARIO provides an ultimate vacuum of 0.6 mbar and is therefore the best solution for evaporations of high boiling solvents even at low temperatures. The separator at the inlet, made of glass with protective coating, retains particles and
- Ultimate Operating Vacuum: 0.450170294683844 torr
- Pumping Speed: 1.6464 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: ECE Global
Description: ECE Global provides validation and approval services for the integration of components or skids in operating facilities. Our familiarity with internationally applied industrial codes and standards together with our hands on fabrication/inspection experience makes ECE Global a reliable and efficient
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Offshore / Marine, Oil Refining, Pharmaceuticals, Pulp and Paper
- Process: Blending / Mixing, Condensation / Cooling, Distillation, Drying, Filtration / Extraction, Reactor / Fermentation
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Components: Columns, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
Find Suppliers by Category Top
Featured Products Top
-
Constructed of 316 series stainless steel. Pressures to 100 psig. The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
Liquid ring vacuum pumps and discharge separators Cooling tower to remove vacuum pump heat of compression Follow us (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
a more cost-effective solution compared to gas cylinders for GC calibration and other advantages. What is GC Calibration? Gas chromatography (GC) is an analytical method that separates and analyzes volatile compounds in a mixture. It is used for solid, liquid, and gas (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
have been employed for years, gas flows with some wetness have remained a difficult metering application to solve. To make wells producing wet gas commercially viable, operators must frequently test the liquid load in the gas stream with separators or a trace method or install very large and expensive (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
calibrated to one of the liquids. As the interface of the second product crosses over the probe, the probe capacitance changes. This change is used to activate the relays for alarm and control. Typical applications include oil/water interface in pipes and separators, water accumulation in (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
liquid leak alarm. Floating Oil on Water Alarm For use in sumps and open ponds, the floating sensor moves with and tracks the water surface for any oil accumulation (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
dust, organic solvent vapors, metal particles, moisture, and volatile gases are generated. If these contaminants enter the electrode sheets, separators, or electrolytes, they can lead to unstable battery capacity, increased internal resistance, shortened cycle life, and even serious safety hazards (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
fuels, oils, chemicals, gases and liquids Mirror-smooth surfaces provide outstanding flow characteristics Lightweight yet tough and abrasion resistant As flexible as rubber Raw material meets UL94 HB burn rating BPA-free RoHS compliant (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Innovations in Intelligent Machines-5
The GP-based modeling method is applied in a process engineering case study, which represents the dynamic modeling and control of a laboratory gas – liquid separator .
-
Selenium speciation by coupling vesicle mediated HPLC with off-line ETAAS and on-line focused microwave digestion HG-AAS detection
A lab- oratory made gas liquid separator [17] constituted the interphase of HG and AAS measurements.
-
Mercury speciation by HPLC–cold-vapour radiofrequency glow-discharge optical-emission spectrometry with on-line microwave oxidation
The volatile species generated passed through a laboratory made gas - liquid separator [24], where the gas-liquid sample mixture interacted with the He plasma gas.
-
The analysis of organic mercury compounds using liquid chromatography with on‐line atomic fluorescence spectrometric detection
All coupling parts are commercially available; only the gas - liquid separator is laboratory -constructed.
-
Speciation and simultaneous determination of mercury species in dolphin liver by liquid chromatography with on-line cold vapor atomic absorption spectrometry
The gas - liquid separator was laboratory made and had a total geometric volume of about 1 mL. The argon flow- rate feeding the gas-liquid separator was regulated through an Omnifit pressure regulator.
-
Development of a method for total Hg determination in oil samples by cold vapor atomic absorption spectrometry after its extraction induced by emulsion breakin...
After extracting Hg from samples it was quantified in the extracts by cold vapor atomic absorption spectrometry (CV-AAS), employing a laboratory -made gas - liquid separator (GLS) and NaBH4 as reducing agent.
-
Development of a new hybrid technique for rapid speciation analysis by directly interfacing a microfluidic chip‐based capillary electrophoresis system to atomi...
A laboratory -made gas - liquid separator (GLS), as described previously [22], was used to isolate the gas from liquid.
-
Capillary electrophoresis on‐line coupled with hydride generation‐atomic fluorescence spectrometry for speciation analysis of selenium
A laboratory - made gas - liquid separator (GLS) as in a previous work [36] was used to isolate the gas from liquid.
-
On‐line preconcentration for capillary electrophoresis‐atomic fluorescence spectrometric determination of arsenic compounds
A laboratory -made gas - liquid separator was used as given previously [19].
-
Recent advances in capillary electrophoresis and capillary electrochromatography of pollutants
A laboratory -made gas - liquid separa- tor was used to isolate the generated volatile species from the reaction mixture solution, and an argon flow was used to transport the volatile species into the atomizer of AFS for on-line detection.
Indicates content that may require registration and/or purchase.