Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APV, An SPX Brand
Description: You can achieve fully reproducible results for emulsions, dispersions or cell disruption that can be applied to full-scale production. The homogenizer provides the desired mean particle size and uniform distribution you need to help you improve existing products and develop new ones. Field of
- Feed Rate: 15 to 31 GPH
- Pressure Range: 3,500 to 10,000 psi
- Features: Continuous Feed, Food and Beverage Processing, Homogenizer
- Mounting: Floor-Mounted
-
Supplier: APV, An SPX Brand
Description: 5-plunger homogenizer, equipped with an application-specific homogenizing valve assembly and hydraulic actuation. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application.
- Pressure Range: 1,500 to 3,000 psi
- Features: Batch Operation, Food and Beverage Processing, Homogenizer
- Mounting: Floor-Mounted
-
Supplier: GEA Process Engineering Inc.
Description: The strict requirements listed in terms of sanitary and sterile operations call for a high design standard. Our machines are designed for CIP procedures compatible with the various industry requirements. The Niro Soavi design also allows for full steaming-in-place. The latest design developments
- Features: Homogenizer
-
-
Supplier: Charles Ross & Son Company
Description: The Ross Turboemulsifier consists of a counter-rotating turbine and a high speed rotor/stator. The rotor stator head is positioned in the bottom center of the mix vessel to enable its use with very small volumes of material. During the mixing operation the outer turbine rotates clockwise and moves
- Capacity: 0.35314657269815464 to 141.25862907926188 cubic feet
- Features: Batch Operation, Cosmetics Processing, Homogenizer, Industrial, Laboratory, Pharmaceutical Processing, Top Entry
- Mounting: Floor-Mounted, Stand Mounted
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: ARDE Barinco, Inc.
Description: industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a
- Feed Rate: 54,300 GPH
- Motor Speed: 3,600 rpm
- Motor Power: 15 to 25 HP
- Features: Adhesives Processing, Batch Operation, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Homogenizer, Industrial, Laboratory, Other Applications / Industry, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
-
Supplier: Terra Universal, Inc.
Description: The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping!
- Capacity: 0.00007062934127574019 cubic feet
- Operating Temperature: 39.2 to 149 F
- Features: Batch Operation, Homogenizer, Laboratory, Other Applications / Industry
- Mounting: Benchtop
-
Supplier: NETZSCH Premier Technologies LLC
Description: Homogenizing Mixer KappaVita Investment Security Right from the Start! General The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security right
- Capacity: 0.07062931453963094 to 353.1465726981546 cubic feet
- Features: Agitator, Batch Operation, Cooling, Cosmetics Processing, Heating, Homogenizer, Industrial, Laboratory, Other Applications / Industry, Pharmaceutical Processing, Solid with Liquid Addition, Top Entry
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Terra Universal, Inc.
Description: The economically-priced D1000 Handheld Homogenizer is designed to rapidly homogenize, emulsify, suspend, and disrupt biological samples, usually in less than 30 seconds. Free Shipping!
- Capacity: 0.0000035314670637870093 to 0.008828667659467524 cubic feet
- Operating Temperature: 39.2 to 149 F
- Features: Batch Operation, Homogenizer, Other Applications / Industry, Top Entry
- Mounting: Handheld
-
Supplier: APV, An SPX Brand
Description: 3-plunger homogenizer, equipped with a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application Dairy Food Cosmetic Chemical
- Feed Rate: 2,115 to 9,245 GPH
- Pressure Range: 3,625 to 14,500 psi
- Features: Continuous Feed, Food and Beverage Processing, Homogenizer
- Mounting: Floor-Mounted
-
Supplier: Glas-Col, LLC
Description: Homogenizer is a simple task, and laboratory safety is improved since no sharp-edged tools are required. The technician places a specimen in the mill cavity, presses the two mill halves together, and rotates the halves in opposite directions several times. This process is successful
- Features: Batch Operation, Homogenizer, Laboratory, Other Applications / Industry, Other Mixer Type
- Mounting: Handheld
- Media Type: Powders or Granules
-
Supplier: Cole-Parmer
Description: • Choose a homogenizer based on the sample's power requirement • Variable-speed motor performs up to 30,000 rpm Cole-Parmer’s LabGEN homogenizers are well-suited for a wide range of processing applications —use as a handheld unit or post-mount to the optional stand for hands-free
- Motor Speed: 5,000 to 30,000 rpm
- Features: Homogenizer
-
Supplier: Cole-Parmer
Description: • Choose between basic and programmable homogenizer motors • Efficiently process virtually any sample in 30 seconds or less • Powerful motors process samples ranging from 0.05 mL to 30 L Variable-Speed Homogenizers offer quick and efficient homogenizing in 30 seconds or less.
- Capacity: 1.059439718094464 cubic feet
- Motor Speed: 18,000 rpm
- Motor Power: 0.8 HP
- Features: Homogenizer
-
Supplier: Cole-Parmer
Description: LabGEN 7 homogenizer
- Capacity: 0.001059440119136103 cubic feet
- Motor Speed: 35,000 rpm
- Features: Homogenizer
-
Supplier: diaago
Description: UPHO is a versatile bead beater, designed for fast and with high throughput grinding and homogenization of samples. UPHO can process up to 64 samples at a time. The device is suitable for a wide range of adapters, allowing it to be used flexibly while delivering consistent, high quality results.
- Features: Homogenizer, Other Applications / Industry
-
Supplier: ARDE Barinco, Inc.
Description: Maximixer from ARDE Barinco is more than just a high-volume batch processor capable of varying amounts of shear. It's an integrated system that lets you gather, analyze and control key process parameters. Mixing at multiple viscosities with three different mixers gives the Maximixer the ability to
- Features: Batch Operation, Homogenizer, Top Entry
- Mounting: Floor-Mounted
-
Supplier: Cole-Parmer
Description: LabGEN 7 homogenizer
- Capacity: 0.001059440119136103 cubic feet
- Motor Speed: 35,000 rpm
- Features: Homogenizer
-
Supplier: APV, An SPX Brand
Description: 3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application Dairy Food
- Pressure Range: 1,015 to 21,750 psi
- Features: Batch Operation, Food and Beverage Processing, Homogenizer
- Mounting: Floor-Mounted
-
Supplier: Terra Universal, Inc.
Description: The BeadBlaster™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds Free Shipping!
- Capacity: 0.00007062934127574019 cubic feet
- Features: Batch Operation, Homogenizer, Laboratory, Other Applications / Industry
- Mounting: Benchtop
- User Interface: Digital Front Panel
-
Supplier: ARDE Barinco, Inc.
Description: Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs
- Feed Rate: 1,200 to 13,200 GPH
- Motor Speed: 3,600 rpm
- Motor Power: 40 to 175 HP
- Features: Batch Operation, Chemical Processing, Continuous Feed, Cosmetics Processing, Food and Beverage Processing, Homogenizer, Industrial, Laboratory, Other Applications / Industry, Paper and Pulp Processing, Pharmaceutical Processing, Top Entry
-
Supplier: Glas-Col, LLC
Description: For high-speed operations, the direct-drive shaft is recommended. The geared shaft, on the other hand, generates high torque and lower speeds. The homogenizer drive's electronic motor controller delivers versatile and reliable performance and maintains speed. This controller also provides:
- Capacity: 0.00007062934127574019 to 0.0014125868255148038 cubic feet
- User Interface: Analog Front Panel
- Features: Batch Operation, Chemical Processing, Homogenizer, Interchangeable Rotors, Other Mixer Type, Pharmaceutical Processing, Single Rotor, Variable Speed
- Mounting: Stand Mounted
-
Supplier: IKA Works, Inc.
Description: The LABOR-PILOT is a compact and multi-purpose inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The LABOR-PILOT 2000/4 is suitable for wide range of applications, particularly in the chemical, cosmetic,
- Motor Speed: 8,050 rpm
- Features: Batch Operation, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Homogenizer, Milling, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Media Type: Liquids, Solutions, Emulsions
- Mounting: Stand Mounted
-
Supplier: IKA Works, Inc.
Description: The magic LAB® is a unique and multi-functional small-scale laboratory machine. It is designed for mixing, dispersing, wet milling and incorporation of powders into liquids. The magic LAB® is most frequently used for the development of new products or for optimizing of existing process
- Motor Speed: 3,000 to 26,000 rpm
- Features: Batch Operation, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Homogenizer, Milling, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: GEA Process Engineering Inc.
Description: required by the associated process. This can be a simple automatic control of capacity and pressure, or more complex microprocessor systems that control not only the homogenizer, but also other equipment in the process train. GEA Niro Soavi homogenizers, pumps and other equipment are
- Features: Homogenizer
-
Supplier: Charles Ross & Son Company
Description: We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple
- Capacity: 0.04177517071005759 to 0.5347221850887371 cubic feet
- Motor Speed: 660 to 10,000 rpm
- Motor Power: 1 to 2 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: MXD Process
Description: RP1 Line of High Shear Rotor Stator Mixers - Cost-Effective and Full Featured! The RP1 Line of high shear rotor stator mixers offers a cost-effective and feature-rich solution for laboratory or small batch settings. This versatile benchtop mixer can handle a wide range of liquid volumes,
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 2 HP
- Features: Batch Operation, Homogenizer, Laboratory, Other Mixer Type, Propeller / Impeller
-
Supplier: MXD Process
Description: RP1 Line of High Shear Rotor Stator Mixers - Cost-Effective and Full Featured! The RP1 Line of high shear rotor stator mixers offers a cost-effective and feature-rich solution for laboratory or small batch settings. This versatile benchtop mixer can handle a wide range of liquid volumes,
- Capacity: 0.007062934127574019 to 0.6684027313609214 cubic feet
- Motor Speed: 500 to 5,000 rpm
- Motor Power: 2 HP
- Features: Batch Operation, Explosion Proof, Homogenizer, Laboratory, Other Mixer Type, Propeller / Impeller
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Hand Homogenisers are used for rapid sample preparation, e.g. for disruption of tissue samples or resuspension of cell aggregates or sediments. The classical Dounce type model has a spheric plunger and is available with wide or narrow gap. The Eppendorf vial-shaped homogeniser is used for more
- Capacity: 0.000035314670637870094 cubic feet
- Features: Batch Operation, Homogenizer, Other Applications / Industry, Top Entry
- Mounting: Handheld
- Media Type: Suspensions, Slurries, Pastes, Colloids
-
Supplier: IKA Works, Inc.
Description: PROCESS-PILOT is the most versatile and highly reliable inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The PROCESS-PILOT 2000/4 is suitable for a wide range of applications, particularly in the chemical,
- Motor Speed: 8,050 rpm
- Features: Batch Operation, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Homogenizer, Milling, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Media Type: Liquids, Solutions, Emulsions
- Mounting: Stand Mounted
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Hand Homogenisers are used for rapid sample preparation, e.g. for disruption of tissue samples or resuspension of cell aggregates or sediments. The classical Dounce type model has a spheric plunger and is available with wide or narrow gap. The Eppendorf vial-shaped homogeniser is used for more
- Capacity: 0.00007062934127574019 cubic feet
- Features: Batch Operation, Homogenizer, Other Applications / Industry, Top Entry
- Mounting: Handheld
- Media Type: Suspensions, Slurries, Pastes, Colloids
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Hand Homogenisers are used for rapid sample preparation, e.g. for disruption of tissue samples or resuspension of cell aggregates or sediments. The classical Dounce type model has a spheric plunger and is available with wide or narrow gap. The Eppendorf vial-shaped homogeniser is used for more
- Capacity: 0.0007062934127574019 cubic feet
- Features: Batch Operation, Homogenizer, Other Applications / Industry, Top Entry
- Mounting: Handheld
- Media Type: Suspensions, Slurries, Pastes, Colloids
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Hand Homogenisers are used for rapid sample preparation, e.g. for disruption of tissue samples or resuspension of cell aggregates or sediments. The classical Dounce type model has a spheric plunger and is available with wide or narrow gap. The Eppendorf vial-shaped homogeniser is used for more
- Capacity: 0.000035314670637870094 cubic feet
- Features: Batch Operation, Homogenizer, Other Applications / Industry, Top Entry
- Mounting: Handheld
- Media Type: Suspensions, Slurries, Pastes, Colloids
-
Supplier: ASTM International
Description: This guide covers common techniques for laboratory subsampling of media related to waste management activities. This guide includes several sample homogenization techniques, including mixing and grinding, as well as information on how to obtain a specimen or split laboratory samples.
-
Supplier: ASTM International
Description: 1.1 This guide covers common techniques for obtaining representative subsamples from a sample received at a laboratory for analysis. These samples may include solids, sludges, liquids, or multilayered liquids (with or without solids). 1.2 The procedures and techniques discussed in this guide
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation The FRITSCH Vibratory Micro
- Capacity: 0.000035314670637870094 to 0.00035314670637870096 cubic feet
- Features: Batch Operation, Homogenizer, Laboratory, Milling, Other Applications / Industry, Top Entry
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Thanks to free selection of the grinding parameters, the PULVERISETTE 4 classic line is the ideal Planetary Mill for mechanical activation and alloying. The main areas of application lie in materials research and naturally anywhere that an effective, innovative Laboratory Planetary Mill is
- Capacity: 0.000017657335318935047 to 0.01589160178704154 cubic feet
- Features: Batch Operation, Homogenizer, Laboratory, Milling, Other Applications / Industry, Planetary, Top Entry
- Mounting: Portable
- Media Type: Powders or Granules
Find Suppliers by Category Top
Featured Products Top
-
needs THREE SEPARATE MIXERS At the heart of the Maximixer system is ARDE Barinco's exclusive Reversible Homogenizer for high-shear batch processing. By pumping up and down, this unique mixer can incorporate powders, disperse volatile (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
to homogenize particle distribution before each measurement Automatically cleans and rinses between measurements to eliminate cross contamination Unattended operation up to 250 samples per day during typical lab operations. Throughput (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Ultrasonic Power vs. Intensity
Sonication is used for many applications such as liquid processing, cell disruption, homogenization, and emulsification. When incorporated into your laboratory procedure, sonication proves itself to be an effective and time-efficient method. Defining the relationship and difference between
-
Measurements of Wall Shear Stress in ARDE Barinco CJ-20 Mixer Using Lenterra's M-series RealShear TM Wall Shear Stress Sensor
Measurements of wall shear stress in water were carried out in the ARDE Barinco reversible homogenizing mixer CJ-20 in Lenterra laboratory. There were made two holes in the mixer stator for sensor installation, as shown in photograph below. Sensor was installed to be flash with inner surface
-
High Flow, High Shear Rotor/Stator Mixer Combines with Scraped Surface Agitation to Prepare Fine Grain Creams and Lotions
Gar Laboratories, Inc., is an FDA-REGISTERED provider of complete contract packaging services for sun screens, bathe creams, liquids, creams, lotions, soaps, perfumes and colognes. At their facility in Riverside, CA, they produce gels, creams and lotions utilizing a combination mixing vessel
-
Bioseparations, the Evolution Continues
of endotoxin and RNA. "[The] detergent is like a surgeon, " says Lander. "We've really hit the jackpot with this technique. " Even with extraction replacing chromatography, plasmids present unique downstream hurdles. Plasmids are shear-sensitive, so homogenizers for cell lysis are out of the question. "You
More Information Top
-
An improved high‐pressure homogenizer for making fine emulsions on a small scale
Summary A reliable high‐pressure laboratory homogenizer is described for the small‐scale production of emulsions with highly reproducible droplet‐size distribution.
-
Food Nanoscience and Nanotechnology
Additionally, Microfluidizer® technology converts fluid pressure more efficient- ly into shear forces, leading industry performance standards in high-pressure labo- ratory homogenizers such as the pneumatic instrument called the LM10 (Fig. 8.7), .
-
Handbook of Polymer Nanocomposites. Processing, Performance and Application
fragments and bleached, followed by a disintegration process using a blender and a Gaulin laboratory homogenizer , and then the suspension process was hydrolyzed with 55 % sulfuric acid (H2SO4).
-
Vaccine Adjuvants
Silverson Laboratory Homogenizer equipped with a 1/2- or 3/4-in probe (Silverson Machines Ltd., East Longmeadow, MA) or IKA homogenizer (IKA Works Inc., Wilmington, DE).
-
Niro Soavi Introduces New Laboratory Homogenizer: Twin Panda NS2002H
Niro Soavi Introduces New Laboratory Homogenizer : Twin Panda NS2002H .
-
2.15.05 -- Feature Article: Niro Soavi Introduces New Laboratory Homogenizer: Twin Panda NS2002H
2.15.05 -- Feature Article: Niro Soavi Introduces New Laboratory Homogenizer : Twin Panda NS2002H .
-
In Vitro , Ex Vivo and In Silico Mechanistic Elucidation of the Performance of an Optimized Porosity-Controlled Multi-Elemental Transbuccal System
For each assay, 100 mL of simulated saliva was used to completely dissolve each PCMS with the aid of the Polytron® 2000 laboratory homogenizer (Kinematica AG, Switzerland).
-
A comparative interlaboratory study on photocatalytic activity of commercial ZnO and CeO2 nanoparticles
Small amounts of NPs (20–30 mg) were added to aliquots of this solution (100 ml) and mixed for 5 min in a narrow vessel using a laboratory homogenizer (Model SEV, Kinematica AG, Lucerne) on speed setting four.
-
Impact of dietary high protein distillers dried grains on amino acid utilization, growth response, nutritional health status and waste output in juvenile rainb...
After evaluating the body indices, fish carcass samples (including all dissected parts) were ground using a labora- tory homogenizer (Retsch, Haan, Germany), homogenized and kept at À35 °C until analysed.
-
Interpenetrating polymer networks derived from silylated soybean oil and polydimethylsiloxane
The silylated soybean oil (900 g) was homogenized with SDS (22.5 g) in a laboratory homogenizer (Manton-Gaulin, USA, model No. 15MR) at 53 MPa (two passes) to yield a stable emulsion containing 45% solids.
Indicates content that may require registration and/or purchase.