Products/Services for Lamina Wear Plates

  • Wear Strips, Wear Plates, and Wear Parts-Image
    Wear Strips, Wear Plates, and Wear Parts - (281 companies)
    Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems. They are used wherever abrasion, impact, or heat may cause wear and tear on mechanical components. The proper selection of wear strips, plates...
    Function & Thickness
    Corrosion Resistant
    Thermal / Heat Resistant
  • Metal Plates and Plate Stock-Image
    Metal Plates and Plate Stock - (716 companies)
    How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
  •  
    Mining Wear Parts and Excavating Wear Parts - (81 companies)
    ...clevises, and wear plates. Wear parts or wear liners for draglines, power shovels, and tunneling machines are used to replace worn or damaged components in crushing machines, milling machines, grinding machines, and size reduction equipment. In this way...
  • Ceramic Tube and Ceramic Rod Products-Image
    Ceramic Tube and Ceramic Rod Products - (184 companies)
    Impact runners. Troughs. Covers. Furnace roofs. Skimmer paddles. Materials Available. Alumina, a compound of aluminum metal and oxygen, is used in: Refractory tubes. Industrial crucibles. Analytical labware. Dielectric substrates. Wear components...
  •  
    Crusher and Grinding Mill Wear Parts - (76 companies)
    Crusher and grinding mill wear parts include commonly-replaced components such as jaws, rolls, blades, plates, and liners for material processing equipment. Paired jaws are used in toggle or jaw crushers, powerful machines that fracture large rocks...
  •  
    Wear Protection Services - (169 companies)
    ...install or apply wear-protective liners or cladding, weld overlays, wear plates, and high-build coatings and lining materials to protect an underlying surface from wear or erosion. Liners may also provide leak barrier, fluid containment or corrosion...
  •  
    Wearable Technology - (38 companies)
    Wearable devices are wearable accessories or clothing that contain computer-type technology to monitor, track,or analyze information related to the user's health, fitness, motion, and other attributes. Wearable devices are wearable accessories...
  •  
    Surface Plates - (59 companies)
    ...material for surface plates because its properties (e.g., surface hardness, low thermal expansion, no rust or corrosion, little warping, longer wear life) result in very accurate, stable, and precise surfaces. Surface plates should be mounted onto...
  •  
    Imaging Plates - (15 companies)
    Imaging plates, imaging films and imaging chemicals include offset printer plates, photographic or image setter film, developers, fixers and other supplies for printing, graphics, radiographic and IR imaging. Offset printing plates transfer an inked...
  •  
    Connector Plates - (23 companies)
    Connector plates have integral teeth, are manufactured to various sizes and thicknesses, and are designed to laterally transmit loads in wood. They are also known as nail plates, truss plates, metal connector plates, and foundation wall angles. Nail...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire