Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Mass Extraction at vacuum under 0.2 psia (hard vacuum). Leak Detection of 0.1 to 0.2 micron defects. Air measurements from 5 x 7-7 sccs. Intelligent Molecular Flow Sensor - operates mostly in transitional and molecular flow regimes. Outgassing / Premeability application.
- Mass Flow Rate: 0.000000002205 to 0.000000882 lbs/min
- Operating Temperature: 50 to 113 F
- Operating Pressure: 0.2 to 15 psi
- Mass Flow Rate Range: 0.000000002205 to 0.000000882 lbs/min
-
Supplier: SAE International
Description: This procedure establishes recommendations on the measurement of diesel engine intake air flow under steady-state test conditions. The measurement methods discussed have been limited to metering systems and associated equipment found in common usage in the industry, specifically,
-
Supplier: SAE International
Description: This procedure establishes recommendations on the measurement of diesel engine intake air flow under steady-state test conditions. The measurement methods discussed have been limited to metering systems and associated equipment found in common usage in the industry, specifically,
-
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA-2600A and FVL-2600A Series mass and volumetric flow controllers use the principle of differential pressure within a laminar flow field to determine and control mass flow rate. A laminar flow element (LFE) inside the meter forces the gas into
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: Flow Controller SmartTrak® 100 flow controller from Sierra Instruments is the next generation of our flagship Model 100 flow controllers. Building upon unprecedented performance, the SmartTrak 100 flow controller gives users the world’s most linear sensor, smoother valve
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: Flow Controllers SmartTrak® 100 flow controllers from Sierra Instruments are the next generation of our flagship Model 100. The 100 flow controller builds upon unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: Mass Flow Controllers SmartTrak® 100 mass flow controllers from Sierra Instruments are the next generation of our flagship Model 100. SmartTrak 100 mass flow controllers give users features like Dial-A-Gas capability and the Pilot Module interface. The 100 mass flow
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Cole-Parmer
Description: Details...
Using a newer laminar differential pressure flow technology, these mass flowmeters and controllers have a much lower pressure drop across the instrument. Meters and controllers require no warm-up time, and offer a 10 ms response time for meters and
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Process Media Type: Gas
Supplier: Cole-ParmerDescription: Details...
Using a newer laminar differential pressure flow technology, these mass flowmeters and controllers have a much lower pressure drop across the instrument. Meters and controllers require no warm-up time, and offer a 10 ms response time for meters and
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Process Media Type: Gas
- End Fittings: Threaded
Supplier: Cole-ParmerDescription: Details...
Using a newer laminar differential pressure flow technology, these mass flowmeters and controllers have a much lower pressure drop across the instrument. Meters and controllers require no warm-up time, and offer a 10 ms response time for meters and
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Process Media Type: Gas
Supplier: Cole-ParmerDescription: Details...
Using a newer laminar differential pressure flow technology, these mass flowmeters and controllers have a much lower pressure drop across the instrument. Meters and controllers require no warm-up time, and offer a 10 ms response time for meters and
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Process Media Type: Gas
- End Fittings: Threaded
Supplier: OMEGA Engineering, Inc.Description: The RTD-860 sensor is designed for easy installation into air ducts, laminar flow booths or other applications where temperature measurements must be taken through thin walls or structures. The sensor features an all stainless steel welded construction consisting of a closed-end
- Sensed Temperature: -200 to 446 F
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 1.5 inch
- Reference Resistance: 100 Ohms (Most Common)
Supplier: Kontek Ecology Systems Inc.Description: hexavalent chrome bearing wastewater. Tandem solution transfer pumps and solution flow control meters are standard on all Kontek 1300 series systems. Dual neutralization reactors. High quality electric and air mixers. Kontek automatic polymer feed make-up and delivery systems.
Supplier: ASME Standards and CertificationDescription: diffusers; water supply from a lake to a factory; convection mass transfer through air-water interface; heating a room by natural convection; condensation on the surface of a vertical plate in laminar flow regime; bubble rise in a glass of beer; and more. · Covers a broad
Supplier: ASMEDescription: diffusers; water supply from a lake to a factory; convection mass transfer through air-water interface; heating a room by natural convection; condensation on the surface of a vertical plate in laminar flow regime; bubble rise in a glass of beer; and more. · Covers a broad
Supplier: Daniel Measurement and Control Inc.Description: corresponding length of pipe downstream of the fitting. There is also, in most cases, a flow conditioner (Daniel flow conditioning plate or 19 tube concentric bundle) upstream of the orifice as well. The meter tube “smooths out” turbulence, often a condition that interferes with
- Features: Differential Pressure Meter, In-line
- End Fittings: Flanged
- Process Media Type: Gas, Liquid
- Meter Technology: Laminar Flow
Supplier: OMEGA Engineering, Inc.Description: flow meters measure differential pressure within that laminar region to achieve a turndown of 50:1 typical and the accuracy is ±2.0% of full scale. It uses the same technology as the laminar gas mass flow and volumetric flow meters, FMA-1600 and
- Pipe Diameter: 0.125 to 0.25 inch
- Media Temperature Range: 122 F
- Liquid Volumetric Flow Rate: 0.00013208602618 to 2.64 GPM
- Operating Pressure: 100 psi
Supplier: OMEGA Engineering, Inc.Description: The FMA-1600A and FVL-1600A Series mass and volumetric flowmeters use the principle of differential pressure within a laminar flow field to deterime the mass flow rate. A laminar flow element (LFD) insdie the meter forces the gas into laminar
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0 to 52.9661016949153 SCFM
- Operating Temperature: 14 to 122 F
- Operating Pressure: 10 to 145 psi
Supplier: DME CompanyDescription: Dr. Eddy diagonoses flow condition. Using Fluid Characteristic Indication (FCI) technology, Dr. Eddy displaysthe condition of the water as it relates to flow efficiency: laminar flow, transient flow, or turbulent flow. Dr. Eddy has four scales built into the
- Pipe Diameter: 0.2 to 0.375 inch
- Features: Differential Pressure Meter, In-line
- Meter Technology: Laminar Flow, Variable Area
- Process Media Type: Liquid
Find Suppliers by Category Top
Flow Meters (1,708 Companies)Gas Flow Meters (456 Companies)Mass Flow Meters and Controllers (288 Companies)Flow Transmitters (234 Companies)Flow Switches (342 Companies)Featured Products Top
-
standards. A special feature of the CrossFlow series is that a HEPA filter has been fitted over the entire backwall of the clean benches. This prevents blind spots and backflow of contaminated air – the laminar flow can reach the entire working area (read more)
Browse Clean Benches Datasheets for Baker -
An ultrasonic flowmeter with excellent cost performance specialized for air and nitrogen measurement as a visualization tool for compressed air is now available! ?Wide rangeability and pressure loss "0" have been realized by utilizing the characteristics of ultrasonic waves. In addition, since (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
air, water, steam, liquid, gas, or energy. McCrometer flow meters offer unbeatable value in cost of installation and ownership, and serve a diverse market with flow measurement solutions to fit each customer’s application needs. Listening to customers and innovating unique solutions is our specialty. Learn more. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
: VibraWeigh: A Vigourous vibration of the measurement pan to assist in product movement through the meter. Pulsed Air: A blast of dry instrument air, delivered across the flow measurement pan to remove any buildup or debris. A list of similar successful product test include (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
, which removes tiny particles, and then directing that filtered air in a unidirectional (or laminar) flow across the work surface. This creates a clean zone, protecting sensitive samples and processes from airborne contaminants. The Key Difference: Airflow The main (read more)
Browse Clean Benches Datasheets for Baker -
EXAIR's newly redesigned EFC™ Electronic Flow Control makes it easier than ever to minimize compressed air use in automated industrial processes. The EFC pairs a photoelectric sensor with programmable timing control to automatically turn on compressed air only when needed, eliminating (read more)
Browse Flow Controllers Datasheets for EXAIR -
pipe sizes and flow conditions With its broad range of measurement velocities, and its ability to measure flow in any pipe from small to very large, one DigitalFlow GM868 meter does the job of several conventional meters. It handles pipes from 1 to 120 inches in (read more)
Browse Flow Meters Datasheets for Panametrics
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
motion were. commensurate, rapid mixing was observed. The rectangular mixing chambers were. found to be more efficient than the circular chambers. This approach shows potential for. mixing low diffusivity biological samples, which is a very challenging problem in laminar. flows at small scales
More Information Top
-
Performance, Efficiency, and Emissions Characterization of Reciprocating Internal Combustion Engines Fueled with Hydrogen/Natural Gas Blends
19 Laminar Air Flow Meter ...............................................................................................
-
Measurement of Vapor Pressures and Enthalpies of Vaporization of Gasoline and Ethanol Blends and Their Effects on Mixture Preparation in an SI Engine
The intake air flow rate was measured using a laminar air flow meter element.
-
Predicting the Port Air Mass Flow of SI Engines in Air/Fuel Ratio Control Applications
A laminar air flow meter is also mounted on the engine, upstream of the throttle plate, in place of the conventional air filter.
-
Proceedings of the FISITA 2012 World Automotive Congress
The intake mass flow rate was measured by a laminar air flow meter .
-
The effect of exhaust gas recirculation (EGR) on combustion stability, engine performance and exhaust emissions in a gasoline engine
A laminar air flow meter was used to measure the amount of intake air and a photo- type fuel consumption meter Was used to calculate fuel consumption rate.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85472/870970164-MIT.pdf?sequence=2
At the beginning of each test day oil and coolant temperatures are warmed up to desired values, the laminar air flow meter is calibrated, the NDIR is calibrated, and FID is warmed up and calibrated.
-
Oleic Methyl Ester Investigations in an Indirect Injection Diesel Engine; Stage One: Combustion Investigations
… rev, Kistler non-cooled piezoelectric high pressure sensor through the glow plug in conjunction with Kistler charge amplifier, Kistler clamp injection line pressure sensor with amplifier, high speed Yokogawa oscilloscope 10 MS/s, and Meriam laminar air flow meter as seen in Fig …
-
DI Diesel Emission Control by Optimized Fuel Injection
The intake air was conditioned to 25degrees C, 50% of humidity, and the amount of air measured using laminar air flow meter (SOKKEN, LFE-200B).
-
Study of NOx Emissions Reduction Strategy for a Naturally Aspirated 4-Cylinder Direct Injection Hydrogen ICE
The intake air quantity was measured with a laminar air flow meter (LFE-350B, SOKKEN Co., Ltd.).
-
The Influence of the Combustion Chamber Head Material of a Gasoline Engine on Exhaust HC
The amount of fresh air flow into the cylinder was measured using the laminar air flow meter after temperature and humidity were set at a fixed condition.
Indicates content that may require registration and/or purchase.