Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IHS ESDU
Description: the isolated roughnesses are based on experimental results obtained on a laminar flow section. The tests showed that the shape of the roughness had little effect on the onset of transition. The data should not be used when there is waviness (see ESDU Aero W.02.04.11) or lap joints nor
-
Supplier: Malema Sensors
Description: KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to
- Features: Digital Display, Gas, Liquid, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA-2600A and FVL-2600A Series mass and volumetric flow controllers use the principle of differential pressure within a laminar flow field to determine and control mass flow rate. A laminar flow element (LFE) inside the meter forces the gas into
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
-
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: turbulent fluid flow Incompressible and supersonic flow Forced, natural and mixed convection fluid flow Internal and external fluid flow Newtonian and non-Newtonian fluid flow Femap Flow can be explicitly coupled with Femap Thermal and Femap Advanced Thermal
-
Supplier: Sierra Instruments, Inc.
Description: Mass Flow Meters SmartTrak® 100 mass flow meters from Sierra Instruments offer unprecedented application flexibility, performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 mass flow
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 1.765536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: Gas Flow Meters SmartTrak® 100 gas flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 gas flow meters give users the
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: controllers (progressive volume flow controllers) work in the same way with two flow restrictors The design of the PM flow controller results in the following properties: As the flow through the first flow restrictor of the PM flow controller is always
- Media: Liquid
-
Supplier: Sierra Instruments, Inc.
Description: Low Pressure Drop Flow Meters SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the SmartTrak® 140 low pressure drop flow meter
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 500 psi
-
Supplier: Sierra Instruments, Inc.
Description: Gas Mass Flow Meters SmartTrak® 100 gas mass flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 gas mass flow meters give
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA-1600A and FVL-1600A Series mass and volumetric flowmeters use the principle of differential pressure within a laminar flow field to deterime the mass flow rate. A laminar flow element (LFD) insdie the meter forces the gas into laminar
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0 to 52.9661016949153 SCFM
- Operating Temperature: 14 to 122 F
- Operating Pressure: 10 to 145 psi
-
Supplier: Teledyne Instruments
Description: laminar flow elements (smooth, threaded or flanged) are available in various sizes from 3/8" up to 8". Low pressure drops at full scale flow.
- Mass Flow Rate: 0 to 41.295 lbs/min
- Operating Pressure: 150 to 500 psi
- Mass Flow Rate Range: 0 to 41.295 lbs/min
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: SAE International
Description: Orifices, flow nozzles and arbitrarily shaped flow obstructing flow measurement devices are widely used to estimate EGR flow rates in engines, and also used to model flow restricting components like valves in engine analysis tools such as GT-Power. The standard
-
Supplier: IHS ESDU
Description: ESDU 66027 applies to frictional pressure losses for incompressible flow in pipes running full. For circular pipes, calculation methods using a specially developed chart, or values of friction factor from graphs or equations for laminar or turbulent flow are provided. For
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® Series FLR-1600 and FLV-4600 series flowmeters and controllers use two of the best studied physical properties of liquids to measure flow: Pressure and Viscosity. Differential pressure measurement, across a laminar flow element, results in a flow meter
- Pipe Diameter: 0.125 to 0.25 inch
- Media Temperature Range: 122 F
- Liquid Volumetric Flow Rate: 0.00013208602618 to 2.64 GPM
- Operating Pressure: 100 psi
-
Supplier: IHS ESDU
Description: account by correction factors. They apply to the turbulent flow regime only, and information on when the flow is turbulent, laminar or in transition between those regions is given. For laminar flow a calculation method gives the friction loss very simply. A
-
Supplier: Ellsworth Adhesives
Description: Re Mixers™ XEMEX® EDSQ05-7YLS is a static mixing nozzle designed with patented laminar flow mixing geometry. It contains a bayonet connection that is compatible with most standard A-style 50 mL cartridges with mix ratios ranging from 1:1, 2:1, 4:1, and 10:1. It features a retained
- Media: Adhesives / Resins
-
Supplier: Ellsworth Adhesives
Description: Re Mixers™ XEMEX® EDSQ05-7YLL is a static mixing nozzle designed with patented laminar flow mixing geometry. It contains a bayonet connection that is compatible with most standard A-style 50 mL cartridges with mix ratios ranging from 1:1, 2:1, 4:1, and 10:1 along with a luer lock
- Media: Adhesives / Resins
-
Supplier: Ellsworth Adhesives
Description: Re Mixers™ XEMEX® EDSQ08-7YS is a static mixing nozzle designed with patented laminar flow mixing geometry to reduce pressure loss while eliminating blowout, air bubbling, and bowing issues commonly seen in automated systems. It is compatible with any manual or automated system
- Media: Adhesives / Resins
-
Supplier: Ellsworth Adhesives
Description: Re Mixers™ XEMEX® EDSQ08-7YS is a static mixing nozzle designed with patented laminar flow mixing geometry to reduce pressure loss while eliminating blowout, air bubbling, and bowing issues commonly seen in automated systems. It is compatible with any manual or automated system
- Media: Adhesives / Resins
-
Supplier: Charles Ross & Son Company
Description: Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The elements are made of two inclined semi-elliptical plates opposite to each other. The mixing operation is based on the splitting and diverting of input
- Operating Condition: Continuous Feed
- Features: Continuous Speed, Industrial, Laboratory, Other Mixer Type
- Mixer / Homogenizer Location: In-Line
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids
-
Supplier: A-J Manufacturing Co., Inc.
Description: AJ Manufacturing has played an important role in helping hospitals provide critical environment patient isolation care with our Reverse Flow Criti-Clean Ultra fan powered laminar flow HEPA filter diffusers. The Portable Reverse Flow unit can be plugged into a standard
- Application / Industry: Medical
- Range: Micro Filtration
- Features: Other
- Housing Material: Steel - Stainless
-
Supplier: COMSOL, Inc.
Description: The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI)
- Operating System: Chrome, Linux, MAC, Windows
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Use: Professional
- Source Code: Proprietary
-
Supplier: A-J Manufacturing Co., Inc.
Description: A-J Manufacturing provides the highest quality HEPA and ULPA Filters currently available as options in our stainless steel laminar flow and radial flow diffusers, or any combination grille, plaster frame, and plenum models in hinged or non-hinged models. Typical applications
- Application / Industry: Aerospace / Defense, Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Range: Micro Filtration
-
Supplier: OMEGA Engineering, Inc.
Description: The RTD-860 sensor is designed for easy installation into air ducts, laminar flow booths or other applications where temperature measurements must be taken through thin walls or structures. The sensor features an all stainless steel welded construction consisting of a closed-end tube
- Sensed Temperature: -200 to 446 F
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 1.5 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: Incompressible and compressible fluid flow Internal and external fluid flow Steady state and transient simulation Linear and nonlinear applications Coupled conduction, explicit convection and radiation heat transfer The flow solver uses an efficient and robust
-
Supplier: Newport MKS
Description: designs. Laminar Flow Technology Boosts Damping Efficiency Apart from low natural frequency, another indicator of the isolator performance is damping efficiency. It is proportional to the air flow and pressure drop through the damper. Newport's exclusive incorporation of
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: designs. Laminar Flow Technology Boosts Damping Efficiency Apart from low natural frequency, another indicator of the isolator performance is damping efficiency. It is proportional to the air flow and pressure drop through the damper. Newport's exclusive incorporation of
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: happen in other designs. Laminar Flow Technology Boosts Damping Efficiency Apart from low natural frequency, another indicator of the isolator performance is damping efficiency. It is proportional to the air flow and pressure drop through the damper. Newport's exclusive
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: happen in other designs. Laminar Flow Technology Boosts Damping Efficiency Apart from low natural frequency, another indicator of the isolator performance is damping efficiency. It is proportional to the air flow and pressure drop through the damper. Newport's exclusive
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: JST Manufacturing, Inc.
Description: JST's Heated Filtered bath continuously filters process chemicals in a laminar flow direction from the bottom of the bath upward over a four sided weir. The bath is design to filter sub-micron particles and reduce chemical consumption. A 12 inch inline filter housing accepts a standard
-
Supplier: SAE International
Description: in the module level under the operation of the flight hardware had a serious problem by the natural convection owing to the heat generation by the flight hardware. The analysis had problems how to verify its own validity because the turbulent flow around diffuser exits in addition to the
Find Suppliers by Category Top
Featured Products Top
-
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Cleanrooms Datasheets for Envirco
Conduct Research Top
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
into two internal flow paths. One path flows through a heated capillary sensor tube that has a small diameter and relatively long length. The second parallel path inside the flow body passes through a split-flow bypass consisting of a laminar flow element that shunts the bulk of the flow around
More Information Top
-
ISA IND FLW MEASRMNT - Industrial Flow Measurement
Laminar Flow Elements .
-
Analysis of laminar flow meter with flute-type cross section laminar elements
Therefore, the application of this meter has been limited by the size, weight and cost of the laminar flow element .
-
Core-concrete interactions using molten urania with zirconium on a limestone concrete basemat
Laminar flow element calibration . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Ultra-clean Fischer-Tropsch (F-T) Fuels Production and Demonstration Project
The flow section has a laminar flow element to ensure fully developed flow by the time the air reaches the sensing element.
-
Development of slit-type pressure differentiator using an isothermal chamber
This paper proposes a pressure differentiator that contains a slit-type laminar flow element and an isothermal chamber.
-
The Next Generation Inflow Control, the Next Step to Increase Oil Recovery on the Norwegian Continental Shelf
The first one is a laminar flow element and the second is a turbulent flow element.
-
Core-concrete interactions using molten UO sub 2 with zirconium on a basaltic basemat: The SURC-2 experiment
SURC-2 total flow . laminar flow element ..........................
-
Flammable gas interlock spoolpiece flow response test plan and procedure
The main flow value will be determined using a precision laminar flow element (FE-l), differential pressure transmitter (FT-1) and absolute pressure transmitter (PT-I).
Indicates content that may require registration and/or purchase.