Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AirClean Systems
Description: The DuraMax™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust’ hood
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: AirClean Systems
Description: holding tank and recirculated. An optional pH dosing system can be utilized to neutralize acids captured during the scrubbing process. Standard Features Direct-mount to fume hood exhaust — eliminates contaminated ductwork between the fume hood and scrubber Observation
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: AirClean Systems
Description: The AirMax™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax™ exhausts a constant volume of air regardless of sash position. Optional features are available for
- Hood Design: Bypass
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: NuAire, Inc.
Description: controller with digital dual thermistor airflow sensors that provide an automatic compensation (constant volume control) for both filter loading and line voltage variances. The Laminar Flow Biosafety Fume Hood/Cabinet is a product resulting from the development of the
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: Terra Universal, Inc.
Description: Dual 2' x 4' (610 mm x 1219 mm) HEPA Filter/Fan Units provide laminar flow of clean air to the work surface (order FFUs and work bench separately) Epoxy-finished CR steel frame includes static-dissipative PVC side panels Custom sizes and configurations available. Call Terra with your
- Required Airflow: 650 SCFM
- Fume Hood Type: Cleanroom
- Hood Design: Conventional
- Filter Type: Ductless
-
Supplier: Sentry Air Systems, Inc.
Description: The 30” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 24” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 40” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying
- Required Airflow: 50 to 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 18” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Labconco Corporation
Description: 3' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia chemical fumes and vapors as well as particulates. No ducting is required.
- Hood Face Velocity: 80 SFPM
- Required Airflow: 175 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Mystaire, Inc.
Description: Mystaire® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the work zone through constant positive pressure HEPA filtered
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: AirClean Systems
Description: AirClean® Systems Type C PowderSafe™ balance enclosure incorporates the airflow dynamics and HEPASafe™ features of the PowderSafe Type B with user-friendly features and chemical fume containment capabilities of the ductless fume hood. Thermally fused polypropylene makes the
- Length / Height: 54 inch
- Width/Diameter: 36 inch
- Depth: 30 inch
- Mounting Type: Free Standing Cabinet
Find Suppliers by Category Top
Featured Products Top
-
polypropylene fume hoods Chemical storage cabinets Laminar flow enclosures Rust resistance isn’t just about aesthetics — it protects structural integrity, maintains safety compliance, and ensures equipment longevity. Durability That Holds Up (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
(variable air volume) fume hoods, venturi valves and low-flow (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
pharmaceuticals and electronics to research and healthcare. One essential piece of equipment for achieving this is the clean bench, also known as a laminar flow hood. But with two main types – horizontal and vertical flow – how do you choose the right one for your needs? This post will break (read more)
Browse Clean Benches Datasheets for Baker -
rinsing procedures for smaller components in a fume hood. A ductless fume hood with a horizontal laminar flow that draws air from near the operator, across the work space, to the back of the hood can help protect the operator and others in the area from cleaning and rinsing agent fumes. The fume hood (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
Polypropylene Horizontal Laminar Flow Clean Bench Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean (read more)
Browse Clean Benches Datasheets for AirClean Systems -
the IV fluid and medications with other compounds in the area or room. Cross-contamination can result in drug interactions and compromise patient safety. Laminar flow hoods: horizontal or vertical laminar airflow? PECs used for compounding must provide an airflow that (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
Vertical Laminar Flow Workstation AirClean® Systems AC600 Series Vertical laminar flow workstations are ideal for non-hazardous applications that require (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
, and plant tissue cultures should be handled aseptically within a laminar flow hood or workstation. A ductless enclosure with a vertical laminar flow that blows HEPA filtered air onto the workspace can provide a clean environment for plant tissue culture. Contaminated air from the workspace is then (read more)
Browse Industrial Enclosures Datasheets for AirClean Systems -
Nanotechnology Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Clean Benches Datasheets for Envirco
Conduct Research Top
-
Laminar Flow Hood or Fume Hood?
Purchasing laboratory equipment can be a difficult task. Especially when there are interchangeable terms of products; laminar flow, clean bench, fume hood, laminar flow hood. After a few minutes of browsing the internet, the lines begin to blur and things become less clear. So, what exactly
-
5 Reasons You Should Go Ductless
. While these ductless products can be used for a broad spectrum of laboratory uses, the benefits compared to a traditional total exhaust fume hood or laminar flow hood are often overlooked.
More Information Top
-
Fully Equipped to Succeed: Migratory Contingents Seen as an Intrinsic Potential for Striped Bass to Exploit a Heterogeneous Environment Early in Life
Otoliths were allowed to dry under a laminar flow fume hood for 24 h then stored in dry, acid-washed polyeth- ylene vials.
-
Laminar Flow Class100 BTE Series
The all stainless steel Laminar Flow Fume Hood functions both as a vertical laminar flow cleanbench and a fume hood...
-
Effects of ethanol preservation on otolith microchemistry
…soaking in 13% nitric acid for 24h, 2) soaking in Milli-Q water (ion exchanged water to reduce trace metals) for 24h, 3) rinsing three times with Milli-Q water, and 4) drying under a laminar flow fume hood prior to use.
-
A probabilistic approach to measure the strength of bone cell adhesion to chemically modified surfaces
All samples were dried in a laminar flow fume hood (class 100) and then stored in a desiccator until fur- ther analysis.
-
The Thesis Committee for Jonathan Wells Snatic
Certifies that this is the approved version of the following thesis:
Identification and Quantification of Munici...
Dry sample bottles in filtered laminar flow fume hood .
-
Concentration measurements and isotopic composition of airborne molybdenum collected in an urban environment
The sample + spike mixture was evaporated to dryness under an infrared lamp in a HEPA-filtered laminar flow fume hood within the cleanroom.
-
Toxic element composition of multani mitti clay for nutritional safety
Sample processing and preparation was done in a laminar flow fume hood .
-
Population structure of the black seabream Spondyliosoma cantharus along the south‐west Portuguese coast inferred from otolith chemistry
The otoliths were stored in new decontaminated Eppendorf microcentrifuge tubes, and were allowed to dry in a laminar flow fume hood (Patterson et al., 1999).
-
The impact of acute strenuous exercise on TLR2, TLR4 and HLA.DR expression on human blood monocytes induced by autologous serum
All cell separation and blood-handling techniques were performed under sterile conditions in a laminar flow fume hood .
Indicates content that may require registration and/or purchase.