-
Supplier: Accuris
Description: Rigid Polyurethane (PUR) and Polyisocyanurate (PIR) Foam for Building Applications Part 1: Specification for Laminated Board for General Purposes
-
Supplier: Accuris
Description: Rigid polyurethane (PUR) and polyisocyanurate (PIR) foam for building applications. Part 2: Laminated board for use as a wall and ceiling insulation
-
Supplier: Accuris
Description: Rigid Polyurethane (PUR) and Polyisocyanurate (PIR) Foam for Building Applications Part 3: Specification for Two Types of Laminated Board (Roofboards) with Auto-Adhesively Bonded Reinforcing Facings for Use as Roofboard Thermal Ins. for Built-Up Roofs
-
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® TR-Series Marine FRP high-density polyurethane foams are specially formulated to meet the physical property demands of the FRP-composite boat builder at a competitive price. LAST-A-FOAM® TR-Series Marine FRP foams allow boat designers to replace wood
- Bulk Density: 20 lbs/ft³
- Tensile Strength: 715 to 789 psi
- Tensile Modulus (E): 67.062 to 68.324 ksi
- Thermal Conductivity: 0.394 BTU-in/hr-ft²-F
-
Supplier: General Plastics Manufacturing Co.
Description: open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from order to order, guaranteed. Whether you need high-temperature tooling boards, molded parts or submersible foams, expect identical quality,
- Capabilities: Low Volume, Fabrication, High Volume, Laminating, Machining, Molding
- Industry: Aerospace, Automotive, Building and Construction, Marine, Medical
- Services: Design, Model, Prototype, R&D, Test / Inspect
- Materials: Foam
-
Supplier: Owens Corning
Description: Owens Corning PROPINK® insulating sheathing is a premium insulating panel used to construct the exterior walls of your home. It features a tough laminated skin on both sides of its rigid foam core that is extremely resistant to damage-ideal for new construction. Exterior walls made of
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Expanded Polystyrene (EPS, Styrofoam), Plastic / Polymer, Thermoplastic
- Type: Rigid
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 9200 series solid silicone rubber in square sheet and continuous length form features a medium smooth, blemish-free surface. It is available in degrees of hardness ranging from relatively soft 30 and 50 durometer on the Shore A scale. Applications: Lamination/bonding particle boards
- Thickness: 0.031102379 to 0.125196918 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Saint-Gobain Tape Solutions
Description: conform to the highest traces and multiwire, this rubber-over-fabric product line is offered in a range of thicknesses. Applications: Flexible circuit boards Printed circuit boards Release sheets for bonding applications High-strength gasketing
- Thickness: 0.0017716545 to 0.009842525 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Owens Corning
Description: PROPINK® reinforced insulating sheathing is an extruded polystyrene (XPS) insulation board with a reinforced skin laminated on both sides for extra damage control on the job-site. The product is ideal for either wood or metal framing construction, and suits a variety of exterior fi
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: Total Plastics, Inc.
Description: White Polyurethane Foam Bonding Tape for Interior Use. Retail Packaging Circuit Board Mounts Signs Security Pads Component Mounts Wire/Cable Mounts Appliance Emblems Mirror Mounting Wall Displays Interior Trim and Ornamentation Tiles and Panels Kick Panels Panel Stiffner Attachment
- Adhesive: Acrylic
- Backing: Foam
-
Supplier: Westech Aerosol Corporation
Description: headliners, glass, particle board, felt, paper products, carpet, duct installation, steel, aluminum, molded fiberglass, wood, urethane foam and many others.
- Use Temperature: -30 to 290 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Materials that WT-PSC and PS will effectively bond include bead board, particle board, plywood, exhibit displays, floral foam, polyurethane
- Use Temperature: -30 to 200 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System, Thermoplastic / Hot Melt
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Composites, Dissimilar Substrates, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: automotive headliners, glass, particle board, felt, paper products, carpet, duct installation, steel, aluminum, molded fiberglass, wood, urethane foam and many others.
- Use Temperature: -30 to 290 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: headliners, glass, particle board, felt, paper products, carpet, duct installation, steel, aluminum, molded fiberglass, wood, urethane foam and many others.
- Use Temperature: -30 to 220 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Polyform Foam Plastics, Inc.
Description: Airclad™ is a high density expanded polystyrene board, which is laminated with an air-barrier membrane. This product thus combines an insulating panel's performance (made by Polyform) with the efficiency of an air-barrier membrane (which is permeable to water vapour). The Airclad™
- Thickness: 2 inches
- Length: 4 ft
- Application: Building & Construction
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Polyform Foam Plastics, Inc.
Description: Airclad™ is a high density expanded polystyrene board, which is laminated with an air-barrier membrane. This product thus combines an insulating panel's performance (made by Polyform) with the efficiency of an air-barrier membrane (which is permeable to water vapour). The Airclad™
- Thickness: 2 inches
- Length: 4 ft
- Application: Building & Construction
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Total Plastics, Inc.
Description: Bluewater 26 is Coosa’s strongest and stiffest composite board. Bluewater 26 is the ultimate high strength-to-weight composite panel. Coosa’s Bluewater 26 consists of polyurethane foam filled throughout with layers of continuous strand fiberglass and woven roving fiberglass. 30% or
- Filler: Carbon / Graphite
- Chemical System: Polyurethane (PU)
-
Supplier: General Plastics Manufacturing Co.
Description: Capabilities Molded Parts Sheet Stock Machined Parts Tooling Board Complex Laminates Molded Parts General Plastics Manufacturing Company is capable of managing all aspects of a molded-foam part program. We can assist in part-design, tool-design, mold-tooling manufacture, and production
- Industry: Aerospace, Building and Construction, Consumer, General Industrial, Medical, Military / Law Enforcement
- Supplier Capability: Assembly Services, High Volume Production (Long Runs), Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Bonding, North America, Northwest US Only, United States Only
- Molding Type: Structural Foam Molding, Thermoforming (Vacuum or Pressure), Thermoset Cast
-
Supplier: Total Plastics, Inc.
Description: or more lighter than plywood Available in both 4’ and 5’ panels NO water rot or insect infestation Does not attract mold and fungus Very low water absorption (1% or less) Special maintenance is not required Dimensionally stable Thicknesses from ¼” to 2” available Stronger than foam only
- Filler: Carbon / Graphite
- Chemical System: Polyurethane (PU)
-
Supplier: Polyform Foam Plastics, Inc.
Description: Novofoil™ refers to the insulation boards made from expanded polystyrene. It measures 4‘ x 8’, and is laminated with an aluminium vapour-barrier which is ideal in terms of insulating foundation walls, inner walls as well as ceilings for new constructions and renovations. This
- Thickness: 3 inches
- Length: 4 ft
- Application: Building & Construction
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Polyform Foam Plastics, Inc.
Description: board integrated with the 100% reflective vapour-barrier, enables the board to elevate its "R” value from reflectivity (compared to the one installed with wooden laths only). Furthermore, the boards are ship lapped on sides for better air tightness, and thus ease the
- Thickness: 2.125 inches
- Length: 4 ft
- Application: Building & Construction
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: LexJet Corporation
Description: standard substrates, including PVC, foam boards and aluminum. The satin photo surface is engineered to be instant dry with both dye and pigmented aqueous inks. If necessary, it may also be used with either thermal or cold laminates.
- Basis Weight: 240 gsm
- Thickness: 9.5 mil
- Width: 36 inch
- Length: 33.333333333333336 yd
-
Supplier: LexJet Corporation
Description: standard substrates, including PVC, foam boards and aluminum. The satin photo surface is engineered to be instant dry with both dye and pigmented aqueous inks. If necessary, it may also be used with either thermal or cold laminates.
- Basis Weight: 240 gsm
- Thickness: 9.5 mil
- Width: 42 inch
- Length: 33.333333333333336 yd
-
Supplier: LexJet Corporation
Description: standard substrates, including PVC, foam boards and aluminum. The satin photo surface is engineered to be instant dry with both dye and pigmented aqueous inks. If necessary, it may also be used with either thermal or cold laminates.
- Basis Weight: 240 gsm
- Thickness: 9.5 mil
- Width: 50 inch
- Length: 33.333333333333336 yd
-
Supplier: LexJet Corporation
Description: standard substrates, including PVC, foam boards and aluminum. The satin photo surface is engineered to be instant dry with both dye and pigmented aqueous inks. If necessary, it may also be used with either thermal or cold laminates.
- Basis Weight: 240 gsm
- Thickness: 9.5 mil
- Width: 60 inch
- Length: 33.333333333333336 yd
-
Supplier: Manufacturers Supplies Co.
Description: cutting machine for gaskets in their various forms (tang graphite included), foams and laminated foams (up to 25mm in thickness), rubber and it’s by-products, technical textiles and composites, adhesive laminates and similar materials.
-
Supplier: Custom Fabricating & Supplies
Description: humidity and hot/cold temperatures. A PCK layflat liner helps prevent curling and buckling in the liner. Recommended Applications Laminate metal foil to a circuit board to reduce interference on electronic circuitry Long term bonding of graphic nameplates and overlays ("subsurface" printed
- Width: 0.25 to 24 inches
- Peel Strength / Adhesion: 5.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
Find Suppliers by Category Top
Featured Products Top
-
DOWNLOAD PRODUCTION SERVICES BROCHURE COMPLEX LAMINATES General Plastics’ production services (read more)
Browse Laminating Services Datasheets for General Plastics Manufacturing Co. -
Composite Core and Tooling Board Series, which bonds readily and securely to fiberglass laminating resin systems. Its excellent bonding ability also enables manufacturers to create oversize foam blocks, needed to (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
, General Plastics composite core foams provide a non-decaying alternative to wood that supports fiberglass laminating production processes. From the impact resistance required for a hockey stick blade to the durability of a wing tip, General Plastics’ LAST-A-FOAM® offers high (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
General Plastics helped AASC select the LAST-A-FOAM® FR-7100 series foam board at a 30-pound density that was used to create a 10-foot by 4-foot mold tool for curing graphite laminates. The material was selected for its low cost, dimensional stability, and (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co. -
design and tolerance demands. Materials: Adhesive Tape | Laminates | Textiles | Leather | Gasket Material | Cloth | Vinyl | Reflective Materials | Films | Polycarbonates | Aluminum | Brass | Plexiglass | Polystyrene | Particle Board | Heat Sensitive Materials Water Jet Materials (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
board, a higher density foam will not only increase modulus and strength, but also reduce the surface porosity for greater smoothness due to its close-packed cells. Ultimately, the curing process for the manufactured component will (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. For high-density urethane (HDU) tooling board, a higher density foam will not only increase modulus and strength, but also reduce the surface porosity for greater smoothness due to its close-packed cells. Ultimately, the curing process for the manufactured component will determine what tooling (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Diisocyanates and Polyisocyanates
Includes rigid board, rigid foam bunstock, laminate foam board and pour-in-place and spray foams.
-
Arduino Robot Bonanza > Making Things: Mechanical
Paper- laminated foam board can be cut with a sharp knife; plastic-laminated foam board should be cut with a saw.
-
Comparison of Ceralure and Trimedlure Controlled-Release Formulations for Male Mediterranean Fruit Flies in C&C Traps
Avery et al. (1994) investigated formulations in Hold Fast Stickem of 0.04-4.8 g TML or CER on yellow laminated foam boards (six-week study in Hawaii) and of 0.2-2 g TML or CER on yellow polyethylene panels …
-
Composite Panel of XPS Foam Board and PP Sheet from Pacific Gate Co.,Ltd., Korea
• Aluminum laminated foam board .
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA480213&Location=U2&doc=GetTRDoc.pdf
The coils can be seen in the photo of the sensor with waterproof housing opened (fig. 3), which are embedded in a fiberglass- laminated foam board .
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA457923&Location=U2&doc=GetTRDoc.pdf
The coils can be seen in the photo of the sensor with waterproof housing opened (fig. 3), which are embedded in a fiberglass- laminated foam board .
-
Polyether Polyols for Urethanes
In general, on a weight basis, a polyol typically represents about 31-42% of rigid polyurethane foams and 36-38% of rigid polyisocyanurate-based urethane foams ( laminate board ).
-
Elements of an Energy-Efficient House: Energy Efficiency and Renewable Energy Clearinghouse (EREC) Brochure
sheets are generally made of plywood or oriented-strand board (OSB) that is lami- nated to foam board .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Flame retardant, plasticizer for flexible/rigid polyurethane foam , laminated board , board stock, pkg., textiles, carpetbacking, adhesives, paints .
-
Polyurethanes
A comparison of economic results for a pentane blown PU/PIR rigid board stock laminate foam with production of a polyurethane foam boardstock using a reduced CFC formulation shows the product value at a equivalent base capacity production to be 217¢.lb for …
Indicates content that may require registration and/or purchase.