-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our high quality silicon steel laminations can be applied in many products, such as Power Transformer, Ballast Resistor, UPS, Charger, Control Transformers and other electrical appliances.
- Overall Thickness: 0.009055123 to 0.01968505 inch
- Processing, Temper & Finish: Annealed, Coated / Painted
- Features: Cold Work (Die / Mold), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Iron-core coil and magnet track components Iron core FW linear motors are composed of moving coils with laminated iron-core and single sided stationary magnet tracks. The moving coil of the FW linear motor is composed of laminated iron
- Rated Continuous Thrust Force: 8.992 lbs
- Peak Force: 28.1 lbs
- Slider or Carriage Width: 1.2598432 inch
- Slider or Carriage Length: 5.0000027 inch
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Balanced Iron-core coil and magnet track components Iron core TW linear motors are composed of moving coils with a laminated iron-core and a pair of stationary magnet tracks that are placed on each side of the moving coils. The moving coil of the TW
- Rated Continuous Thrust Force: 98.912 lbs
- Peak Force: 296.736 lbs
- Slider or Carriage Width: 2.755907 inch
- Slider or Carriage Length: 12.4015815 inch
-
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our high quality silicon steel laminations can be applied in many products, such as Power Transformer, Ballast Resistor, UPS, Charger, Control Transformers and other electrical appliances.
- Overall Thickness: 0.009055123 to 0.01968505 inch
- Processing, Temper & Finish: Annealed, Coated / Painted
- Features: Cold Work (Die / Mold), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Arnold Magnetic Technologies
Description: Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high
- Overall Width / OD: 4 to 12.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Battery / Fuel Cell, Biocompatible / Biomaterial, Oil and Gas
-
Supplier: Visual Sound, Inc.
Description: is a custom laminated process that is composed of 1/8" high density solid core composite, precision bonded to top grade plywood, resulting in a case wall that is built to take abuse far exceeding traditional ABS cases. ATA Category 300, Specification 1 compliant Steel split rivet
- Features: ATA Case
-
Supplier: Tradeport Electronics Group
Description: Non-destructive measurement and direct readout of watt loss of electrical steel sheet. Easy & fast measurement in W/kg Grade check of cores for Motor, Transformer, etc. Also applicable for annealing test. Superseding the earlier DAC-IR-1 and –ID the portable type iron loss tester
-
Supplier: ASTM International
Description: magnetic devices. Desirable core-loss and permeability characteristics are developed during mill processing, so further heat treatment by the purchaser is not necessary for most uses. 1.3 Fully processed magnetic lamination steels are flat-rolled low carbon iron alloys having 1 %
-
Supplier: ASTM International
Description: 1.1 This specification covers wrought iron-silicon (Fe-Si) steels that are generally used in the manufacture of electromechanical devices, such as relays and solenoids, requiring higher electrical resistivity, higher permeability, and lower coercivity and residual magnetism than provided by
-
Supplier: ASTM International
Description: specified maximum core-loss values and shall be intended primarily for commercial power frequency applications. Desirable core-loss and permeability characteristics shall be developed by further heat treatment in a magnetic field. Amorphous magnetic core alloys are normally
-
Supplier: ASTM International
Description: This specification covers the detailed requirements for specified grades of flat-rolled, grain-oriented, fully processed low-carbon silicon-iron electrical steels, whose low core loss and high permeability in the direction of rolling have been achieved by appropriate metallurgical
-
Supplier: SCHURTER Inc
Description: Description Linear/saturating choke Flexible wire Low noise development by using iron powder toroids instead of conventional iron lamination cores Fully potted resign Applications Phase angle control circuits with thyristors, triacs or transistors The choke acts at its optimum
- Rated DC Current: 5,000 to 45,000 milliamps
- Operating Temperature: -25 to 100 C
- Testing Frequency: 0.05 kHz
- Standards and Certifications: RoHS Compliant
-
Supplier: SCHURTER Inc
Description: Description Saturating choke THT-terminals Based on laminated iron core Fully potted resign Applications Phase angle control circuits with thyristors, triacs or transistors The choke acts at its optimum when it is mounted directly at the interference originator (thyristor,
- Rated DC Current: 800 to 10,000 milliamps
- Operating Temperature: -25 to 100 C
- Testing Frequency: 0.05 to 0.06 kHz
- Standards and Certifications: RoHS Compliant
-
Supplier: Arnold Magnetic Technologies
Description: are thinner at 0.004″, 0.005″ and 0.007″ (0.102mm, 0.127 mm and 0.178 mm) respectively. The laminations are located in either the rotor or the stator depending on whether the laminated structure is used in a rotating or stationary design. The laminations are generally made from NGOES since
- Overall Width / OD: 0.2 to 17 inch
- Overall Thickness: 0.004 to 0.007 inch
- Applications: Aerospace / Aircraft (AQ), Biocompatible / Biomaterial
- Features: Ferrous / Iron Based - Any Type, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Saturating Choke Laminated Core Iron 1.5A 450mOhm DCR RDL Product overview: DFSG-20-0002 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers
- Features: Other
- Lead Style: Radial Leads
- Standards and Certifications: RoHS Compliant
-
Supplier: Manufacturers Supplies Co.
Description: Displacement System) consists of linear motors composed of moving coils with laminated iron-core stationary magnetic tracks. This provides a frictionless movement of the carriage with improved speed, accuracy, overall cut quality & reduced maintenance. Technology, versatility,
-
Supplier: Mouron & Company, Inc.
Description: At Mouron Stainless, we have our own in-house engineering department. Complete with AutoCad our staff can work from your detailed design drawings or prepare them for you from your sketches and thoughts along with field measurements as necessary. Our custom millwork shop works with the highest
- Materials: Aluminum, Cast Iron, Copper, Exotic Metals, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Design Assistance, Field Welding, Low to Mid Volume Production, Piping Fabrication, Pressure Vessel Fabrication, Testing and Inspection
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Plasma Arc, Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing, Hot Dip Brazing / Soldering, Resistance Brazing / Soldering
-
Supplier: FX PCB Co., Ltd.
Description: What Are Light PCB Board MaterialS? CEM 1 and CEM 3 CEM-1 Three components are typically used to create composite materials. These comprise paper core and woven glass fabric linked together. After that, epoxy resin is added to these two. The printed circuit board industry frequently uses this
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Featured Products Top
-
hard or soft encapsulation materials with thermal conductivity. We handle all known state-of-the-art magnetic core materials, including: Electrical grade steel laminations Ferrites Nickel-iron alloys Amorphous metal strip-wound cores (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
reduce core losses, while laminations with nickel and cobalt alloys provide superior thermal stability compared to silicon iron but are more expensive. • Windings and Insulation: The number of turns, wire gauge, and winding (read more)
Browse DC Motors Datasheets for Portescap -
select from a variety of core material options, including iron, nickel, magnesium, silicon steel, and zinc. Our expert engineers provide personalized service, working closely with customers to produce the optimal design for their unique application. To achieve this design, we maintain an ISO (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
Comparison between air-core and laminated iron-core inductors in filtering applications for switching converters
The magnetic permeability of the laminated iron core used in the calculations corresponds to its initial value.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34987/76063975-MIT.pdf?sequence=2
A pair of C-shaped laminated iron cores 1, each with a multi-turn wound coil 5, form the stator.
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
Albertz, D., + , T-MAG Jul 00818-822 3D finite-element computation, laminated iron cores .
-
Large-Scale Magnetic Field Analysis of Laminated Core by Using the Hybrid Finite Element and Boundary Element Method Combined with the Fast Multipole Method
This paper shows a large-scale and highly accurate nonlinear magnetostatic field analysis of laminated iron core by using the hybrid finite element and boundary element (FE–BE) method.
-
A Power-Balanced Time-Stepping Finite Element Method for Transient Magnetic Field Computation
Eddy-current loss computation in laminated iron cores is usually carried out in a postprocessing algorithm, and thus the effect of eddy-current on both the system equations and other physical quantities cannot be included conveniently.
-
The effect of laminated structure on coupled magnetic field and mechanical analyses of iron core and its homogenization technique
To investigate the noise reduction of an electrical machine with a laminated iron core , a coupled magnetic field and vibration analyses are carried out.
-
Magnetic Flux and Iron Loss Modeling at Laminated Core Joints in Power Transformers
[4] H. Kaimori, A. Kameari, and K. Fujiwara, “FEM computation of mag- netic field and iron loss in laminated iron core using homogenization method,” IEEE Trans.
-
Equivalent circuit of mush wound AC windings for high frequency analysis
In order to highlight the influence of the laminated iron core , mush wound coils with an air core are considered as a preliminary approach.
-
Analysis of axial magnetic field of an iron style bipolar axial magnetic field vacuum interrupter
The improvements include increasing iron core area to the edge of contact plate and using laminated iron core (1.2 mm in our case), based on analysis of AMF in the gap and eddy current in iron cores.
-
Power Conversion of Renewable Energy Systems
+ laminated iron core .
Indicates content that may require registration and/or purchase.