-
Supplier: Hubbardton Forge
Description: Floor lamp with shade options: Ondrian.
- Light Fixture Wattage: 100 watts
- Application: Commercial, Residential
- Fixture Type: Floor Lamps
-
Supplier: Radwell International
Description: LIGHTING FIXTURE STRIPLIGHT 18IN LAMP 120VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Holtkoetter International, Inc.
Description: Lighting for the Aging Eye The 6505 floor lamp has the same ingenious dimming technology as the 6515 - turn the stem and the lamp dims. Equipped with one 100 Watt halogen bulb by Osram. Pair it with the matching table lamp 6504, wall sconce 9416, or swing-arm floor
-
-
Supplier: Generation Brands
Description: 18 INCH L SIZE CHROME PLATED FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED DISPLAY JACK GEORGI LIGHT FIXTURE MR16 LAMP TYPE 75 W LAMP WATTAGE 12 V LAMP VOLTAGE INCLUDES CONNECTOR PORT
- Light Fixture Wattage: 75 watts
-
Supplier: RAB Lighting
Description: 16 INCH DIA X 6 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL PARKING GARAGE APPLICATION PENDANT MOUNTING IP65 ENCLOSURE 6 LAMP(S) PENDANT MOUNT LIGHTING FIXTURE LED LAMP TYPE (6) 13 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE DIE-CAST ALUMINUM
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 78 watts
- Lamp Type: LED
- Features: Other
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite 700 Series model 732 recessed fluorescent lighting fixture with white Lens and dual 15watt lamps. Engineered for RV (recreational vehicle), solar, police and emergency, trailer, and mobile office lighting applications.
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 15.999999999999984 watts
- Application: Automotive, Marine, Outdoor
- Lamp Type: Fluorescent
-
Supplier: Hubbell Electrical Products
Description: TERMINAL APPLICATION LED LIGHT FIXTURE LED LAMP TYPE 45 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WHITE ALUMINUM REFLECTOR TYPE 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE WHITE ALUMINUM REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION 0.412/0.178 AMPERE
- Light Fixture Wattage: 45 watts
-
Supplier: Juno Lighting Group
Description: 9 INCH L X 9 1/2 INCH W X 8 1/8 INCH H SIZE BLACK FINISH UL, CSA APPROVAL TRACK MOUNTING 4 LAMP(S) LAMP FIXTURE MR16, QUAD LAMP TYPE 50 W LAMP WATTAGE AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE QUAD SOCKET TYPE CERAMIC BI PIN GRID FRAME/GIMBAL RING MATERIAL
- Light Fixture Wattage: 50 watts
-
Supplier: Litecontrol
Description: Vertex is sized for T8 lamps and is optically designed to provide efficiencies over 90%. The rectilinear sides and the angled lower housing create a visually appealing fixture suitable for classroom and other school and university applications.
- Fixture Type: Ceiling Fixtures
-
Supplier: Litecontrol
Description: The SDx is a semi-direct extruded aluminum fixture which can be pendant- or surface-mounted, using T8, T5, or T5HO lamps. The upper housing has an elegant grooved pattern that captures some of the uplight to add visual interest to the fixture and space. Mounting can be on-module
- Fixture Type: Ceiling Fixtures
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 16 FT SIZE CSA, UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR APPLICATION IP65 ENCLOSURE YES LAMP INCLUDED LED STRIP LIGHT FIXTURE LED LAMP TYPE 24 W LAMP WATTAGE 20000 HR LIFE IN HOUR WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT COLOR TEMPERATURE 1900 TO 6500 K INCLUDES
- Light Fixture Wattage: 24 watts
- Lamp Type: LED
- Application: Outdoor, Residential
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: Litecontrol
Description: A classic arcuate shape, Wall Arcos is a high performance extruded aluminum wall-mounted fixture with multiple lamping options for design flexibility.
- Lamp Type: Fluorescent
- Fixture Type: Wall Fixtures
-
Supplier: Appleton Electric
Description: CLASS III, NEMA 4/5/3R/4X, IP66/67 ENCLOSURE 1 LAMP(S) YES LAMP INCLUDED LED LUMINAIRE LED LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 60000 LIFE IN HOUR 6076 LUMEN INTENSITY 120 TO 277 VAC LAMP VOLTAGE 0.28 TO 0.63 AMPERE LAMP
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 175 watts
- Application: Industrial
- Lamp Type: LED
-
Supplier: Litecontrol
Description: Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 22 Pendant Indirect is a small-scale extruded aluminum fixture available with three lamp choices allowing for greater design flexibility. It's small housing provides a
- Fixture Type: Ceiling Fixtures
-
Supplier: RAWELT S.A. de C.V.
Description: Class I Div. 1/Groups C,D Class II Div. 1 Groups E,F,G. Class I Zone 1 & 2/Groups II B, Class II Groups E, F, G. Series LE, Lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They
- Features: Bulb Included, Explosion-proof
- Fixture Type: Ceiling Fixtures
- Application: Industrial
-
Supplier: Accuris
Description: FIXTURES, LIGHTING; LOCKS FLUORESCENT LAMP
-
Supplier: Accuris
Description: FIXTURE, LIGHTING (FLUORESCENT LAMP, INDUSTRIAL)
-
Supplier: Hubbell Lighting, Inc.
Description: 15-1/2 INCH L X 8-1/6 INCH H SIZE DCL APPROVAL HIGH BAY LIGHT FIXTURE LED LAMP TYPE 163 W LAMP WATTAGE 127 TO 277 V LAMP VOLTAGE LUMEN OUTPUT EXTRA HIGH COLOR TEMPERATURE 4000 K DRIVER TYPE 0 TO 10 V DIMMING
- Light Fixture Voltage: 127 to 277 volts
- Light Fixture Wattage: 163 watts
- Lamp Type: LED
-
Supplier: Generation Brands
Description: SMOKE GLASS SHADE MATERIAL SATIN NICKEL FINISH 7.2 INCH 14.6 INCH 75 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 3.2 INCH EXTENSION MOUNTING TYPE VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
- Light Fixture Wattage: 75 watts
- Features: Bulb Included, Other
- Lamp Type: Incandescent
- Fixture Type: Wall Fixtures
-
Supplier: DELTALIGHT UK Ltd.
Description: includes various dimensions, diverse styles, different lamps and light modules, dimming and supply solutions, and a large number of accessories and combination options. Suspended, recessed or surface mounted, either for wall, floor or ceiling, interior and exterior, Delta Light® is your
- Application: Commercial, Residential
- Lamp Type: LED
-
Supplier: DELTALIGHT UK Ltd.
Description: includes various dimensions, diverse styles, different lamps and light modules, dimming and supply solutions, and a large number of accessories and combination options. Suspended, recessed or surface mounted, either for wall, floor or ceiling, interior and exterior, Delta Light® is your
- Application: Commercial, Residential
- Lamp Type: LED
-
Supplier: Accuris
Description: FIXTURES, LIGHTING, INCANDESCENT LAMP, INDUSTRIAL
-
Supplier: Rig-A-Lite
Description: wastewater treatment facilities, paint booths, and other areas where protection is needed from explosive gasses, this versatile fixture is also approved for use in areas where salt-water spray and corrosive chemicals may be a factor. The XPPL is furnished with lamps, a 50 foot rough
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 16.999999999999968 to 109.99999999999986 watts
- Features: Bulb Included
- Lamp Type: Fluorescent
-
Supplier: BARTEC
Description: “Ex de” (increased safety with separate connection space) in a 1-lamp or 2-lamp version. For the electrical connection, two threaded holes are provided to house the cable glands or blanking plugs, approved for the explosion protected area (“Ex d” - ¾” NPT / “Ex de” - M25x1.5), whereby
- Light Fixture Voltage: 220 volts
- Application: Industrial
- Lamp Type: LED
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: DELTALIGHT UK Ltd.
Description: includes various dimensions, diverse styles, different lamps and light modules, dimming and supply solutions, and a large number of accessories and combination options. Suspended, recessed or surface mounted, either for wall, floor or ceiling, interior and exterior, Delta Light® is your
- Application: Commercial, Residential
- Lamp Type: LED
-
Supplier: DELTALIGHT UK Ltd.
Description: includes various dimensions, diverse styles, different lamps and light modules, dimming and supply solutions, and a large number of accessories and combination options. Suspended, recessed or surface mounted, either for wall, floor or ceiling, interior and exterior, Delta Light® is your
- Application: Commercial, Residential
- Lamp Type: LED
-
Supplier: GE Lighting
Description: 7.5 INCH LAMP LENGTH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED RECESSED DOWNLIGHT LED LAMP TYPE 10 W LAMP WATTAGE 120 V INPUT VOLTAGE 50000 LIFE IN HOUR 700 LUMEN INTENSITY 120 V LAMP VOLTAGE GU24 LAMP BASE DAMP LOCATION AREA CLASSIFICATION RECESSED CAN SIZE
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 10 watts
- Lamp Type: LED
-
Supplier: Selecta Products
Description: ENHANCED TYPE 1.29 INCH 1.59 INCH 3.281 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED LAMP TYPE 1/4 W LAMP WATTAGE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH NO CORD COVER INCLUDED TRADEMASTER[R] BRAND EXCLUSION LIGHT SENSOR LIGHT OUTPUT IN 1 FT FCD 1.113 LUMEN
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 1 to 4 watts
- Lamp Type: LED
- Fixture Type: Wall Fixtures
-
Supplier: Thomas & Betts Corporation
Description: ENHANCED TYPE; 1.29 INCH; 1.59 INCH; 3.281 INCH; UL (CANADA AND US) APPROVAL; 1 LAMP(S); LED LAMP TYPE; 1/4 W LAMP WATTAGE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; NO CORD COVER INCLUDED; TRADEMASTER[R] BRAND; INCLUDES LIGHT SENSOR; LIGHT OUTPUT IN 1 FT
- Light Fixture Voltage: 120 volts
- Lamp Type: LED
- Fixture Type: Wall Fixtures
-
Supplier: BARTEC
Description: The luminaire may be designed with the type of protection “Ex d” or “Ex de” (increased safety with separate connection space) in a 1-lamp or 2-lamp version. For the electrical connection, two threaded holes are provided to house the cable glands or blanking plugs, approved for the
- Light Fixture Voltage: 110 volts
- Application: Industrial
- Lamp Type: LED
- Ingress Protection(IP) Rating Against Moisture: Type 6
Find Suppliers by Category Top
Featured Products Top
-
LED lights with Multi Wide Voltage are ideal for flexible use in enclosures and casings of different sizes. Multi Wide Voltage supports both AC and DC voltages, ensuring maximum flexibility in the application. Fewer versions mean optimized processes in procurement and materials management.
(read more)
Browse Lighting Fixtures Datasheets for STEGO -
LIGHTING – PERFECT VISIBILITY INSIDE CONTROL CABINETS Achieve perfect lighting conditions around the clock inside enclosures and control cabinets. Compact, zero-maintenance and energy-efficient enclosure lamps with LEDs provide the best visibility and workplace safety with minimum (read more)
Browse Lighting Fixtures Datasheets for STEGO -
. ZAGO’s sealing solutions and components support a wide variety of electrical enclosures, including outdoor commercial lighting, LED lamps, ballards and fixtures. EQUIPMENT APPLICATIONS Sensors Intelligent Light Fixtures Artificial Intelligence LED Lighting (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
. ZAGO’s sealing solutions and components support a wide variety of electrical enclosures, including outdoor commercial lighting, LED lamps, ballards and fixtures. EQUIPMENT APPLICATIONS Sensors Intelligent Light Fixtures Artificial Intelligence LED Lighting (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
The specific application of aluminum alloy in the lighting industry Lamp casing: Aluminum alloy is widely used in the manufacturing of LED lamp casings and sockets. Due to its corrosion resistance and good thermal conductivity, the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
) calculation ranking functions. Common applications for the CL-200A include but are not limited to, evaluating light distribution of LED illumination modules or fixtures, lighting production and adjustment, LED billboard development and maintenance, color-viewing cabinet maintenance, measuring (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc.
Conduct Research Top
-
Teccor Thyristors for Ignition of Fluorescent Lamps
One of the many applications for Teccor thyristors is in fluorescent lighting. Standard conventional and circular fluorescent lamps with filaments can be ignited easily and much more quicklyby using thyristors instead of the mechanical starter switch, and solid state thyristors are more reliable