-
Supplier: Surventis Surface Treatment LLC
Description: processing (mixing/dispersing)Galvenostat/Poteniostat Tester - electrolytic titration for concentration measurement Micro Tap - enhanced analyzer to measure coolant lubricity Particle Analyzer - provides information on particle size and distribution and distribution Particle Size Distribution
- Type: CMP / Wafer Planarization, Cleaning / Surface Preparation, Grinding, Lapping, Polishing
- Form: Slurry
-
Supplier: SpeedFam Corporation
Description: Lapping Oil is an important element of the lapping process. It is its inherent suspension property that facilitates to bring the fresh cutting edges on the lapping plate continuosly. It assists the cutting function of abrasive grains and enhances the machinability. It forms the
- Function: Lubricant
- Features: Metal Working Fluid
-
Supplier: Sanborn Technologies
Description: Turbo T14-3P Separator Portable System for Coolant Recycling The Turbo T14-3P is a complete coolant purification system designed for high-solids metalworking and ceramic applications such as aerospace, medical, automotive and electronics. Operating sump-to-sump, the T14-3P separates
-
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberCut™ 416 is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, ceramic and metal substrates. It has demonstrated the exceptional ability to improve surface finish and warp while lowering TTV and scratch defect rates. When
- Flash Point: 200 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.12 specific gravity
- Features: Biodegradable, Metal Working Fluid, Specialty, Specialty / Other
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberCut™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface finishes and enhances plate life. AmberCut LVE 44R has the unique
- Flash Point: 200 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.95 specific gravity
- Features: Biodegradable, Metal Working Fluid, Specialty, Specialty / Other
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: SAE International
Description: manifold, cooling system, coolant liquid, thermostat, cooling fan, lubricating oil, fuel, fuel shut off speed, etc. Also included are all measured test parameters outlined in J2723.
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: CRE MCA-2225A is an oil based slurry/vehicle that can be used straight as an oil based slurry or used as a concentrate by diluting it with water-based coolants. MCA-2225A can be diluted with water-based coolants at a ratio of 1 part slurry and up to 10 parts water-based coolant.
- Grit Size: 0.1 to 50
- Compound / Abrasive Type: Aluminum Oxide
- Materials / Substrates Finished: Ceramics / Glass
- Type: Lapping, Polishing
-
Supplier: Sunnen Products Company
Description: specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you –
- Power: 5.5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Sunnen Products Company
Description: KROSSGRINDING® machines are suited for quick changeover for medium-to-high volume production with a higher level of control and new technology throughout. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Sunnen Products Company
Description: If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering
- Power: 2 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Material Abraded: Automotive, Metals / Metalworking
- Features: Cleaning / Spray Nozzles, Horizontal, Other
-
Supplier: Sunnen Products Company
Description: requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the
- Automation / Material Handling: Automatic / Indexing
- Applications / Material Abraded: Automotive, Metals / Metalworking
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Type: Honing Machine
-
Supplier: Transcat, Inc.
Description: Product Highlights Coolant Proof Model ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Base and measuring faces are hardened and micro-lapped Optional wider extension base are available With SPC data output Range 0-300mm Resolution
- Gage / Instrument Type: Depth Gage
-
Supplier: Surventis Surface Treatment LLC
Description: Precision cleaning of metals, ceramics, glasses and crystalline materials between machining steps (in-process cleaning) and post-process is necessary for the optimum machining conditions, free of swarf, fines, detritus, coolants, lapping/polishing slurry residues or a combination of
- Type: Cleaner / Cleaning Agent
-
Supplier: Precision Surfacing Solutions
Description: lapping techniques. Material removal rates are as much as twenty times faster than removal rates achieved by conventional lapping. Super abrasive wheels, either CBN or diamond, are used in place of standard lapping plates and abrasive slurries. Thus, fine grinding produces parts
- Rotary Speed: 0 to 150 rpm
- Power: 4.95881542414043 to 10.0516528867711 HP
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking
- Features: Disc Sander, Floor Mounted / Stationary (Machine Tools), Multiple Heads / Spindles, Sander
-
Supplier: Mahr Inc.
Description: coolants and lubricants Dirt wipers are integrated in the slide Data interface USB Opto RS232C Digimatic IP protection category IP 67 Scope of delivery Battery Instruction manual Case Height of digits 8.5 mm
- Range: 0 to 20 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Gage / Instrument Type: Depth Gage
-
Supplier: Mahr Inc.
Description: Excellent resistance against dust, coolants and lubricants Dirt wipers are integrated in the slide IP protection category IP 67 Scope of delivery Battery Instruction manual Case Energy supply Battery, life span ca. 3 years Height of digits 11 mm
- Range: 0 to 6 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Gage / Instrument Type: Caliper
-
Supplier: Mahr Inc.
Description: coolants and lubricants Dirt wipers are integrated in the slide Data interface Integrated wireless IP protection category IP 67 Scope of delivery Battery Instruction manual Case Energy supply Battery life approx. 3 years (approx. 0.5 in wireless mode)
- Range: 0 to 20 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Gage / Instrument Type: Depth Gage
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Slide and beam made of hardened stainless steel Immediate measurements due to the Reference system Raised guide ways for the protection of the scale Excellent resistance against dust, coolants and lubricants
- Range: 0 to 6 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Gage / Instrument Type: Caliper
-
Supplier: Abtex Corporation
Description: This system accepts precision ground parts, in carriers, directly from a grinding, lapping or honing machine. Edge break, surface finish and material removal are accurately controlled. Parts are rinsed as they pass under a coolant shower, and dried by an air knife before traveling over
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Sanborn Technologies
Description: Turbo T14-3P Separator Portable System for Coolant Recycling The Turbo T14-3P is a complete coolant purification system designed for high-solids metalworking and ceramic applications such as aerospace, medical, automotive and electronics. Operating sump-to-sump, the T14-3P separates
- Removal Rate: 160 GPH
- Capacity: 3.7 gallons
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Transcat, Inc.
Description: Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights
- Range: 3 to 4 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights
- Range: 3 to 4 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights
- Range: 1 to 2 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ L53H Aqueous Ceramic Cleaner AmberClean™ L53H is a biodegradable, aqueous cleaner which does not contain hazardous materials. It is specifically formulated to flush and disperse ceramic, silicon and other slicing and lapping fines from substrate surfaces. AmberClean L53H also
- Temperature (As Used): 150 F
- Concentration (As Used, by Volume): 5 to 20 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Biodegradable, Other
Find Suppliers by Category Top
More Information Top
-
USE AND ABUSE OF DIAMOND GRINDING TOOLS-THEIR EFFECT ON ECONOMIC LENS AND PRISM PRODUCTION
SEVERAL HOLES IN WALL OF LAP ALLOW SOME OF THE COOLANT TO BE THROWN OUTWARD AGAINST THE MOTIONLESS ANGLED INNER WVLL OF GUARD TO BE DEFLECTED BACK ONTO OUTER EDGE OF LAP COOLANT FEED .
-
Innovative Manufacturing Engineering
Lapping Coolant .
-
Precision fabrication of D-shaped single-mode optical fibers by in situ monitoring
Glyc- erol is used as the lapping coolant .
-
Bibliography of the technical literature of the Metals and Ceramics Division, 1970--1974
**aa*r*a«af of laP Coolant Ck*nn*l Fodacflca Arlalng fraa Claedlng aeforaeflea Daring a Lea*-of-Ccolant Accident, 7C:UJ-J £«aaltjvltv af al-evalai-laaparafara a«eaarlcal praaartlaa af t**a Jl« alalalaft »ta«l ta n*at-ta-t*af …
-
Hot knife microtomy for large area sectioning and combined light and electron microscopy in neuroanatomy and neuropathology
The final polish on the knife edge is gained by lapping with only the coolant lapping fluid (with no abrasive), on a perfect, scratch-free glass plate, used only for this final stage, following the recom- mendations of David and Brown (1971).
-
Report on the planning workshop on cost-effective ceramic machining
- polishing/ lapping - coolant development - near net-shaping to grinding program linkage - establish and publish established ceramics machining data as a base line - need to tie machining program to one emphasizing dimensional control - need strong ties to commercial products -- grinding research should be …
-
Advances in Mechanics Engineering
Duty of MeUn is looked up from diesel engine dragged laps and coolant temperature at initial period, as shown in figure 6.
-
Preparation and analysis by chromatography in gaseous phase of chelates of thorium and of uranium
Uranium In a balloon of 150 mls ~ lapping with refrigerant 50 mls of alcohol Ethylique absolute darts are introduced which 4 grams of uranium chloride UCI4 prepared by chlorinating of metallic uranium [ 7 ] were dissolved (the dissolution is enough long and …
-
Research on Automatically Adjusting Eccentricity in High Speed Lapping
A Because there is coolant in lapping process, the fixing screws rust easily, this makes it difficult to unlock the screws and increases the work load of operators.
-
Grain decoration in aluminum oxynitride (ALON) from polishing on bound abrasive laps
The effects of varying abrasive type, abrasive concentration, lap shape, coolant and load were studied.
Indicates content that may require registration and/or purchase.