Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lee Spring Company
Description: Compression Springs. Ends: All Lee Spring Stock Compression Stock Springs, except BANTAM Mini Springs, Instrumentation Series Compression Stock Spring and Lite Pressure™ Compression Stock Spring Series, feature squared and ground
- Outer Diameter (OD): 0.55 inch
- Wire Diameter: 0.063 inch
- Free Length: 0.56 inch
- Solid Height: 0.265 inch
-
Supplier: Southco
Description: Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
- Latch Types: Compression Latch
- Operation: Handle
- Features: Other
- Materials: Steel
-
Supplier: Southco
Description: Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
- Latch Types: Compression Latch
- Operation: Handle
- Features: Other
- Materials: Steel
-
-
Supplier: Southco
Description: Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
- Latch Types: Compression Latch
- Operation: Knob
- Features: Other
- Materials: Steel
-
Supplier: icotek Corp
Description: EMC shield brackets with compression spring are used, where the shield of cables must be connected to the earth potential. They are easy to use and effective in earthing single cable shields. Versions with strain relief: The cable itself is strain-relieved using cable ties over the
- Diameter: 0.787402 inch
- Features: Other
- Material: Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: assemblies. Square wire wave springs or multi-wave compression springs offer deflections beyond round wire springs and occupy less axial space. Lispring wave springs (Flat Wire Compression Springs) offer the unique advantage of space savings when used
- Features: Other / Specialty
- Material: Stainless Steel
-
Supplier: Newcomb Spring Corp.
Description: For over a century Newcomb Spring has manufactured the highest quality parts. We manufacture compression springs, extension springs, torsion springs, wire forms and stamped metal parts in addition to a variety of precision metal components. With strict compliance
- Additional Services: Assembly Services, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Canada Only, North America, Northeast US Only, Other / Special, Southern US Only, Southwest US Only, United States Only
- Capabilities: Compression Springs, Conical / Taper Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Interlaced Wave Springs Material stacked wave disc springs Description: An interlaced wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spring. The spring force of stainless steel spring is lower than that of carbon steel spring, the hardness is lower than that of carbon steel wire, but the service life is long; carbon steel spring wire is easier to rust than stainless steel spring wire, and
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: TFC Ltd.
Description: Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. As a replacement for helical
- Material: High Carbon Steel Wire
- Features: Other / Specialty
-
Supplier: TFC Ltd.
Description: Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. As a replacement for helical
- Material: High Carbon Steel Wire
- Features: Other / Specialty
-
Supplier: Smalley
Description: compression. For example, the O.D. of a Gap Type Wave Spring would fit .020 loose per side in a bore. Its I.D. clears a shaft by .010 per side. As the spring is deflected, the O.D. and I.D. grow larger until the O.D. contacts the bore. Continued deflection causes the gap ends to
- Outer Diameter (OD): 2.9527575 inch
- Inner Diameter (ID): 2.526379317 inch
- Wire Diameter: 0.188189078 inch
- Free Length: 0.200000108 inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Single-layer wave spring washer wave disc washer stainless steel/17-7PH (SUS631) Description: Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring force or absorb shock when under load. Many design variations have
- Inner Diameter (ID): 5.905515 inch
- Material: Stainless Steel
-
Supplier: Bansbach Easylift®
Description: Bansbachs industrial shock absorbers are a superior alternative to coil springs or rubber bump stops for energy absorption and linear deceleration. We offer many different models from mild to extreme. Our shock absorbers are the perfect solution for a wide range of applications, from a simple
- Absorber Stroke: 0.9842525 to 1.968505 inch
- Cylinder Diameter or Maximum Width: 1.0629927 to 1.4173236 inch
- Rod Diameter: 0.3149608 to 0.4724412 inch
- Operating Temperature: 41 to 158 F
-
Supplier: Daemar Inc.
Description: Mulit Turn - Inch Used for low force applications with large deflections: More turns equals less force. Utilizes nearly half the space as helical compression springs while producing the same force. Multi-Turn Plain End and Multi-Turn Flat Shim tops available. PART NUMBERS SHOWN
- Outer Diameter (OD): 1.25 inch
- Inner Diameter (ID): 1 inch
- Wire Diameter: 0.019 to 0.094 inch
- Free Length: 0.4 inch
-
Supplier: Century Spring Corp.
Description: compression material for punching, stamping and drawing dies. Century Spring stocks a large inventory of various urethane spring lengths. We also cut to any desired length free of charge, however, customers can easily cut urethane springs to length using a
- Extended Length: 1.75 inch
- Cylinder Diameter or Maximum Width: 1 inch
- Absorption / Damping Action: Compression
- Shock Absorber / Damper Type: Elastomeric
-
Supplier: IHS ESDU
Description: ESDU 08015 is the second in a series that deals with the dynamic characteristics of tension/compression springs of cylindrical helical form. The Data Item presents spring axial vibration, both free and forced, in terms of the vibration behaviour of a straight elastic rod, the
-
Supplier: ASTM International
Description: 1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in diameter. 1.2 This specification also serves to inform the user of practical
-
Supplier: Aries Electronics, Inc.
Description: pressure mount compression spring-probes, accurately located with two molded plastic alignment pins mounted with four stainless steel screws Au over Ni plated compression spring-probe pins leave small witness marks on the bottom surface of the device contact points
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: BGA, CSP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
-
IC Interconnect Components - High-Frequency Center Probe Test Socket for Devices up to 6.5mm SquareSupplier: Aries Electronics, Inc.
Description: test only 0.077 [1.96] GENERAL SPECIFICATIONS 1dB BANDWIDTH: 18.5GHz, <3dB to 39.7GHz (0.50mm pitch) PIN INDUCTANCE: 0.59nH (@ 0.50mm pitch) MUTUAL CAPACITANCE: 0.12pF VSWR: <2:1 to 38GHz CONTACT RESISTANCE: <40mΩ COMPRESSION SPRING-PROBES: heat-treated BeCu COMPRESSION
- Contact Resistance: 40 milliohms
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.2 to 0.8 mm
- Features: Clamshell Socket, Other, Solderless
-
Supplier: Aries Electronics, Inc.
Description: test only 0.077 [1.96] GENERAL SPECIFICATIONS 1dB BANDWIDTH: 18.5 GHz, <3dB to 39.7 GHz (0.50mm pitch) PIN INDUCTANCE: 0.59nH (0.50mm pitch) MUTUAL CAPACITANCE: 0.12pF VSWR: <2:1 to 38GHz CONTACT RESISTANCE: <40mΩ COMPRESSION SPRING-PROBES: heat-treated BeCu COMPRESSION
- Contact Resistance: 40 milliohms
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.2 to 0.8 mm
- Features: Clamshell Socket, Other, Solderless
-
Supplier: ACE Controls Inc.
Description: Reduced return forces: the ACE safety shock absorbers from the EB-Series offer internal system seals, large sized piston rod bearings and the maximum energy absorption for emergency stop applications. However, an integrated spring package in the robust shock absorber body makes sure
- Absorber Stroke: 15.75 to 31.5 inch
- Maximum Force (P1): 157,000 lbs
- Energy per Cycle: 2,124,000 to 4,248,000 In-lbs
- Operating Temperature: 10 to 150 F
-
Supplier: Novaflex Group
Description: Fabric reinforced vinyl coated blower duct, ideal for fresh air supply. Manufactured with a molecularly bonded wearstrip for scuff resistance. An economical duct for large volume air transfer. This duct is reinforced with a spring steel helix and covered with a urethane wearstrip.
- Inside Diameter: 6 to 24 inch
- Temperature Range: -20 to 180 F
- Media: Air
- Specialized Construction: Corrugated
-
Supplier: Novaflex Group
Description: Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code: 3ULAF2Y Material: Polyester/Neoprene coated. Black with yellow or black bonded wear strip. Construction: Two ply fabric over fully encapsulated spring
- Outside Diameter: 1.5 to 36 inch
- Temperature Range: -40 to 250 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust, Solids / Particulate
-
Supplier: Novaflex Group
Description: Construction: Two ply fabric over fully encapsulated spring steel wire. Diameters: 1.5” to 36”. Weight: 6” I.D. =.9 lbs/ft. Length: 25 ft Compression Ratio: 2:1. Temperature Range: -40°F to +250°F Colour: Black
- Outside Diameter: 1.5 to 36 inch
- Temperature Range: -40 to 250 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust, Solids / Particulate
-
Supplier: Qioptiq
Description: The TB positioner series features compact construction and high load capacity. The ball bearing guides are bedded directly in the stainless steel base structure for exceptional guiding accuracy. Compression springs minimize backlash. These positioners can be attached, using the
- Stroke or X-Axis Travel: 0.1968505 to 1.574804 inch
- Y-Axis Travel: 0.1968505 to 1.574804 inch
- Carriage Load: 11.24 to 112.4 lbs
- Base Length: 1.2598432 inch
-
Supplier: Aries Electronics, Inc.
Description: requirements GENERAL SPECIFICATIONS MOLDED SOCKET COMPONENTS: UL 94V-0 PEEK and/or Ultem PIN INDUCTANCE: 0.51nH (large probe) CONTACT RESISTANCE: <40mΩ 1dB BANDWIDTH: 10.1GHz (0.80mm pitch) (large probe) ESTIMATED CONTACT LIFE: 500,000 cycles COMPRESSION SPRING-PROBES:
- Contact Resistance: 40 milliohms
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.2 to 0.8 mm
- Features: Clamshell Socket, Other, Solderless
-
Description: absorbers, is based on the characteristics of a liquid elastomer, whose composition is patented. The construction of the units is designed in such a way, that no additional gas spring or helical spring is required. This elastomer is a high-viscosity substance, which reacts under
- Mounting: Bumper / Rod End Unattached
- Absorption / Damping Action: Compression
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Nanmac Corporation
Description: This probe contains an ungrounded thermocouple assembly with a transition junction, a stress relief spring, and 36 inches of fiberglass insulated #20 gage (0.032’) extension leads. These extension leads are shielded with a stainless steel over braid. This thermocouple is also available with a
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Flexible Probe
- Features: Thermocouple
-
Supplier: Enidine Inc.
Description: Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics to
- Absorber Stroke: 24 inch
- Maximum Force (P1): 124,000 lbs
- Energy per Cycle: 2,478,000 In-lbs
- Cylinder Diameter or Maximum Width: 8.5 inch
-
Supplier: Enidine Inc.
Description: Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics to
- Absorber Stroke: 12 inch
- Maximum Force (P1): 50,000 lbs
- Energy per Cycle: 449,100 In-lbs
- Cylinder Diameter or Maximum Width: 5.1 inch
Find Suppliers by Category Top
Featured Products Top
-
's becoming increasingly relevant and taking center stage with the major automotive manufacturers it only makes sense to continue to expand our capability producing large induction tempered wire suspension springs. As electrification continues to expand in the automotive space and the overall vehicle mass (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
indoors and outdoors, then we can apply a heavy Cosmoline based coatings such as Tectyl Nox Rust X-110 which meets MIL standard MIL-C-16173 E and offers years of indoor storage capability. We also offer Powder Coating options for both small and large springs with in (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
We specialize in developing and manufacturing springs that are used in extreme condition in various industries. We have a wide variety of raw material stock is available in our warehouse and the flexibility to respond to a customer's needs on custom prototype springs with short lead times (read more)
Browse Extension Springs Datasheets for Coiling Technologies, Inc. -
and will augment our 20 mm SIMCO spring coiler that has been in use since 2006. With EV's becoming increasingly relevant and taking center stage with the major automotive manufacturers it only makes sense to continue to expand our capability producing large induction tempered wire (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
LMS Multi-Turn Wave Springs with Shim Ends are designed for applications requiring axial preload within limited installation space. Flat support rings at both ends provide a larger contact area, helping improve assembly stability and load transfer. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Multi-turn wave springs with shim ends are precision flat-wire compression springs designed for applications requiring axial preload within limited installation space. Compared with conventional coil springs, wave springs provide a compact design by utilizing multiple wave layers to (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Key Differences in Performance Wave springs provide higher space efficiency and larger deflection range (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
larger deflection with low spring rate, reducing axial space while supporting a broad force range. Nested Wave Springs (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Lispring also offers wave springs with plain ends. A flat ring at each end provides a larger contact area during assembly and helps improve stability where additional support is required. Custom wave springs can be developed according to required diameter, load, working height, material, and installation space. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
operational disruptions. To address this challenge, our engineering team developed a spring using Inconel X750, a nickel-based superalloy known for its high strength and resistance to extreme temperatures. The resulting design featured a large Inconel Spring with the following specifications (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc.
Conduct Research Top
-
Squareness of Compression Springs
Squareness of a compression spring refers to the perpendicularity of the spring to its own axis. A spring that is "square" will exert more uniform loads, which may be needed in critical applications. Springs with ground ends generally offer better squareness than those with closed only ends
-
Small Investment Solves Snarled Torsion Spring Situation
There's more to Capital Spring than just the production of various springs. Design and manufacturing modifications that resolve larger production and quality issues for clients have long been a hallmark of the MW Industries Company. Expertise in the fabrication of high-quality extension springs
More Information Top
-
Short‐time stress relaxation and toughness of rubber‐modified polystyrene
A large compressed spring is used to attain high strain rates which m.ere kept constant at 3GO in./min. by controlling the spring motion hydraulically.
-
Subsurface Safety Valve Control System for Ultradeepwater Applications
For ultra deepwater applications, large compression springs must be used, however any lateral spring force concerns can be offset by the spring cavity’s end containing components which mitigate the spring torque from acting on the rod piston interface mechanism.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80023/43321059-MIT.pdf?sequence=2
There is also the issue of assembling a device which contains a large compressed spring .
-
A flying hot-wire system
Plan view showing relationship of mechanical spring systems, i Tension spring; 2 buffer spring; 3 sled free travel 2500 mm; 4 buffer spring; 5 assembly moves 100 mm; 6 large compression spring ; 7 yoke; 8 centreline of slot in working section roof…
-
Materials and Processes
The Philae lander was separated from Rosetta by means of a small pyro (explosive) cable cutter which activated the release of a large compressed spring .
-
Advances in Solar Sailing
The extension of the successive telescopic stages is actuated by the force of three large compression springs .
-
The Selbstdiffusion coefficient in gaseous carbon tetrachloride
For this purpose, which was used geniigend by one large spring pressure the necessary seal of gewahrleisteten Buna-0-Teflon-sheathing rings.
-
Fatigue Testing Machines for Ball and Roller Bearings
Figures 11 and 12 show a testing are applied centrally by the large com- pression springs .
-
CR4 - Thread: Dale Bourgeois
I'm looking for a rather large compression spring .
-
Centrifuge Techniques and Apparatus for Transport Experiments in Porous Media
The cap was not rigidly attached to the column but was pressed against the soil surface using a large com- pression spring , to ensure good contact with the soil.
Indicates content that may require registration and/or purchase.