-
Butterfly Valves - Manual Plastic Butterfly Valves, PDCPD Large Diameter Butterfly Valve (32" - 48")Supplier: Asahi/America, Inc.
Description: offer added strength. The PDCPD butterfly valve has a molded ISO bolt pattern top flange for accessory mounting. Available in sizes ranging from 32" to 48", the valve is rated to a maximum working pressure of 110psi at 175°. PDCPD large diameter butterfly
- Valve Size: 28 to 48 inch
- Pressure Rating: 110 psi
- Media Temperature: 175 F
- Features: Butterfly Valves, Other
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Manufactured to BS EN 593: 2009 Complies with Pressure Equipment Directive 97/23/EC Suitable for Gearbox or ActuatoR operation Rugged construction: ductile Iron Body for all sizes Stainless Steel disc as standard Epoxy paint coated as standard Low operating torques Double
- Features: Butterfly Valves
- Material Of Construction: Cast Iron
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Manufactured to BS EN 593: 2009 Complies with Pressure Equipment Directive 97/23/EC Suitable for Gearbox or Actuator operation Rugged construction: Ductile Iron Body for all sizes Stainless Steel disc as standard Epoxy paint coated as standard Low operating torques Double
- Features: Butterfly Valves
- Material Of Construction: Cast Iron
- Media: Water
-
-
Supplier: Grinnell
Description: The GRINNELL Model B333 Large Diameter Butterfly Valve provides efficient control of fluid flow in piping systems. It is a grooved-end bubble tight shut-off valve with end-to-end dimensions that meet MSS SP-67, Table 4 and a mounting pad that meets ISO 5211 for the
- Valve Size: 14 to 24 inch
- Pressure Rating: 300 psi
- Media Temperature: -30 to 200 F
- Features: Butterfly Valves
-
Supplier: Asahi/America, Inc.
Description: The 28” Type-58 butterfly valve has been re-engineered using the latest technology and production methods. This ensures a quality product from design through production resulting in high performance and shortened delivery times.
- Valve Size: 28 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
-
Supplier: CGIS
Description: Instead of using a large ball as the closing mechanism, a Butterfly Valve can use a disk which enables quick shutoff and drastically reduces the overall footprint of the valve. Depending on the class, a Butterfly Valve can range from 3-7 times lighter than
- Features: Butterfly Valves
-
Supplier: Accuris
Description: Large-Diameter Rubber-Seated Butterfly Valves, Sizes 78 In. (2,000 mm) and Larger
-
Supplier: Alfa Laval Inc.
Description: Special flange version of the LKB butterfly valve that makes it easy to remove the valve body without needing to dismantle piping set-ups. This in turn makes it easy to undertake repair, service and replacement with a bare minimum of disruption. Full range, full spectrum The
- Pressure Rating: 0 to 145 psi
- Features: Butterfly Valves
-
Supplier: Velan, Inc.
Description: Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits The Torqseal's advanced design features three-way eccentricity and unique elliptical seat geometry ensuring compressive sealing around the entire seat and a "tightâ€, bubble-free valve. • CoCr
- Valve Size: 3 to 48 inch
- Agency: ASME
- Connection Description: Bolt Flange, Butt Weld
- Features: Butterfly Valves, Other
-
Supplier: CGIS
Description: large diameter knife gate valves at a Canadian Oil Sands project Valve failure analysis of ASME Class 150 rated butterfly valves in a metric PN10 HDPE piping system of leaching of copper sulphide ores in Chile Expert Witness for Fluor Australia Pty Ltd in
- Features: Canada Only, North America
- Discipline: Mechanical Engineering
- Industry Served: Mining / Geological, Oil and Gas
Find Suppliers by Category Top
Featured Products Top
-
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 SAV electric actuation line to include a larger sized actuator, known as the S400, capable of operating on Asahi/America’s family of 8” and 10” Type-57 butterfly valves (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
underwater or buried pipelines where access is limited Common applications of this method Sewer systems, culverts, and large diameter water mains Aging infrastructure or environments with nonstandard pipe geometries (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
MA Series is DynaQuip Controls' heavyweight contender with 400 to 30,975 inch-pounds of torque. Self-locking high alloy steel gear train makes this the perfect choice for your larger quarter-turn applications. The MA series can be applied for service on most ball, butterfly, and (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
O-rings or elastomeric seals. Four types of Lee Shuttle Valves are available, ranging in size from 0.187” to 0.500” in diameter. Spring Biased Shuttle Valves Detented Shuttle Valves Selective Shuttle Valves Inverse Shuttle (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
neutral media. The use of a sealing piston instead of a diaphragm means that even high pressures can be controlled with a large nominal diameter. The valve closes automatically if power is lost. The valve can be operated wherever there is a pressure difference between the valve input (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
series includes brass and stainless steel valves with a FKM seat-seal material. The valves come with either NPT or G threads. The units should preferably be mounted with the coil on top. Sizes range from 1/8 to ¼ inch, and nominal diameters are available from 1 to 6 mm. Operating pressure (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
– Uses a ball as the check mechanism to prevent backflow. Ball Valve – A valve with a spherical closure element that rotates to open or close the flow path. Butterfly Valve – A (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial
More Information Top
-
Advances in Computational Algorithms and Data Analysis
24 Numerical Analysis of Large Diameter Butterfly Valve . . . . . . . . . . . .
-
04.24.09 -- Unified Grocers Issues Allergy Alert On Undeclared Milk
GF Piping Systems New Large Diameter Butterfly Valves .
-
Applied Research and Engineering Solutions in Industry
[1] Park Youngchul, Soug Xueguan: Numerical analysis of large diameter butterfly valve .
-
Modeling and dynamic analysis of a magnetically actuated butterfly valve
Park, J.Y., Xueguan, S.: Numerical analysis of large diam- eter butterfly valve .
-
Analysis of the hydrodynamic torque effects on large size butterfly valves and comparing results with AWWA C504 standard recommendations
Fluid and structural analysis of a large diameter butterfly valve , Journal of Ad- vanced Manufacturing Systems, 8 (1) (2009) 81-88.
-
CR4 - Thread: Pressure Differential on Closed Butterfly Valves
During my time, we used to conduct pressure leakage tests even on large diameter butterfly valves for hydro power plants.
-
Containment leakage during severe accident conditions
These are generally large diameter butterfly valves with non-metallic seals as shown in Figure 4.
-
Study of light water reactor containments under important severe accident conditions
For the purge and vent valves, which are generally large diameter butterfly valves , the maximum potential leak area corresponds to the metal-to-metal clearance between the valve disc and the body.
-
N-Doped TiO2 Hollow Spheres with Enhanced Visible-Light Photocatalytic Activity for Water Purification
• Numerical Study of Large Diameter Butterfly Valve on Flow Characteristics p.1653 .
-
Synthesis and Photocatalytic Property of Cu3V2O8 Prepared by Liquid Phase Precipitation
• Numerical Study of Large Diameter Butterfly Valve on Flow Characteristics p.1653 .
Indicates content that may require registration and/or purchase.