-
Supplier: Conax Technologies
Description: Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath
- Temperature Range: -3.9999999999999996 to 185 C
- Attenuation: 0.3 dB
- Features: Fiber Optic
- Feedthrough Mount: Threaded Mount
-
Supplier: Amphenol Fiber Systems International
Description: TACBeam® Amphenol Fiber Systems International (AFSI) offers a MIL-PRF-83526/20A & /21A compliant expanded beam rugged fiber optic connector for military and industrial applications. Expanded beam technology expands and collimates the optical signal through the connector
- Insertion Loss: 2 to 2.5 dB
- Operating Temperature: -46 to 71 C
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
-
Supplier: Newport MKS
Description: The 77533 Bifurcated Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.55 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy (approximately 4% is reflected at the
- Length: 914.3995062242667 mm
- Diameter: 4.5 mm
- Wavelength Range: 400 nm
- Acceptance Angle: 68 degrees
-
-
Supplier: Newport MKS
Description: Newport’s F-PATCH-CUSTOM Optical Fiber Patch Cable Configurator allows users the ability to customize almost any of Newport's Optical Fiber into a useful Optical Fiber Patch Cable. Certain connector options may not be available, depending on the optical
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: L-com's FOB30SNGZYZ-M single mode, 9/125 duplex bulk cable features low water peak attenuation fiber. This fiber is ideal for deployments of CWDM and standard single mode services. The single mode fiber allows for longer distances than multimode fiber, and is
- Cable Diameter: 3 mm
- Cable Type: Duplex, Patchcord
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: The L-com FOB16SNGPYZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services.The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard
- Cable Diameter: 1.6000000000000003 mm
- Cable Type: Duplex, Patchcord
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: L-com's FOB16SNGZYZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard
- Cable Diameter: 1.6000000000000003 mm
- Cable Type: Duplex, Patchcord
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The yellow-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where
- Cable Diameter: 3 mm
- Cable Type: Patchcord, Simplex
- Fiber Mode: Single Mode
-
Supplier: OFS
Description: OFS 3.0 mm diameter simplex cables are constructed with large core HCS fiber surrounded by aramid yarn strength members and a polyurethane jacket. Standard fiber core diameters available range from 200-1000 μm. These rugged, flame retardant cables
- Cable Diameter: 3 mm
- Cable Weight: 0.0119055118110236 lbs/ft
- Maximum Attenuation: 6 dB/km
- Bending Radius: 45 to 60 mm
-
Supplier: Newport MKS
Description: The F-MSD (Mfg. P/N: BF04430-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 50 μm core and 125 μm cladding diameter, a 0.200 NA, and features large bandwidth and low attenuation. This fiber has a 245
- Wavelength: 850 to 1,300 nm
- Numerical Aperture: 0.2
- Maximum Attenuation: 2.3 dB/km
- Fiber Mode: Multimode
-
Supplier: Newport MKS
Description: The F-MLD (Mfg. P/N: BF04432-01) Graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 100 μm core and 140 μm cladding diameter, a 0.290 NA, and features large bandwidth and low attenuation. This fiber has a 250
- Wavelength: 850 to 1,300 nm
- Numerical Aperture: 0.29
- Maximum Attenuation: 4 dB/km
- Fiber Mode: Multimode
-
Supplier: Radwell International
Description: GLASS FIBER OPTIC CABLE, DIFFUSE(BIFURCATED), GLASS, FOR USE WITH LARGE APERTURES, 3.2 MM DIAMETER FIBER SIZE/RANDOMIZED ARRANGEMENT, TB THREADED 5/16 IN - SENSING END, 3.2 MM STANDARD BUNDLE-TIP DIM- MM, 1.22 M (48 INCH). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Charles Industries, LLC
Description: innerduct "looped" into the pedestal Fiber organizer backboards accommodate all commonly used fiber splice trays with a 4"x9" footprint. 10" diameter and larger pedestals also accept 4"x12" or 6"x15" trays. Cable management guides for slack storage Distribution
-
Supplier: TelephoneStuff.com
Description: ClearCurve Compact Drop Cable consists of a single bend-insensitive fiber tight buffered with a 900 μm jacket, surrounded by dielectric strength members and an outer flame-retardant jacket. The durable, bend-insensitive cable design enables installers to route cable
-
Supplier: Charles Industries, LLC
Description: Pedlock BDO Series Fiber Pedestals are a key element of any FTTP solution. In both greenfield and brownfield fiber deployments, BDO Pedestals provide easy access to branch and drop splice while protecting and storing loose buffer tube fiber optic cables. The
-
Supplier: TelephoneStuff.com
Description: FREEDM One Tight-Buffered Cable, Riser, 2 F, Single-mode (OS2). Corning Cable Systems FREEDM One Cables are flame-retardant, UV-resistant, indoor/outdoor cables designed for aerial, duct and direct-buried applications with no need for a transition splice when entering the
- Fiber Mode: Single Mode
-
Supplier: TelephoneStuff.com
Description: Multiconductor 6 Paired Cable is an Industrial Automation and Process Control UL Instrumentation Cable that is RoHS Compliant. Paired Cable Features: - Overall Beldfoil Shield (100% Coverage) - 18 AWG Pairs - Number of Strands x Strand Size: 19 x 30 - Tinned Copper Conductors -
-
Supplier: TelephoneStuff.com
Description: Multiconductor 3 Paired Cable is an Industrial Automation and Process Control UL Instrumentation Cable that is RoHS Compliant. Paired Cable Features: - Overall Beldfoil Shield (100% Coverage) - 18 AWG Pairs - Number of Strands x Strand Size: 19 x 30 - Tinned Copper Conductors -
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: DHS058-40-1F optoelectronic slip ring :Military grade standard, solid shaft ,diameter 58mm,1 channel fiber optic combined with 40 channels power. Transmits ordinary electrical signals and optical signals. The optical signal transmission rate can reach more than
- Number of Circuits: 40
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Fiber optic slip ring parameters: DHS058-2-30A-1F Photoelectric slip ring combine with single channel fiber optical rotary joint and 2 channels 30A/channel slip ring by the OD58 mm housing, supports singlemode and multimode, suitable for harsh
- Number of Circuits: 2
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: CableOrganizer.com, Inc.
Description: Heavy Duty Mille-Tie What's special about these cable ties? 560mm cable management strip (28 cells). Thicker, wider format for larger, heavier bundles. "All Weather" outdoor polymer. Optimized for safer CAT6 and fiber optic use. Designed for containing and supporting
-
Supplier: Legrand
Description: larger diameter 10G cable. FiberReady® Bend Radius Controls. All fittings include cable bend radius control and meet the specifications for Fiber Optic and UTP/STP cabling and exceed the TIA 569 requirements for communications pathways. Offset Fittings. Bypass
- Material: Steel
- Style: Wiring Trough
-
Supplier: Meadowlark Optics, Inc.
Description: The entrance aperture is threaded to accommodate C-mount optics and accessories including a fiber adapter, a field limiting tube and a manual iris. The tube is threaded internally and includes two retaining rings for mounting one inch diameter optics. The housing has 1/4
Find Suppliers by Category Top
Featured Products Top
-
What is the difference between multimode and single mode fiber? Multimode fiber typically has a core diameter of 50 to 300 microns which is larger than single mode fiber. Single mode fiber usually has a core diameter around 8.5 microns (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic cabling solves these problems and offers users: High data (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
cables. Advantages of FORJ over Traditional Electrical Slip Rings: No electromagnetic interference – Fiber optic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
wire strands on up to a superflex cable as large as four inches in diameter. We offer various film and fiber insulations to suit specific requirements. Please contact us today to discover litz wire in stock in many constructions. Learn More (read more)
Browse Litz Wire Datasheets for Cooner Wire Company -
TRANSMISSION LINE INTERFACE Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
: Electronic, fiber optic, and hybrid connections 100% testing of all assemblies Small to large volume capacity Overmold capabilities Request a Custom Cable (read more)
Browse Cable Assembly Services Datasheets for LEMO USA, Inc.
More Information Top
-
Near infrared spectroscopy-derived interstitial hydrogen ion concentration and tissue oxygen saturation during ambulation
The larger diameter fiber optic cable (L) was focused on the lamp filament, while a 1-mm diameter cable gathered light off axis from the filament.
-
[Abstract] Modelling Large Diameter Solid Core Optical Fiber for Passive Daylighting
The research contributes to the Renewable Energy field by advancing applied research through the investigation of large diameter fiber optic cable for transmission of solar light.
-
Final report, Ames Mobile Laboratory Project: The development and operation of instrumentation in a mobile laboratory for in situ, real-time screening and char...
The shortcomings pointed out will be resolved by innovative optical design,new fiber opticcabletechnology, use of fiber opticbundles and possibly larger core diameter fiber optic cables .
-
Information Technologies in Environmental Engineering
Detectino targets to have a platform with several different sensors for cross data to improve the detection precision since the pipelines of the systems can have either very small ( fiber optic cables ) or large diameters (sewers).
-
Control And Monitor System Using Fiber Optics In A Blast And Thermal Environment
In order to minimize allignment losses, a large diameter (200 pm) fiber optic cable was selected.
-
How to Determine the Right Fiber Optic Network Backup Switch for Your Application (.pdf)
Multimode fiber optic cable has a large diameter core that is much larger than the wavelength of light transmitted, and therefore has multiple pathways of light.
-
Federal Register > Tuesday, March 9, 2010 > [75 FR 10839] South Carolina Electric and Gas Company; Virgil C. Summer Nuclear Station, Unit 1; Exemption
… detailed field planning; work document development; schedule integration including integration of the new equipment with the existing security system; material procurement; field implementation of the required plant modifications including installation of fiber optic cables , large and small diameter conduit and distribution boxes …
-
Investigation of focal ratio degradation in optical fibres for astronomical instrumentation
In the SparsePak reference cable , a large - diameter fibre optic , where there is rather modest levels of FRD (indicating good polish and termination), there is no measurable wavelength dependence from 370 to 880 nm – both at f/4.2 (Fig. 4) and …
-
An immersible fiber-optic fluorometer
A fiber - optic cable with a large diameter of its quartz core (600 µm) was used to increase the received power.
-
Conductor Survival In Lightweight Upper Ocean Working Cables
The low stretch (0.55 percent) of such of typically0.030 inch diameter assemblies limits their use to building elements for steel armored fiber optic cables , except possible in larger diameter light-weight cables.
Indicates content that may require registration and/or purchase.