-
Supplier: Daburn Electronics & Cable
Description: DCT600 PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2 Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted
- Outside Diameter / Size: 1.26 inch
- Maximum Inside Diameter / Size: 0.975 to 1 inch
- Wall Thickness: 0.035 inch
- Minimum Bend Radius: 1.125 inch
-
Supplier: Oil-Rite Corp.
Description: machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
-
Supplier: Oil-Rite Corp.
Description: machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Clark Foam Products Corp.
Description: formed into many shapes in a variety of densities, ranging from 2 pounds to 9 pounds per cubic foot, and can all be modified to suit most applications as needed. In tubing, it offers a full range of inside diameter choices from as small as 1/8" I.D. to as large as 4-1/2" I.D.
- Bulk Density: 2 lbs/ft³
- Applications: Architectural / Construction, Buoyancy, Impact / Energy Absorption, Shock / Vibration Dampening
- Form / Shape: Board / Block / Bun, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
Find Suppliers by Category Top
Featured Products Top
-
Manufacturing Types: Extruded tubes (1000 / 2000 / 3000 mm) / Molded tubes (large diameters and custom designs) Size Range: Extruded diameter ≤ 260 (read more)
Browse Tubing Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
TBS3300 models are equipped with a 1/8” NPT pressure connection base pan. The TBS300 and TBS400 units are designed with a dual spout pressure connectoraccepting either 1/8” ID or 1/16” ID flexible plastic or rubber tubing. The TBS3200 connector is suitable for 1/8” I.D. or (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
Heat Shrink Tubing Our complete line of Heat shrinkable products include thin wall, medium and heavy wall, adhesive lined, medium and high voltage insulation, molded parts and end caps, wide range of shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
process. MOCAP flexible vinyl plastic caps, plugs, grips and high temperature vinyl masking products are molded using proprietary vinyl dip molding processes developed by MOCAP to produce the most cost-effective, high quality flexible vinyl products available. The vinyl dip molding process allows (read more)
Browse Datasheets for MOCAP LLC -
positioning without the need for external sensors, simplified return-to-home operations, and improved compatibility with industrial network protocols. Key features: Large-diameter hollow output table allows direct mounting of equipment tables and arms (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
. The flexible diameter accommodates wide hole tolerances, and the gap is designed such that the parts will not interlock in the free state. Once installed, the CL220 provides a minimum clearance of 1mm around the bolt diameter to compensate for misalignment. The CL220 is the only standard (read more)
Browse Compression Limiters Datasheets for SPIROL -
& Nut, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
— engineered to withstand harsh conditions, ensuring longevity and consistent performance Optimal Hardness (HRC 50–55) — balances durability and flexibility across a wide range of industrial applications Precision & Reliability — maintains dimensional accuracy for (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
applications. The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other applications. The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
Field Test of Advanced Duct-Sealing Technologies Within the Weatherization Assistance Program
The technology consists of an injector, large - diameter flexible plastic tubing to connect the injector to the duct system, foam plugs to temporarily seal registers and protect heat exchanger surfaces in the indoor air handler unit, and computer software to operate the …
-
Note: Flight capacity, parasitism and emergence of fiveTrichogramma (Hymenoptera: Trichogrammatidae) species from forest areas in Brazil
The bottom of the cylinder was closed with black flexible plastic ( larger than the tube diameter ) firmly fitted with an approximately 3-cm-thick extruded polystyrene disk with the same diameter as the glass test tube.
-
Drinking Water Treatment
The larger diameter tube is made of transparent flexible plastic .
-
Oxygen transport during early altitude acclimatization: A perspective study
Large , 5 cm- diameter , flexible plastic tubing was used to connect the flow meter to the face mask.
-
An experimental study of a vortex ring interacting with an inclined wall
It was constructed from a small flexible 2 mm diameter plastic tube which slid inside a slight- ly larger diameter tube attached to the tank.
-
Removable tubing interconnects for glass-based micro-fluidic systems made using ECDM
Flexible plastic tubing , with an outside diameter (OD) that is slightly larger than the ‘waist’ diameter of the via, is pressed through the via hole.
-
Experiments on free and impinging supersonic microjets
These nozzles were fabricated by starting with larger diameter tubing, which was large enough to connect to the high pressure source via flexible plastic tubing ; in the present case the largest tube was 1.6 mm in outer diameter .
-
Handbook to the Construction and Use of Insect Collection and Rearing Devices
… first type (Figure 1) is simply a rigid plastic or glass tube (about 6” - 8” long, 1/4” - 3/8” inside diameter) inserted into a flexible plastic , rubber or surgical latex tube (about 24” long with an inside diameter large enough for the rigid …
-
Design and optimization of hollow-optical-fiber gas cell for infrared spectroscopy
From the design calculation, a hollow optical fiber with a large diameter of 2 mm was chosen, and a measurement system was constructed with a 2-m-long, flexible , plastic - tube -based hollow fiber.
Indicates content that may require registration and/or purchase.