-
Supplier: Newport MKS
Description: is enhanced. 1/4-20 thread. 1.5 inch Diameter Steel Tubing Construction Newport optical support rods are made of 1.5 in.(38.1 mm) diameter steel tubing, whose material properties allow for greater dynamic rigidity than aluminum designs, as well as thermal stability. The optical
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: expansion coefficient of aluminum and a higher heat capacity so thermal stability is enhanced. M6 thread. 1.5 inch Diameter Steel Tubing Construction Newport optical support rods are made of 1.5 in.(38.1 mm) diameter steel tubing, whose material properties allow for greater
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: half the thermal expansion coefficient of aluminum and a higher heat capacity so thermal stability is enhanced. 1/4-20 thread. 1.5 inch Diameter Steel Tubing Construction Newport optical support rods are made of 1.5 in.(38.1 mm) diameter steel tubing, whose material properties
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
-
Supplier: Newport MKS
Description: The 42 Extra Long Standard Rod has suitable sturdiness for most general laboratory applications. Made of steel, it has a 1.5 in. (38.1 mm) diameter and is 24.0 in. (610.0 mm) tall. Steel provides much greater dynamic rigidity than aluminum. This means the 42 rod has a high
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: 2mm 3mm 4mm Small Inner Diameter 99 Alumina Tube OD 6.35 x ID 4mm x 167mm Small Diameter Alumina Ceramic Tube/Alumina Pipe Alumina ceramic tube application range is very wide,ceramic tubes are widely used in various industrial furnace for supporting,threading and insulation etc perpose
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Carr Lane Manufacturing Co.
Description: Heavy lock nut that can be tightened by hand or with an extension rod (1/4" or 6mm diameter). Large contact surface.
- Size: 1/2", 1/4", 3/8", 5/8", M10, M12, M16, M6
- Finish: Black Oxide
- Type: Finger Nut
- Thread Direction: Right Hand Thread
-
Supplier: U.S. Plastic Corporation
Description: These knobs feature large flutes for comfortable grasp and a sturdy hub design which makes them ideal for use on clamping devices, adjusting rods, valves, electrical controls, etc. Three diameter sizes are available. They have threaded brass inserts. They are available in
- Knob Type: Fluted Knob
- Knob Material: Plastic
-
Supplier: General Pump
Description: 63 SERIES – 24 MM SOLID SHAFT 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for
- Maximum Discharge Flow: 4.1 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: ASCO
Description: The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and
- Stroke: 0.625 to 10 inch
- Rated Load/Force: 149 lbs
- Operating Pressure: 150 psi
- Bore Size: 0.75 to 1.125 inch
-
Supplier: General Pump
Description: 63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized
- Maximum Discharge Flow: 4 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Liquid Handling Pumps - Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors -- TX1812E179Supplier: General Pump
Description: 63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized
- Maximum Discharge Flow: 3.8 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 69 SERIES – 35 MM SOLID SHAFT Flows from 7.9 GPM to 12.0 GPM Triplex plunger pump, solid shaft The industry’s choice for high flow applications Forged brass manifold with an exclusive lifetime warranty (TS1531 & TS1041) T41 has an aluminum manifold Large-capacity, die-cast anodized aluminum,
- Maximum Discharge Flow: 12 GPM
- Maximum Discharge Pressure: 900 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Mile-X Equipment, Inc.
Description: voltage motor controls Helical cut headstock gears reduce noise Changes gears alllow metric threading Spindle is supported by precision tapered roller bearings V-way bed is induction hardened and ground Gap bed section provided for large diameter work Independent leadscrew and feed
-
Supplier: Daemar Inc.
Description: The cap can cover studs or plug holes Sizes - This series offers sizes specifically designed for metric threaded studs Labor saving - The washer design eliminates the need for two-stage masking Flexible - The cap is flexible so it can fit a range of different diameters Tight Fit - Caps
- Shape / Application: Washer Cap
-
Supplier: Economy Spring & Stamping
Description: CNC machines, Economy Spring can create finely processed long and small-diameter, burr-free parts with sharp edges — even from hard-to-work-with materials. Laser machining often reduces production to just one setup, and it provides quick changeovers to accommodate small lot sizes. Device
- Capabilities: Laser Welding
- Features: North America, Northeast US Only, United States Only
-
Supplier: ValueTronics International, Inc.
Description: levels up to 50 watts. Construction The antenna elements are constructed using a corrosion resistant aluminum, which is powder coated for additional durability. Implemented in the element design is a “gamma match” rod, which connects the element’s center rod to one of the outer
- Primary Frequency Range: 300 MHz
- Technology Type: Biconical / Discone
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
the fastener Pitch: The distance between a point on one thread to a point on another thread Major diameter: The largest internal or external thread diameter Minor diameter: The smallest internal or (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
hard materials, both inside and outside diameters, to optical requirements. features include: Extremely high accuracy and tight tolerance machining Lights-out manufacturing Machine automation including large capacity envelope (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
with the Lead Fixture Assembly (part# U306784). This accessory adds an additional thread capability to the Labmaster line, which already includes internal parallel thread pitch/minor diameter, external parallel thread pitch/major diameter and external National Pipe Tapered (NPT) pitch diameter (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Internal threading now possible! Internal threading of hard "fully-fired" ceramic materials such as sapphire, silicon carbide, quartz and zirconia is a significant advancement in precision machining, offering several (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc. -
diameters, to optical requirements. features include: Extremely high accuracy and tight tolerance machining Lights-out manufacturing Machine automation including large capacity envelope Automated centerless grinding High (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
designed to seal on pipe, tubes or probes with diameters of 0.750" or greater. Originally designed for applications such as liquid or gas sampling, coupon insertion and securing of commercial pipe, these fittings generally operate at lower pressures than other Conax PG Fittings. Their larger size (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
You can't put an internal thread in technical ceramics...right? That used to be true, until now. At INSACO, we developed a proprietary method to internally thread ultra-hard, post-fired ceramics like alumina, sapphire, and zirconia with submicron accuracy. (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc.
More Information Top
-
Certain Steel Threaded Rod From China
For large diameter threaded rod , the raw material is bar instead of rod.
-
Certain Steel Threaded Rod From China
For larger diameter threaded rod , steel bar is used as an input.2 for threaded rod include a plain oil finish, paint, black oxide, or plating with other elements.4 .
-
A Method for the Experimental Investigation of Acceleration as a Mechanism of Aortic Injury
The tank was connected to the target sled through a series of 8 large diameter threaded rods oriented parallel to the direction of the impact and installed between connecting flanges on the tank and the vertical structure of the target sled.
-
Movable Bridge Engineering Complete Document
Most balance wheels are fitted with adjusting mechanisms, sometimes consisting of large - diameter threaded rods that form part of the connection between the balance wheel and the bridge superstructure (Figure 28- 1).
-
Focal Plane Array Construction Using Multiple Z-Plane Modules
The thru -hole in each module has purposely been made slightly larger than the threaded rod diameter to allow some movement of the cube with respect to the rod to compensate .
-
An improved fingernail trimmer
To get around this dilemma I thought it would be possible to thread the shaft and then screw that into a threaded rod with a diameter larger than the stone.
-
Chapter 5: Guide Specification for Stone Cladding Systems
Sometimesalso called an "eisenshank," the two engagingparts employ a single short threaded rod, (the "rod")which threads into a slightly larger diameter smooth rod (the "plug") either at a perpendicular or acute angle (Fig. 74).
-
ASTM MNL21 - Modern Stone Cladding Design and installation of Exterior Dimension Stone Systems
Sometimes also called an "eisenshank," the two engaging parts employ a single short threaded rod, (the "rod")which threads into a slightly larger diameter smooth rod (the "plug") either at a perpendicular or acute angle (Fig. 74).
-
A GENERAL DESCRIPTION OF THE NRX REACTOR
5/16-inch diameter aluminum rod which has a large threaded nut on each end.
-
Turning horst Constructional number panel
the diameters of holes may be d by threaded rods maximally 1 mm bigger as the nominal diameter of the threaded rod .
Indicates content that may require registration and/or purchase.