Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DEWALT Industrial Tool Co.
Description: Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
- Type: Straight Cup
-
Supplier: DEWALT Industrial Tool Co.
Description: Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
- Type: Straight Cup
-
Supplier: DEWALT Industrial Tool Co.
Description: Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
- Type: Straight Cup
-
-
Supplier: DEWALT Industrial Tool Co.
Description: Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
- Type: Straight Cup
-
Supplier: Star SU LLC
Description: The Blanchard 42-84 series is ideally suited for grinding larger size work pieces. These grinders can process components from "rough" to "finish" in the same set-up, eliminating the costly transfer of components between work centers. It uses a 42" diameter grinding wheel powered
-
Supplier: United Grinding Technologies Inc.
Description: need to change grinding wheels to accommodate different workpiece requirements Cylindrical and non-round grinding of different profiles on the machine Compensation for thermal influences and elastic deformations by means of measurement-controlled grinding and subsequent
-
Supplier: Star SU LLC
Description: (single-indexing method). Again it is possible to mount both dressable and non-dressable grinding wheels and this method may be implemented to grind workpieces singularly or in any preferred combination. Various dressing solutions with dressing rolls are available to dress profile
-
Supplier: Industrial Magnetics, Inc.
Description: This type of chuck is designed to reliably hold a large range of workpiece sizes, from very small and thin up to large, for precision grinding jobs. Standard Features & Benefits: Unique actuating mechanism eliminates switching deformation Uniform magnet force distribution over
- Width: 4 to 12 inch
- Length: 7 to 24 inch
- Application: Grinding
- Features: Other Workholding
-
Supplier: EMAG L.L.C.
Description: The modular machine systems SN 204 and SN 208 permit the configuration of a large number of variations to suit individual production requirements. All modern grinding technologies can be realized on these machines. The machine can be equipped with one, two or three grinding
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Star SU LLC
Description: grinding wheels as well.
-
Supplier: CS UNITEC
Description: The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy! PTX
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Norton Abrasives
Description: deburring, cleaning and finishing. Large diameter flap wheels are typically used on horizontal/straight shaft grinders, bench grinders, and pedestal grinders. Small diameter flap wheels are typically used on die grinders.
- Outer Diameter (OD): 1.375 inch
- Shank / Bore Diameter: 0.25 inch
- Grit Size: 80
- Rotary Speed: 30,000 rpm
-
Supplier: Weiler Abrasives
Description: safety nut locks the cup in place to increase safety and prevent product breakage Zinc plated nut prevents oxidation, eliminating contamination and allowing for easy mounting A wide 1.5 inch rim provides a large grinding zone to minimize grind time Best for use on castings with sand
- Outer Diameter (OD): 6 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 2 inch
- Grit / Micron Size: 16 # or Microns
-
Supplier: Weiler Abrasives
Description: operator fatigue Unique anchored safety nut locks the cup in place to increase safety and prevent product breakage Zinc plated nut prevents oxidation, eliminating contamination and allowing for easy mounting A wide 1.5 inch rim provides a large grinding zone to minimize grind time Best
- Outer Diameter (OD): 6 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 2 inch
- Grit / Micron Size: 16 # or Microns
-
Supplier: Weiler Abrasives
Description: in place to increase safety and prevent product breakage Zinc plated nut prevents oxidation, eliminating contamination and allowing for easy mounting A wide 1.5 inch rim provides a large grinding zone to minimize grind time Best for use on castings with sand contamination
- Outer Diameter (OD): 6 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 2 inch
- Grit / Micron Size: 16 # or Microns
-
Supplier: Weiler Abrasives
Description: prevent product breakage Zinc plated nut prevents oxidation, eliminating contamination and allowing for easy mounting A wide 1.5 inch rim provides a large grinding zone to minimize grind time Best for use on carbon steel, stainless steel, cast iron, and ductile iron
- Outer Diameter (OD): 6 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 2 inch
- Grit / Micron Size: 16 # or Microns
-
Supplier: Precision Surfacing Solutions
Description: Peter Wolters AC 1500 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 1500 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all
- Rotary Speed: 60 to 136 rpm
- Power: 34.8457300074733 to 48.2479338565015 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation, Finishing
- Features: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Glebar Company Inc.
Description: verification assembly cuts coupon to check wheel shape before wheel removal Precision bearings on both ends of work wheel Simple and easy to use 15" touchscreen interface Multi-level password access Variable speed drive SPECIFICATIONS Work Wheel Diameter: 9" (229mm) Work
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Supplier: Oil-Rite Corp.
Description: This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid.
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid.
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid.
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: United Grinding Technologies Inc.
Description: The capabilities of the well proven Studer S36 has been expanded for production applications with a wheel head version for grinding wheels Ø 600 x 160mm (24” x 6,3”). The high drive power of 15kw in connection with the large grinding wheel now allows an
-
Supplier: Norton Abrasives
Description: Norton Diamond Cluster Tools are designed specifically for straight face dressing of large diameter, coarse grinding wheels on single or double disc, centerless or surface grinders.
- Type: Diamond, Dressing Tool - Radius / Form
- Features: Holder / Machine Mount
-
Supplier: Glebar Company Inc.
Description: diameter by 8-5/8" long wheel results in a much larger grinding surface than any other equipment used for this application. The system shown above is equipped with an automatic catheter feeder, a vacuum unloaded, a pressure washing system to clean the wheels automatically and
- Rotary Speed: 2,375 rpm
- Surface / Linear Speed: 5.999999999999999 ft/min
- Power: 7.5 HP
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance
- Grit Grade / Bead Size: 60 to 400
- Type / Shape: Abrasive Grain / Grit
- Applications: Grinding Wheels / Bonded Abrasives
-
Supplier: Mile-X Equipment, Inc.
Description: with OSHA standards under normal usage Applications General purpose grinding Shapes parts by removing material Motor is rated 1 horsepower or 1.5 horsepower, making it possible to grind very large objects Supplied with 36 & 60 Grit Wheels Factory connected for 208-230 bolts, no
-
Supplier: Mile-X Equipment, Inc.
Description: and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire brush wheel (.014 wire) Wheels are 8" diameter, ¾" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Two wheels 8" x 1" x ¾" Wheel
-
Supplier: Weldon Solutions
Description: has been uniquely configured with a large grinding wheel, increased horsepower, a straight or angular wheel-head, FANUC CNC control, 16" swing, and 12" or 32" between centers capacity. The models are customized to fit specific applications and are readily adaptable for
- Rotary Speed: 8,500 rpm
- Surface / Linear Speed: 50.00000000000009 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from
- Grit Grade / Bead Size: 50 to 60
- Type / Shape: Abrasive Grain / Grit
- Applications: Grinding / Ball Milling, Grinding Wheels / Bonded Abrasives
- Grading System: Mesh Graded
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor 105W 10" Industrial Grinder Cast This item ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Features: Two wheels 10" 1" x 7/8" Wheel guards and tools rests are cast iron Guards
-
Supplier: Mile-X Equipment, Inc.
Description: provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 4" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Wheels are 10" diameter, 7/8" arbor hole Base mounted on/off switch Rubber feet to minimize vibration
-
Supplier: Makita USA, Inc.
Description: a long tool life Large trigger for comfortable long term operation Large spindle lock button for easy accessory changes Spiral gears for efficient power transmission Externally accessible carbon brushes for fast and easy replacement Double insulated INCLUDES: 5" Grinding
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Makita USA, Inc.
Description: welders, fabricators, masons, maintenance/repair and more INCLUDES: 5" Grinding Wheel (741407-8-1) Side Handle (153489-2) Wheel Guard (135108-2) Inner Flange (224399-1) Lock Nut (193465-4) Lock Nut Wrench (782424-9)
- Rotary Speed: 11,500 rpm
- Current: 13 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Makita USA, Inc.
Description: clamping Large trigger switch for easy operation; lock-on feature Soft start feature for smooth start-ups Externally accessible brushes for greater serviceability Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 7" Grinding Wheel (741413-3)
- Rotary Speed: 6,000 rpm
- Current: 15 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Makita USA, Inc.
Description: armature coil by deflecting dust and debris Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life AC/DC switch for use with alternative power sources INCLUDES: 4-1/2" grinding wheel (741423-0-1) "Tool-less" wheel guard
- Rotary Speed: 10,500 rpm
- Current: 10 amps
- Type: Angle Grinder
- Mounting: Handheld / None
Find Suppliers by Category Top
Featured Products Top
-
A wide variety of products, from automotive wheels to door handles, owe their shiny good looks to a non-woven abrasive wheel. Unlike other machining processes that remove relatively large pieces of stock material, such as those involving bonded or coated abrasives, non-woven products are used to (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives
Conduct Research Top
-
Tiger Grinding Wheels deliver Longer Life, Cost Savings for Tank Fabricator
A global manufacturer of storage vessels and tanks serving the Refining, Marine, and Petro-Chemical industries was looking for an abrasives expert to evaluate their current grinding wheel performance. For over 60 years, the company has specialized in the fabrication of large-scale, custom pressure
-
New Grind
milling in the production of large (¾" and up) round HSS cutting tools, but also outperform other CBN wheels. An all-grinding process using hybrid wheels can reduce HSS tool-making cycle time dramatically.
More Information Top
-
Manufacturing Processes 2
Profiling with lar- ger depths of dressing cut can become necessary, for example in the initial profil- ing of a grinding wheel, or if, within a machining cycle, a larger grinding wheel profile loss is allowed while high demands are placed on …
-
Modeling and simulation of useful fluid flow rate in grinding
A compara- tively large grinding wheel velocity formed remarkable hy- drodynamic pressure at the grinding zone inlet, which hin- dered the grinding fluid feed.
-
Modern Grinding Techniques
Single-point diamonds tend to wear quickly with large grinding wheels .
-
Applied Machining Technology
In case of large grinding wheels up to 1000 mm diameter and 40 mm thickness without any recess, the conditions shown in Figure 13.32a are valid.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43428/37741092-MIT.pdf?sequence=2
This method is already used in the manufacture of large grinding wheels : once the center hole is drilled, material is removed to change the balance of the wheel until the wheel runs true.
-
Development on Micro Precision Truing Method of ELID-Grinding Wheel (2nd Report: Application to Edge Sharpening of Large Wheel)
In this paper, we applied the proposed new micro-truing method consisting of electro-discharge truing and electrolysis-assisted mechanical truing to sharpen the edge of large grinding wheels .
-
Introduction to Analytical Methods for Internal Combustion Engine Cam Mechanisms
This means that a large grinding wheel can be used for man- ufacture.
-
Condition Monitoring and Control for Intelligent Manufacturing
Large grinding wheels without a metal core may have significant inbalance at the circumference.
Indicates content that may require registration and/or purchase.