-
Supplier: Edmund Optics Inc.
Description: This mirror mount offers a 6" square mounting surface with (25) 1/4-20 mounting holes. Three fine resolution (64-pitch) screws provide precise tilting of the mounting surface in two directions.
- Features: Mirror Mount
-
Supplier: Artifex Engineering
Description: Our Rod-Mountable Mirror Mount 04RMM-4S(M) provides flexible vertical positioning for mirrors of 4-in(101.6mm) diameter. This mirror mount is compatible to both English and Metric large stand rod 07LSR-1(M). This mirror mount uses two M6x0.25mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Shape: Circular
- Features: Mirror Mount
-
Supplier: Edmund Optics Inc.
Description: installation or use #1/4 clearance holes for permanent positioning. These mounts have integral optic cell design. Optics are held undistorted by a threaded retainer for the 6" model and three mounting clips extend to hold our thickest mirrors for the 8" to 12.5" models. 10" and 12.5"
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 317.50000000000006 mm
- Features: Mirror Mount
-
-
Supplier: Edmund Optics Inc.
Description: installation or use #1/4 clearance holes for permanent positioning. These mounts have integral optic cell design. Optics are held undistorted by a threaded retainer for the 6" model and three mounting clips extend to hold our thickest mirrors for the 8" to 12.5" models. 10" and 12.5"
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 254 mm
- Features: Mirror Mount
-
Supplier: Newport MKS
Description: The 9876-K Tiny Corner Mirror Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for 0.5 inch (12.7 mm) diameter
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Features: Mirror Mount
-
Supplier: Newport MKS
Description: The 9761-K Tiny Corner Valu Mirror Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for 0.5 inch (12.7 mm)
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Features: Mirror Mount
-
Supplier: Newport MKS
Description: The U200-A ULTIMA® Clear Quadrant Mirror Mount offers unsurpassed functionality. This optical mount for 2 inch (50.8 mm) diameter optics does not include actuators. Thick front and rear plates and optimized, stiff springs improve the long-term stability and provide
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Features: Mirror Mount, Other
-
Supplier: Newport MKS
Description: The U100-A ULTIMA® Clear Quadrant Mirror Mount offers unsurpassed functionality. This optical mount for 1 inch (25.4 mm) diameter optics does not include actuators. Thick front and rear plates and optimized, stiff springs improve the long-term stability and provide
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Features: Mirror Mount, Other
-
Supplier: Shanghai Optics
Description: Mirror Type: • High Precision Optical Flats • Toroidal Mirror • Off-Axis Parabolic • Asphere • Axicon • Freeform Optics • Integrated Beam Shaping Mirrors What Makes Copper and Aluminum Mirrors Important? Copper and aluminum optical mirrors play
- Mirror Materials: Copper
- Mirror Types: Flat Mirror, Laser Mirror
-
Supplier: Piezosystem Jena, Inc.
Description: adjustment of optical mirrors The piezo tilting mirror PKS1 has been developed for fast and fine mirror adjustment. It is adaptable to vacuum conditions. The compact design and the high stiffness make it perfectly suitable for dynamic applications.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.399986284007408 mm
- Shape: Circular
- Adjustment Type: Kinematic
- Features: Mirror Mount
-
Supplier: Brady Corporation
Description: Made of impact-resistant plastic, our safety mirrors are perfect for warehouses, loading docks, production areas, offices and public areas. Two styles are available: dome or convex. Use dome mirrors to view large areas or for overhead viewing. Mounting hardware is included.
-
Supplier: Brady Corporation
Description: Made of impact-resistant plastic, our safety mirrors are perfect for warehouses, loading docks, production areas, offices and public areas. Two styles are available: dome or convex. Use dome mirrors to view large areas or for overhead viewing. Mounting hardware is included.
-
Supplier: Aerotech, Inc.
Description: configurations to work with high or low voltage power supplies. Superior Mechanical Design Features Large diameter, matched-set ABEC-7 bearings maximize performance with respect to wobble, moment stiffness and rotating friction. The large diameter bearing permits large payload
-
Supplier: Nikon Metrology
Description: With improved image brightness and resolution, the V-20B delivers images with excellent clarity, while enabling observation in a comfortable posture. It features a large effective screen diameter of 500mm and includes a built-in digital counter and digital protractor. Built-in Digital Counter
- Screen Size / Field of View: 20 inch
- Magnification Range: 5 to 100 X
- Mounting: Floor Mount
- Image: Inverted
-
Supplier: Aerotech, Inc.
Description: Aerotech’s AGV-SPO single pivot-point galvanometer scanner provides an alternative to traditional two-mirror galvo scanners. Derived from the popular AGV-HPO scanner, the AGV-SPO enables a larger field of view and reduced spot distortion for critical laser micromachining applications.
-
Supplier: Edmund Optics Inc.
Description: Advanced Optical Position Detector Design Moving Magnet Actuator Technology Compact Size for Easy Integration High Positioning Speed and Accuracy Very Fast Small and Large Angle Response These galvanometers offer the highest positioning speed and precision accuracy than any compact,
-
Supplier: Aerotech, Inc.
Description: use in vacuum Custom precision mounting designs are available for centering non-circular payloads on the gimbal The AOM130M series of gimbal mounts position optical components as large as 600 mm in diameter in both azimuth and elevation. The AOM130M mounts provide
-
Supplier: Visual Sound, Inc.
Description: Sanyo North America Corporation SANYO SPECIAL BUNDLE MODEL SANYO offers special bundle package for projector and wall mount. THE WORLD'S SHORTEST PROJECTION DISTANCE Project a large 80" diagonal image from the world's shortest projection distance of 13(DWL2500) -15(DXL2000) inches is
-
Supplier: Visual Sound, Inc.
Description: is achieved by advanced ultra short-focus mirror optical system. This means large images even in relatively small rooms. FLEXIBILITY WITH D-SUB15 VGA INPUT AND MONITOR OUT The PDG-DWL100S/DXL100S offers excellent versatility via 2 D-Sub 15 input/output terminals. Using an
-
Supplier: Piezosystem Jena, Inc.
Description: applications: nanopositioning scanning microscopy micromanipulation microinjection optical adjustment laser fine tuning mirror adjustment mirror positioning The actuators of the PA series are internally pre-loaded by a mechanical spring, making them ideal for dynamic
- Maximum Displacement: 4.5 to 145 µm
- Blocked Force: 850 N
- Maximum Operating Voltage: 130 volts
- Resonance Frequency: 3 to 65 kHz
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: measuring path due to its Type C design and horizontal optical axis. This makes it far superior than complex mirror goniophotometers and it still maintains impressive dimensions of 1850 x 1492 x 1798mm. All spectral quantities like color temperature, color coordinates, and even color
-
Supplier: Northrop Grumman Corporation
Description: became the first American to win the Nobel Prize in physics in 1907, optical interferometry can fulfill its full potential only outside the distorting effects of Earth's atmosphere. There, it can combine light from two or more telescopes as if they were pieces of a single, gigantic telescope
-
Supplier: Titan Tool Supply, Inc.
Description: application. The Optical Path Bender bends the optical path of the Zoom Lens, TZOVA to the Video Adapter VATZ67 or VATZ1 or VATZ2 at 90 Degrees and considerably shortens the Optical Path to 5.75". All threads used on the lens system are standard. The back thread of the
- Working Length: 0.03347718192232176 to 0.1999994920002743 m
- Viewing Angle: Direct (0°), Side (90°)
- Features: Integral Video Capability
-
Supplier: Titan Tool Supply, Inc.
Description: application. The Optical Path Bender bends the optical path of the Zoom Lens, TZOVA to the Video Adapter VATZ67 or VATZ1 or VATZ2 at 90 Degrees and considerably shortens the Optical Path to 5.75". All threads used on the lens system are standard. The back thread of the
- Total Magnification: 0.35 to 2 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
Find Suppliers by Category Top
Featured Products Top
-
Custom Large Optics Case Study Large Optical Domes Large Prism (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Custom Large Optical Domes Engineered for Optical Performance Avantier’s Large Optical Domes are advanced optical enclosures engineered to protect high-precision imaging and sensing systems while maintaining exceptional optical clarity. Available in a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier’s Large Size Prism stands as a versatile and indispensable component in the field of optics. Its availability in multiple materials, each with specific advantages, enables tailored solutions across a wide range of applications. Whether one requires optical clarity with glass, durability (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Avantier provides precision high-quality optical custom mirrors for industries like life sciences, aerospace, metrology, and solar engineering. Our team specializes in tailoring substrates, coatings, and geometries to each application's exact wavelength, angle, and performance requirements (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Optical System Consulting: Full design and integration support Let us help you integrate a high-performance MEMS beam steering mirror into your optical system. (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier manufactures custom and stock OAP mirrors in aluminum, nickel-plated aluminum, fused silica, Zerodur, ULE, and silicon carbide, supporting applications from compact infrared instruments to large-aperture spaceborne optical systems. Key Capabilities Why Choose (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses? Laser systems: for beam shaping, beam (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Ideally suited to homogenize light on a large area, the array can be trimmed precisely to your application. It is possible to combine it with other microstructured optics seemlessly by inserting it into the plano side of Fresnel lenses or other microstrutured components. (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Renishaw, the global metrology specialist, now offers longer sealed encoder scale lengths to support the development of large machine tools. Customers can choose FORTiS™ enclosed encoder linear (read more)
Browse Optical Linear Encoders Datasheets for Renishaw -
offering custom designed coatings on our substrate or yours. Features and capabilities include: Large selection of design coatings High durability and Laser damage threshold (Typical: 20J/cm2 -20ns pulse) Anti-Reflective (AR): Single or (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments
More Information Top
-
Dynamic testing of NOVA laser switchyard tower
towers are used to mount large optical turning mirrors and laser beam diagnostic .
-
Modal testing and analysis of NOVA laser structures
clumped together (10 ft. x 15 ft. x 25 ft. high) and used to mount large optical turning mirrors and loser beam diagnostic equipment which take the amplified beams from the first structure and steer them to the final structure, the Target…
-
Measurement of polarization plane rotation of propagating light in a partially ionized atmosphere under discharge conditions
To restrict vibration of the square mirror , optical mounts with large weight were used, and antivibration rubber padding was inserted between the mounts and the chamber floor.
-
Selective reinforcement of a 2m-class lightweight mirror for horizontal beam optical testing
Mounting a large mirror for optical testing with its axis horizontal requires locating the supports at the mirror’s so-called neutral surface.
-
Mechanical analysis and experiment study of a &PHgr;1m paraboloidal mirror
Keywords: Space Solar Telescope, optical mounting techniques, large mirror , Finite Element Analysis, unloading support .
-
High speed sub-micron bit detection using tapered aperture mounted optical slider flying above a patterned metal medium
These previous works clearly proved the potential of proximity optical recording based on the near-field prin- ciple, effectively delivering large laser power by using a mirror - mounted arm and a large optical microscope lens system.
-
Readout signal evaluation of optical flying head slider with visible light-wave guide flexure
These previous works, however, essentially required a mirror - mounted arm and a large optical microscope lens system or optical fiber to deliver and focus laser power in a minute aperture, or a relatively large objective lens mounted on an optical head slider.
-
Readout characteristics of a minute aperture-mounted optical head slider flying above a submicron wide metal patterned medium track
These previous works clearly proved the potential of proximity optical recording based on the near-field principle, effectively delivering large laser power by using a mirror - mounted arm and a large optical microscope lens system.
-
Comparison Of Wolter-1 And Kirkpatrick-Baez X-Ray Optics For A Spacelab LAMAR Facility
Optical telescope mirrors larger than this mirror mount have been fabricated 9.10 11) from aluminum substrates of the proposed alloys.
-
Video semaphore decoding for free-space optical communication
…the transmitter steady for long periods of time and to avoid alarming the police during the experiment, the laser and riflescope combination was not attached to a rifle, instead, a small optical breadboard and large gimbal- mounted mirror were used to mount…
Indicates content that may require registration and/or purchase.