-
Supplier: Transcat, Inc.
Description: Product Highlights These gages are designed for use in measuring castings, forgings and sheet metal work. Large clearances have been provided to reach over part configurations for easy measurement of small sections. The convenient retraction lever allows for one hand operation and good gage
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights Caliper measures 0 to 24.0" (0 to 600mm) with 0.0005" (0.01mm) resolution and + or - 0.002" accuracy, for measuring inside and outside diameters, depth, and step of items in harsh workshop conditions LCD screen displays in inches and metric units Absolute
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Inch/Metric/Fraction Digital Caliper Features: 6"/150mm Range Stainless Steel Frame Large Easy-to-Read display (10mm high) Direct inch/metric conversion Battery: 3V, type CR2032 Lithium, approx. 1 year life 4-way measurement inside-outside depth and step
- Features: Caliper
-
-
Supplier: Flexbar Machine Corporation
Description: large dial means wider-spaced, easy- to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001"/0.02mm.
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: large dial means wider-spaced, easy-to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001"/0.02mm.
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: large dial means wider-spaced, easy- to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001"/0.02mm.
- Features: Caliper
-
Supplier: American Precision Gauge, LLC
Description: The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display
- Range: 0 to 120 inch
- Features: Benchtop / Floor, Caliper, Gaging System / Station, Mechanical, NIST Traceability
- Display: Digital Display
- Measurement Scale / Units: English, Metric
-
Supplier: NationSkander California Corporation
Description: Metric / US System Convertable Measuring Range: 0-150mm (metric) / 0-6" inch (English) Resolution: 0.01mm/0.0005in Accuracy: 0.02mm/0.001in (<100mm), 0.03mm/0.001in (>100mm) Repeatability: 0.01mm/0.0005in Max Measuring Speed: 1.5m/s, 60in/s Display: Super Large LCD Display With 5 Digits
- Features: Caliper
-
Supplier: American Precision Gauge, LLC
Description: The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display
- Units: Inch / English, Metric
- Rule / Length Gauge Type: Length Gages
-
Supplier: Transcat, Inc.
Description: Product Highlights Inside dimension (ID) measurement capability for making comparison measurements of hole diameters and groove and tube thickness Large measuring depth for hard-to-reach outside dimensions Combination analog/digital LCD readout displays in inches or metric units for
- Range: 0.393701 to 1.181103 inch
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights Inside dimension (ID) measurement capability for making comparison measurements of hole diameters and groove and tube thickness Large measuring depth for hard-to-reach outside dimensions Combination analog/digital LCD readout displays in inches or metric units for
- Range: 1.181103 to 1.968505 inch
- Features: Caliper
-
Description: Pratt & Whitney for gage calibration laboratories that need to precisely measure length, outside diameter, inside diameter, pitch diameter, lead, major/minor diameter, taper, linear displacement, and thickness. High accuracy is maintained by its laser interferometer, zero Abbe offset design,
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
Find Suppliers by Category Top
Featured Products Top
-
(ULM) has been developed by Pratt & Whitney for gage calibration laboratories that need to precisely measure length, outside diameter, inside diameter, pitch diameter, lead, major/minor diameter, taper, linear displacement, and thickness. High accuracy is maintained by its laser (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Demonstrations Labmicrometer - Model 900, 1600 The Standard of Accuracy If a large direct reading range is important to you, choose the Labmicrometer Model (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Fabrication of the LSST monolithic primary-tertiary mirror
The blank thickness is measured at a minimum of three points around the mirror with large outside calipers .
-
Optical testing of the LSST combined primary/tertiary mirror
The blank thickness is measured at a minimum of three points around the mirror with large outside calipers .
-
OPERATOR’S
MANUAL
Use a large caliper to measure the outside length of a convenient number of links (about 12").
-
Study of analysis / evaluation method in human interface of on-vehicle information system (research paper)
…6 0 Persen TO of information of testee is 以 paper map use time from is being classified into "landmark" but also 詳 し if sees, numerous "landmark" and " path " are used as … being used as car external heart information.
-
A device for diameter measurement
Use of the device described above for measuring large diameters has considerably curtailed the time, increased the measurement precision, as compared to outside calipers or tape.
-
Utility of guide wabus (material)
…road is like significantly relaxes * as well as guidew: in large PUROJIWEKUTO team because as for new traffic of r — bass type, the external anti export is expected and a lot of synergies is obtained, including path , truck maker and relevant…
-
Bus (yearbook)
…these improvements the progress of improvement of structural part accuracy and quality control and work technology seems necessary aren't executed, the significant development of path structure can't want: for example, the strain of external plate is the large problem but is needlessly…
-
The quantification of skin transparency
Any readings outside this range were scrutinized and found to be due to the trapping of subcutaneous tissues such as large veins between tJie caliper jaws.
Indicates content that may require registration and/or purchase.