-
Supplier: Solar Light Company, Inc.
Description: Model 540 MICROTOPS II™ is a 5 channel hand-held sunphotometer for measuring aerosol optical thickness easily, accurately and dependably. Direct solar radiation at 5 discrete wavelengths is measured and stored. MICROTOPS II™ features an accuracy comparable to much larger and more expensive
- Wavelength Range: 340 to 1,020 nm
- Sensor Diameter: 1.6 inch
- Resolution: 0.0000001 mW/cm²
- Operating Temperature Range: 0 to 50 C
-
Supplier: OTT Hydromet
Description: SOLYS2 can be configured as a complete solar monitoring station with up to three ventilated Kipp & Zonen radiometers. A large range of mounting kits is available for direct solar radiation instruments.
-
Supplier: Kipp & Zonen, Inc.
Description: reliability. Installation and operation of the SOLYS2 is much easier than many other sun trackers on the market. With the optional top mounting plate and shading assembly SOLYS2 can be configured as a complete solar monitoring station with up to three ventilated Kipp & Zonen
- Operating Voltage: 18 to 240 volts
- Operating Temperature: -40 to 122 F
- Features: Monitoring via PC
-
-
Supplier: Kipp & Zonen, Inc.
Description: and USB interface cable. Just select the Kipp & Zonen radiometer type from a list, enter its sensitivity, and the correct measuring range is automatically selected. METEON will now display real-time solar irradiance values in W/m2, or Photosynthetically Active Radiation (PAR) in
- Analog Input Channels: 1 #
- Resolution: 16 bits
- Accuracy: 0.1 % FS
- Operating Temperature: 14 to 104 F
-
Supplier: OTT Hydromet
Description: Battery operated hand-held data logger with carrying case The METEON is an accurate hand-held unit to be used in combination with a passive (non-powered) radiometer to display and record measurements of solar irradiance. Its small size, long battery life and accurate single voltage
- Accuracy: 0.1 % FS
- Features: DC Voltage
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: Analog Kipp & Zonen radiometers plus a Mencke & Tegtmeyer PV panel temperature sensor and also has a S0 input for kWh meter pulses. The large 8 x 22 character display is readable in full sunlight and has a backlight for darker conditions. The keypad with 7 buttons can be used to
- Accuracy: 0.1 % FS
- Features: DC Voltage, Other
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
Balance of System photovoltaic products from Panduit. Panduit’s portfolio of Balance of System (BOS) solutions covers 75% of the total bill of materials required for large and utility-scale PV projects. These products increase safety and efficiency of solar systems. Heilind (read more)
Browse Solar Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Pioneer Venus Case Study in Spacecraft Design
The failures were restricted to the nephelometer series, which has a thinner aspect ratio (thickness/diameter) than either the Large Probe cloud particle size spectrometer (LCPS) or Large Probe solar flux radiometer (LSFR) windows.
-
11. Pioneer venus experiment descriptions
Large Probe Solar Flux Radiometer ~SFR) m M. Tomasko/Ariz.
-
7. Dynamics, winds, circulation and turbulence in the atmosphere of venus
Experiments providing direct information on the solar energy deposition are the large probe Solar Flux Radiometer (LSFR) and Infrared Radiometer (LIR) and the small probe Net Flux Radiometer (SNFR), the CAS providing the important reference data on the atmospheric state properties.
-
NOPE: a new inversion method for the total attenuation profile retrieval in atmospheric tomography from space-borne experiments
Figure 1 : Occultation geometry for a space-borne solar radiometer having a large field of view .
-
Pioneer-Venus Solar Flux Radiometer
The goals, design and performance characteristics of the Solar Flux Radiometer flown on the Large Probe of the Pioneer -Venus Multiprobe spacecraft launched on 8 August 1978 are described.
-
Multichannel radiometer calibration: a new approach.
The error in irradiance measured with Sun-calibrated multichannel radiometers may be large when the solar zenith angle (SZA) increases.
-
Pioneer-Venus solar flux radiometer
The paper presents the design and performance characteristics of the Solar Flux Radiometer flown on the Large Probe of the Pioneer-Venus Multiprobe spacecraft.
-
The regression of net radiation upon solar radiation
Also, cosine errors in radiometers can be critical at large solar zenith angles.
-
Bibliography
The goals, design and performance characteristics of the Solar Flux Radiometer flown on the Large Probe of the Pioneer-Venus Multiprobe spacecraft launched on 8 August 1978 are described.
-
Comparison of columnar water-vapor measurements from solar transmittance methods.
The large number of instruments included four solar radiometers to measure the columnar water vapor (CWV) by measuring solar transmittance in the 0.94-mum water-vapor absorption band.
Indicates content that may require registration and/or purchase.