-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The system is intended for non-contact detection of the debris inside the circular grooves of different technological items, for example brake calipers and so on. The system can be used also for groove seal profiling (seal deformation inspection).
- Application: Dimensional Measurement, Profile Measurement
- Probe / Head: Laser Triangulation
-
Description: With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: ASTM International
Description: This specification describes the minimum requirements to ensure performance of cut-sized white watermarked and unwatermarked office papers, including bond, reprographic, and laser printer papers. This specification covers virgin, recycled, and recycled content paper products. The paper shall
-
-
Supplier: Meyer Gage Company, Inc.
Description: calipers. We make all sizes for your special needs. All pins over .060" or 1.51 mm are laser marked with size and direction of tolerance. We've also added a serial number lasered onto each piece for traceability.
- Range: 0.075196891 to 0.50000027 inch
- Plug Size / Diameter: 0.75 to 1 inch
- Set Range: 0.075196891 to 0.50000027 inch
- Gage / Instrument Type: Bore Gage, Depth Gage, Gage Block / Master, Go - No Go / Functional, Pin / Plug Gage
-
Description: applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Features & Benefits of the Lab micrometer®: Digital laser interferometer with zero Abbe offset - for maximum resolution, traceability, and performance Wide
- Range: 0 to 64 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 64 inch
-
Supplier: SAE International
Description: to two different numerical tools, so evaluating the validity of each theoretical approach. To confirm the CAE results. An ODS was recorded of the brake using a 3D laser scanning vibrometer. Even though the CEA approach is very popular in the study of brake squeal noise, there are some
Find Suppliers by Category Top
Featured Products Top
-
The system is intended for non-contact detection of the debris inside the circular grooves of different technological items, for example brake calipers and so on. The system can be used also for groove seal profiling (seal deformation inspection). (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
- Model 175 With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring machine (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with center position, height, pitch, and yaw controls. The computer-controlled precision air bearing slide and gaging fingers remove operator-influenced errors commonly observed with (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, Alcoa, LenovoEMC, Optimax, IBM, 3M Corporation, and NASA use Pratt & Whitney laser-based interferometers in measuring foil, film, and mesh thickness as well as other substrates ranging from fractions of a nanometer to several micrometers in thickness. Applications (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Rings & Plugs Pin & Plug Gages Taper Threads - Pipe Threads (API Gages) Micrometers Dial / Test Indicator & Dial Calipers Electronic Vernier Calipers Variable Screw Thread Gages Taps, Dies, and Cutting Tools (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Laser Interferometers Engineering staff and experienced quality control technicians Mylar reflective film and heavy cotton gloves used to minimize operator thermal radiation NIST calibrated masters Capabilities: (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, inspection gaging systems, and length measuring machines. Our instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-precision Metrology instruments, inspection gaging systems, and length measuring machines. Our instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears/Splines Ring Gages Dial Bore Gages (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Two-sided laser device for online paper caliper measurement and control
The second-generation, non-contacting, laser caliper sensor described in this paper is being introduced to the market.
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/bd5b4cf6ebee739cc1257688002e4a84/$file/abb%20review%204-2009_72dpi.pdf
Non contacting caliper measurements ( Laser caliper sensor), 11th paper manufacturing technical seminar, Japan TAPPI Journal, 60 (2), 169–175.
-
http://search.abb.com/library/download.aspx?documentid=9akk105152a0874&languagecode=en&documentpartid=&documentrevisionid=&action=launch
Non contacting caliper measurements ( Laser caliper sensor), 11th paper manufacturing technical seminar, Japan TAPPI Journal, 60 (2), 169–175.
-
Parallel‐laser photogrammetry to estimate body size in free‐ranging mammals
However, it is unknown how well this technique might capture variation in body size of curvilinear features or whether the distance between parallel‐ laser calipers is altered when projected onto a curved surface.
-
Dynamic Young’s modulus and internal friction in polycrystalline copper
For the measurement of strain, a scanning laser calipers were employed.
-
International Asia Conference on Industrial Engineering and Management Innovation (IEMI2012) Proceedings
… research object, the roll body’s diameter of this specification is very large, the total length is 3850 mm, the basic size of roll body’s diameter is 380 mm, so it can set the appearance size of laser caliper gauge according to the …
-
Program: Symposium DD: Materials and Technologies for Grid-Scale Energy Storage | 2013 MRS Fall Meeting | Boston, Massachusetts
In-line Nondestructive Testing of a Lithium-Ion Battery Electrode by Laser Caliper and Thermography .
-
Digital Photography Improves Consistency and Accuracy of Bat Counts in Hibernacula
Estim400 and EstimX estimated dimensions of clusters out of reach of folding rulers and tapes without any assisting devices; Estim300 used a laser caliper device to assist in estimating dimensions.
-
Thickness measurement of thin wood material by differential laser triangulation method
J. Graeffe, S. Nuyan, “An online laser caliper measurement for the paper industry,” Optical Measurement Systems for Industrial Inspection IV, Proc. SPIE 5856(1), 318-326 (2005).
-
Calibration method for accurate optical measurement of thickness profile for the paper industry
[2] Flower, R. A. "Optical thickness gauge," United States Patent, 3536405 (1970) [3] Graeffe, J., Nuyan, S. "An online laser caliper measurement for the paper industry," Proc. SPIE 5856, 318-326 (2005).
Indicates content that may require registration and/or purchase.