Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FARO CREAFORM
Description: Measuring large parts, molds, assemblies and machines used to be a challenging, time-consuming process and often had to be performed in a special inspection area. Portable FARO Vantage Laser Trackers make on-site measurement easy and fast, reducing inspection cycle times by up to 75%. They
- Resolution: 0.00001968505 inch
- x-axis Measuring Length: 3,149.608 inch
- x-axis Linear Accuracy: 0.0006299216 inch
- Machine Type: 3-D Scanning / Profiling
-
Supplier: Nikon Metrology
Description: LC60Dx single line scanner brings laser scanning in the accuracy range of tactile measurement, while capturing 75,000 measurement points a second. Equipped with powerful CMOS technology, the all-digital scanner automatically digitizes the complete geometry of parts covering features and
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
- Application: Dimensional Measurement
- Probe / Head: Laser Triangulation
-
Supplier: Micro-Epsilon Group
Description: scanCONTROL 29x0 laser scanners are designed for industrial measurement tasks where compact design and high accuracy are required. Thanks to their high resolution, versatility and excellent price-performance ratio, the scanners are particularly suitable for static and dynamic applications,
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 0.92126034 to 1.14566991 inch
- z-axis Measuring Length: 2.10630035 to 3.09055285 inch
- z-axis Linear Accuracy: 0.0000787402 inch
-
-
Supplier: Micro-Epsilon Group
Description: The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 1.70472533 to 2.22441065 inch
- z-axis Measuring Length: 4.1338605 to 5.7086645 inch
- z-axis Linear Accuracy: 0.0001574804 inch
-
Supplier: FARO CREAFORM
Description: accessibility for key stakeholders. The FARO Focus is a complete, easy-to-use solution for reality capture professionals, with intuitive hardware and versatile software offerings. 3D Metrology Applications Improved Quality Control and Inspection The Focus Laser Scanner allows fast and easy
- Resolution: 0.1181103 inch
- x-axis Measuring Length: 15,748.04 inch
- Machine Type: 3-D Scanning / Profiling
- Features: Crash Protection, Reverse Engineering, Shop Floor Suitable
-
Supplier: Northrop Grumman Corporation
Description: High accuracy targeting at extended ranges, combined with long-range imaging, enables LLDR-2H to shape the field of engagement by expanding the close combat zone and winning the beyond range-of-sight battle. Through its unique integration of leading edge technologies, LLDR-2H provides
- Measuring Range: 328.0841666666667 to 65,600.42912500001 ft
- Accuracy: 196.8505 inch
- Measuring Technology: Optical / Laser
- Features: Other
-
Supplier: Micro-Epsilon Group
Description: The scanCONTROL 8x00 sensors use innovative Green Laser Technology (520 nm), which operates near the range where the sensor achieves its highest quantum efficiency. This ensures extremely stable measurement signals with minimal noise, even on shiny metals, printed circuit boards, or organic
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 3.3070884 to 4.5275615 inch
- z-axis Measuring Length: 4.330711 to 8.0708705 inch
- z-axis Linear Accuracy: 0.000187007975 inch
-
Supplier: Micro-Epsilon Group
Description: scanCONTROL 29x0 laser scanners are designed for industrial measurement tasks where compact design and high accuracy are required. Thanks to their high resolution, versatility and excellent price-performance ratio, the scanners are particularly suitable for static and dynamic applications,
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 3.27165531 to 4.75590808 inch
- z-axis Measuring Length: 7.480319 to 11.417329 inch
- z-axis Linear Accuracy: 0.0004724412 inch
-
Supplier: Nikon Metrology
Description: More than two decades since the inception of the ModelMaker product line, the cutting-edge ModelMaker H120 firmly pushes the ever-exacting boundaries of handheld laser scanning. Incorporating blue laser technology, ultra-fast frame rate, specially developed Nikon optics and the ability
- Machine Type: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM)
- Features: Articulated Arm
- Application: Dimensional Measurement, Profile Measurement
- Control: PC
-
Supplier: Nikon Metrology
Description: The multi-laser XC65Dx laser scanner captures all 3D details of features, edges, pockets, ribs and freeform surfaces in a single scan. Its entirely digital 3D digitizing operation boosts scanning frequency and drives smart laser intensity adaptation to scan any surface without
- Measuring Range: 65 mm
- Axes: +X, +Y, +Z, -X, -Y, -Z
- Sensor Type: Laser Triangulation
- Features: Other
-
Supplier: NextEngine, Inc.
Description: NextEngine delivers an unprecedented combination of power and affordability. At 0.005 inch accuracy, it rivals systems costing 10 times the price. It's not a cheaper 3D Scanner. It's a better scanner that costs less. Way less.
- Resolution: 0.005 inch
- Number of Sensors / Cameras: 2
- Volumetric Accuracy: 0.005 inch
- Machine Type: 3-D Scanning / Profiling
-
Supplier: SCANOLOGY
Description: NimbleTrack-CR, an intelligent and wireless 3D scanning system, is especially designed for ultimate detail capture. Buillt on the advanced features of the NimbleTrack series—wireless freedom, lightweight and portable design, and high accuracy—this next-generation solution pushes the boundaries of
- Resolution: 0.000393701 inch
- x-axis Linear Accuracy: 0.0009842525 inch
- Volumetric Accuracy: 0.0017322844 inch
- Machine Type: 3-D Scanning / Profiling
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: option for PRO/PRO T premium: Eagle Eye Navigator laser-line triangulation stylus
- Number of Sensors / Cameras: 2
- x-axis Measuring Length: 244 inch
- y-axis Measuring Length: 63 inch
- z-axis Measuring Length: 118 inch
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: maximum travel and scanning speed, thus reducing your valuable measuring time to a minimum. The necessary safety technology with laser monitoring is also part of the package. Options VAST navigator “mass” multisensor technology Rotary table to measure rotationally symmetric parts RST-T
- x-axis Measuring Length: 2,000 inch
- y-axis Measuring Length: 4,200 inch
- z-axis Measuring Length: 1,500 inch
- Machine Type: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM)
-
Supplier: SAE International
Description: between black and white checkerboards when a spray cloud is superimposed on them as a means of measuring the obscuring spray. The laser method uses laser transmittance through the spray cloud as the means of measurement. It is left to the users of this practice to decide which method
-
Supplier: SAE International
Description: between black and white checkerboards when a spray cloud is superimposed on them as a means of measuring the obscuring spray. The laser method uses laser transmittance through the spray cloud as the means of measurement. It is left to the users of this practice to decide which method
-
Supplier: StellarNet, Inc.
Description: CCD with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. New and improved electronics with a high speed 16-bit digitizer allows for fast data acquisition and a signal to noise of 1000:1! Up to 8 units can be daisy chained together
- Response Time: 0.001 seconds
- Software: Application Software Included
- Computer Interface: Computer Interface
- Features: Data Storage or Data Logging
-
Supplier: StellarNet, Inc.
Description: CCD with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. New and improved electronics with a high speed 16-bit digitizer allows for fast data acquisition and a signal to noise of 1000:1! Up to 8 units can be daisy chained together
- Wavelength Range: 350 to 1,150 nm
- Mounting / Environment: In-situ / Field, Lab / Benchtop, Portable
- Display Type: Video
-
Supplier: StellarNet, Inc.
Description: CCD with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. New and improved electronics with a high speed 16-bit digitizer allows for fast data acquisition and a signal to noise of 1000:1! Up to 8 units can be daisy chained together
- Wavelength Range: 200 to 1,150 nm
- Spectral Resolution: 0.2 nm
- Stray Light: 0.1 %
- Computer Interface Options: Application Software Included, Computer Interface, Serial Interface
-
Supplier: LexJet Corporation
Description: With 2400 dpi resolution - higher than any other B-size flatbed scanner available today - plus a 3.8 Dmax and 48-bit color, the Epson® Expression® 10000XL offers everything professional photographers and graphic artists require for high-quality, large-volume scanning. A reliable performer that’s
-
Supplier: Airbus Group
Description: flight control system. The gyro-stabilized roof-mounted sight has a TV camera, thermal imager, laser rangefinder, laser designator, and a laser spot tracker capable of simultaneously following up to four targets. In addition, the Tiger HAD has combat external fuel tanks for
-
Supplier: Vibration Specialty Corporation
Description: thermograms in which the finest details can be identified – and this is at a resolution of up to 1.2 megapixels. The VarioCam has a 3.8" Display, view finder, voice recording function via microphone or headset, loudspeaker, acoustic alarm, laser target pointer, LED target illumination, ORITM
- Measurement Range: -40 to 1,200 C
- Spectral Range: 7.5 to 14 microns
- Temperature Resolution: 0.006 to 0.008 C
- Maximum Dimension: 6.3779562 inch
-
Supplier: ValueTronics International, Inc.
Description: following applications are via extracting information from signals containing components from DC to 15 MHz : Ultrasonic/stress/strain, mechanical/vibration, audio, ATE, laser spectroscopy, biomedical research, LIDAR, geo seismic, dual channel synchronized digitizing, post/pre triggering
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Model RH encoder, also known as a Pulse Position Indicator (PPI), generates tracking pulses for web applications, and in particular for material handling sortation applications when used with bar code laser scanners or CCD vision systems. 12" or 30cm circumference
- Sensor Technology: Optical Linear Encoder
-
Supplier: ValueTronics International, Inc.
Description: without capturing the dead time in between. It is a great tool for applications such as pulsed-laser research, high-energy physics, and pulse echo. Use glitch trigger to find the causes of anomalies in circuit operation. Trigger on hard-to-see narrow glitches down to 1 ns wide. Use FFTs to
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ASTM International
Description: herein. 1.5 General types of diagnostic modalities include biopsy instruments, cannulas, endoscopes, electrodes, or other such instruments. Therapeutic modalities include, but are not limited to, heating, cooling, irradiation, laser, injection, tissue transplantation, mechanical or ultrasonic
-
Supplier: ValueTronics International, Inc.
Description: The VM700A is TV equipment from Tektronix. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television
Find Suppliers by Category Top
Featured Products Top
-
SCANOLOGY introduces DefinSight-Mobile, an all-in-one 3D digitization mobile app that brings the power of DefinSight desktop software to (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
. Safe Digitization for Cultural Heritage The dedicated cultural heritage preservation mode offers Class I laser safety and non-contact scanning (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
SCANOLOGY is proud to announce the launch of SIMSCAN Gen2, a palm-sized industrial 3D laser scanner designed for fast, precise, and effortless scanning of small to medium-sized parts—even in tight, hard-to-reach spaces. Combining advanced technology with ergonomic design, SIMSCAN Gen2 (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
SCANOLOGY is proud to announce the launch of SIMSCAN Gen2, a palm-sized industrial 3D laser scanner designed for fast, precise, and effortless scanning of small to medium-sized parts—even in tight, hard-to-reach spaces. Combining advanced technology with ergonomic design, SIMSCAN Gen (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Uses 126 blue laser lines to capture dense data across complex surfaces Reaches up to 8,100,000 measurements/s and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Captures dense 3D data with 126 blue laser lines Delivers up to 8 (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
digitized for analysis purposes. As each cell flows past the interrogation point, an electric pulse is ultimately generated that corresponds to the signal intensity at each point in the cell’s path over time as it passes the laser beam. Once the cell flows completely past the beam, the signal (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
digitized for analysis purposes. As each cell flows past the interrogation point, an electric pulse is ultimately generated that corresponds to the signal intensity at each point in the cell’s path over time as it passes the laser beam. Once the cell flows completely past the beam, the signal (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
or instrument is available with a digital module at the end of the cable. Inside the module is a chip that digitizes the analogue signal from the probe. The probe is actually calibrated and linearized at the Solartron factory, with a guaranteed accuracy of 0.05% of range or 0.2 microns, whichever is (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Scan Faster Handle complex parts with ease using 108 quad-crossed blue laser lines, a measurement rate of up to 8,100,000 measurements/s, and a frame rate up to 180 FPS. Capture massive amounts of 3D data instantly, enjoy smooth, lag (read more)
Browse 3D Scanners Datasheets for SCANOLOGY
Conduct Research Top
-
3D Printing - Direct from Digitized Data - Based on STL and other File Formats Using Gantries and ACS-Based Motion Controllers
, including XSEG, Advanced Gantry Control, LCM (EtherCAT (R) Laser Control Module) and ServoBoost.
-
Air-Coupled Acoustics: Sound PAT for Tablet Characterization
, an air-coupled transducer, a laser interferometer, a vibrometer controller and a digitizing oscilloscope, as well as a vacuum handling apparatus consisting of a vacuum wand and a vacuum pump with a suction power of ~30 kPa. The instrumentation diagram of the acoustic excitation and interferometric detection
-
Meeting the Automotive Industry's High Standards (.pdf)
The flexibility of a laser scanner is essential when scanning a car seat in relation to the car interior. The REVscanTM showed great results during a task done on site at a renowned car seat manufacturer's plant. The challenge was to scan the entire seat, door, roof and dash in relation to one
-
Software Overview
driver? Does it matter anymore whether a VXIbus device is register or message-based? This technical note is intended to provide answers to these questions and more as they relate to communicating with VXIbus instruments. In our analogy, our desktop office device to control is a laser printer, and our
More Information Top
-
Evaluation of imaging properties of a laser film digitizer
Spatial resolution of the laser digitizer was characterized using the presampling modulation transfer funclion (MTF), which was measured wing a curve fitting technique with an angulated slit.
-
Automated Quantitative Inspection Of Metal Castings From X-Ray Film Images
The radiograph is digitized using a laser spot scanning device called a laser digitizer which uses an integrating cylinder to collect light transmitted through the film and produces an image where the reading of each pixel is proportional to diffuse film density …
-
Ergonomics and Health Aspects of Work with Computers
Further, other technologies (such as monocular/heads-up displays) may be combined with laser digitizers that may reduce load magnitudes.
-
The laser film digitizer: Density, contrast, and resolution
Siegel EL, Templeton AW, Cook LI', et al: Image calibra- tion of laser digitizers , printers, and gray-scale displays.
-
Image Information in Film Digitization and Display Monitor - Implications for Teleradiology
In this paper, we investigate that mean value, standard deviation, and adjacent pixel correlation coefficient on a calibrated step wedge film with two laser digitizers .
-
Laser film digitizer: the next generation
Price of the laser digitizer , however, is relatively higher than other devices, because an expensive photo multiplier tube (PMT) is employed as a photo-electric converter to obtain better image quality.
-
Quality assurance of PACS systems with laser film digitizers
In this report we summarize our QA experience with a teleradiology system that includes a laser digitizer for x-ray film.
-
Light photon equalization for laser film digitizers
One of the biggest advantages to apply the light photon equalization to the laser digitizer is that the noise characteristics becomes better since more light photons are captured by the PMT in dark areas than with a conventional digitization.
-
Computational adjustment technique for digital mammographic images based on the digitizer characteristic curve
For the laser digitizer , there is also a shift relative to the film characteristic curve, but it is much smaller than the one registered for the other equipment.
-
Quality assurance of picture archiving communication systems with laser film digitizers
In this report, we summarize our QA experience with a teleradiology system that includes a laser digitizer for x-ray film.
Indicates content that may require registration and/or purchase.