-
Supplier: LaserStar Technologies Corporation
Description: X / Y Table 15” X 9” Laser Engraving Systems Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual or Motorized Z Axis Adjustment Two Axis Control Box with
- Stroke or X-Axis Travel: 6 to 12 inch
- Y-Axis Travel: 4 to 7 inch
- Axis Configuration: X-Y Axes, X-Y-Z Axes
-
Supplier: LaserStar Technologies Corporation
Description: X / Y Table 15” X 9” Laser Engraving Systems Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual or Motorized Z Axis Adjustment Two Axis Control Box with
- Stroke or X-Axis Travel: 6 to 12 inch
- Y-Axis Travel: 4 to 7 inch
- Axis Configuration: X-Y Axes, X-Y-Z Axes
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment,
- Number of Axes: 3 to 1 #
- Load Capacity: 50 to 100 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment,
- Number of Axes: 3 to 1 #
- Load Capacity: 50 to 100 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
Supplier: Trotec Laser, Inc.
Description: The Rayjet 50 laser engraver is a budget-friendly, industrial-grade laser engraving and cutting solution. With an 18" x 12" working area and 30W CO2 laser source, the Rayjet laser machine can engrave and cut materials like wood, paper, textiles, plastics, and much
- Cutting / Traverse Speed: 3,599.9999999999927 in/min
- X-axis Travel / Length Capacity: 18.0315058 inch
- Y-axis Travel / Width Capacity: 12.0078805 inch
- Laser Output Power: 0 to 30.000000000000004 watts
-
Description: flexibility, application-specific configuration and easy integration in production lines and stand-alone systems like FOBA fiber laser marking machines: The Y-Series includes 9 different fiber laser sources, spanning power and pulse width ranges on one modular platform. High precision
- Laser Output Power: 20 watts
- Marking Area Length: 12.4015815 inch
- Marking Area Width: 14.4881968 inch
- Features: Benchtop
-
Description: LF050 is the marking laser for the electronics industry. The continuous wave fiber laser marker was developed for the marking of molded housings of discrete and integrated components as well as printed circuit boards. The marking process is precise, producing a high-quality mark in the
- Cutting / Traverse Speed: 23,622.04724409445 in/min
- Laser Output Power: 5 to 10 watts
- Marking Area Length: 5.5905542 inch
- Marking Area Width: 7.61811435 inch
-
Supplier: Universal Laser Systems, Inc.
Description: The XLS10.150D consists of the newest and highest performance laser material processing solutions designed for highest acceleration and speed plus highest precision and accuracy. The new Laser System Manager™ control and management software gives the user the best usability in any
- Laser Output Power: 150 watts
- Marking Area Length: 40 inch
- Marking Area Width: 24 inch
- Laser Type: CO2
-
Supplier: RMI Laser, LLC
Description: metals, and to achieve depth into harder metals like titanium and tool steel. Engraving up to .001"-.004" High-Speed, High volume throughput Marking-on-the-Fly (MOTF) Engraving onto harder metals such as Titanium, Inconel®, or Tool Steel Highest Contrast Marking Cuts thin metals
- Laser Output Power: 30.000000000000004 watts
- Marking Area Length: 3.93701 inch
- Marking Area Width: 3.93701 inch
- Resolution: 1,270 dpi
-
Supplier: RMI Laser, LLC
Description: The RMI UM-1 Ultra-Compact Diode Pumped Nd:YAG laser marker is a very cost effective, turnkey, high performance system for marking and engraving applications. Ideal for small scale production environments. RMI’s Economy Laser Marking system delivers precision, non-impact marks
- Laser Output Power: 0.7499999999999962 watts
- Marking Area Length: 2.362206 inch
- Marking Area Width: 2.362206 inch
- Features: Benchtop, Other
-
Supplier: RMI Laser, LLC
Description: RMI’s Green Laser Marking system is perfect for marking difficult materials. With 3X power density and 2.5X the resolution of our standard laser marker, the green laser marking system is excellent for marking highly reflective metals, silicon, and soft plastics. RMI’s
- Laser Output Power: 2 watts
- Marking Area Length: 5.905515 inch
- Marking Area Width: 5.905515 inch
- Resolution: 1,200 dpi
-
Supplier: RMI Laser, LLC
Description: Industrial Grade Laser Marking System for Cost Effective, Stand-Alone Operation or Mass Production Environments. RMI’s U-Series Laser Marking systems are ideal for high speed manufacturing environments where easy integration and low maintenance are the key to maximum uptime and high
- Laser Output Power: 15.000000000000002 watts
- Marking Area Length: 5.905515 inch
- Marking Area Width: 5.905515 inch
- Features: Benchtop, Other
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: CCD on-line detection, precise positioning detection of solder automation equipment, laser (laser cutting/laser marking/Laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Jimani, Inc.
Description: No Description Provided
- Laser Output Power: 20 watts
- Marking Area Length: 12 inch
- Marking Area Width: 12 inch
- Features: Benchtop, Work Station
Find Suppliers by Category Top
Featured Products Top
-
Protomatic now has multiple options to match your laser marking and light-duty, special-material cutting applications. Big power for small jobs When your job calls for simple 2-axis engraving of anodized aluminum, stainless steel, or many types of plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
available in 50, 60, and 80-watt configurations. Also included on the Fusion Edge 36 is Epilog’s IRIS™ Camera System that gives laser operators a real-time image of the engraving table so they can quickly and accurately position their artwork on even the most (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
, textiles, paper, plastic, and much more. The Fusion Maker Laser may be a starter, but right out of the box you’ll be experiencing professional level results. 24" x 12" engraving table Up to 60 IPS (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
expanded Epilog’s popular entry-level Fusion Maker Series with larger work areas and higher wattages of lasers. Available in a 40-watt configuration, the Fusion Maker 24 features a 24” x 24” (609 x 609 mm) engraving table. The Fusion Maker 36 boasts a 36” x 24” (914 x 609 (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Product Overview Used in wafer inspection, precision metrology, coordinate measurement, and laser processing equipment where friction-free motion and sub-micron positioning accuracy are required. Fountyl air floating tables replace traditional mechanical rolling or (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Epilog Laser Introduces New Fusion Ascent Laser Series 120 IPS engraving speeds and pass-through design give small businesses and creators the power to (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
120 IPS engraving speeds, and industry leading engraving quality, we’re providing customers with the performance and peace of mind they need to confidently scale their operations.” The Fusion Ascent Laser Series features three different table sizes: 24”x 12”, (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
operators a real-time image of the engraving table so they can quickly and accurately position their artwork on even the most uniquely shaped items. “The response was so positive when we originally implemented the IRIS™ Camera System on the Fusion Pro Laser Series,” said (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
IRIS™ Camera System with Positioning and Registration cutting features gives laser operators a live-preview of the engraving table so they can quickly and accurately position their artwork on even the most (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
ROLEC enclosures can be supplied fully customized – ready for your electronics. Services include CNC machining, engraving and laser processing; powder coating and wet painting; photo (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
The implication of direct laser engraved intaglio plates on banknote security
Then, each time the plate is moved via the XY - table , the Z-position of the engraving system is then adjusted, so that the focus of the laser beams are precisely on the surface plane of the metal plate.
-
Advanced precision linear stage for industrial automation applications
WITH the advancement of technology, many applications require precision linear stage or xy - tables for accurate positioning of equipment less than a ten micrometers, such as those in the microelectronics industry, precision laser cutting and engraving applications, optical fiber grating processes, in …
-
Advanced Mechanical Design
Figure 1 shows the engraving of points on a layer z1. The laser (focused to a tiny point by a lens combination) is moved around the x-y plane by either a xy table or a galvano mirror set.
-
Featured Application: Laser Cutting Carbon Fiber Reinforced Plastic Composites
One of four basic laser system configurations, an XY table can provide precise movement of the material under a fixed laser . Synrad CO2 lasers provide the "engine" for cutting, marking, and engraving systems worldwide.
-
Fabrication, modification, and application of poly(methyl methacrylate) microfluidic chips
Usually, a commercially available laser scriber was used to engrave the PMMA substrate. It consisted of an eximer laser and an XY - table on which the PMMA plate was mounted.
-
Laboratory development for a manufacturing oriented interdisciplinary baccalaureate degree program in electromechanical engineering technology (BSEMET): a case...
(iii) Assembly Station - A completely automated assembly system that incorporates a Mitsubishi robot with dual axis air vice, multitasking cell controller, palletizing surface, linear “Z” axis gantry, XY transfer table , and machinevision system. (iv) Laser Engraving Station - A laser engraver is attended by a Eshed Robotec ER IX robot.
-
Manufacturing Engineering Handbook > LASER MATERIALS PROCESSING
Lasers used for marking and engraving are mainly pulsed Nd:YAG lasers , CO 2 lasers, and excimer lasers. XY - tables , flying optics, and galvanometer systems are commonly used, and galvanometer systems turn out to be the most powerful.
-
Multi-Prong Infusion Needle Case Study
rofin sinar starweld 50 watt pulsed yag welder w/rotary & cnc xy table rofin sinar starcut18 pulsed nd:yag laser w/ uw180 workstation uls x2-660 60 watt co2 laser cutting/ engraving system .
-
http://www.ndt.net/article/ndt-slovenia2005/PAPERS/40-NDTP05-72.pdf
… of a "simple" hole-drilling process, while the second set shows deformations during engraving of a "complex" … The experimental set-up for the laser surface processing is shown in Fig. 1. The main components are the processing laser with its XY scanning head, the three-dimensional measuring apparatus … The specimen lies on the console table with the hole in the middle.
-
Tangible Heritage: Production of Astrolabes on a Laser Engraver
A 2kW CO2 laser engraver/cutter with xy table proved to be an ideal tool for our purposes. The engravings are done in quite high resolution (300 or 600 dpi), which takes however more than …
Indicates content that may require registration and/or purchase.