-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The laser profilometer is employed for measuring geometrical parameters of the rail wheel flange (thickness, slope, height), rim/tire thickness and for taking full profile of the wheel roll surface. The device is supplied with database and software package for wheel sets wear data
- Range: 0.787402 to 55.11814 inch
- Gage / Instrument Type: Height Gage, Optical - Laser, Special Function / Form Gages
- Measurement Scale / Units: Metric
- Gaging Technology: Optical
-
Supplier: KEYENCE
Description: TM-3000 2D Inline Optical Micrometer The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles
- Measuring Range: 0.0016404208333333332 to 0.01968505 ft
- Accuracy: 0.00001968505 inch
- Gap Sensor / Feeler Gauge Type: Gap Sensor
- Measuring Technology: Non-contact, Optical / Laser
-
Description: tear to both the measuring standards and the instrument. The ULM is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
-
Supplier: Smartmore Corporation Limited
Description: high-precision non-contact displacement sensor based on the principle of laser triangulation distance measurement. The measurement accuracy of our laser displacement sensors is high. It has a direct/oblique compatible structure and can detect both diffuse reflective surfaces and
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
-
Description: Gauge Block Stacks Mesh Thickness Textiles Precision Parts Features & Benefits of the Labmaster® Standard: Rigid design - For maximum repeatability and reproducibility Motorized probe - Improves system stability and eliminates operator influence Digital laser interferometer -
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
-
Supplier: Erlau
Description: Bench INTERSIT, wire mesh, 1600 mm, 3-seater, without backrest, fixed Laser-cut frame, continuous wire-mesh seat surface, ½ x 1 ¼” mesh pattern with 2 special broad stripes of denser mesh to optically conceal the laser-cut parts and for additional seat strength. ¼” wire gauge.
-
Supplier: Erlau
Description: Bench INTERSIT, wire mesh, 3-seater, fixed with base plate Laser-cut frame, continuous wire-mesh seat and backrest surface, ½ x 1 ¼” mesh pattern with 2 special broad stripes of denser mesh to optically conceal the laser-cut parts and for additional seat strength. ¼” wire gauge.
-
Supplier: Erlau
Description: diameter, ¼” wire gauge, ½ x 1” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns). Dimensions: (W x D x H) 22 ¾ x 27 ½ x 32 ¼”, Seat height 18” Type C, movable
-
Supplier: Erlau
Description: diameter, ¼” wire gauge, ½ x 1” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns). Dimensions: (W x D x H) 22 ¾ x 27 ½ x 32 ¼”, Seat height 18” Type C, movable
-
Supplier: MilesTek Corporation
Description: tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded,
- Type: Rack Enclosures
-
Supplier: MilesTek Corporation
Description: tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded,
- Type: Rack Enclosures
-
Supplier: TelephoneStuff.com
Description: Fully welded construction provides a 2,500 lb. weight capacity - 14-gauge steel tops and bottoms - 16-gauge seamless steel sides - 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural
- Type: Rack Enclosures
-
Supplier: TelephoneStuff.com
Description: Fully welded construction provides a 2,500 lb. weight capacity - 14-gauge steel tops and bottoms - 16-gauge seamless steel sides - 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural
- Type: Rack Enclosures
-
Supplier: HAVE, Inc.
Description: the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 31 1/2" (18 space) Overall
-
Supplier: HAVE, Inc.
Description: the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 25" Racking Height: 70" (40 space) Overall Height: 74
-
Supplier: HAVE, Inc.
Description: the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 77" (44 space) Overall Height: 81
-
Supplier: HAVE, Inc.
Description: the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 61 1/4" (35 space) Overall
-
Supplier: TelephoneStuff.com
Description: Fully welded construction provides a 2,500 lb. weight capacity - 14-gauge steel tops and bottoms - 16-gauge seamless steel sides - 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural
- Type: Rack Enclosures
-
Supplier: TelephoneStuff.com
Description: thick internal braces made from structural steel with 14-gauge steel top and bottom, 16-gauge steel sides and an 11-gauge sturctural thickness where rackrail brackets are welded to the sides - Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with
- Type: Rack Enclosures
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The KOIKEJET cutting system combines Koike Aronson’s experience and unsurpassed customer support with the latest in waterjet technologies. Laser alignment, initial height sensing, and adjustable water level control improve cutting efficiency. Precision ground ball screw drives ensures
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
-
Supplier: MilesTek Corporation
Description: steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32
- Type: Rack Enclosures
-
Supplier: MilesTek Corporation
Description: steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32
- Type: Rack Enclosures
-
Supplier: RobotWorx
Description: With Motoman's high-performance HP6 or HP20 robot and integrated High Tolerance Plasma Arc Cutting (HTPAC) package, the PlasmaWorld solution delivers near laser quality cuts with minimal capital investment. Designed to cut mild steel from light gauge to half-inch thick plates,
- Robot Type: Robot System
-
Supplier: Marposs Corp
Description: optical scanning Number of sensors: Up to 3 laser profilometers Part axis: Precision rotary stage (360° rotation) Typical cycle time: 30 seconds Max part weight: 20 kg Typical part dimensions: Diameter: up to Ø180 mm Height: up to 50 mm* Loading type: Manual or robotized Integration:
- Applications: Gauging, Scanning & Dimensioning
- Features: Other Image Source
- System Type: Turnkey / Complete System
-
Supplier: Tinius Olsen, Inc.
Description: software Options & Accessories In-head pocket grips to accommodate flat or round tensile specimens External grips and fixtures Standard or extended height columns Standard or extended height crosshead movement for positioning Base unit above or below ground (pit mounted) Standard or
- Force / Load Capacity: 674,400 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Smartmore Corporation Limited
Description: the workpiece in multiple or large-scale material frames and pallets, without being restricted by the height space, and can also slide with the robot on the ground rail, flexibly working in multiple saved space and cost between workstations. 1. Line laser solution, resistant to ambient
- Features: Alarm or Reject Trigger
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
- Stage Type: Camera Positioner, Rotary Positioner, X-Y-Z Stage
- Modules Included: Cameras or Imagers, Imaging Illuminators
Find Suppliers by Category Top
Featured Products Top
-
. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with center position, height, pitch, and yaw controls. The computer-controlled precision air bearing slide and gaging fingers remove operator-influenced errors commonly observed with (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
VLM200 Your solution for vertical measuring of precision parts and materials. Measuring applications include: your precision part, balls, material thickness such as poly films, meshes, magnetic tape, disk substrates, and metal foils. Measure height and thickness with complete confidence (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively coupling the (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
- Model 175 With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring machine (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The Labmaster Standard is the ultimate (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
at height, completing wall thickness gauging or corrosion surveys quickly and safely. The ultrasonic probe is mounted on a smart arm featuring a laser pointer that provides visual guidance to precisely aim at measurement points. The arm has mounting and shaping options that can adapt to the (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Remote Observation of the Spatial Variability of Surface Waves Interacting With an Estuarine Outflow
Significant waveheight (Hs) estimates from both radars were compared with a laser height gauge .
-
Morphological parameters of both surfaces of coupled joint
Specimens were placed above the slide and the z-direction’s laser gauge height was also adjusted.
-
Introduction of flatness gage IP-4 on the continuous Wean-Damiron heat-treatment line at the Samara Metallurgical Plant
The flatness gage is considerably more sensitive and has better spatial resolution in the transverse direction than existing triangulation-type laser height gages , and it costs appreciably less than gages with stress-measuring rollers.
-
The use of flatness gage IP-4 to check the shape of plates
The instrument has significantly better performance characteristics than existing devices based on triangulation-type laser height gages .
-
Use of Gage IP-4-GP to Measure the Flatness of Strip on a Hot-Strip Mill
Instruments based on triangulation-type laser height gages are currently the type of instrument most commonly used to measure the flatness of hot-rolled products [1–3].
-
Distributed Nd-YAG laser welding and process control in inert glove boxes
A non-contact LED laser height gauge is used to set the laser focal height and a remote 1/2" head video camera is used for alignment of the beam onto the weld joint as well as monitoring of the actual welding process.
-
Springer Handbook of Experimental Fluid Mechanics
Fig. 15.73 Laser wave height gage .
Indicates content that may require registration and/or purchase.