Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MECCO
Description: solution in laser marking and engraving technology. Our CO2 lasers can achieve high-speed marking while maintaining mark quality, providing non-contrast marking in plastics as well as ink removal for date coding. As a result, these compact units commonly
- Laser Output Power: 10 to 100 watts
- Diameter: 100 to 450 mm
- Focal Length: 81 to 454.00000000000006 mm
- Marking Area Length: 2.8 inch
-
Supplier: TherMark Holdings Inc.
Description: Will not work on metals with a lacquered coating, use CO2/YAG/fiber lasers
- Coverage: 41.66666666666667 ft²
- Wet / Applied Thickness: 0.0005 to 0.002 inch
- Coating Material: Aluminum
- Industry: Identification / Marking, OEM / Industrial
-
Supplier: TherMark Holdings Inc.
Description: Will not work on metals with a lacquered coating, use CO2/YAG/fiber lasers
- Coverage: 41.66666666666667 ft²
- Wet / Applied Thickness: 0.0005 to 0.002 inch
- Coating Material: Aluminum
- Industry: Identification / Marking, OEM / Industrial
-
-
Supplier: TherMark Holdings Inc.
Description: Will not work on metals with a lacquered coating, use CO2/YAG/fiber lasers
- Wet / Applied Thickness: 0.0005 to 0.002 inch
- Coating Material: Aluminum
- Substrate: Anodized
- Industry: Identification / Marking, OEM / Industrial
-
Supplier: diaago
Description: The Lambda576, the first-of-its-kind automated laser marker, can mark tubes from a variety of sizes and brands. With the device, no labels, stickers or ink is used. The laser engraves markings with any shape, logo, text or sample ID directly onto the surface of each tube.
- Technology: Laser Marking
-
Supplier: TherMark Holdings Inc.
Description: Allows CO2, YAG, and fiber lasers to mark substrates with color
- Coverage: 17.36111111111111 to 20.833333333333336 ft²
- Wet / Applied Thickness: 0.001 to 0.005 inch
- Industry: Automotive, Identification / Marking, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass
-
Supplier: diaago
Description: unstandardized tube formats Laser engraved markings cannot be separated from the plastic surface and can never wear off like labels, guaranteeing sample traceability High resolution markings No requirement for changing labels or ink ribbons Markings are resistant
- Technology: Laser Marking
-
Supplier: LightMachinery Inc.
Description: so marking can be done "on the fly" without mark smearing or degradation that can occur in other types of laser marking. LaserMark lasers can mark on a wide variety of materials including inked paper and cards, foils, painted or anodized metal, glass and many types of
-
Supplier: LightMachinery Inc.
Description: so marking can be done "on the fly" without mark smearing or degradation that can occur in other types of laser marking. LaserMark lasers can mark on a wide variety of materials including inked paper and cards, foils, painted or anodized metal, glass and many types of
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Non-contact processing minimizes damage to the material. No consumables such as ink; reduces environmental impact. High yield rates from ultra-thin and large-size processing. Fast, flexible modification of screen printing. Working area: 1930mm×1500mm (customizable) Processing speed: 4000mm/s
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Dapra Corporation
Description: etching, die or roll stamping, laser markers and messy ink printers. FEATURES: • Mark parts directly in CNC milling equipment • No electric or pneumatic input required • Use standard CNC engraving software • Mark alphanumeric text, symbols and logos • Use existing machine tool
-
Supplier: SAE International
Description: indirect marking. This specification covers the processes used to mark these materials, including impact ink marking, thermal transfer, hot stamp, and lasers, etc. This specification does not cover the direct marking on insulated electrical wires and cables.
-
Description: The labeling and direct marking requirement of ISO 28219:2009 and other standards can be combined labeling into one label or marking area or appear as separate labels or marking areas. ISO 28219:2009 uses the terms “part marking” and “item marking” interchangeably.
-
Supplier: CSA Group
Description: addition to any other mandated labelling direct-marking requirements. The labelling and direct marking requirement of ISO 28219:2017 and other standards can be combined into one label or marking area or appear as separate labels or marking areas. ISO 28219:2017 uses the
-
Supplier: Mactac
Description: STARLINER Novelty is an offset and laser printable uncoated litho paper with a removable adhesive. Liner is scored for easy application. Readily accepts pen, pencil, and marking devices. Standard offset inks recommended.
- Width: 215.9 mm
- Liner Type: Paper / Kraft Paper
-
Supplier: Open Date Systems, Inc.
Description: EV I Software Options take CleanCode EV 1 inkjet coders from a simple system to one that rivals much higher priced high resolution coders meant for secondary carton coding, as well as a viable alternative to small character DOD, Continuous Ink Jet and laser printers. A series of four
- Printing Rate: 50 to 1,000 mm/sec
- Resolution: 300 dpi
- Features: Application Software Included, Electric, Ink Jet, Other, Semi-automatic, Thermal Transfer
- Applications: Date Stamp
-
Supplier: SAE International
Description: The purpose of this report is to provide recommendations for marking wire and cable insulations to meet legibility requirements. This information is generic and applies to any type of wire marking system, such as an ultraviolet (UV) laser marking system or an inkjet or
-
Supplier: Abrisa Technologies
Description: wire bonding or soldering, connectors, screen printed ceramic frit or epoxy ink graphics, laser marking and applied gaskets.
- Features: Electric, Other
-
Supplier: Dyna-Graphics Corporation
Description: overlays. We offer a variety of high quality materials and adhesives. We can either use standard PMS color matching or custom mix inks for your specific needs. Screened texture, embossing, debossing, hardcoating, embedded LED's and backlighting are just a sampling of how we can create the
- Industries and Applications: Aircraft / Aerospace, Automotive, Computer / Networking, Dials and Gauges, High Temperature, Industrial / Commercial, Manufacturing / Automation, Marine, Medical, Military / Defense, Outdoor / Harsh Environment, Telecommunications
- Surface Effects: Dead Front Graphics, Encapsulating / Doming, Hard Coating, Laminating, Selective Texturing, Sub-Surface Printing, Thermoforming Inserts, Transparent / Tinted Windows
- Services: Digital Imaging, Graphic Design, High Volume Production, Just-In-Time (JIT) Delivery, Kitting, Low Volume Production, Prototype Services
- Printing / Marking: Digital Printing, Embossing / Debossing, Laser Marking / Laser Engraving, Screen Printing / Silk Screening
-
Supplier: Knowles
Description: 198 two digit code to show the capacitance value of the part. On chips larger than 3333, or for leaded encapsulated devices, ink marking is available. However, for chip sizes 0805 through to 3333 identification marking is accomplished by using either laser or ink
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: capacitance value of the part. On chips larger than 3333, or for leaded encapsulated devices, ink marking is available. However, for chip sizes 0805 through to 3333 identification marking is accomplished by using either laser or ink jet printer. This system does
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
High-contrast laser marks stand out against the background, ensuring easy readability. Durable: Markings are resistant to chemicals, heat and environmental exposure, preventing them from rubbing off over time. Ink-free: (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
. Laser marking is ideal for individual labelling and small machine-readable QR codes, barcodes and DataMatrix codes. Screen and tampo printing options now include fluorescent and photoluminescent inks for higher visibility in hazardous areas or diffuse lighting. Legends, logos and graphics can (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
Laser Marking vs. Ink-Jet Printing
Laser Marking Systems are rapidly becoming the technology of choice for a vast majority of marking. applications. Laser Markers provide the ability to mark without the need of any consumables like ink,. chemicals, tape, etc to mark directly onto the part. In addition, lasers can mark all metals
-
TherMark Helps Colonial Engraving Laser Mark Metals
with the lack of contrast and depth of color she was getting when using other engraving applications. One day, her distributor recommended an aerosol spray laser marking material by TherMark as an alternative ink which could provide a deeper, more uniform colored mark. Short decided to test it.
-
Tips for Selecting the Best Direct Marking Method for Your Part (.pdf)
success. Whichever method is chosen, whether it is Electro-Chemical Etch, Ink Jet, Laser Etch, or Dot Peen, it is important to review and experiment with as many methods as possible before selecting the appropriate one.
-
To Succeed in Outsourcing Drug Packaging, Communicate Specs and Expectations
.-based Videojet Technologies Inc. to clarify what manufacturers need to know before they pick up the telephone. One key consideration is achieving a harmonious relationship between the substrate and the printer. All pharmaceutical packaging involves coding and marking, at least at the case level
More Information Top
-
Structural and adhesional properties of thin MoO3 films prepared by laser coating
To the best of our knowledge, all existing technologies for laser marking that use laser bonding are based on multi-component liquid or dry mixtures, known in the industry as “ laser marking inks ”.
-
Fundamentals of Packaging Technology
Reflective metallics, heat transfer and hot-stamp printing, embossing, gloss, reverse printing, laser marking , ink -jet printers.
-
Domino Partners With SYSTECH International To Deliver Full Track And Trace Capability For Pharmaceutical Manufacturers
By linking coding platforms from primary packages to secondary cases to tertiary pallets, and from laser marking to ink jet coding and RFID, Domino can improve the accuracy and reliability of product data that provides customers with the opportunity to seek real …
-
Counterfeit Integrated Circuits
False markings are then printed either by laser marking or ink marking onto the components to appear as though produced by the OCMs.
-
Illustrated Glossary of Packaging Terminology
printing, noncontact Any of several methods such as laser marking or ink -jet printing that pro- duce a mark on the substrate without making ac- tual physical contact between a printing plate and the substrate.
-
Laser-induced-plasma-assisted ablation for glass microfabrication
In the processing, laser marks are made directly on products in a multi-step process: (1) applying the ink patch, (2) curing the ink patch, (3) laser marking the ink patch and (4) applying an optional seal clear coat.
-
Track-And-Trace Solutions: Domino Welcomes FDA’s Vote Of Confidence In Hybrid Track-And-Trace Solutions
By linking coding platforms from primary packages to secondary cases to tertiary pallets, and from laser marking to ink jet coding and RFID, Domino can improve the accuracy and reliability of product data that provides customers with the opportunity to seek real …
-
Domino Amjet To Debut Full Track And Trace Pharmaceutical Packaging Line At Interphex 2006
By linking coding platforms from primary packages to secondary cases to tertiary pallets, and from laser marking to ink jet coding and RFID, Domino can improve the accuracy and reliability of product data that provides customers with the opportunity to seek real …
Indicates content that may require registration and/or purchase.