-
Supplier: Ross Optical Industries
Description: Positive cylinders have one flat surface and one convex surface.
- Focal Length: 6.3500000000000005 mm
- Diameter / Length: 25 mm
- Width: 6 mm
- Center Thickness: 3.5000000000000004 mm
-
Supplier: Ross Optical Industries
Description: Negative cylinders have one flat surface and one concave surface and have a negative focal length.
- Focal Length: -150.00000000000003 mm
- Diameter / Length: 60 mm
- Width: 51.00000000000001 mm
- Center Thickness: 5.4 mm
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: significantly affect the laser beam. The ability to manipulate laser beams in this way makes these lenses a key component in many laser systems. The performance of laser-grade plano-convex lenses depends on the precision with which they are manufactured.
- Surface Quality: 40-20 Scratch / Dig
- Features: Cylindrical Lens
- Lens Features: Laser / Heat Resistant
- Lens Form: Plano-Convex
-
-
Supplier: Ross Optical Industries
Description: Rod lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod will be focused into a line. These components are used in a variety of laser and imaging applications.
- Diameter / Length: 5.000000000000001 mm
- Width: 20.000000000000004 mm
- Length: 5.000000000000001 mm
- Surface Quality: 40-20 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
-precision cylindrical optics designed for the rigorous demands of laser beam conditioning, spectroscopic imaging, and aerospace metrology. By integrating advanced manufacturing with proprietary CGH (Computer-Generated Hologram) interferometry, we ensure every lens—from standard plano-convex to complex (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
/pattern generation, and more. A range of laser lens types exist, encompassing spherical lenses, aspherical lenses, cylindrical lenses, Axicon lenses, and Powell lenses. Laser collimating lens: Turns the diverging output of a laser source into a collimated beam. Focal (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses? Laser systems: for beam shaping, beam (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
directly affect the stability and reliability of optical systems. CeNing Optics manufactures cylindrical plano-concave lenses using high-quality N-BK7 optical glass through precision machining and strict quality control processes. With controlled diameter tolerance, focal (read more)
Browse Cylindrical Lenses Datasheets for CeNing Optics Co., Ltd. -
Product Overview CeNing Optics' cylindrical plano-concave lenses focus or diverge light along a single axis, making them well suited to beam shaping, line generation, and anamorphic imaging applications. Manufactured in N-BK7 for excellent transmission and homogeneity (read more)
Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
Benefits of Acylinder Lenses An acylindrical lens is designed to be highly efficient and to deviate from a true cylinder in such a way as to minimize the optical aberrations in a given system. Using acylinder lenses in a system often provides the opportunity to (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
different wavelength ranges. CASTECH aspherical lenses are manufactured using CNC precision polishing technology, offering controlled surface quality, low irregularity, and customized designs including aspherical, cylindrical, hyperbolic, axicon, and free-form lenses (read more)
Browse Aspheric Lenses Datasheets for CASTECH, Inc. -
, curvature, focal length, and fill factor Optimized for UV, visible, and near-infrared wavelengths Configurations available in spherical, aspherical, cylindrical, or hybrid designs Advanced Manufacturing Semiconductor lithography, laser (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Harnesses Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Gear & Splines Wire and Cable Transducers - LVDT / Glass Scales Semiconductors Optics and Lenses Gage Calibrations Threaded (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
sensors from laser range finders to sonar that provides 3-D mapping of the facility with obstacle-avoidance capabilities. Multiple I/O channels enable two-way communication among doctor, patient, and staffers, while making it easy to interface with diagnostic equipment. Control can take place (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
A laser range scanner designed for minimum calibration complexity
A laser stripe can be produced from an inexpensive laser pointer and cylindrical lens .
-
Lessons learned from primary school students with photonics learning-by-playing approach
…cell, (b) white light dispersion with LEDs and a prism, (c) imaging using a plastic ball and a convex lens, (d) color dispersion, and (e) an application of refraction by combining a laser pointer with a cylindrical lens to generate a line…
-
Close up of monochromatic aberrations using Snell's law: an undergraduate computational experiment
Illustration of the measurement of f from various values of d above the optical axis of the cylindrical plano-convex lens . . laser pointer were propagating along the horizontal directions at various distances d from the optical axis of a plano-convex cylindrical…
-
Recent advances in amino acid analysis by capillary electrophoresis
A capillary is glued to a microscope slide and positioned at the focal point of a cylindrical lens using the focused beam from a laser pointer as a reference.
-
Laser ablation construction of on-column reagent addition devices for capillary electrophoresis.
A capillary is glued to a microscope slide and positioned at the focal point of a cylindrical lens using the focused beam from a laser pointer as a reference.
-
A laser back pointer (for radiotherapy)
Installation of the laser laser back pointer showing . back pointer on the counter- the laser , the cylindrical lens . weight . andthe . related . and themirror. . position of one patient- positioning wall light. . by the mirror whence it passes through the 3 mm diameter cylindrical…
-
Use of emission spectroscopy for real-time assessment of relative wall erosion rate of BHT-200 hall thruster for various regimes of operation
When a laser pointer is shone into the fiber cable end on the outside the vac- uum chamber, the collimating lens projects the light beam on the nose cone … ∼ 1 cm diameter red dot, indicating the cylindrical region of radiation collection…
-
Experimental and computational studies of electric thruster plasma radiation emission
As seen in figure 8-7, when a laser pointer is shone into the fiber cable end on the outside the vacuum chamber, the collimating lens projects the light beam on … diameter red dot, indicating the cylindrical region of radiation collection…
-
Expendable Precision Laser Aimer for Shaped Charges
Insert and bond the cylindrical lens into the Delrin sleeve 6. .... Final align the laser pointers in the Delrin sleeves 7.
-
Simulation, Modeling, and Programming for Autonomous Robots
For the structured light projection we mounted a sleeve at 6cm distance for clamping in a laser pointer for line projection. .... The laser is a low-cost laser with 650nm wave length, 5mW output power and a cylindrical lens to generate a line with 90 degrees fan angle.
Indicates content that may require registration and/or purchase.