Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Polytec, Inc.
Description: The LSV-6200 Velocimeter Controller uses state-of-the-art digital signal processing technology (DSP) to provide velocity and length data with high precision fromthe evaluation of the Doppler signalsupplied bythe laser-based Velocimter sensor head.
- Maximum Velocity: 4,330.70866141732 in/sec
- Accuracy: 0.05 ±% FS
- Operating Temperature: 32 to 113 F
- Output / Interface: Current, Ethernet, Serial, TTL Compatible, Voltage
-
Supplier: TSI Incorporated
Description: transfer, and other liquid based environments. Both systems use planar laser-induced fluorescence (PLIF) to provide global concentration measurement of the species of interest in the laser sheet region. Both systems are composed of three integrated sub-systems: the Illumination System,
-
Supplier: OTT Hydromet
Description: The OTT Parsivel² is a modern laser disdrometer for comprehensive measurement of all precipitation types. The Parsivel² captures both the size and speed of falling particles, classifying them into one of 32 separate size and velocity classes. The raw data are used to calculate the
- Weather Component Sensed: Measures Rain/Snow Fall
-
-
Supplier: Polytec, Inc.
Description: The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured
- Form Factor: Bench / Rack / Cabinet
- Features: Debonding / Bond Integrity, Other, Programmable / Digital Control Unit, Subsurface Crack Detection, Surface Cracks / Abrasion
- Instrument Type: Flaw Detection
- Instrument Technology: Optical / Laser
-
Supplier: Quality Bearings & Components
Description: BETEX 1600 Digital Laser Tachometer CONDITION MONITORING TOOLS PART NUMBER: TB-C520800 BETEX 1600 DIGITAL LASER TACHOMETER This professional digital tachometer is designed for recording rotational speeds (rpm) and peripheral velocities in m./min. as well as measuring the length of
- Rotational Speed Range: 0.5 to 99.999 rpm
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: HydraCheck Inc.
Description: The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Vibration Measurement Instruments and Vibration Analyzers - Compact 3-D Laser Vibrometer -- CLV-3220Supplier: Polytec, Inc.
Description: Polytec's CLV-3D non-contact vibration sensor simultaneously measures all three linear velocity components at a single point on a vibrating structure. The individual vibration components are available as analog outputs. The CLV-3D's wide dynamic range, excellent bandwidth and low noise
- Acceleration: 1,600 to 40,000 g
- Linear Velocity: 98.4251968503937 in/sec
- Frequency Range: 0.5 to 50,000 Hz
- Minimum Accuracy: 1 +/-% FS
-
Supplier: Campbell Scientific, Inc.
Description: falling precipitation. The use of two separate detectors and laser Doppler anemometry techniques improve upon current present weather sensors and optical distrometers, and enables the PWS100 to accurately determine individual particle velocity and size to within ±5 percent.
- Height: 45.28 inch
- Weight: 18 lbs
- Operating Temperature: -13 to 122 F
- Features: Battery Powered
-
Supplier: TSI Incorporated
Description: such as size-velocity correlations. Because the GSV system utilizes TSI PIV lasers and cameras, it is a simple matter to upgrade a standard PIV system to perform GSV size and velocity measurements. * Patent pending Applications Spray characterization Freezing and crystallization
-
Supplier: SAE International
Description: approach is, therefore, to use direct end-effector position and orientation feedback from an external sensor as, e.g. a Leica laser tracker. The measured data can directly be compared to the nominal data from the path interpolator. Hence, the data are independent of the kinematic robot
-
Supplier: Nikon Metrology
Description: measuring envelope and can be supplied as subfloor or floor level installations, or as part of fully-automated measurement cells. Key benefits High velocities/acceleration for low cycle time Excellent accuracy and repeatability Flexible multi-sensor platform: touch probes, analog scanning,
- Features: Coordinate Measuring Machine (CMM)
- Application: Dimensional Measurement
- Mounting Options: Free Standing
- Operation: Horizontal Arm
-
Supplier: Polytec, Inc.
Description: Polytec Laser Doppler Vibrometers are precision tools for non-contact vibration measurement. Designed to be quick, easy to operate and free from cross-talk or feedback problems, these instruments determine a structure's velocity and displacement from the Doppler shift of back-scattered
- Measurement Range: 2.1653555 to 3.149608 inch
- Operating Temperature: 41 to 104 F
- Sensor Technology: Optical Linear Encoder
-
Supplier: OmniSensing Photonics, LLC
Description: Optical Audio Sensing Assembly (OASA) Key Spec: High sensitivity: can detect audio vibration signals up to 50meters. Vibration measurement accuracy is maintained across its full audio frequency range (150~6KHz). High resolution: the detectable vibration velocity is ~10nm/sec. Small
- Device Category: Sensor / Transducer
-
Supplier: InspectorTools
Description: Large display of Airflow or Air Velocity with built-in InfraRed Thermometer CFM/CMM Thermo- Anemometer with built-in non-contact IR Thermometer measures remote surface temperatures to 536°F (280°C) with 8:1 distance to spot ratio and Laser Pointer Simultaneous display of Air Flow or
-
Supplier: InspectorTools
Description: Extech HD300: CFM/CMM Thermo-Anemometer with built-in InfaRed Thermometer Built-in IR Thermometer measures non-contact surface temperature Features: InfraRed Thermometer measures remote surface temperatures to932°F (500°C) with 30:1 distance to spot ratio and Laser pointer Simultaneous
-
Supplier: ABB Measurement & Analytics
Description: considerable time and allowing users to survey locations inaccessible by road or walking. Combining patented LGR-ICOS™ laser technology, wind velocity and GNNS sensors, and advanced data analytics, the HoverGuard™ solution allows customers to detect leaks far from hard-to-reach
- Operating Temperature: 32 to 113 F
- Local Interface: Computer Interface
-
Supplier: Nikon Metrology
Description: and surface measurement in a single system. Combined with a complete range of contact and non-contact sensors, Nikon Metrology CMM s provide true multi-sensor capability. Sensors can be quickly changed to combine geometric and surface measurement into a single inspection
- Mounting Options: Benchtop, Free Standing
- Operation: Bridge, Gantry, Horizontal Arm
- Features: Coordinate Measuring Machine (CMM)
- Application: Dimensional Measurement
-
Supplier: PI (Physik Instrumente) L.P.
Description: (automated optical inspection). Sensor and ultrasonic tests. Semiconductor manufacturing: Wafer processing and inspection. Laser machining: Laser welding. Highly dynamic applications in precision automation, smooth scan motion, minimum tracking errors, and short settling times.
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: PI (Physik Instrumente) L.P.
Description: inspection). Sensor and ultrasonic tests. Semiconductor manufacturing: Wafer processing and inspection. Laser machining: Laser welding. Highly dynamic applications in precision automation, smooth scan motion, minimum tracking errors, and short settling times.
- Stroke or X-Axis Travel: 15.74804 to 31.49608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: Clark Solutions
Description: analog sensors condition the output signal to 0-10 VDC. Typical applications include water purification/dispensing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.
- Pipe Diameter: 0.25 inch
- Media Temperature Range: 20 to 212 F
- Liquid Volumetric Flow Rate: 0.5 to 5 GPM
- Operating Pressure: 200 psi
-
Supplier: PI (Physik Instrumente) L.P.
Description: processing / stabilization Laser micromachining. Laser tuning. Laser scanning / beam steering with large deflection angles. Test & inspection: AOI (automated optical inspection). Noncontact profilometry. Sensor testing. Optics: Optical filters / switches. Optical
-
Supplier: PI (Physik Instrumente) L.P.
Description: set, and appropriate software support. For requests regarding multi-axis systems, contact our sales department. Application fields Electronics assembly: Sensor and camera assembly. Noncontact inspection, X-ray inspection, and AOI (automated optical inspection). Sensor and ultrasonic
- Stroke or X-Axis Travel: 24.015761 to 32.0078913 inch
-
Supplier: SAE International
Description: an averaged 3D velocity field. The 3D3C velocity fields for both flow conditions are clearly captured, demonstrating the plenoptic 3D PTV technique as a feasible tool to investigate the complex 3D engine flow.
-
Supplier: TSI Incorporated
Description: particulates) Particulate Monitor (no indoor air quality monitor) Temperature + + + Relative Humidity + + + Air Velocity (With Purchase of Optional Accessory) + + + Particulates (Mass Concentration) + + Toxic Gas (Choose from 9 Sensors) + + Carbon Dioxide + + Select Volatile Organic
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Anemometer PCE-VA 11 for air temperature and infrared temperature / Extreme value measurement / Measurement of air velocity and volume flow / Backlit LCD / Measurement in °C and °F / Measurement of m/s, km/h, ft/min, knot, mph The anemometer PCE-VA 11 is an extensively used measuring
- Features: Battery Powered
- Instrument Display Options: Digital Display
- Instrument User Interface Options: Digital Front Panel
- Weather Component Sensed: Measures Temperature, Senses Wind Speed
-
Supplier: Aerotech, Inc.
Description: optics, lasers, antennas and sensors at high speed to very precise pointing angles. Typical applications include missile seeker test and calibration, LIDAR, electro-optical sensor and FLIR testing, airborne target tracking, optical testing of space-based sensors in a
-
Supplier: Newport MKS
Description: Featuring, precision engineered components and design that minimizes both wear and motor heating, XM performance maximizes your motion investment for the long-term. XM stages are an ultra-high-performance solution for applications such as laser machining, semiconductor wafer process,
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: precision engineered components and design that minimizes both wear and motor heating, XM performance maximizes your motion investment for the long-term. XM-S stages are an ultra-high-performance solution for applications such as laser machining, semiconductor wafer process, sensor
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: Featuring precision engineered components and design that minimizes both wear and motor heating, XM performance maximizes your motion investment for the long-term. XM-S stages are an ultra-high-performance solution for applications such as laser machining, semiconductor wafer process,
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: Featuring, precision engineered components and design that minimizes both wear and motor heating, XM performance maximizes your motion investment for the long-term. XM stages are an ultra-high-performance solution for applications such as laser machining, semiconductor wafer process,
- Stroke or X-Axis Travel: 13.779535 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Aerotech, Inc.
Description: ideal for directing optics, lasers, antennas and sensors at high speed to precise pointing angles. Typical applications include missile seeker test and calibration, electro-optical sensor and FLIR testing, optical testing of sensors in a vacuum and angular testing of
-
Supplier: Aerotech, Inc.
Description: AOM360D series positioning gimbal mounts are ideal for automatic testing of components that must be precisely positioned in azimuth and elevation, such as sensors and optics. Other applications include calibration, laser beam steering, target acquisition and tracking, camera and
Find Suppliers by Category Top
Featured Products Top
-
Measurement: Instead of mounting physical sensors such as accelerometers or strain gauges, the Q1 uses laser Doppler vibrometry to measure velocity and displacement from a safe distance. Parallel Scanning Laser Vibrometer: The Q1 can scan large surfaces or multiple points at the same time (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
optoNCDT laser sensors are setting milestones for industrial laser displacement measurement. Micro-Epsilon laser sensors stand out due to size, measuring rate, software and, above all, due to precision. The current optoNCDT range now offers numerous series, each of which is amongst the best in (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The HPS-TCP120/100 sensor series is a high -precision laser sensor used for robot calibrationin industrial settings. 1.The disc-type design of HPS-TCP120features a more stable structure,making it lesslikely to deform or be damaged duringabnormal collisions. 2.The open-type design of HPS (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
See detailed specifications RF603 Series – Multi-purpose Laser Sensors 26 models of: Available with Red or Blue laser (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
-
The series includes seven lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - high speed sensors, RF609 (RF609Rt) - laser probes (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The Orbit® LT can be painlessly connected with other Solartron probes and sensors via the Orbit® Network, which enables measurement and testing systems to be as (read more)
Browse Linear Position Sensors Datasheets for Ametek Solartron Metrology -
The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Micro-Optical Sensors for Boundary Layer Flow Studies (.pdf)
This manuscript describes optical MEMS (or MOEMS)-based microsensors for near wall boundary layer flow and particle field analysis. The sensors have been developed to measure a variety of parameters including flow velocity, surface speed, skin friction, and particle sizing. The surface mounted
More Information Top
-
The helicopter flight test analysis of all-fiber laser Doppler velocity sensor
Laser Velocity Sensor is adopted by frequency modulated continuous wave (FMCW) coherent detection[1][2] .
-
Laser Technology For Measuring Vibrational Power Transmission In Beam-Like Structures.
Comparison of the output signals from two typical laser velocity sensors ^ gave negligible inter-transducer phase differences, and therefore use of two Laser7»8 or fibre-optic vibrometers^ » ^-^, would improve the accuracy of the Redman-White measurement system, as…
-
Energy Measurement of Bubble Bursting Based on Vibration Signals
The experimental setup is designed as shown in Fig. 2, and consists of a microphone (ICP sensor), a laser velocity sensor (OMETRON: VQ-400-A), a real- time signal acquisition and analysis system (LDS Fo- cus (II)), and a uniform cantilever beam…
-
Development of a grating disk of a microrotary encoder for measurement of meshing accuracy of microgears
The method by use of a laser velocity sensor utilizing Doppler effects [12] is also reported.
-
Testing a scroll machine in pneumatic motor-expander modes
…pressure gage and the thermocouple, 6 is the oil cup, 7 is the pneumatic motor expander machine, 8 is the YDNF 100KC static torque sensor, 9 is the P12S electromagnetic powder coupling, 10 is the laser velocity sensor , 11 is the oil…
-
Natural frequency evaluation of a lightweight GFRP composite bogie frame
a laser velocity sensor (OPV511, Polytec) was used to measure the response.
-
Haptics: Neuroscience, Devices, Modeling, and Applications
They also attempted to measure the displacement of the skin near the contact surface using a laser velocity sensor [5].
-
Sensor-controlled laser processing of polymers and compound materials
Therefore the instantaneous local velocity of the material has to be measured in the processing region between adjacent laser pulses with pulse repetition rates of some 10 kHz by use of a fast laser velocity sensor .
-
The actuation characterization of cantilevered unimorph beams with single crystal
piezoelectric materials
Figure 1 shows the cantilevered unimorph beam setup with the laser velocity sensor .
-
Cranfield University
Upon release, a laser velocity sensor records the pre- impact head form velocity, allowing an effective fall height (EFH) to be calculated (Theobald et al, 2010).
Indicates content that may require registration and/or purchase.