-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave
- Temperature Range: -58 to 179.6 F
- Application: Medical / Pharmaceutical
- Material: Rubber (Synthetic)
- Features: Rubber / Silicone / Elastomer Tubing
-
Supplier: Aero Rubber Company, Inc.
Description: Aero offers custom rubber tubing in solid and closed cell sponge rubber. Compounds offered include: Natural Rubber / Latex Rubber Neoprene EPDM Buna ‘N’ Buna ‘S’ Silicone Viton / FKM Rubber Material grade options include Economy, Commercial and Spec
- Application: General Purpose
- Features: Other, Rubber / Silicone / Elastomer Tubing
- Shape: Round
- Material: Rubber (Natural), Rubber (Synthetic), Viton
-
Supplier: Grayline, Inc.
Description: Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our
- Temperature Range: -58 to 179.6 F
- Application: Chemical
- Material: Rubber (Synthetic)
- Features: Rubber / Silicone / Elastomer Tubing
-
-
Supplier: Kent Elastomer Products, Inc.
Description: Kent Elastomer Products, Inc. (KEP) is the largest manufacturer of natural rubber latex tubing. Applications include medical, dental, exercise, therapy, and food/beverage just to name a few. Our latex tubing is extensively leached, washed and surface treated to
- Application: Medical / Pharmaceutical
- Features: Rubber / Silicone / Elastomer Tubing
-
Supplier: U.S. Plastic Corporation
Description: 1/4" ID x 1/8" Wall Amber Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a specific gravity of 0.97 max.
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Shape: Round
- Material: Rubber (Natural)
-
Supplier: Atlantic Rubber Company, Inc.
Description: Amber 40 durometer Also Available in Colors
- Outside Diameter / Size: 0.125 to 1 inch
- Maximum Inside Diameter / Size: 0.0625 to 0.75 inch
- Wall Thickness: 0.03125 inch
- Design Units: English
-
Supplier: Atlantic Rubber Company, Inc.
Description: Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from Medical Grade Silicone & Rubber Stoppers , Latex, and Natural Rubber Tubing to Septas, and Medical Grade Class VI Silicone O-Rings.
- Outside Diameter / Size: 0.21875 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Design Units: English
- Features: Other, Rubber / Silicone / Elastomer Tubing
-
Supplier: NewAge Performance Products | NAPP
Description: Made from natural latex rubber, a thermoset material Excellent resilience, tear, and tensile strength Made from non-toxic ingredients conforming to FDA standards Extremely elastic, excellent memory after repeated stretching Contains no plasticizers which can migrate and cause flow
- Outside Diameter / Size: 0.75 inch
- Maximum Inside Diameter / Size: 0.5 inch
- Wall Thickness: 0.125 inch
- Temperature Range: 150 F
-
Supplier: NewAge Performance Products | NAPP
Description: Peroxide-cured Able to resist extreme temperatures Meets FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like
- Outside Diameter / Size: 0.188 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Wall Thickness: 0.031 inch
- Pressure Rating: 10 psi
-
Supplier: Aero Rubber Company, Inc.
Description: as many special or custom configurations, including: Solid/dense materials Rubber tubing Rubber tubing fabricated from open and closed cell sponge materials 1/32″ and up wall thicknesses for rubber tubing Mandrel made rubber tubing and sleeves
- Industry: General Industrial
- Chemical System: Isoprene, Silicone
- Form / Shape: Rod / Round Stock
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: applications. Each tubing size is manufactured to extremely close tolerances that match our B/T® pump heads. These tight tolerances ensure accurate, repeatable flow, and long tubing life. Plus, the PerfectPosition tubing retention marks (found on most of the tubing
- Maximum Inside Diameter / Size: 0.7480319 inch
- Pressure Rating: 30 psi
- Temperature Range: 446 F
- Features: Rubber / Silicone / Elastomer Tubing
-
Supplier: Cole-Parmer
Description: applications. Each tubing size is manufactured to extremely close tolerances that match our B/T® pump heads. These tight tolerances ensure accurate, repeatable flow, and long tubing life. Plus, the PerfectPosition tubing retention marks (found on most of the tubing
- Maximum Inside Diameter / Size: 0.50000027 inch
- Pressure Rating: 35 psi
- Temperature Range: 446 F
- Features: Rubber / Silicone / Elastomer Tubing
-
Supplier: Atlantic Rubber Company, Inc.
Description: Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from Medical Grade Silicone & Rubber Stoppers , Latex, and Natural Rubber Tubing to Septas, and Medical Grade Class VI Silicone O-Rings.
-
Supplier: Atlantic Rubber Company, Inc.
Description: Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from Medical Grade Silicone & Rubber Stoppers , Latex, and Natural Rubber Tubing to Septas, and Medical Grade Class VI Silicone O-Rings.
-
Supplier: Eraser Company, Inc.
Description: MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping,hosing and tubing. For many materials, the unit is capable of cutting
- Form Factor: Benchtop Tools
- Tubing / Pipe Material: Copper, Polymer / Plastic, Rubber / Elastomer
- Power: Electrical Tools, Power Tools
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Largest In-House Inventory of Pure Gum Rubber Tubing in the USA Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company's Pure Gum Rubber Tubing is cost-effective, resilient, and abrasion resistant. Popular materials include Latex, Silicone and Pure Gum for Tubing. It makes an excellent vacuum tubing because of its tear resistance and memory. This natural rubber tubing is versatile and (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company's Pure Gum Rubber Tubing is cost-effective, resilient, and abrasion resistant. Popular materials include Latex, Silicone and Pure Gum for Tubing. It makes an excellent vacuum tubing because of its tear resistance and memory. This natural rubber tubing is versatile and (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septa. We carry standard sizes as well as custom produce products to your specifications. Learn More (read more)
Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Tubing and stoppers for Laboratory Applications Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septa. We carry standard sizes as well as custom produce products to your specifications. Learn More (read more)
Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and Silicone tubing (commercial and medical grade). We also carry Viton® fluoroelastomers and Neoprene polychloroprene (read more)
Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septas. We carry standard sizes as well as custom produce products to your specifications. Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic (read more)
Browse Laboratory Stoppers Datasheets for Atlantic Rubber Company, Inc. -
. Tubing and Hose NewAge Performance Products' plastic and rubber tubing and hose materials, many of which meet 3A, NSF, USP Class VI, and other requirements, include PVC, silicone, fluoropolymer, TPR (thermoplastic rubber), latex, nylon (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
weatherability properties — resists U.V., ozone, gases, and moisture Listed by the National Sanitation Foundation (NSF-51) for food equipment materials* Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials) Free of BPA, latex and (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials) Free of BPA, latex and phthalates; RoHS compliant Reusable — will withstand repeated sterilization Translucent natural color for visual contact with the (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/90141/890152251-MIT.pdf?sequence=2
Experimental results validate the QA method and the proposed ABP waveforn es- timation method in a custom-designed experimental setup consisting of a diaphragm pump and a latex rubber tube using two commercially available single element ul- trasonic transducers.
-
An experimental evaluation of the types of material used for bile duct drainage tubes
1974) Are silicone rubber T-tubes better than latex rubber tubes in the common bile duct?
-
Structural deterioration of prosthetic oesophageal tubes: An in vitro comparison of latex rubber and silicone rubber tubes
After incubation in hydrochloric acid (0·1 mol/l), the breaking force of latex rubber tubes fell by 31 per cent (48 N) but did not change significantly for silicone rubber tubes.
-
Wave propagation with different pressure signals: An experimental study on the latex tube
To improve our understanding of wave propagation in real hydraulic lines, and of possible causes of attenuation and pressure energy losses, we performed some experi- ments on two latex rubber tubes .
-
Abnormal wall strain at distal end-to-side anastomoses
Polytetrafluoroethylene grafts were anastomosed end to side to latex rubber tubes that have elastic properties similar to those of the human femoral artery.
-
http://www.int-res.com/articles/meps/34/m034p041.pdf
Tygon or latex rubber tubing in 200 m1 of culture to determine potential long-term toxic effects of the tubing.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34744/56606274-MIT.pdf?sequence=2
The hydraulic system consists of a reservoir containing silicone fluid and a silicone fluid filled latex rubber tube running the length of the instrumented section of the tunnel, roughly 60 meters.
-
Official Opening Speeches
Measurement of tissue Pozby implanted latex rubber tubes (DARDIKet al. 1970, HEDENSTIERNA& SCHILDT1975).
-
Structural deterioration of prosthetic oesophageal tubes: an in vitro comparison of latex rubber and silicone rubber tubes.
After incubation in hydrochloric acid (0.1 mol/l), the breaking force of latex rubber tubes fell by 31 per cent (48 N) (but did not change significantly for silicone rubber tubes.
-
Pulse propagation characteristics by an impulse technique
Series ofpressure recordings made along a water-filled latex rubber tube .
Indicates content that may require registration and/or purchase.