Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Drivers CMOS BCD-to-7-Seg LCD Dec/Driver
- TJ: -55 to 125 C
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU97540KV-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 335 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BU97540KV-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 335 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
-
Supplier: Renesas Electronics Corporation
Description: The ICM7211AM device is a non-multiplexed four-digit seven-segment CMOS LCD display decoder-driver.brbr This device is configured to drive conventional LCD displays by providing a complete RC oscillator, divider chain, backplane driver, and 28 segment outputs.brbr It also
- Features: Other
- Package Type: PDIP
-
Description: Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers
-
Supplier: Newark, An Avnet Company
Description: LCD DRIVER, 80SEG, 5.5V, SSOP-32; No. of Digits:-; No. of Segments:80; Driver Case Style:SSOP; No. of Pins:32Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LCD SEGMENT DRIVER, AEC-Q100, 105DEG C ROHS COMPLIANT: YES
-
Supplier: Quarktwin Technology Ltd.
Description: LCD Driver Chip
- TJ: -40 to 105 C
- Supply Voltage: 3.6V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: IC LCD DRVR 102X9 CHIP ON GLASS
- Device Type: LCD Driver
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, LP8860-Q1 LED DRIVER, LCD; Device Topology:Boost (Step Up); No. of Outputs:4Outputs; Output Current:-; Output Voltage:48V; Input Voltage Min:3V; Input Voltage Max:40V; Core Chip:-; Dimming Control Type:PWM; Kit RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Gamma Buffers TFT 18 Gamma Buffer + Vcom Driver + Voltage Reference 48-TSSOP -40 to 105
- Features: Buffer, Other
-
Supplier: DigiKey
Description: LCD Driver 40-DIP
- TJ: -40 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: Rochester Electronics
Description: LCD DRIVER ICS
- Device Type: LCD Driver
- Features: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Standard Operating Temperature Range: 0-60°C Standard Storage Temperature Range: –30-70°C Viewing Direction: 6 o'clock Interface Options: RGB, Digital RGB, TTL LVDS Backlight Options: CCFL, LED AZD Offers Value Added Options for All TFT Panels. (Driver boards, Touch Panels, Touch Controllers,
-
Supplier: Lingto Electronic Limited
Description: 102X9 CHIP-ON-GLASS LCD DRIVER
- Device Type: Transceiver
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed
- Input Voltage Range (Vpp): 0 to 2 volts
- Input Type: Differential
- Package Type: PDIP, QFP
-
Supplier: Texas Instruments
Description: Liquid Crystal Display Drivers 40-PDIP -40 to 85
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Texas Instruments
Description: Liquid Crystal Display Driver 44-PLCC -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Description: IC LED DRIVER
- Device Type: Receiver, Sensor Interface
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display digit drivers and an 8-byte static memory
- Features: Other
- Package Type: PDIP, SOIC
-
Supplier: Texas Instruments
Description: Liquid Crystal Display Driver 44-PLCC 0 to 70
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Configuration: Dot Matrix Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Display Type: LCD Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Microchip Technology, Inc.
Description: The PIC24FJ ‘GL’ family of low power microcontrollers pack core independent peripherals (CIPs) and extend core independent animation to the segmented LCD driver. With sleep current down to a few hundreds of nA while retaining the complete RAM content, the ‘GL’ family is perfect for
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 15
-
Supplier: Microchip Technology, Inc.
Description: chip can be enabled/disabled by connecting a resistor between the RSW-Osc pin and the VDD/GND pins. The HV833 has two internal oscillators, a switching MOSFET, and a high voltage EL lamp driver. The frequency for the switching MOSFET is set by an external resistor connected between the
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 807451-TPS65132SYFFR Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 540μA Display Type: LCD, OLED Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-UFBGA, DSBGA
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 720933-TPS65132BYFFR Packaging: Reel Mounting Style: SMD Interface: I2C Supply Current: 540μA Display Type: LCD, OLED Categories: Integrated Circuits Supplier Device Package: 15-DSBGA Temperature Range - Operating: -40°C ~ 85°C
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Renesas Electronics Corporation
Description: The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: SINGLE-CHIP ADC WITH LCD DRIVERS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382466-LC75813ES-E Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Package: Tray Configuration: 261 Segment, 344 Segment Interface: Serial Current - Supply: 250 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Mounting Type: Surface
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ARM-ASeries 800MHz NFBGA-324 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
- Operating Temperature: -40 to 90 C
- Package Type: BGA
- Features: LCD Driver
-
Supplier: ODG (Origin Data Global)
Description: LCD DRIVER
- TJ: -40 to 85 C
- Technology: I2C
- Features: Other
-
Description: LCD DRIVER
- TJ: -40 to 85 C
- Features: Other
- Device Type: Port / Bus Expander, Sensor Interface
-
Supplier: Lingto Electronic Limited
Description: LCD DRIVER, 12-SEGMENT
- Supply Current (IS): 11 milliamps
- Features: Video / Wideband Amplifiers
-
Supplier: Quarktwin Technology Ltd.
Description: Video Amp 1 TFT-LCD Panels: VCOM Driver 8-TSSOP
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOP, SSOP, TSSOP
Find Suppliers by Category Top
Featured Products Top
-
full-chip erase Minimum endurance of 100,000 program/erase cycles per sector More than 20 years of data retention Erase and program suspend/resume functionality Software and hardware write-protection options 64-bit factory-programmed unique serial (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
TFT LCD Interface
A TFT LCD display module consists of a TFT LCD panel, one or more COG (chip-on-glass) or COB (chip-on-board) driver ICs, a backlight, and an interface. Several TFT display interface technologies exist today. Picking the right interface depends on specific end-product concerns. There are several
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Atmel wants to resume ITC hearing after appellate decision Intel enters digital subscriber line market Analog Devices says quad-port ADSL chip set saves 30-50% costs Intersil MOSFET drivers optimize switching, board efficiency Zoran's audio processor handles Dolby sound in headphones RF chip sales
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
will buy Altos Semi to strengthen analog, mixed-signal lineup Suddenly it's "splitsville " for chip stocks as share prices climb Cypress bucks trend, adds Avnet to distribution network On Semiconductor plans Asian headquarters in Hong Kong's new science park STMicroelectronics completes acquisition of LCD
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
in Japan Samsung steps up effort to take 30% share in LCD drivers Varian, on its own now, ends year with net loss and 21% sales drop Triant cuts losses, moves forward in software development with Applied Infineon fits VDSL support into two chips Swiss-based Xemics gets
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Sematech completes phase-one tests of low-k dielectrics Driver IC shortage pinches cell phone, LCD makers Agilent bags high-speed test purchase by Samsung 1st Silicon orders Asyst automation for Malaysian fab Malaysian foundry orders ASML scanners, Asyst automation Intel to supply processor
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
PC and cell-phone demand is expected to cause spot DRAM shortages in the second half of 2004, according to an executive from Samsung Electronics Co. Ltd. SMIC launches high-voltage process for LCD drivers Chinese silicon foundry provider Semiconductor Manufacturing International Corp. (SMIC
More Information Top
-
Using lateral vibration for thermosonic flip-chip interconnection with anisotropic conductive film
The experiments with a commercialized ACF for the interconnection of LCD driver chips exhibit a notable reduction of bonding time by 77% as well as a reduction of tool-tip temperature while ensuring the bonding reliability.
-
An LCD driver with on-chip frame buffer and 3 times image compression
Taiwan ImagingTek (TITC), a world leading lossless compression IP supplier and STMicroelectronics (ST), a world leading IC supplier have jointly worked in reducing the frame buffer SRAM die size in the LCD driver chip by frame buffer compression.
-
Sliding Mechanism of Lateral Thermosonic Process With Anisotropic Conductive Film for High Productivity and High Reliability
Lateral thermosonic process for an LCD driver chip assembly [22].
-
LCD Driver Design For Mobile Communications System
Abstract -Traditionally,the LCD driver chip has been play- ing the simple role of signal driving for LCD panels.
-
Elastic region of an ACF joint for thermosonic flip-chip bonding
To demonstrate the feasibility of the proposed approach in practice, experiments with a commercialized ACF and LCD driver chips are conducted.
-
Subject index
COG bonding proc., Al/PI composite bumps appl., LCD driver chip packaging.
-
9.1: A 3.5‐inch OLED Display using a 4‐TFT Pixel Circuit with an Innovative Pixel Driving Scheme
A 3.5‐inch OLED display with the proposed new pixel circuit has been fabricated by LTPS processing and COG of an existing LCD driver chip .
-
A 2.0 Gb/s Clock-Embedded Interface for Full-HD 10-Bit 120 Hz LCD Drivers With 1/5-Rate Noise-Tolerant Phase and Frequency Recovery
Fig. 22 is a microphotograph of the LCD driver chip on a flex- ible printed circuit (FPC), which is a similar package used by ac- tual LCD systems.
-
NEC Electronics Launches Advanced PPmL Next-Generation Interface Technology for LCD Driver ICs
NEC Electronics believes Advanced PPmL is an ideal technology for large-screen, high-definition LCD televisions, and plans to introduce the technology in its own LCD driver chips , in addition to building partnerships with other companies that develop timing controller chips.
-
Design and control of horizontal extension for gold bumping
;Quy,fied Au bumps foi LCD driver chips have been got .
Indicates content that may require registration and/or purchase.