Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Poly-Packaging, Inc.
Description: LLDPE LINEAR LOW/ LOW DENSITY BLEND is strong industrial clarity film. Applies to stock bags, heavy products(fasteners), FDA, and general bagging. AF-0100 is Advanced Poly’s most popular film. Extruded in-house at Advanced Poly’s production facility in Akron, Ohio, this film can
- Tensile Strength (Break): 34 psi
- Elongation: 1,330 %
- Form / Shape: Film / Sheet
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Interstate Plastics, Inc.
Description: Ldpe is more flexible than HDPE , which makes it a good choice for prosthetic devices, most of which are either drape formed or vacuum formed.
- Overall Thickness: 0.06 to 0.25 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Polyethylene (PE)
-
Supplier: ExxonMobil - Polyethylene Products
Description: Forms the basis of innovative coextrusion film solutions that provide exceptional performance for securing palletized products during transport and storage.
- Applications: Coatings / Paint
-
-
Supplier: ExxonMobil - Polyethylene Products
Description: Offers good quality for blown, cast and extrusion film, and rotational and injection molding.
- Applications: Coatings / Paint
-
Supplier: LG Chemical of America Inc.
Description: transparency make it a raw material for transparent films, wire sheaths, and diverse wraps. LG Chem produces LDPE using the latest advanced high-pressure technology. Product Classification Category Features Applications Blow Film molding grade General and pallet shrink packaging
- Type: Film Grade Resin, Molding Resin, Thermoplastic
- Chemical System: Polyethylene
-
Supplier: Total Plastics, Inc.
Description: Natural (Stress Relieved) Low density polyethylene (LDPE) is an integral part of Quadrant’s polyolefin product line. LDPE is more flexible than HDPE , which makes it a good choice for prosthetic devices, most of which are either drape formed or vacuum formed. Die Pads Hinges Impact
- Overall Thickness: 0.0625 to 1 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped saw blade and drilled with regular metal
- Form / Shape: Film / Sheet
-
Supplier: Budnick Converting, Inc.
Description: A 3 mil LDPE product for general surface protection on mill finishes, such as standard steel polishers grade, during fabrication and/or shipping.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 0.3125 lbs/in
- Backing: Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Supplier: AENOR
Description: PLASTICS. SPECIFICATIONS AND TEST METHODS FOR LDPE FILMS FOR GREENHOUSES
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Labplas, Inc.
Description: specifications: Silicon oxide coated polyester film (PET) laminated to LDPE for a total thickness of 2.85 mil. The internal LDPE layer allows for easy permanent sealing with a heat sealer for long-term storage Moisture Vapor Transmission (MVTR) 0.043 g/100in2/Day Oxygen
- Volume Capacity: 0.435883965 gallons
- Height: 12 inch
- Width / Diameter: 7 inch
- Container Type: Bag / Sack
-
Description: LDPE Film with rubber based adhesive Applications General Purpose Sealing. Splicing & Seaming. Features & Benefits Highly conformable. Abrasion, solvent, and moisture resistant. Excellent surface wetability. Conforms well to irregular surfaces. Stands up to mechanical and chemical
- Width: 0.25 to 54 inches
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
-
Supplier: U.S. Plastic Corporation
Description: Made of extra strength heavy gauge Metallocene Low Density Polyethylene (LDPE) film that meets FDA/USDA specifications. This special poly film retains flexibility at low temperatures to reduce breakage. Tubular construction with a durable double bottom seal, make these bags the
- Container Type: Bag / Sack
- Features: Heavy Duty
-
Description: Patco AST 500 Auto Sealtite Tape LDPE with rubber-based pressure sensitive adhesive. Applications Securing and wrapping shrink film and standard PE sheeting to various automotive surfaces. Adheres well to glass, painted metal, and plastic trim. Features & Benefits UV and weather
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -40 to 82.22222222222221 C
- Backing: Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 8535 is a Non-woven tissue tape coated on both sides with a solvent based acrylic adhesive system and protected by LDPE film liner. 8535 tape is ideal for sewing preparation in shoemaking and leather works, bonding of automotive interior materials and all applications where high
- Thickness: 0.00826771653543307 inches
- Temperature Resistance: -20 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Labplas, Inc.
Description: The HEAT TOLERANT bag is designed to withstand filling temperatures of up to 120°C. Being a «stand-up» bag with gusset allows an easier filling and added safety. Product specifications: Laminate film of nylon 6.6 and LDPE The melt point temperature of the PE layer (the inside layer of
- Volume Capacity: 0.1405395572 gallons
- Height: 9 inch
- Width / Diameter: 4.5 inch
- Container Type: Bag / Sack
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB 2032 is a LDPE based black masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. SINPOLENE MBB 2032 has high pigment loading and thus offers high coloring value with superior quality and performance. SINPOLENE MBB
- Melt Flow Index (MFI): 3 to 15 g / 10 minutes
- Type: Extrusion Grade Resin, Molding Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: Fuji Impulse America Corp.
Description: High Gas Barrier Pouch for Vacuuming and Gas-Flushing Packaging / XL Series XL series keeps the high standard of sealing performance by the combination of Kuraray biaxially stretched EVAL film EF-XL, which boasts the highest level of gas barrier properties of any plastic, and L-LDPE
- Height: 0.0025590565 inch
- Length: 11.81103 inch
- Width / Diameter: 7.87402 inch
- Features: Air Tight, Moisture Barrier / Proof, Moisture Resistant, Specialty / Other
-
Supplier: MarShield
Description: Borotron® and PlastiShield® high density borated polyethylene, supplied by MarShield, is a lightweight, cost-effective neutron shielding solution to attenuate and absorb neutron radiation. Our borated polyethylene contains 5% boron content (by weight). We also offer low density polyethylene
- Overall Thickness: 1 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Tensile Strength (Break): 2,407 psi
-
Supplier: TNA Solutions Pty. Ltd.
Description: food packaging needs. It also promises simplicity with software that holds pre-set recipes for easier set-up. Benefits At speeds of up to 100 bpm, achieve consistent quality on a laminated or LDPE film. With a robust IP65 design, enjoy target output efficiencies of up to 99%, even in
- Industry: Food / Beverage
- Machine Type: Form Fill and Seal Machines
- Features: Stainless Steel Construction
-
Supplier: Cleveland Bottle & Supply Co.
Description: similar highly viscous products in containers with domed tops. Foam liners tend to be used in many common caps. A foam liner, as it name implies, has a thin low density foam ring, which is sandwiched between two layers of low density polyethylene (LDPE) film. When chemical resistance
- Shape / Application: Round
-
Supplier: New Process Fibre Company, Inc.
Description: sheet stock. Extruded plastic sheet users can choose from a wide range of options: A variety of material types of extruded plastics , including Nylon (6 & 66), acetal, HDPE, LDPE and polypropylene, plus others on request Varied forms of extruded plastics , from sheets and strips to coils and
- Width Range: 0.5 to 38 inch
- Thickness Range: 0.005 to 0.25 inch
- Processes: Cutting, Die Cutting, Edge Conditioning, Flattening / Straightening, Rewinding, Sheeting, Slitting, Specialty / Other, Spooling
- Materials: Foam / Porous Materials, Laminate / Composite, Paper / Paperboard, Plastic, Rubber / Elastomer, Wood / Natural Fibers
-
Supplier: Total Plastics, Inc.
Description: electrical properties, and are easy to fabricate. They vary, however, in tensile, flexural and impact strength, stress crack resistance, abrasion resistance and working temperature ranges. Total Plastics handles a full range of Polyethylene and Polypropylene sheet, rod, tubing, profiles and
- Overall Width / O.D.: 0.25 to 2.25 inch
- Form / Shape: Hollow / Tubular Stock
Find Suppliers by Category Top
Featured Products Top
-
. Materials: Polyethylene, LDPE, HDPE and others. Adjustable Seal Dwell Timer for sealing various materials. Preheat design -no warm up time required. Includes adjustable front feeder tray to lay product on. Scrap trim blow off & Scrap Net included (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation
Conduct Research Top
-
Agricultural Films Duration Under Accelerated and Natural Weathering
In 1976, the total surface area covered with greenhouse films worldwide was approximately 600km2. In 1990, the corresponding surface area surpassed 2200 km2 and reached 7230 km2 in 2002. The impressive development in the use of greenhouses can best be visualized by looking at southern Europe (Spain
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Antiblocking agent for LDPE films .
-
Degradation and biodegradation of polyethylene with pro‐oxidant aditives under compost conditions establishing relationships between physicochemical and rheolo...
ABSTRACT In the present work, an analysis is carried out to provide a relationship between the Molecular Weight (Mw) of degraded LDPE films (containing Mn stearate as pro oxidant (MnSt‐LDPE) and changes in viscosity, elongation at break (EB %) and carbonyl index …
-
Preparation and characterization of LDPE/PVA blend films filled with glycerin‐plasticized polyvinyl alcohol
This indicates that the water absorbency of LDPE was greatly enhanced by the LDPE/PVA blend systems and the moisture diffusion in the pure LDPE film was increased by the incorporation of PVA with a high affinity for water.
-
Effects of the paraffin wax (PW) content on the thermal and permeation properties of the LDPE/PW composite films
The water contact angles for the pure PW and LDPE films were 104.8 o and 94.4 °, respectively, while those of the LDPE/PW composite films varied from 94.4 to 104.2 ° at a PW loading of up to …
-
Study of the thermal and mechanical properties of blown films of high‐ and low‐density polyethylene blends
the peak was broader than that of neat LDPE film (full width at half maximum of the peak was 16 and 10 for the film of 95% LDPE blend and neat LDPE film, respectively).
-
Low density polyethylene/starch blend films for food packaging applications
Thin films of 75 m were used for obtaining the IR spectra of different starch filled LDPE films along with plain LDPE film using Perkin Elmer–Spectrum 2000, GC- FTIR.
-
Oxygen enrichment from air through multilayer thin low‐density polyethylene films
Abstract Several multilayer thin low‐density polyethylene ( LDPE ) films were fabricated by blown thin film having a thickness of 7 μm and an area of 130 cm2.
-
Microperforation of Three Common Plastic Films by Laser and Their Enhanced Oxygen Transmission for Fresh Produce Packaging
Incorporation of an inorganic filler (i.e. silica based anti‐blocking agent used in packaging film) of 0.5 wt% into the LDPE films (0.5Si‐LDPE) could improve perforation performance for LDPE.
-
Preparation of LDPE-acetylated/butyrylated starch blend blow films and characterization
It was observed that blend films containing 5% acetylated and butyrylated starches of high DS (2.5, 1.7) maintained 75% and 83% of tensile strength of LDPE films .
-
Life cycle assessment of wheat gluten powder and derived packaging film
It offers great benefits in climate change and fossil depletion over LDPE film and in 14 impact categories over PLA film.
Indicates content that may require registration and/or purchase.