Products/Services for Lead Blankets Radiation Shielding

  • Radiation Shielding-Image
    Radiation Shielding - (75 companies)
    ...attenuate alpha rays, gamma rays, and X-rays. Lead shielding is a type of radiation shielding that includes: lead aprons lead barriers lead-lined blankets lead bricks lead curtains lead-lined cabinets lead-lined doors rolled lead sheets Lead aprons...
  • Foil Tapes-Image
    Foil Tapes - (168 companies)
    Aluminum w/ Glass - Aluminum carriers with integral glass are used in high-temperature heat reflection, with additional tensile strength. Lead - Lead carriers serve as a moisture and radiation barrier, as well as electric and thermal conductors...
  • Radiation Detectors-Image
    Radiation Detectors - (204 companies)
    ...penetrative power than emitted particles and can only be effectively blocked by thick lead or concrete barriers. Gamma and x-radiation can travel up to 500 meters from a source, and may be emitted in conjunction with alpha or beta particles. Gamma...
  • Safety Clothing-Image
    Safety Clothing - (798 companies)
    ...bibs/aprons, PVC, latex; rubber, plastic-coasted non-woven fabrics; lead and lead lined garments. The intensity of the radiation determines the level of protection required. Pressurized, lead-lined suits are reserved for extreme radiation exposure...
  • Face Shields-Image
    Face Shields - (307 companies)
    ...depending on the materials used to construct them. Other specialty face guards are often used in welding applications. A welder 's face shield protects the operator from the intense heat, optical radiation, and sparks from arc-welding equipment...
  •  
    Solar Radiation Instruments - (61 companies)
    Solar radiation instruments measure the spectral range of radiation, including global solar radiation (sun + sky), net radiation (incoming solar - reflected solar) and the photosynthetic light spectrum. Image credit: TES Electrical Electronic Corp...
  •  
    Magnetic Shielding - (65 companies)
    Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from...
  •  
    Lead Screws and ACME Screws - (69 companies)
    Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...
  •  
    Lead, Tin, and Low Melting Alloys - (121 companies)
    ...weights, radiation shielding, battery electrodes, and solders. Tin is a silvery, malleable metal with a low melting point and low hardness. Tin and tin alloys are used in coatings and platings, as alloying additives, in battery electrodes...
  •  
    EMI and RFI Shielding - (573 companies)
    How to Select EMI and RFI Shielding. Image Credit: Compac Development Corporation; Intermark USA, Inc. What are EMI and RFI Shielding?. EMI and RFI shielding includes coatings, gaskets, enclosures, sealants, resins and other products or materials...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire