-
Supplier: Autoquip Corporation
Description: HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The horizontal ball
- Actuation: Electric Motor, Hydraulic
- Mechanism: Scissor Lift, Screw Lift
- Type: Table Lift / Positioner
-
Supplier: Autoquip Corporation
Description: VBS Mechanical Scissors Lift – Vertical Ball Screw Actuated Lift that Provides Repeatable, Programmable, and Clean Lifting VBS Vertical Ball Screw scissors lifts offer dependable mechanical lifting solutions by supporting the scissors table and load from beneath
- Capacity: 6,000 lbs
- Stroke: 60 inch
- Length: 87 to 111 inch
- Width: 20 to 44 inch
-
Description: Parker’s ZP200 Vertical Lift Platform offers precise vertical translation for elevating small or large payloads (up to 76 kg). A unique wedge design converts horizontal motion, generated by a ball-screw drive, into true vertical elevation of the platform. A rugged bearing design
- Capacity: 33.075 to 165.375 lbs
- Length: 7.87402 inch
- Width: 7.87402 inch
- Actuation: Electric Motor
-
-
Supplier: Autoquip Corporation
Description: Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral
- Capacity: 6,000 lbs
- Stroke: 24 inch
- Length: 44 to 68 inch
- Width: 24 to 48 inch
-
Supplier: Brookfield Industries, Inc.
Description: Mechanical Lift Hinge Kits for doors weighing up to 3000 lbs For use on large acoustical doors that require enhanced sealing characteristics by compressing the seal against the frame and threshold. The Lifting action provides ½" rise in 180 degrees of door rotation via a unique high
- Length: 5 inch
- Open Width: 6.53 inch
- Features: Other
- Leaf Material: Steel
-
Supplier: Joyce/Dayton Corp.
Description: lead, 0.200” ACME 2C Screw material – Cold Drawn Steel (CDS) Numeric lead, 100 TPI, .250” lead, ACME 2C Self-locking
- Lift Capacity: 1 tons
- Jack Type: Screw Jack
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY lead-screw driven LSMA XY stages with Lift MLVT stages and worm gear rotary RTHM table - XY stroke 100x100 mm - Lift 13 mm - Unlimited rotation
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY lead-screw driven LSMA XY stages with Lift MLVT stages and worm gear rotary RTHM table - XY stroke 200x200 mm - Lift 25 mm - Unlimited rotation
-
Supplier: Dynatect Manufacturing, Inc.
Description: Cylinder Rod boots (hydraulic cylinder protection) Screw or spindle protection (ball screw, acme screw, lead screw) Pneumatic and hydraulic cylinder covers Protective covers for robotic arms Shift/joystick boots Lift table skirting
- End Configuration: Collar, Inside Flange
- Application: Cylinder Protection, Rod / Screw Cover, Scissors / Lift / AGV, Way Cover
- Shape: Round, Square / Rectangular (Open)
-
Supplier: igus® inc.
Description: SHT lift table with quick-release mechanism offer a combination of precise positioning and rapid adjustment by hand. Aluminum version For fast format adjustments Brake by interlocking included Freely selectable stroke lengths Recommended only for horizontal applications Max. stat. axial load
- Stroke or X-Axis Travel: 29.527575 inch
- Orientation: Horizontal
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s MPS-SV series
- Z-Axis Travel: 5 inch
- Rated Speed: 0.118110236220472 to 0.216535433070866 in/sec
- Carriage Load: 26.46 lbs
- Positioning Accuracy: 0.001 to 0.002 inch/inch
-
Supplier: Progressive Automations
Description: Brackets combine with our PA-18 units to make the installation process quick and simple. They were designed specifically for track actuators and give the actuator the ability of 180 degrees of rotation. The brackets include all the screws and pins you need to get started. CUSTOM TRACK
- Stroke or X-Axis Travel: 1 to 60 inch
- Rated Speed: 0.25 to 1.5 in/sec
- Rated Force: 150 to 900 lbs
- Material: Aluminum
-
Supplier: Joyce/Dayton Corp.
Description: These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is
- Rated Force: 40,000 lbs
- Motor Voltage: 115 volts
- Motor Type: AC
- Mounting Type: Clevis or Eye, Flange, None
-
Supplier: IMI Life Science
Description: applications. Programmable, maintenance free, precision liquid metering device 60 mm stroke driven via stepper motor and precision lead screw – Available in three mechanical resolutions: 6K, 48K Powerful lift force and valve torque – Exceptional precision, accuracy and lifetime
- Pump Type: Syringe Pumps
-
Supplier: Progressive Automations
Description: The high force industrial actuator is our most powerful linear actuator capable of lifting thousands of pounds easily. These high force units are the ideal actuators for industrial and engineering applications that require considerable amounts of force. They can be utilized anywhere where high
- Stroke or X-Axis Travel: 4 to 40 inch
- Rated Speed: 0.25 in/sec
- Rated Force: 3,000 lbs
- Motor Voltage: 12 volts
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA21 electric linear actuator was designed for use in height adjustable medical and industrial workstations. Customers have a high degree of design flexibility with this actuator as it does not include a standard outer tube. This allows manufacturers to decide on the exact aesthetic and
- Rated Speed: 1.29527559055118 in/sec
- Rated Force: 2,248 lbs
- Actuation Type: Electrical
- Drive Type: Lead Screw/ACME Screw
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA14 linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a simple and economical alternative. Options for
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 1,348.8 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1822 10,000 lb. Load-Rotor Load Leveler Features: Carriage on main support beam moved by turning lead screw manually or with air-powered tools. This permits fine adjustment of the tilt angle of component being lifted Spreader bar adjustment secured with locking bolts OTC Lifetime
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA26 series electric linear actuator is designed for furniture applications such as recliners or lift chairs . This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a straightforward and cost effective alternative to
- Rated Speed: 0.94488188976378 in/sec
- Rated Force: 899.2 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: ATLANTA Drive Systems, Inc.
Description: hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units utilize a
- Rated Speed: 0.116166666666667 in/sec
- Rated Force: 22,550 lbs
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1812 Load-Rotor Positioning Sling Features: Improved design over conventional spreader bars Carriage on main support beam moved by turning lead screw manually or with air-powered tools. This permits fine adjustment of the tilt angle of component being lifted Spreader bar adjustment
-
Supplier: TiMOTION Technology
Description: TA36 is a specially design motor for surgery table applications. It aims for the tilt or Trendelenburg adjustment. TA36 is also suitable for high-load patient lifts system. General Features Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load:
- Stroke or X-Axis Travel: 0.9842525 to 31.49608 inch
- Rated Speed: 0.547244094488189 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum
-
Supplier: Venture Mfg. Co.
Description: Venture’s FD actuators combine an Acme screw with a DC worm drive motor gearbox providing a quiet, light weight, rugged and reliable ready to install linear drive system. Suitable for many applications, it is commonly used in Lift Chairs, Home Health Care equipment and Mobility
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.1 to 0.6 in/sec
- Rated Force: 900 to 1,300 lbs
- Motor Continuous Power: 45 to 86 HP
-
Supplier: Jergens, Inc.
Description: mills as it is on CNC production machines. Features, Benefits, & Product Specifications: Body Material: Stress Relieved 80,000 PSI Ductile Iron Flame hardened vise bed Hardened jaw plate Movable jaw design resists lifting Nickel plated lead screw for long life Needle bearing
- Weight: 46 lbs
- Vise Features: Heavy-duty
- Vise Type: Machine / Mill Vise
-
Supplier: Cosen Saws, USA
Description: Clamping • Cast iron vises • Secure clamping via dependable manual lead screw system • Anti-slip hand wheel Safety • Conduits protection measure • Orange alert safety design
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
Find Suppliers by Category Top
Featured Products Top
-
ability to lift, position, hold and support loads in a variety of industrial applications. We support Marine applications by supplying robust standard ball screws and free wheeling units with short lead times and competitive pricing. In addition, we store our customer's product (Kanban systems) for (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
in the Marine Industry Whether our customers want hatch lift actuation, seat/bench adjustment or auto lift mechanisms for table actuation (table rising from the floor of the boat), Rockford Ball Screw will respond with innovative solutions, quality products, and short lead times (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Hardened jaw plate Movable jaw design resists lifting Nickel plated lead screw for long life Needle bearing facilitates ease of use even at high clamping force Includes heavy duty swivel handle (read more)
Browse Vises Datasheets for Jergens, Inc. -
Nine Important Rules to Follow When Using Shackles Learn the 9 essential rules for safe shackle use in lifting and rigging. Improve safety and comply (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/38293/153313656-MIT.pdf?sequence=2
lead screw lifts .
-
A New Extreme HP/HT Viscometer for New Drilling-Fluid Challenges
The chassis includes a motorized lead screw lifting mechanism to lift/lower the vessel into the heating and cooling jacket.
-
A blood cell deformability detector: the application of microfluidic flow cells in a blood rheology analyser
computer controlled, servo driven, lead screw lifting the hydrostatichead vessel.
-
A silicon micromachined device for use in blood cell deformability studies
2) Operation: Offsetting the previously established hydro- static pressure equilibrium by means of a computer-controlled, servo-driven, lead screw lifting the hydrostatic head vessel R2.
-
EVALUATION OF THE EBR-II FUEL-HANDLING COMPLETE CIRCUIT. EBR-II Project.
Conditions required for reactor operation are: (1) reactor cover is dowa, as indicated by a limit switch located on one of the cover- lift lead screws ; (2) each of three cover locks is in the locked position, as indicated by a position …
-
A 20 MeV betatron for X-ray therapy
4) Lifting lead screw .
-
A New Extreme HP/HT Viscometer for New Drilling-Fluid Challenges
The chassis includes a motor- ized- lead - screw lifting mechanism to lift and lower the vessel into the heating and cooling jacket.
-
Ball Screw Exporters, Ball Screw Selling Leads
[ Related Keywords : Ball Screw, Lead Screw , Lifting Tabel, Lifting Chairs ] .
-
Optical drift test of the long delay line stations on the Navy Prototype Optical Interferometer
A 12 V DC gear motor drives a lead screw to lift the platform.
-
Medium-Energy Physics Program. Quarterly report for the period ending October 31, 1974
Two ball lead screws that lift the box were damaged in oper- ation and replacements have been ordered.
Indicates content that may require registration and/or purchase.