Products/Services for Leather Belt Driven Ceiling Fans
-
Ceiling Fans - (85 companies)Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
-
Fans and Blowers (industrial) - (1542 companies)...air. The drive system for industrial fans and blowers can be either direct or belt driven. In direct drive fans, the electric motor is coupled directly to the fan shaft for direct power transmission. In contrast, belt drive fans are powered by belts... -
Conveyor Belts - (493 companies)...of material that are driven by a system of pulleys or drives to carry goods. They are used in a variety of material handing applications, including food and beverage processing, manufacturing, mining, packaging, and power transmission. Some conveyor belts... -
Flat Belts - (242 companies)...polyamide with two covers of elastomer leather or textile material and one intermediate layer of fabric on each side. The traction layer absorbs the forces exerted on the belt when power is transmitted. The friction cover ensures that the peripheral force... -
Electronic Cooling Fans - (619 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial... -
Flat Belt Pulleys - (103 companies)Flat belt pulleys are used in transmission systems that are driven by flat belts. Flat belt pulleys are used in transmission systems that are driven by flat belts, typically high-speed, low-power applications in textiles, paper making, and office...
-
HVAC Fans and Blowers - (343 companies)...or above the ceiling (plenum fan), or used as part of a ducted system (duct fan). The fan spins or the blower turns by means of an electric motor, thus creating unidirectional air flow. Often, the air is pre-heated or cooled. Types of HVAC fans...
-
V-Belts and V-Ribbed Belts - (373 companies)V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations. Typically, V-belts and V-ribbed belts...
-
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
-
Belt and Chain Tensioners - (92 companies)...drives consist of flat leather, rubber, or fabric belts running on cylindrical pulleys, or belts with a V-shaped cross section running on grooved pulleys. V-belts require less tension than flat belts because their greater surface area creates more...
Product News
-
Isotech, Inc.
Custom Belt-Driven Linear Actuators Isotech belt drives and actuators are available in three different configurations, allowing engineers to select standard models for off-the-shelf availability, plug-and-play models for ready out-of-the-box automation, and customer built models that allow for a wide range of configurations. Standard Belt Driven Actuators. Standard actuators are available in stock travel lengths from 184 mm to 2242 mm and offer users a number of commonly configured options. Off-the-shelf availability allows... (read more)Browse Linear Actuators Datasheets for Isotech, Inc. -
Envirco
Ultra-Slim Ducted Ceiling Module for Clean Air Semiconductor Disk Drive Laboratory Pharmaceutical Nanotechnology. Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)Browse Fans and Blowers (industrial) Datasheets for Envirco -
Hartzell Air Movement
Ring Fans from Hartzell The Hartzell Propeller Ring Fan can be manufactured, standard or reverse flow, direct or belt driven and they are available in a wide range of sizes. The fan is packaged completely assembled and ready to install. The fan propeller is an airfoil design, cast of 319 aluminum in compliance with ASTM B26. Available in both direct drive or belt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
New York Blower Company (The)
Industrial Duct Fans The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase selection flexibility, the Industrial Duct Fan utilizes (3) wheel designs. This includes a one piece cast aluminum (OPC), a multiple piece cast aluminum (MPC) and a steel fabricated (STF) wheel design [as well... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Envirco
MAC-T Ceiling Grid System The Envirco cleanroom ceiling solution, a 2 " Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy die-castings. The building block of a cleanroom ceiling grid system is the connection and suspension system. Envirco offers a true, extruded aluminum 2" cleanroom ceiling system. It is the most cost efficient system for cleanroom classes for ISO 8 (Class 100,000) to ISO 5 (Class 100), or for any full HEPA... (read more)Browse Air Filters (industrial) Datasheets for Envirco -
Aerzen USA Corp.
The NEW Delta Hybrid Direct Driven Screw Blower! Screw Blower. Delta Hybrid direct driven. The new Delta Hybrid direct driven sizes are the technological evolution of the AERZEN screw blower series. The future has just begun thanks to a super efficient newly designed stage with 3+4 rotors profile and a new drive concept for low pressure applications, a reduced footprint with side by side installation, a no-space adder Plug & Play solution with integrated starter, possibility to install IE5 motors and extended turndown ratio up to 1:5. Let... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
New York Blower Company (The)
Junior Fan Junior Fans are self-contained units of small and medium capacities for ventilation and process-air applications. Their small package design provides for east low-cost installation. They are available in clockwise or counterclockwise rotation in any of seven discharge positions. The forward-curve wheels are available in five wheel diameters. The New York Blower Junior fans are AMCA certified. DESIGN FEATURES. CAPACITIES- Range from 160 to 4,600 CFM. TEMPERATURES- to 450 F. PRESSURES- to 2.5" WG... (read more) -
New York Blower Company (The)
Vaneaxial Fans New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation. DESIGN FEATURES. . CAPACITIES - to 100,000 CFM. . PRESSURES - to 5" WG. . TEMPERATURES - to 200 F. . 10 DIRECT-DRIVE SIZES 18"- 60". . 13 BELT-DRIVE SIZES - 12"- 60". . MOUNTING - five mounting positions (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
jbj Techniques Limited
Belt Drive? Check Pump and Motor Shaft Loads Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not describe. Belt tension introduces a radial load, acting sideways on the shaft. Depending on the installation, axial loads acting along the shaft also need consideration. These external forces must be accounted for when selecting the pump or motor and its shaft support... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
iba America LLC
Enabling Data-Driven Decisions On-Demand Webinar: Northbound Connectivity: Enabling Data-Driven Decisions with Integrated Process and Production Data. In this webinar, we explore how "Northbound Connectivity" in the iba system enables you to deliver the right data to the right systems for smarter, data-driven decisions in your plant or factory. We'll cover how high-speed iba-collected process and production data can be integrated with databases, cloud platforms, and third-party analytical tools. You'll also learn how... (read more)Browse Engineering Analysis Software Datasheets for iba America LLC
-
Nissan's keiretsu suppliers in Japan
…Valve Tokyo Engine valves Nittoku Tokyo Sound proofing & anti-rusting paints NOK (Kanagawa Branch) Kanagawa Oil seals, O-rings & mechanical seals NSK Kanagawa Bearings, steerings, seat belts , one-way clutches & … Seton Company Yokohama Seat leather Shin Kobe Electric (Shin … cover head) Suminoe Textiles (Suminoe Orimono) Kanagawa Car interior textiles (carpets, seat covers, ceiling fabric) & mats .... Usui Kokusai Sangyo Shizuoka Brake tubes, oil tubes, fuel tubes, plastic cooling, fans , push rods, fan drives & power steering tubes Valeo Unisia Transmission Kanagawa Transmissions Wako Industry Gunma Jacks & lifts Xanavi Informatics Kanagawa Car information products/electronics Yanagawa Seiki Saitama Knuckle…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…beldams belgian belgium beliefs believe belling bellies bellboy bellhop bellied bellows belongs beloved belting belugas belying bemired … caution cavalry caveats caverns caviars caviled caviler cavorts cayenne cayuses ceasing cedilla cedings ceiling celebre celesta celiacs … dredged dredges dresden dressed dresser dresses dribble driblet drifted drifter drilled drinker dripped driving drivers drizzly drizzle … fallout fallows falsity falsest falsely falsify falters famines fanatic fancied fancier fancies fanfare fanning fannies fantail fantasy … leagued leaguer leagues leaking leakier leakage leaning leanest leaping learned leasing leashed leashes leather leaving leavens lebanon…
-
Cessna 208 Caravan
Upgraded interior with new colour-co-ordinated fabrics and leather , and new seat design introduced in February … 24 V, 38 Ah, sealed lead-acid battery and 200 A (optionally 300 A) engine- driven starter/generator. .... Standby electrical system includes belt -driven 75 A alternator. .... Fan -driven ventilation system with two ceiling apertures.
-
SANDBLAST CASTINGS TO BE ENAMELED
A fan discharging 6,000 cubic feet of air per minute is located at the opposite side .... The air compressor supplying air for the work is a 12 X 12 belt driven machine and has a displacement of 345 cubic feet of air per minute and requires about 65-horse power at 120 pounds pressure or about 51-horse .... The flyingsand or shot soonwears the threads with which the leather or canvas gloves are sewed and … a clothes line, along the long side of the room suspended from hooks close to the ceiling .
-
Piper PA-28-161 Warrior II
Individual adjustable front seats with seat belts and shoulder harnesses. .... Electrical system powered by 14 V 60 A engine- driven alternator. .... trim; deluxe interior with headrests, window curtains and Sofsuede sidewalls; super soundproofing; ventilation fan ; vertically adjustable pilot's … clock), lockable fuel caps, Piper Aire air conditioning system, hand-held fire extinguisher, leather trimmed or all … T-O weight Time to height Altitude Max certified altitude Operating altitude Absolute ceiling Service ceiling narrative…
-
Cessna 414A Chancellor
…refreshment and thermos units, fore and aft cabin dividers, electric shaver converter, all- leather seats, passenger instrument .... Electrical system powered by two engine- driven 28 V 50 A alternators. .... with computer, rudder pedal lock, boom microphone, turn co-ordinator, electric or alcohol windscreen anti-icing, 'total flood' cabin fire extinguishing system, seventh and eighth seats, 'Fasten seat belt ' and 'Oxygen' signs … control courtesy lights, ventilating fan system, tinted windows, internal … O weight Chancellor Time to height Altitude Max certified altitude Operating altitude Absolute ceiling Service ceiling narrative…
-
Cessna 421
…refreshment and thermos units, fore and aft cabin dividers, electric shaver converter, all- leather seats, passenger instrument .... Electrical system powered by two engine- driven 28 V 50 A alternators. .... with computer, rudder pedal lock, boom microphone, turn co-ordinator, electric or alcohol windscreen anti-icing, 'total flood' cabin fire extinguishing system, seventh and eighth seats, 'Fasten seat belt ' and 'Oxygen' signs … control courtesy lights, ventilating fan system, tinted windows, internal … 421C Golden Eagle Time to height Altitude Max certified altitude Operating altitude Absolute ceiling Service ceiling narrative…
-
Edible Medicinal and Non-Medicinal Plants
It is also made into door panels, window jambs, sidings, ceiling , jalousies, studs, purlins, exterior walls, panels … subse- quent consumption) and elsewhere to make skirts, body ornamentation, hats, eyeshades, baskets, fans , and fishing lures. .... or table mats for feasts, trays, fans, balls, weirs/barricades for com- munal fish drives , and other plaited .... In Tuvalu, midribs of young fronds are used for fishermen’s belts . .... In India, the buttons are used as a source of tannin for the leather industry (Pillai and…
-
Robinson R22 Beta II
Horizontally mounted piston engine drives transmission through multiple V belts and sprag-type overrunning clutch; main and tail gearboxes use spiral bevel gears; maintenance-free flexible couplings of proprietary manufacture used in both main and tail rotor drives . .... at 2,652 rpm, mounted in the lower rear section of the main fuselage, with cooling fan . .... Optional equipment includes leather seats (tan, grey and blue); cabin heater and defogger; engine priming system; Xenon … 183 at FL100 Time to height Altitude Max certified altitude Operating altitude Absolute ceiling Service ceiling narrative…
-
Enstrom F28F and 280FX
Thirty-groove belt drive from horizontally mounted engine to transmission. .... KMD 150 MFD with GPS/colour moving map; Skyforce Color Skymap Model IIIC; KA 33 avionics cooling fan . .... wet or dry agricultural chemical spray kit, cargo hook for utility missions, all leather seats, fire extinguisher … S/L, at MTOW Time to height Altitude Max certified altitude Operating altitude Absolute ceiling Service ceiling narrative…
Indicates content that may require registration and/or purchase.