Products/Services for Leather Drive Belts

  • V-Belts and V-Ribbed Belts-Image
    V-Belts and V-Ribbed Belts - (373 companies)
    V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations. Typically, V-belts and V-ribbed belts...
    English Section
    Metric Section
    V-Ribbed Section
  • Conveyor Belts-Image
    Conveyor Belts - (493 companies)
    ...of material that are driven by a system of pulleys or drives to carry goods. They are used in a variety of material handing applications, including food and beverage processing, manufacturing, mining, packaging, and power transmission. Some conveyor belts...
  • Flat Belts-Image
    Flat Belts - (242 companies)
    ...consist of several plies or layers that are made of cotton or synthetic fiber, with or without rubber impregnation. The number of plies determines the belt thickness that will help determine the minimum pulley diameter for the drive. Fabric cord belts...
  • Round Belts and O-ring Belts-Image
    Round Belts and O-ring Belts - (75 companies)
    ...are also called endless drive belts or endless round belts. Round belts are solid or hollow lengths of cylindrical material. They maintain contact with belt pulleys using friction and must be stretched or elongated to operate. Round and o-ring belts...
  • Belt and Chain Tensioners-Image
    Belt and Chain Tensioners - (92 companies)
    ...drives consist of flat leather, rubber, or fabric belts running on cylindrical pulleys, or belts with a V-shaped cross section running on grooved pulleys. V-belts require less tension than flat belts because their greater surface area creates more...
  •  
    Motion Control Systems - (286 companies)
    Motion control systems contain matched components such as controllers, motor drives, motors, encoders, user interfaces and software. Components in these systems are optimally matched by the manufacturer. Integrated motion control systems contain...
  •  
    Punches - (317 companies)
    Pin punches are used to drive a pin into a mating bore. Image Credit: Wright Tool. Prick punches are similar to center punches, but have a narrower point and are used for marking a design or layout. Solid or regular punches have a solid flat point...
  •  
    Rivets - (653 companies)
    Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together.
  •  
    V-Belt Pulleys - (217 companies)
    V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices...
  •  
    Flat Belt Pulleys - (103 companies)
    ...not necessarily require grooved flat belt pulleys. A flat pulley idler can also be used for the back side of a conventional V-belt. Flat belt drive pulleys apply motive power to the belt. Features. Flat belt pulleys and flat belt idler pulleys can...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire