-
Description: DuPont™ Capstone® LPA leather protector provides a durable, invisible barrier against water, oil, dirt and stains for both industrial and consumer-applied coating applications. Count on Capstone® LPA leather protector to help protect the natural look of your best-quality suede
-
Supplier: Radwell International
Description: LEATHER OIL SEAL , SOLID, 1.484 IN SHAFT DIA., 2.258 IN OD, 0.250 IN OVERALL WIDTH, 4L DESIGN, LEATHER LIP MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BP Lubricants North America
Description: is safe to use with most packing and seals. Avoid leather packing and do not use with zinc or cadmium-plated components. Enersyn® SF-C 46 can be used in a wide variety of hydraulic applications where a fire-resistant fluid is required, as well as high-pressure applications where
- Kinematic Viscosity: 43 cSt
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol
-
-
Supplier: Dupont Molykote
Description: chains and chain conveyor rollers, for joints of ironing presses, for O-rings that are not resistant to mineral oils, lip seals, rubber and cup leathers. FEATURES Dry lubrication up to 450°C Reduced friction and wear Low coefficient of friction High load-carrying capacity
- Operating / Use Temperature: -40 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 specific gravity
- Features: Bearings, Lubricant, Process Equipment
- Type: Grease / Gel, Micro-dispersion
-
Supplier: AGC Chemicals Americas, Inc.
Description: AsahiGuard E-SERIES products are fluorinated water/oil repellents that contain no PFOA (at or above detection limits), longer chain PFCs or their precursors. Drawing on fluorine’s extraordinary properties, these specialty chemicals provide excellent protection and durability against water,
- Features: Coating, Other, Protective, Waterproof / Water Repellant
- Industry: Food and Beverage, Medical / Healthcare
- Form: Liquid
- Location / Orientation: Pavement / Walkway
-
Supplier: Parent Petroleum Co.
Description: with other water-glycol type fire-resistant fluids. FC Fluid-D is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with most packing and seal materials except polyurethane and silicone. Cork shaft seals should be replaced with Buna N
- Kinematic Viscosity (@ 40°C): 8.5 cSt
- Viscosity Index: 185
-
Supplier: Haida International Equipment Co., Ltd.
Description: plastic films, laminated materials, adhesive tapes, adhesive bandage (plaster), release paper, plastic films, leather, rubber & plastic, paper, fiber, etc. 2. Different test with different grips: tensile, peel, tear, heat seal, adhesive, bend and open force. 3. Deformation under
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Universal
Find Suppliers by Category Top
Featured Products Top
-
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Precision Polymer Engineering (PPE) designs, develops and manufactures high performance molded rubber seals (elastomer seals), rubber gaskets and rubber components for industries around the world. Our seal design experts can work with you to select the best materials and optimize customized (read more)
Browse Oil Seals and Grease Seals Datasheets for Precision Polymer Engineering Ltd. -
Inconel718 Substrate + inconel718 spring + Silver plated Test conditions: Normal temperature, 210Mpa, oil pressure (hydraulic oil) Sonkit will further explore the pressure-bearing capacity of our high (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Oil drilling equipment Vacuum components and systems Cryogenic components and systems Cylinder head fire seals Lightweight flanges and joints with low bolting loads High pressures to 50,000 psid and extreme temperatures range from -320°F to 1300°F Click Here to for more info (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
At Dechengwang, we can adapt existing profiles or design custom profiles to meet your specific requirements. Our service is tailored to your needs—your seals, your application, your schedule, and your business (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
FORREST'S LOG FINISHER uses a blend of oils and wood preservatives to restore the original natural color to aged logs. With a durable finish, your log home will be protected from drying and weathering while the distinctive grain and definition of wood grain is well-preserved. A (read more)
Browse Datasheets for FORREST Technical Coatings -
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Overview: Metal ring seals are static sealing devices engineered to withstand extreme conditions, including high temperatures, pressures, vacuums, and cryogenic environments. They are also highly durable under high face-to-face cycling. Types of Metal Ring (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Cost Less, Deliver fast. Specializing in Metal Ring Seals, Choose us to secure your sealing solution. Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal C-Seal is an enhanced Metal C-Seal. With a spring inside the (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
high pressure and elevated temperatures. These gaskets are widely used in demanding industrial environments, including chemical processing, oil & gas, pharmaceutical, food processing, semiconductor, power generation (read more)
Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd .
More Information Top
-
The mechanical properties of leather
… stift sole leather of a heavy boot, the soft and yet tenacious leather of ladies' fashion gloves, the flexible membrane which undergoes repeated distortion for perhaps forty years in a gas meter, mouldable leathers used as oil seals and pump washers, wash …
-
CR4 - Blog Entry: June 15, 1844 – Charles Goodyear and Vulcanized Rubber
Before Goodyear's discovery, factories used leather soaked in oil to seal the small gaps between moving parts.
-
http://dspace.mit.edu/bitstream/handle/1721.1/60749/36369068-MIT.pdf?sequence=2
leather cup washers with castor oil seal ; it is .
-
Oil extracted from seal hides: Characterization and use as leather fat liquor
KEY WORDS: Anionic surfactant, chrome tanning, degreas- ing, extraction, fat-liquoring, leather , lipids, oil characteriza- tion, seal oil, sulfation.
Indicates content that may require registration and/or purchase.