-
Supplier: Accuris
Description: LEATHER, CATTLEHIDE, VEGETABLE TANNED, FOR PACKING AND SEALS
-
Supplier: Radwell International
Description: THROAT PACKING KIT LEATHER POLYETHYLENE HIGH FLO PUMP . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Carlisle
Description: kbg) Repair Kits: Repair Kit (PTFE/Leather Packings) Seals & Wear Items (0115-010222) Seal Kit (PTFE/Leather Packings) Seals Only (0115-010221)
- Maximum Discharge Flow: 0.4 GPM
- Maximum Discharge Pressure: 3,720 psi
- Discharge Size: 0.375 inch
- Power Source: Air / Pneumatic
-
-
Supplier: BP Lubricants North America
Description: is safe to use with most packing and seals. Avoid leather packing and do not use with zinc or cadmium-plated components. Enersyn® SF-C 46 can be used in a wide variety of hydraulic applications where a fire-resistant fluid is required, as well as high-pressure
- Kinematic Viscosity: 43 cSt
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Parent Petroleum Co.
Description: with other water-glycol type fire-resistant fluids. FC Fluid-D is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with most packing and seal materials except polyurethane and silicone. Cork shaft seals should be replaced with
- Kinematic Viscosity (@ 40°C): 8.5 cSt
- Viscosity Index: 185
Find Suppliers by Category Top
Featured Products Top
-
MECO custom-engineered shaft seals are designed to solve the world’s toughest industrial sealing challenges. Unlike conventional mechanical packing, MECO seals can accommodate 1/4″ or more of diametric runout while maintaining dependable sealing integrity. Traditional packing systems (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Switching to MECO seals from traditional packing seals can often reduce a machine’s necessary runtime by improving vacuum containment and efficiency. Torque load from MECO seals is typically lower than that of packing, so they can also save costs by reducing motor current (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
and specification stage. MECO seals deliver numerous benefits, including: Eliminating product contamination caused by packing residue Preventing frequent repacking in sanitary applications Preventing fretting and shaft damage from packing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
diametric runout—our customer base has expanded into new industries. Today, MECO seals are trusted by manufacturers worldwide, where we effectively eliminate common issues experienced with other mechanical seals, mechanical packing, and lip seals (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
contamination from packing residue, and permit longer at-grade production runs than conventional seals. MECO seals can be designed elastomer-free, to eliminate materials compatibility problems caused by hydrocarbons and other aggressive chemicals. MECO seals offer: compatibility (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The use of packing glands and other high-friction seals in ATEX service can create an uncontrolled heat source and many European processors require alternative seals which are ATEX-compliant. Some mechanical seals advertise ATEX compliance, but require a liquid barrier for cooling, which is (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The use of packing glands and other high-friction seals in ATEX service can create an uncontrolled heat source and many European processors require alternative seals which are ATEX-compliant. Some mechanical seals advertise ATEX compliance, but require a liquid barrier for cooling, which is (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Designed with a fully split configuration, the AH Type–2 allows for faster installation and maintenance, significantly reducing equipment downtime. Unlike traditional packing glands and stuffing boxes (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO AH Type-2 is a fully custom, pneumatically loaded shaft seal, capable of fitting a wide range of shaft sizes. Its fully split design minimizes downtime for both installation and maintenance. Unlike standard stuffing boxes and packing glands, the AH Type-2 is non (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
range of industries. Monarch-McLaren, LTD specializes in manufacturing a diverse array of sealing products, including leather gaskets, hydraulic seals, pneumatic packing, leather washers, cup piston flange packing, and custom-engineered solutions. Their expertise spans both leather and (read more)
Browse Gaskets and Gasketing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
An improved mercury control for capillary burettes
The large packing nut f is used to exert pressure on the leather packing which seals the burette into the control, while g is the smaller nut which is used to make the plunger .
-
Rotor hub for a commercial ramjet helicopter
Fuel-cell retainer ring Fuel line Fuel cell Ro"tor hub Retainer ring for dynamic seal Dynamic Seal ( leather packing ) (standard 1/8trx3" OD) Standard 3/4tr bushing for Collective pitch control sod .
-
Confirmation of QTL Effects and Evidence of Genetic Dominance of Honeybee Defensive Behavior: Results of Colony and Individual Behavioral Assays
After each trial, we packed and sealed the leather patches (from the second flag) for subsequent sting counts.
-
Federal Register > Thursday, September 20, 2012 > [77 FR 58354] Foreign-Trade Zone 265-Conroe, TX; Notification of Proposed Production Activity, Bauer Manufact...
Components and materials sourced from abroad include: Petroleum oils and lubricants, paints/varnishes, glues/adhesives, ethylene monofilaments, propylene tubes/pipes/hoses, plastic tubes/pipes/hoses/fittings, self-adhesive plates/sheet/film/tape, stoppers/lids/caps, articles of plastic, rubber plates/sheets/tubes/hoses/pipes/gaskets/ seals , leather goods, packing crates, decals, textile straps, mirrors, insulation, articles of steel (shapes…
-
CR4 - Thread: plug that pipe
…of the pipe between the bladders being filled up and the fin grabbing the inner walls that pipe should be able to be capped I would say the bladders should be made of leather they will seal pretty tight like leather packings .
-
Engineers' Illustrated Thesaurus
*CT- leather packing is generally used to seal a reciprocating shaft or piston .
-
Bottom-Hole Stresses in a Well Bore
A pressure-retaining fixture using a packing leather provided an effective borehole pressure seal .
-
THE ECONOMIC EFFECTS OF SIGNIFICANT U.S. IMPORT RESTRAINTS
I320400 . chemrp Miscellaneous plastic products I320500 . chemrp Rubber and plastic hose and belting I320600 . durmfg Gaskets packing and sealing devices I330001 . lthrtan Leather tanning and finishing I340100 . lthrtan Boot and shoe cut stock and bindings I340201 . footwear Shoes, except rubber I340202 . footwear…
-
Thermodynamic properties of some organic compounds: I. PVT relationships and calculated thermodynamic properties for normal butanol
T h e piston was sealed with a special V- leather packing and could be moved in or out without loss of mercury up to operating pressures of 1200 lhs./sq. in.
Indicates content that may require registration and/or purchase.