-
Supplier: Percival Scientific, Inc.
Description: light irradiance throughout a chamber's temperature range.
- Chamber Capacity: 63.099999999999994 cubic feet
- Temperature Range: 10 to 44 C
- Temperature Control Accuracy: 0.5 ± °C
- Temperature Control: Cooling
-
Supplier: Caron Products and Services, Inc.
Description: Vibrant and healthy plants are essential for all plant biology studies. No other environment provides more accurately controlled conditions for optimum plant research than a Plant Growth Chamber. Caron provides a full range of innovative, environmentally controlled Plant
-
Supplier: Conviron
Description: including: Plant Growth, Arabidopsis, Tissue Culture, and Incubation. By varying the configuration of the airflow, light, and shelving, each kit defines one of the four applications. The A1000 is also available with several options such as phenolic coated coils and network
- Temperature Range: 39.2 to 113 F
- Capacity: 35 cubic feet
- Maximum Growing Height: 8 to 42 inch
- Light Intensity: 225 to 700 micromoles/m^2/s
-
-
Supplier: Conviron
Description: Conviron continues to lead the industry with innovative solutions in controlled environment systems. For applications that require the large capacity of a greenhouse with the precision of a growth chamber, we now offer our new Conviron Growth HouseTM. Amalgamating select
- Temperature Range: 12 to 35 C
- Humidity Range: 75 % RH
- Temperature Control: Cooling, Heating
- Parameters: Humidity, Temperature
-
Supplier: Conviron
Description: environmental control parameters, options are also available for growth height, gas levels, and a variety of refrigeration configurations. The E8 offers a minimum growth height of 46" (1170mm) in an 8 ft2 (0.7m2) growth area. Please consult Conviron for your specific
- Chamber Capacity: 32 cubic feet
- Temperature Range: 10 to 45 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 50 to 90 % RH
-
Supplier: Conviron
Description: The PGV36 provides a walk-in platform that enables the researcher to observe and interact with experiments from an internal vestibule area located within the chamber itself. As such, this model lends itself to applications involving pathogen restriction, while the extended growth
- Chamber Capacity: 240 cubic feet
- Temperature Range: 10 to 45 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 50 to 90 % RH
-
Supplier: Aralab
Description: Aralab’s ‘HP’ Growth Chambers cater to tall plants requiring high light intensity and ample growth height. In these single-tier chambers, lights are ceiling-mounted to mimic natural sunlight. Boasting outstanding temperature, humidity, airflow, and
- Temperature Range: 41 to 113 F
- Capacity: 176.5732863490773 to 882.8664317453866 cubic feet
- Maximum Growing Height: 17.716545 to 30.314977 inch
- Light Intensity: 300 to 1,000 micromoles/m^2/s
-
Supplier: Aralab
Description: Environmental Growth Rooms, equipped with multi-tier growth modules tailored for plant cultivation. With the flexibility of individual light control on every tier, these rooms facilitate the creation of a wide range of highly precise and repeatable environmental conditions.
- Temperature Range: 41 to 113 F
- Capacity: 176.5732863490773 to 882.8664317453866 cubic feet
- Maximum Growing Height: 17.716545 to 30.314977 inch
- Light Intensity: 300 to 600 micromoles/m^2/s
-
Supplier: BINDER Inc.
Description: Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity and illumination) Temperature range 20 °C to 60 °C (with humidity and illumination) Humidity range 10 % to 80 % RH (without
- Chamber Capacity: 25.1 cubic feet
- Temperature Range: -5 to 100 C
- Humidity Range: 10 to 90 % RH
- Features: Alarm(s), Chart Recorder, Humidity Control, Lights, Plant Growth, Programmable, Shelves
-
Supplier: BINDER Inc.
Description: Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without illumination) Temperature range 5 °C to 60 °C (with illumination) 3 variable positioned illumination cassettes with 5 daylight
- Chamber Capacity: 14.099999999999998 cubic feet
- Temperature Range: 10 to 60 C
- Features: Alarm(s), Lights, Plant Growth, Programmable, Shelves
- Temperature Control: Cooling, Heating
-
Supplier: Percival Scientific, Inc.
Description: Percival Seed Germination chambers are designed exclusively for seed germination and development. Our chambers remove the worry of outside contamination while providing precision control. Seed Germination Chamber benefits include: Slide out shelves allow for multiple experiments
- Temperature Range: 10 to 44 F
- Capacity: 62.4 cubic feet
- Maximum Growing Height: 2.6 inch
- Light Intensity: 60 micromoles/m^2/s
-
Supplier: Percival Scientific, Inc.
Description: This chamber was specifically designed for growth of the Arabidopsis plant. It provides adequate space for growing the plant to maturity under controlled temperature, humidity and light conditions. Many other applications exist for this product.
- Chamber Capacity: 110 cubic feet
- Temperature Range: 10 to 44 C
- Temperature Control Accuracy: 1 (+/- C)
- Jacket Type: Air Jacket
-
Supplier: Percival Scientific, Inc.
Description: This chamber was specifically designed for growth of the Arabidopsis plant. It provides adequate space for growing the plant to maturity under controlled temperature, humidity and light conditions. Many other applications exist for this product.
- Chamber Capacity: 147.89999999999998 cubic feet
- Temperature Range: 10 to 44 C
- Temperature Control Accuracy: 1 ± °C
- Temperature Control: Cooling
-
Supplier: Cole-Parmer
Description: accommodate a variety of containers and apparatus Refrigerated Illuminated Incubator features a programmable 7-day circadian cycle with two light cycles per day designed for seed germination and plant growth studies. The dual-lamp fluorescent lighting in the door provides ample
- Chamber Capacity: 17.8 cubic feet
- Operating Temperature: 122 F
- Display Type: Digital Numerical Display
-
Supplier: BMT USA, LLC
Description: desired. The CO2 Incubators are available in either 1.71ft3 (50 liter) or 6.71 ft3 (190 liter) chamber volumes. BMT CO2 Cell is robust, a seamless inner chamber constructed of AISI 316 (Comfort) AISI 304 (Standard) Stainless Steel. Results and parameters will not change over time,
- Chamber Capacity: 6.71 cubic feet
- Features: Adjustable Door Heater, Built-in Alarms, Interior Lights
- Remote Interface: Computer Interface, Serial Interface
- User Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: accommodate a variety of containers and apparatus Refrigerated Illuminated Incubator features a programmable 7-day circadian cycle with two light cycles per day designed for seed germination and plant growth studies. The dual-lamp fluorescent lighting in the door provides ample
- Chamber Capacity: 17.8 cubic feet
- Operating Temperature: 122 F
- Display Type: Digital Numerical Display
-
Supplier: Safran Helicopter Engines
Description: the Ardiden 3 (in development), covering 1,700 to 2,000 shp. Today, over 220 Ardiden 1 are in service throughout the world. They are installed in the Druhv, LCH (Light Combat Helicopter) and LUH (Light Utility Helicopter), all built by India's Hindustan Aeronautics Limited.; Russian
- Horse Power: 1,400 to 2,000 HP
- Application: Aviation
- Engine Type: Internal Combustion
-
Supplier: ASTM International
Description: give guidance for assessing the potential phytotoxicity of a test material added to a sterile liquid growth medium on a certain species of freshwater submersed macrophyte ( Myriophyllum sibiricum Komarov) during a 14-day static exposure. A sterile system is recommended to determine the direct
-
Supplier: Terra Universal, Inc.
Description: supports decontamination spray-down with alcohol or other sterilizing agent. Materials are non-porous and non-sloughing, so they won’t outgas, generate particulates or promote the growth of microorganisms. The glass panels are tempered for increased strength and safety. The 304 stainless
- Cleanliness Class: Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Material: Glass
- Features: Gowning Area, Product / Tool Pass Through
- ESD Control: Low Outgassing
Find Suppliers by Category Top
Featured Products Top
-
Reach-in environmental simulation plant growth chambers designed for diverse applications in biotechnology and plant research, namely Arabidopsis. With unparalleled control over temperature, humidity, airflow, and photoperiod, these chambers offer a range of options to cater to nearly any research scenario. (read more)
Browse Plant Growth Chambers Datasheets for Aralab -
Rooms ranging in internal volume from 5m³ to 25m³, or bespoke dimensions, built for biotechnology research. These environmental plant growth chambers guarantee superior control and uniformity across all environmental parameters, including temperature, light, humidity, CO2, and even wind (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Aralab -
stability testing, shelf life, package testing, and accelerated aging for a variety of applications. Available in one, two and three door models, CSZ StableClimate II Stability chambers provide a uniform, temperature/ humidity conditioned environment for worry-free operation with a control (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
value in the industry. Ethernet monitoring & control RS-232, RS-485 serial communications Slide-Out, Adjustable product shelf Two, 4" (10 cm) circular ports Fog-free viewing window & interior light (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Test ChamberSave Floor Space - Expandable for Future Test Applications Save Floor Space - Expandable (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
plant and cannabis growth. When producing pharmaceutical-grade products, FitoClima meets strict stability testing standards, ensuring the integrity and potency of every batch. Optimized environmental plant growth rooms for precision plant production, suitable for medical plants and cannabis, ensuring superior environmental control and yields. From germination to harvest. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Aralab -
The UV aging test chamber uses a fluorescent UV lamp that is excellent in analogy to the ultraviolet spectrum of sunlight, comb -ined with temperature control, humidity supply and other devices to analogize the damage to materials such as discoloration, brightness, strength decline (read more)
Browse Stability Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
and regulatory compliance. This stability chamber delivers exceptional control and versatility: (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
ranges of standard aluminum housings are perfect for a wide range of industrial electronics and electrical applications, including process automation and machine control. ROLEC’s aluFACE aluminum enclosures are extremely robust and feature an ingress protection rating of IP 66. The alu (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
polyurethane foam, separates the interior and exterior of the environmental chamber. Good insulation performance effectively reduces energy loss and prevents external temperatures from affecting the internal temperature, thereby improving the accuracy and stability of temperature control (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Abstract | Crop Science Society of America
The experiment was carried out in a temperature- light controlled growth chamber , and was designed to simulate field conditions with respect to moisture treatments; (1) excessive-leaching, and (2) slight-leaching.
-
Revista chilena de historia natural - How do two Lupinus species respond to temperature along an altitudinal gradient in the Venezuelan Andes?
These were kept in temperature/ light controlled growth chambers (same as for the above mentioned plants) and determinations were carried out during the following two days.
-
Rice yield enhancement by elevated CO 2 is reduced in cool weather
Seedlings, raised at sun- lit growth chamber controlled at either ambient or ele- vated [CO2] (Okada et al., 2000), were transplanted in groups of three seedlings (defined as a hill) into paddy fields at Shizukuishi, Iwate, Japan (391380 N, 1401570 E .
-
Effect of salt treatment on growth, isoenzymes and metabolites of Andrographis paniculata (Burm. f.) Nees
prevent any water loss and then incubated under controlled growth chamber ( light /dark regime of 14/10 h at 27–30 °C, relative humidity 60–75 %).
-
Laboratory bioassay for canola (Brassica napus ) allelopathy
The beakers were sealed with parafilm and kept in a controlled growth chamber ( light /dark 12/12 h and 20o C/18o C).
-
Estimation of salt tolerance in Andrographis paniculata accessions using multiple regression model
The seeds were then soaked in 15 cm diameter Petri dishes containing filter papers No.2moistenedwithsterile water,separately.ThePetri dishes were sealed with parafilm to prevent any water loss and then incubated under controlled growth chamber ( light /dark regime of 14/10 h …
-
Phytotoxicity, uptake, and distribution of [ 14 C] simazine in Canna hybrida ‘Yellow King Humbert’
Once plants were secured in the exposure vessels, they were transferred to a Conviron CMP3244 (Controlled Environ- ments, Winnipeg, MB, Canada) environmentally controlled growth chamber ( light intensity, 375 Ϯ 25 mol/m2·s gener- ated by fluorescent and incandescent lamps; photoperiod, 16 h light …
-
A single hemoglobin gene in Myrica gale retains both symbiotic and non-symbiotic specificity
Adult plants were grown in controlled growth chambers ( light :dark cycles 16 h:8 h; temp 22°C/18°C; 70–80% humidity; light intensity 180 mEinstein m)2 s)1 ).
-
Manganese dynamics in the rhizosphere and Mn uptake by different crops evaluated by a mechanistic model
Seeds of the three crops were sown in pots containing 2.9 kg soil in a controlled growth chamber ( light /dark regime of 16/8 h at 25/18 ◦C, relative humidity 60/75%, light intens- ity 41 W m−2 PAR).
-
External K requirement of young plants of potato, sugar beet and wheat in flowing solution culture resulting from different internal requirements and uptake ef...
The plant culture units were housed in a controlled growth chamber ( light /dark regime of 16/8 hours at 21 ~ with artificial light intensity of 15,000 lux).
Indicates content that may require registration and/or purchase.