-
Supplier: Accuris
Description: Specification for Light Duty Coiled Spring-Type Straight Pins
-
Supplier: SPIROL
Description: The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard duty
- Diameter / Size: 0.62 to 0.25 inch
- Length: 0.25 to 2.5 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: English
-
Supplier: SPIROL
Description: The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard duty
- Diameter / Size: 0.05905515 to 0.2362206 inch
- Length: 0.3149608 to 2.362206 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: Metric
-
-
Supplier: Accuris
Description: Pin, Spring-Tubular, Coiled, Light Duty
-
Supplier: SPIROL
Description: The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard duty
- Diameter / Size: 0.05905515 to 0.4724412 inch
- Length: 0.1574804 to 3.93701 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: Metric
-
Supplier: SPIROL
Description: The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard duty
- Diameter / Size: 0.62 to 0.5 inch
- Length: 0.187 to 4 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: English
-
Supplier: Accuris
Description: PIN, SPRING-TUBULAR, COILED, LIGHT DUTY
-
Supplier: Accuris
Description: Spring-Type Straight Pins - Coiled, Light Duty
-
Supplier: CSA Group
Description: ISO 8751:2007 specifies the characteristics of coiled, light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter of from 1,5 mm to 8 mm inclusive.
-
Standards and Technical Documents - Spring-type straight pins -- Coiled, light duty -- ISO 8751:2007
Description: ISO 8751:2007 specifies the characteristics of coiled, light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter of from 1,5 mm to 8 mm inclusive.
-
Supplier: TFC Ltd.
Description: Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: TFC Ltd.
Description: Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC
- Design Units: Inch
- Ring Type: Internal
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: TFC Ltd.
Description: Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC
- Ring Type: External
- Design Units: Metric
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: Coiling Technologies, Inc.
Description: They are light, medium, heavy, and extra heavy-duty springs depending on the forces that you require. We can assist you in choosing the best type of spring that is suited properly for your application. They are typically made from rectangular wire with flat ground and
- Coil Shape: Die Spring
-
Supplier: Cole-Parmer
Description: • Heavy-Duty Extra-Long Penetration Probes Are Designed For Soft and Semi-Soft Materials • Response Time: 2 seconds or greater. • ABS handles provide a light weight design for ease of use along with durability. • Probe handles feature a strain relief spring that protects the
- Sensed Temperature: -250 to 1,650 F
- Sensitive Length: 36 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Cole-Parmer
Description: • Heavy-Duty Extra-Long Penetration Probes Are Designed For Soft and Semi-Soft Materials • Response Time: 2 seconds or greater. • ABS handles provide a light weight design for ease of use along with durability. • Probe handles feature a strain relief spring that protects the
- Sensed Temperature: -250 to 1,650 F
- Sensitive Length: 24 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Cole-Parmer
Description: • Heavy-Duty Extra-Long Penetration Probes Are Designed For Soft and Semi-Soft Materials • Response Time: 2 seconds or greater. • ABS handles provide a light weight design for ease of use along with durability. • Probe handles feature a strain relief spring that protects the
- Sensed Temperature: -328 to 500 F
- Sensitive Length: 24 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: T
-
Supplier: Cole-Parmer
Description: • Heavy-Duty Extra-Long Penetration Probes Are Designed For Soft and Semi-Soft Materials • Response Time: 2 seconds or greater. • ABS handles provide a light weight design for ease of use along with durability. • Probe handles feature a strain relief spring that protects the
- Sensed Temperature: -328 to 500 F
- Sensitive Length: 36 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: T
-
Supplier: AENOR
Description: SPRING-TYPE STRAIGHT PINS. COILED, LIGHT DUTY. (ISO 8751:1987).
-
Supplier: AENOR
Description: Spring-type straight pins - Coiled, light duty (ISO 8751:2007)
-
Supplier: AENOR
Description: SPRING-TYPE STRAIGHT PINS. COILED, LIGHT DUTY. (ISO 8751:1997).
-
Supplier: AENOR
Description: SPRING-TYPE STRAIGHT PINS. COILED, LIGHT DUTY (ISO/DIS 8751:1994)
-
Supplier: Air Compressors Direct
Description: Five 7" Carbon Steel Chisel Attachments •Edger, cutter, straight chisel, cutting chisel & punch •Hardened to Rockwell C hardness (43-45) standards Convenient Fitted Case •Neatly holds air hammer & chisels •Also includes coil spring retainer, 1/4" coupler, & mini oiler Lightweight
-
Supplier: Larson Electronics LLC
Description: detachable 16 foot coil cord with cigarette plug for convenient connection to vehicles and equipment. This durable and weatherproof spotlight is ruggedly designed to withstand heavy duty use and includes a 16 foot coil cord and cigarette plug adapter to allow connection to any
-
Supplier: Larson Electronics LLC
Description: High Intensity Discharge (HID) Equipment Light - 4X4 inch lens - black - flood beam - internal ballast - adjustable, double ball mount with spring based tightening handle * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Heavy duty
-
Supplier: Larson Electronics LLC
Description: The WAL-LED10W-4S-IR infrared LED light tower is a fully portable and rechargeable unit and produces an infrared flood of light that can only be seen through the use of night vision equipment designed to register infrared light. This light tower offers a long list of
-
Supplier: Larson Electronics LLC
Description: placement of the light heads without the need for loosening or tightening any screws. The operator simply position the light as desired, and the tensioned hinge holds it in position until it is moved again. A single coil cord provides power from the battery to the LED
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: units feature leaf spring construction for low headroom applications. Heavy-duty vibrating conveyor designs feature rugged coil spring construction with rocker arm stabilizers. Gentle handling of fragile products. High temperature conveyors available for handling
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: units feature leaf spring construction for low headroom applications. Heavy-duty vibrating conveyor designs feature rugged coil spring construction with rocker arm stabilizers. Gentle handling of fragile products. High temperature conveyors available for handling
- Features and Options: Sanitary
- Conveyor Type: Vibrating Conveyor
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: units feature leaf spring construction for low headroom applications. Heavy-duty vibrating conveyor designs feature rugged coil spring construction with rocker arm stabilizers. Gentle handling of fragile products. High temperature conveyors available for handling
- Conveyor Type: Vibrating Conveyor
-
Supplier: Pressure Washers Direct
Description: Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2 5/16" ball hitch & swivel jack •Powder coated, heavy duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access
- Water Jet Pressure: 3,000 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Fiberscope.net by MEDIT
Description: A heavy-duty sewage camera with an extra-long flexible insertion probe, the Python is ideal for remote visual inspections of sewers, drains, water pipelines, storm water systems, wells, boilers, tanks, etc. The self-leveling camera head contains 30 adjustable super bright LED lights
- Tube or Sheath Diameter: 50.799972568014816 mm
- Working Length: 70 to 120 m
- Field of View: 60 degrees
- Viewing Angle: Direct (0°)
-
Supplier: Fiberscope.net by MEDIT
Description: underground. The camera head itself contains 12 adjustable white LED lights, to illuminate the inspection area, a flexible spring coiled joint to navigate corners, and a Sapphire lens to resist scratching. Product Highlights: Heavy Duty Sewer Inspection Camera 1.23" Diameter
- Tube or Sheath Diameter: 31.24198312932911 mm
- Working Length: 38.09997942601111 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Light Duty Single Turn Internal Spiral Retaining Rings for Hole Stainless Circlips Description: Spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide (read more)
Browse Spring Pins Datasheets for SPIROL -
fastener. SPIROL offers the world's largest standard offering of Coiled Spring Pins available in light, standard and heavy duties in diameters ranging from 0.8mm (1/32") up to 20mm (3/4"). Visitors to Shop.SPIROL.com can also request certifications, search by specification, select from several (read more)
Browse Spring Pins Datasheets for SPIROL -
needs, helping engineers optimize both product performance and assembly efficiency. From light-load positioning to heavy-duty mechanical systems, Lisheng wave springs offer compact designs, (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Model ES2 Electric Actuator Model ES2 is a light duty actuator designed for fail-safe applications. For best life expectancy it is recommended that model ES2 be powered in both clockwise (CW) and counter clockwise (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
S-102 The 1.3" diameter S-102 roll-formed painted fence rail is engineered for use as the top horizontal member in light-duty and hobby-farm fencing systems. Manufactured from 26-gauge galvanized steel and finished in a durable red pre-painted coating (read more)
Browse Datasheets for MP Metal Products -
– from small springs for use in lighter UTV and sports car applications to extreme heavy-duty springs slated for emergency and military vehicles. Coiling’s suspension springs are primarily manufactured with high tensile grade Chrome Silicon (CrSi) alloy wire. See further details here. (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Single-turn wave springs are appropriate for a range of light to heavy duty applications Single-Turn Wave Springs are (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
, joining, and assembly components, including: Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels and Bushings, Spacers, Compression Limiters, Threaded Inserts for Plastics, Disc Springs, Precision Shims, Pin Installation Equipment, Insert Installation Equipment, Compression Limiter (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators can be used in place of model SD and SDX when the area requires enclosure rating of Class I Groups C & D or Class II Groups E, F & G div. I and II. They can also be used when optional (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Coiling Technologies offers a myriad of protective coating options for the custom springs we manufacture. We offer rust preventative options in a light protective coating such as Rust Veto 4222-S for extended indoor storage up to 9 months. If you are seeking additional protection both (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc.
Conduct Research Top
-
The Advantages of Using Light Duty Coiled Pins Versus Slotted Pins in Soft Materials
This paper compares and contrasts the use of various types of spring pins used in soft host materials, and provides valuable information regarding the optimum solution for plastic assemblies.