-
Supplier: Miller Bearing Company, Inc.
Description: Endcups with a body diameter of 2.340
- Outside Diameter: 2.33 inch
- Overall Width: 0.598 inch
- Features: Inch
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Renold Jeffrey
Description: Double Pitch Conveyor Series chains are ideally suited for light to medium duty material handling applications. These chains are similar to standard chain, except the plates are straight and the pitch is twice as long. Double Pitch Conveyor Series chains are available in
- Features: Conveyor Chain, Double Pitch
- Chain Types: Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearing has two rows of 12- 15/16" Diameter balls. These bearings may be ordered either dry, or with light oil or greased packed lubricant.
- Bore Size: 0.437 to 0.441 inch
- Outside Diameter: 1.8 inch
- Overall Width: 1.125 inch
- Bore: 0.437 to 0.441 inch
-
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: Above bearings have 9- 5/16" diameter balls and retainer. The ball retainer spaces the balls and eliminates contact friction between the balls, allowing higher operating speed, while significantly reducing the noise level of the conveyor systems. The patented rib feature allows this
- Outside Diameter: 2.28 inch
- Overall Width: 0.9375 inch
- Features: Hex Bore, Inch
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light,
- Features: Attachment Chain, Conveyor Chain, Other / Specialty Application
- Chain Types: Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light,
- Conveyor Type: Chain Conveyor
-
Supplier: Woodex MECO Industries
Description: Light Duty Roll End Bearings Used in roller conveyors for smooth, low-friction rotation. Designed for smaller load weights and less harsh environments. A full line of conveyor roll end bearings, including standard, light duty, free-draining,
-
Supplier: Raymond Handling Consultants, L.C.
Description: LIGHT DUTY ROLLER CONVEYORS
- Conveyor Type: Roller Conveyor
-
Supplier: Raymond Handling Consultants, L.C.
Description: LIGHT DUTY ROLLER CONVEYORS
- Conveyor Type: Roller Conveyor
-
Supplier: Rotacaster Pty Ltd.
Description: and durometers provide the choices needed to handle light, sensitive, unstructured or heavy duty industrial level loads. Key Rotacaster conveyor benefits: compact size allows more wheels per m² and minimal spacing between adjacent rollers for: Greater load distribution
- Roll Diameter: 4.9212625 inch
- Application: Conveyor
- Type: Idler Roller
- Material: Plastic
-
Supplier: Rotacaster Pty Ltd.
Description: and durometers provide the choices needed to handle light, sensitive, unstructured or heavy duty industrial level loads. Key Rotacaster conveyor benefits: compact size allows more wheels per m² and minimal spacing between adjacent rollers for: Greater load distribution
- Roll Diameter: 1.8897648 inch
- Application: Conveyor
- Type: Idler Roller
- Material: Plastic
-
Supplier: Woodex MECO Industries
Description: Standard Duty Roll End Bearings Used in conveyor rollers for smooth rotation. Designed for heavy load weights, higher operating speeds, and more demanding conditions. A full line of conveyor roll end bearings, including standard and light duty bearings, for
-
Supplier: Radwell International
Description: CONVEYOR ROLLER BEARING, FC SERIES, BORE - 0.703/0.698 HEX, LIGHT DUTY, LOAD RATING 425#. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The 50BLS Series (BLS50B50060-A) is a compact 24V roller-type BLDC motor designed for light-duty conveyor and automated transport applications. With a 50mm motor size and integrated 1:18 speed reduction mechanism, the motor delivers 50W rated power and 1.27Nm rated
- Other Output Power: 0.067011019245141 HP
- Continuous Current: 2.7 amps
- Continuous Torque: 11.238938053097344 In-lbs
- Shaft Speed: 6,900 rpm
-
Supplier: Surface Armor LLC
Description: plastic, wood, and virtually any other clean, dry flat surface. Whether that be light to medium duty or high volume heavy duty devices for 24 x 7 utilization. Do I need a laminator? What does a laminator do for surface protection films? The simplest of laminators is comprised of
-
Supplier: Surface Armor LLC
Description: plastic, wood, and virtually any other clean, dry flat surface. Whether that be light to medium duty or high volume heavy duty devices for 24 x 7 utilization. Do I need a laminator? What does a laminator do for surface protection films? The simplest of laminators is comprised of
-
Supplier: Forbo Siegling, LLC.
Description: Straight running belts, Pitch 8 mm (0.31 in)Belts for light to medium-duty food and non-food Design characteristics Micro pitch belt with small transfer gaps Designed to run over nose bars/knife edges or rollers with a radius down to 3 mm (0.12 in) allowing, precise transfer of
-
Supplier: Lift Products, Inc.
Description: tires are gentle on wood, tile and carpet. Optional foam filled tires available. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Roller Controls Features key switch, maximum throttle control, horn, belly
Find Suppliers by Category Top
Featured Products Top
-
. Other details like the customer’s particular hose size, or pipe threading are specifications that EXAIR will have no problem accommodating. Stock Line Vac models include standard, heavy duty, high temperature, light duty and sanitary flange. All versions are able to be customized to a (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
lines, logistics, and food processing equipment. They are also applied in agriculture, mining, and construction machinery. Double pitch chains are used for light-duty conveying, plated chains for corrosive environments, and heavy-duty chains for high-load applications. (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
(B Series)(1,2,3) Cottered Type Short Pitch Precision Roller Chain(A Series) Heavy Duty Series Roller (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Heavy Duty Series Roller Chain(1,2) (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
offers a broad range of motor?gearbox combinations to fit everything from compact belts to heavy?duty roller and sortation systems, ensuring reliable, continuous operation in demanding environments. Learn More. (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
amps/ 60 Cycle. No compressed air required. • Optional Roller In-feed Conveyor for easy product loading is available upon request. • Optional Casters for easy positioning are available upon request. • Optional Embossing Coder for product marking is available upon request. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
reliability and precision under demanding conditions. MOUETTE’s yoke-type track rollers provide superior performance and flexibility: (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
roller bearings also excel in gearboxes, conveyors, and other industrial machinery. Their increased load-bearing capacity and efficiency ensure that these bearings provide the best performance for high-demand environments. How to Select the Right Full Complement Cylindrical Roller (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Roller BLDC Motor. Contact us to explore tailored solutions and ensure reliable, precise, and long-lasting operation for your sorting and conveyor systems. (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Reliable Performance in Continuous Operation Designed for high-duty-cycle applications such as conveyor systems (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Package Stops - Conveyors - Grainger Industrial Supply
…1.5 In., Overall Height 1.5 In., Overall Length 2.08 Ft., Powder Coated Steel Angle Material, Bolted Mounting, For Use With 24 In OAW Skatewheel Conveyors and 22 In BF Light and Medium Duty Roller Conveyor , Includes 1 - Steel Angle…
-
ASHLAND CONVEYOR Conveyor H Stand,Caster,W 18 In - Conveyor H-Stands and V-Stands - 1PDP3|3BH30M27-1/2B16 CS5SL KB - Grainger Industrial Supply
Medium-Duty CasteredH-stands make sections of skate wheel and light - and medium- duty roller conveyors portable.
-
Electronic Irradiation of Foods
Although skate wheel conveyors are generally more eco- nomical than roller conveyors , they are limited to light - duty applications.
-
Materials Handling Handbook 2nd Edition Complete Document
Light - and medium- duty package- conveyor rollers . have spring-loaded axles.
-
Standard Handbook of Plant Engineering, Third Edition > MATERIALS HANDLING: FIXED-PATH EQUIPMENT
Wheel conveyors are used for light - duty applications and have several advantages over roller conveyors for lightweight unit loads.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > CHAIN AND BELT DEVICES AND MECHANISMS
Light - duty trolley conveyors can be made by combining standard roller -chain components with standard curtain-track components.
-
Handbook of Food Factory Design
Heavy- duty roller conveyors may be powered by endless driven chains, which engage with sprockets built into the ends of the rollers. .... Light -duty systems are driven by belts, which are mounted beneath and in friction contact with the…
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > CONVEYOR MOVING AND HANDLING
For light duty , flangeless rollers on flat rails are used; for heavy duty, single-flanged rollers and T rails are used. .... Apron conveyors may be run without feeders, provided that the opening of the feeding hopper is made…
-
Ep Conveyor Belt - Ep Conveyor Belt Manufacturers, Suppliers
The conveyor and process belts are specially made for light duty industrial and service sectors. .... These belts are suitable for all types of Conveyors, whether horizontal, roller supported, troughed, inclined, with...
Indicates content that may require registration and/or purchase.