Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: from lasers such as HeNe, Argon, or frequency double Nd:YAG to be focused to a small spot size. Our microscope objectives are broadband AR coated so that maximum about of light will be transmitted. Spatial Filtering Applications The LI series of microscope
- Magnification: 4 to 60 X
- Numerical Aperture: 0.1 to 0.85 NA
- Optical Type / Correction Factor: Achromatic
- Lens Type: Objective Lens
-
Supplier: Evident Scientific
Description: (DIC), Fluorescence and Simple polarized light Longer working distance helps protect samples with topography Standard pupil position allows the use of a single DIC prism for all objective lenses (5x-100x)
- Magnification: 5 to 100 X
- Numerical Aperture: 0.13 to 0.8 NA
- Working Distance: 3.4 to 22.5 mm
- Field of View: 26.500000000000004 mm
-
Supplier: Qioptiq
Description: For use with incident illumination; without cover glass correction Also suitable for laser beam expanding Achromatic correction Parfocal length 45 mm RMS thread (W 0,8" × 1/36") Thread length 4.5 mm
- Magnification: 5 to 50 X
- Numerical Aperture: 0.1 to 0.65 NA
- Working Distance: 0.4000000000000001 to 18 mm
- Optical Type / Correction Factor: Achromatic
-
-
Supplier: Newport MKS
Description: performance AR coated for high transmission Excellent wavefront quality Corrected for laser diode cover glass Microscope objective-type housing Features Great Versatility for Use With Most Laser Diodes Our aspheric lenses are diffraction-limited molded glass lenses with
- Numerical Aperture: 0.25 to 0.5 NA
- Lens Type: Objective Lens
-
Supplier: Newport MKS
Description: Designed as a reverse Casegrain, Newport Reflective Microscope Objectives focus light using reflective surfaces that are broadband coated with a usable wavelength range from 200 nm to 20 µm. Wide spectral band Long working distances High numerical apertures Zero chromatic
- Magnification: 15 to 36 X
- Numerical Aperture: 0.4 to 0.52 NA
- Lens Type: Objective Lens
-
Supplier: Newport MKS
Description: The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they
- Lens Features: Microoptic
- Features: Other
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large working stage with built in incident and transmitted halogen
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large working stage with built in incident and transmitted halogen
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large working stage with built in incident and transmitted halogen
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large working stage with built in incident and transmitted halogen
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and subpixels. The lens
- Magnification: 5 to 10 X
- Working Distance: 40.00000000000001 to 42 mm
- Field of View: 1.3 to 6.5 mm
-
Supplier: Edmund Optics Inc.
Description: infinity-corrected objectives and RMS objectives allow the KC to be used as a conventional microscope, without the bulk of traditional microscope bodies or inconvenience of adapting conventional microscopes to video cameras.This microscope lens was designed
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: infinity-corrected objectives and RMS objectives allow the KC to be used as a conventional microscope, without the bulk of traditional microscope bodies or inconvenience of adapting conventional microscopes to video cameras.This microscope lens was designed
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: infinity-corrected objectives and RMS objectives allow the KC to be used as a conventional microscope, without the bulk of traditional microscope bodies or inconvenience of adapting conventional microscopes to video cameras.This microscope lens was designed
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: infinity-corrected objectives and RMS objectives allow the KC to be used as a conventional microscope, without the bulk of traditional microscope bodies or inconvenience of adapting conventional microscopes to video cameras.This microscope lens was designed
- Lens Type: Objective Lens
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: medical lighting application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV
- Color Temperature: 5,000 to 6,000 K
- Maximum Voltage: 10.8 to 13.2 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Cole-Parmer
Description: robust incident light microscopes features four objectives, with one available socket in the nosepiece for a supplementary objective. Eyepieces are treated with an antifungal agent to ensure a long lifetime, and have a high eyepoint for eyeglass wearers. For added
- Features: Other
- Eyepiece Style: Trinocular
-
Supplier: Cole-Parmer
Description: robust incident light microscopes features four objectives, with one available socket in the nosepiece for a supplementary objective. Eyepieces are treated with an antifungal agent to ensure a long lifetime, and have a high eyepoint for eyeglass wearers. For added
- Features: Other
- Eyepiece Style: Trinocular
-
Supplier: Titan Tool Supply, Inc.
Description: extra Optional Screw on Objectives. Illumination is accomplished with our FOI-150 150 Watt Fiber Optic Illuminator and the FOI-1 Split Bifurcated Light Guide or the RI-50 Fiber Optic Ring Illuminator which fits on all of the Objective Lenses; or a special adapter Ring if
- Total Magnification: 0.3 to 160 X
- Field of View: 1.727199067312504 to 27.431985186728003 mm
- Working Distance: 30.225983677968813 to 259.33385995971565 mm
- Grade: Benchtop
-
Supplier: Zaber Technologies, Inc.
Description: N.A. (0.80 or greater) objective lenses are used. As part of Zaber’s modular microscope platform, these microscope cores can be combined with different XY stages, camera tubes, illuminators and frame brackets to build up complete high performance automated
- Microscope Type: Inverted
- Features: Other
-
Supplier: Mad City Labs, Inc.
Description: proven method to study the ordered assembly and function of multicomponent biomolecular machines. The MicroMirror TIRF microscope is the only commercially available CoSMoS microscope. The MicroMirror TIRF microscope uses through-the objective excitation, but replaces the
- Resolution: 0.4 nm
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Microscope Type: Fluorescent / UV
-
Supplier: Titan Tool Supply, Inc.
Description: The RX - 2 Stereo Microscope is an EXTRA WIDE FIELD STEREO MICROSCOPE WITH UNUSUALLY LONG FOCAL LENGTHS AND GREAT DEPTH OF FIELD. The image is crisp and sharp with unexcelled natural light gathering capabilities. The eight way adjustable pillar stand allows for many combinations
- Total Magnification: 5 to 40 X
- Field of View: 7.010396214386045 to 45.97397517405341 mm
- Working Distance: 64.76996502421889 to 240.02987038387 mm
- Grade: Benchtop, Research
-
Supplier: ValueTronics International, Inc.
Description: The DSZ-44PF is a Microscope from Carton. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications.
- Application: Biological / Life Science
-
Supplier: Zaber Technologies, Inc.
Description: Zaber’s MVR microscopes are motorized, inverted microscopes designed to lower the barriers to automated microscopy. Combining Zaber precision motion control and world-class optics, MVR microscopes deliver unparalleled performance and value. The modular design allows easy
- Grade: Benchtop, Research, Student
- Application: Biological / Life Science, Medical / Forensic
- Microscope Type: Fluorescent / UV, Inverted
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber’s MSR series of motorized, upright microscopes are designed to lower the barriers to automated microscopy. Combining Zaber precision motion control and world-class optics, MSR microscopes deliver unparalleled performance and value. The modular design allows easy swapping of key
- Grade: Benchtop, Research, Student
- Application: Biological / Life Science, Medical / Forensic, Semiconductor Inspection
- Microscope Type: Fluorescent / UV
- Features: Other
-
Supplier: Nikon Metrology
Description: light source incorporates a fly-eye lens design that outputs more light than a 100W lamp. The greater brightness is achieved by optimizing the lamp filament size and optically expanding the size of the light source within the pupil illumination fulfillment. Lead and Arsenic Free
- Grade: Benchtop
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Fine Focus, Mechanical Stage, Other
- Microscope Type: Polarizing
-
Supplier: Evident Scientific
Description: wafer inspection microscopes that provide exceptional image resolution and clarity through a wide range of observation methods including brightfield, darkfield, differential interference contrast (DIC), near-IR (near-infrared) and DUV (deep ultraviolet). The motorized objective turret
- Grade: Benchtop
- Eyepiece Style: Binocular
- Microscope Type: Compound
- Features: Digital Display, Mechanical Stage
-
Supplier: Titan Tool Supply, Inc.
Description: transformer provided as standard with the unit. As purchased, this Measuring Microscope will have 200X Magnification with a 20X Objective and 10X Eyepiece. Separate 10X or 40X Objectives and a 20X Eyepiece are available as alternate options, and can be ordered separately. The
- Total Magnification: 100 to 400 X
- Resolution: 400 to 600 nm
- Application: Measuring / Toolmaker
- Features: Monocular
-
Supplier: Parco Scientific Company
Description: Perfect for the adventurous young explorer needing a portable instrument for field work. This student tamper-proofed microscope is durable and an excellent choice for the elementary to junior high school level. Constructed of heavy-duty all-metal frame and metal parts, this microscope
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Navitar, Inc.
Description: Navitar's high speed fixed focal length lenses work with CCD and CMOS cameras. Our C-Mount, 1” format lenses are designed for 17, 25 and 50 mm focal lengths and are well-suited for low light applications. Common applications include: digital microscopy, chemiluminescence,
-
Supplier: Navitar, Inc.
Description: wide angle lenses offer superior stray light rejection down to 1E-5 while maximizing MTF at the Nyquist frequency of small pixel sensors. Operating in the visible or VIS/NIR waveband at apertures up to F/1.8, these new lenses are environmentally robust and perform at military
-
Supplier: Cole-Parmer
Description: allows field use and use in lab situations where an outlet isn't convenient. Dual-power microscopes feature parfocalled, parcentered, and achromatic objective lenses. Illumination control permits use of top and bottom lights together, top only, or bottom only. |Working
- Working Distance: 75.00000000000001 mm
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
-
Supplier: Cole-Parmer
Description: allows field use and use in lab situations where an outlet isn't convenient. Dual-power microscopes feature parfocalled, parcentered, and achromatic objective lenses. Illumination control permits use of top and bottom lights together, top only, or bottom only. |Working
- Working Distance: 75.00000000000001 mm
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
-
Supplier: Nikon Metrology
Description: innovative optical system known as “Perfect Zoom Optics” provides the world’s first zoom ratio of 25:1. Even with a 1x objective lens, the SMZ25 captures the entire 35mm dish and simultaneously delivers microscopic details. Features World’s largest zoom range (25:1) and highest resolution in
- Grade: Benchtop
- Microscope Type: Stereomicroscope
-
Supplier: Navitar, Inc.
Description: Precise Eye high magnification fixed lens systems provide superior optical performance and high vibration stability compared to standard C-mount video lenses. Precise Eye lenses feature high-resolution, diffraction-limited f/4.5 optical quality for high precision measurement and
- Lens Type: Objective Lens
Find Suppliers by Category Top
Featured Products Top
-
immersion lenses. Glycerol immersion objective lenses balance oil and water immersion performance with a high refractive index, used in specialized techniques requiring improved light collection. Custom Microscope Objectives at (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
M Plan APO (Apochromat) Objective Lens for NIR is an optimized optical system, with the flat and chromatic aberration free image over the entire field of view, with coating covers 532-1100nm. This series of (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
Transmittance Testing for High-Performance Lenses Case Study: High-NA Microscope Objective Design for Optical (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
and manufacturing defects. Traditional flat-field scanning lenses partially address this issue by focusing light on a flat image plane but, they introduce other aberrations and errors due to the non-linear movement of the image as the angle changes. F-theta lenses eliminate (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
optical systems: such as UV microscopes and UV laser systems. High precision optical instruments: such as astronomical telescopes and high resolution camera lenses. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
High NA, Vacuum-Compatible Objective Lenses for Quantum Computing Case Study: NA Microscope Objective Design for Optical Tweezers (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
problematic for high power laser applications, as the resulting energy density and heat at the focal point can deflect light and lead to wavefront errors. A Galilean telescope consists of one lens with a negative focal length (the objective) and another (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
designed for high volume production testing of displays, backlit controls and keypads, light sources, and device surfaces. The ProMetric Y delivers reliable test results and analysis to objectively define and improve quality, and make production more efficient: Faster measurements (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
Large volume and wide objective lens spacing Imaging Quality Dependent on coating technology Naturally high contrast (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
Optical Component Manufacturing Designing and Assembling Objective Lenses for Microscopes
Avantier enhances lens performance through specialized coatings like anti-reflective and highly reflective metal coatings, optimizing light transmission and image contrast. Skilled technicians meticulously assemble and bond optical components using advanced techniques, ensuring long-term stability
More Information Top
-
Optical Design for Biomedical Imaging
As a comparison, the PSF of an ideal conventional light microscope objective lens is also plotted as the dashed line.
-
Synthetic Creation of a Chemotactic System via Utilization ARCHIVES
of Magnetically Actuated Microrobotic Walkers
The light microscope objective lens used throughout these experiments was 40X.
-
Trigeminal ganglion morphology in human fetus
…images Advanced 3.2 image processing and analysis software, we selected the “segment” option in the software menu, debugged “objective,” “units,” and “accuracy” in 3400 magnification using 340 magnification of an objec- tive lens light microscope images, and measured the…
-
Applied Charged Particle Optics
The particular conical shape of the electrodes was chosen in such a way that a light optical microscope objective lens of the reflect- ing type could be accommodated.
-
Metallography: Principles and Practice
tin the reflected light microscope the objective lens performs the functions of the substage .
-
A Comparison of Two Soldering Techniques on the Misfit of Bar‐Retained Implant‐Supported Overdentures
The misfit was measured at three locations at the middle section of the gold cylinder/transgingival abutment joint using a light micro- scope ( objective lens 20×, magnification 733×) with a built-in video camera and Q 500 MCP image analysis software (Leica Microsystems…
-
Role of Sulfur Dioxide in Acute Lung Injury Following Limb Ischemia/Reperfusion in Rats
After being embedded in paraffin wax, tis- sue samples were sectioned (4–5 μm) and stained with HE for examination under a light microscope ( objective lens magnification 20×, eyepiece magnification 10×; Carl Zeiss, Germany).
-
Fertility‐Disrupting Potential of Synthetic Peptides Derived from the β‐Subunit of Follicle‐Stimulating Hormone
The slides were air dried, stained with 0.1% toluidene blue, and observed under a light microscope ( ob- jective lens , x10).
-
Improved depth of field in the scanning electron microscope derived from through‐focus image stacks
The effective cone of “illumination” (BSE detection) is far greater with standard commercially available BSE SEM detectors than with =< 10× light mi- croscope dry objective lenses , and it can be made greater still.
-
Incremental lines in root cementum of human teeth: an approach to their ultrastructural nature by microscopy.
The assumption that annulations could be caused by super-imposing structures in the depth of field of the light microscope 's objective lens was not verified by CLSM.
Indicates content that may require registration and/or purchase.