-
Supplier: Bio-Rad Laboratories, Inc.
Description: antibodies produce a light signal while acting on the substrate. An enhancer intensifies the signal output, enabling the detection of picogram quantities of antigen. Also, it increases the duration of the light signal up to 6–8 hr. The light signal can be captured on film or an
- Trigger: Base
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:968 C10H7NHCH2CH2NH2•2HCl CAS#:1465-25-4 F.W.:259.19 NFPA#:2-1-1 Specific Gravity: 0.000 DOT:NR Descriptions: Material is light sensitive, protect from light. Specification TEST 1. Assay (anhydrous basis) 98% min. 2. Sensitivity to sulfanilamide Pass Test 3. Solubility
- Chemical Structure: Monomer
- Application: Other
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 500 ml, luminol substrate for 800 cm2 of membrane Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of radioactively labeled antibodies, enzyme-conjugated antibodies produce a light signal
- Trigger: Base
-
-
Supplier: SKS Science Products
Description: available in clear or amber glass. Use amber bottles to protect light-sensitive samples during storage. Autoclavable
-
Supplier: Bio-Rad Laboratories, Inc.
Description: enzyme-conjugated antibodies produce a light signal while acting on the substrate. The Immun-Star™ WesternC™ and Immun-Star HRP chemiluminescence kits utilize HRP-conjugated secondary antibody to oxidize luminol to produce the light signal that can be captured with film or dedicated
- Trigger: Base
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2366 C23H18N2O2 CAS#:5102-79-4 F.W.:354.41 NFPA#: Specific Gravity: DOT:NR Descriptions: Light sensitive. Specification TEST 1. Suitability as HPLC Reagent - Pass test 2. Melting point 241-242 C Properties No properties.
- Chemical Family: All Alcohols, Phenyl Alcohol
- State of Matter: Powder
-
Supplier: Cole-Parmer
Description: Polyethylene dropping bottles provide accurate, reliable, and repeatable dispensing of various reagents. Dropper bottles have excellent chemical resistance. Use opaque bottles with UV-light sensitive reagents. Transparent bottles permit easy content identification. Easily
-
Supplier: Cole-Parmer
Description: Polyethylene dropping bottles provide accurate, reliable, and repeatable dispensing of various reagents. Dropper bottles have excellent chemical resistance. Use opaque bottles with UV-light sensitive reagents. Transparent bottles permit easy content identification. Easily
-
Supplier: Cole-Parmer
Description: Polyethylene dropping bottles provide accurate, reliable, and repeatable dispensing of various reagents. Dropper bottles have excellent chemical resistance. Use opaque bottles with UV-light sensitive reagents. Transparent bottles permit easy content identification. Easily
-
Supplier: Cole-Parmer
Description: Polyethylene dropping bottles provide accurate, reliable, and repeatable dispensing of various reagents. Dropper bottles have excellent chemical resistance. Use opaque bottles with UV-light sensitive reagents. Transparent bottles permit easy content identification. Easily
-
Supplier: Bio-Rad Laboratories, Inc.
Description: light signal up to 6–8 hr. The light signal can be captured on film or an imaging system. The light signal continues 24 hr after initial activation, which allows flexibility in obtaining data. Exposure times on film are typically 30 sec to 5 min, depending on sample amount and
- Trigger: Base
-
Supplier: A.G. Scientific, Inc.
Description: cm⻹) provide a remarkably sensitive system for the assay of HRP and HRP labeled probes. TMBUS, available from Biovision Inc., is a single component reagent stable at room temperature and not sensitive to normal laboratory light. It is optimized with respect to TMB and
-
Supplier: A.G. Scientific, Inc.
Description: ) provide a remarkably sensitive system for the assay of HRP and HRP labeled probes. TMBHK, available from BioVision Inc., is a highly sensitive single component reagent that is ready to use for the quantitative detection of HRP bound to a solid phase or in free solution. TMBHK
-
Supplier: AirClean Systems
Description: polycarbonate shell for 360° visibility Extremely quiet operation < 49dBA UV and fluorescent lights Digital UV light timer :01-59 minutes Access port for electrical cords Safety Features Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier Filter and
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting
- Laminar Flow Direction: Vertical
Find Suppliers by Category Top
Featured Products Top
-
Combination PCR Workstation AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems
More Information Top
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Sigma-Aldrich/Instructions/1/duolink-fluorescence-user-manual.pdf
Note: Light sensitive reagents .
-
Ornamental Geophytes: From Basic Science to Sustainable Production
Diazocyclopentadiene (DACP), a light sensitive reagent for the ethylene receptor in plants.
-
Effects of Storage Temperature on 1‐Methylcyclopropene‐Treated Mango ( Mangnifera Indica ) Fruit Varieties
Diazocyclopentadien (DACP), a light sensitive reagent for the ethylene receptor on plants.
-
Molecular Detection of Human Bacterial Pathogens
… Diagnostics, Germany) The latter qualitatively detects Enterobacteriaceae DNA while simultaneously identifying the presence of Enterobacter sakazakii To avoid false-positive PCR results, the DNA of dead bacterial cells in the sample is eliminated using a light sensitive reagent that only penetrates the …
-
2D PAGE: Sample Preparation and Fractionation
This is a very toxic and light sensitive reagent .
-
Energy Metabolism and Pyridine Nucleotide Levels during Xenopus Oocyte Maturation *,
Because the method employs light sensitive reagents , all subsequent steps were carried out under dim light.
-
Compounds Interacting with the Ethylene Receptor in Plants
Diazocyclopentadiene (DACP) a light sensitive reagent for the ethylene receptor in plants.
-
Ethylene Action in Plants
1993) Diazocyclopentadiene (DACP), a light sensitive reagent for the ethylene receptor in plants.
-
Ethylene in seed dormancy and germination
Diazocyclopentadiene, a light sensitive reagent for the ethylene receptor.
-
A Brief Review of Transmission Electron Microscopy and Applications in Pathology
Unlike paraffin wax that solidifies when cooled and is used for routine histological embedment, the most common epoxy resins used for TEM require polymerization by heat; some resins (methacrylates) may be polymerized by activation of UV light sensitive reagents .
Indicates content that may require registration and/or purchase.