-
Supplier: Technetics Group
Description: In 1967 Technetics developed the GULLIVER® mechanical seal which satisfies the most diverse operating conditions. These mechanical seals are used in demanding applications and benefit from the sealing expertise of the Technetics engineering team. Technetics offers a broad
- Alternate Shaft or Rubbing Speed: 3,940 ft/min
- Operating Pressure: 218 psi
- Operating Temperature: -40 to 392 F
- Seal Application: Agitator / Mixer, Pump
-
Supplier: Woodex MECO Industries
Description: applications where mechanical packings and traditional mechanical seals fail to function. The seals are manufactured fully split, in most cases permitting installation and rebuilding without removal or modification of the existing stuffing box, bearing, or drive. When Are
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Features: Dependent on Direction of Rotation, Unbalanced
- Mechanical Seal Type: Double Mechanical Seal
-
Supplier: Woodex MECO Industries
Description: The MECO HH Type-2 is a fully custom, air-purged mechanical shaft seal. It can be quickly adjusted without disassembling the seal assembly by tightening the HH Type-2's simple adjusting clamp. Unlike standard stuffing box seals, the HH Type-2 is non-abrasive to the
- Seal Application: Agitator / Mixer
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
- Plastics: Other Plastic
-
-
Supplier: Woodex MECO Industries
Description: does the OFS Type-1 Seal Work? The OFS Type-1 seal replaces stuffing boxes, lip seal housings, hard-face mechanical seals, elastomer-driven seals and unsplit seals. The split seal housing is fitted to your equipment, complete with a split,
- Shaft Speed: 250 rpm
- Operating Pressure: 5 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Woodex MECO Industries
Description: highly-regarded seals. MECO’s first-rate customer service is provided for each EP Type-2 seal sold. When are EP Type-2 Seals the Best Option? The MECO EP Type-2 seal is ideal for single- or twin-shafted extruder-compounders, plow blenders, paddle blenders, conveyors and
- Shaft Diameter (Nominal): 1 to 20 inch
- Shaft Speed: 375 rpm
- Operating Pressure: 20 psi
- Operating Temperature: -60 to 300 F
-
Supplier: CinchSeal
Description: when necessary to allow for cleaning of the threaded holes. This has allowed our industrial seals to pass the USDA certification process. Our shaft sealing solutions, including CinchSeal’s 7500 series, are recognized as USDA dairy seals and can also be used in the meat processing
- Seal Application: Agitator / Mixer
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
-
Supplier: CinchSeal
Description: The model PS CinchSeal® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where stainless
- Shaft Diameter (Nominal): 1.5 to 3.437 inch
- Seal Application: Agitator / Mixer
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
-
Supplier: CinchSeal
Description: mechanical seals, including our rotary shaft seals and rotary air lock seals, are a cut above the competition. We’re experienced rotary air lock manufacturers that you can rely on!
- Operating Temperature: -50 to 400 F
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit
- Mechanical Seal Type: Double Mechanical Seal
-
Description: Top entry agitator mechanical seal. GENISEAL offer a full line of sealing technology and product for agitators, blenders and centrifuges. There is no one universal seal for all mixer applications. Every mixer, agitator, and reactor model is distinctive and
-
Description: Function • Double-acting mechanical seal liquid lubricated for slurry applications • Pair of product side seal rings extends into the vessel space • Surfaces are smooth and the design minimizes gaps to prevent dirty corners - thorough cleaning is possible • Sealing abrasive
-
Supplier: CinchSeal
Description: As trusted cartridge seal suppliers, you can rely on our seals. Created for specific applications, CinchSeal’s high-quality Cartridge Seals are designed to replace lipseals on screw conveyor drive adapter plates such as Dodge and Falk. These customized cartridge
- Operating Temperature: 200 F
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit
- Seal Design: Elastomeric Bellows
-
Description: GENISEAL has a wide range of robust seals and reliable accessories for cooling and supplying the seal with seal medium. This makes it possible to flexibly perform sealing tasks and find the best solution for all sealing challenges. GENISEAL offer a full line of sealing
Find Suppliers by Category Top
Featured Products Top
-
Mechanical seals operating in rotating equipment often face challenges related to wear, temperature fluctuations, and changing pressure conditions. Maintaining continuous sealing contact is critical to minimizing leakage and ensuring long-term equipment (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
◊ Chocolate and confectionary products ◊ Dairy Products – including cheese, yogurt, and other processed dairy items OFS Seals: The OFS seal is MECO’s gold standard for industrial food processing equipment. Unlike other mechanical shaft (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. When Taylor launched its patented Meta-Tec Wood Flooring Adhesive product in 2003, they bought a used, 411 cubic foot mixer, which had previously been used to mix dry food ingredients. The seals that came on the mixer were MECO's standardized “MD” seals. The mixer has a 6.5” (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
). Kalrez elastomers make the rotor/stator mixer suitable for use in extreme-duty processes with chemically aggressive fluids. All stainless steel construction, sanitary tri-clamp connections, 3A stamp, double mechanical seal, washdown motor and other options are also available. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ensures that the batch contents are never stagnant in any one area. Dry-running single mechanical seals compatible with various solvents are utilized on the mixer shafts. All product wetted surfaces are polished to 320 grit finish. The FDA-50 also includes a 2” flush tank discharge ball (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
& Elevators Sigma Arm Mixers Ribbon Blenders, Paddle Mixers & Plow Blenders Airlocks MECO seals are designed to tolerate: broad operating temperatures (-60? to +550?F) service up to 1,000 sfm full vacuum to +3 bar (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
⇒ Ribbon Blenders ⇒ Paddle Mixers How the EP Type - 1 Works: An elastomer drive powers two stainless steel rotating seal faces. Bearing-grade plastic stationary faces are fixed within a stuffing box-style housing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
external bearings. Maintain seal integrity under low-speed rotation (0–30 RPM). Operate reliably under pressure up to 1.6 MPa and temperature from -40°C to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-abrasive to the machine’s shaft and can accommodate shaft runout. Instead, the wear is transferred to its replaceable polymer rotors. With its impressively low profile, the AH Type-2 answers the common question: “How are we going to fit a mechanical seal in such a small space?” (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
Handbook of Industrial Mixing: Science and Practice Complete Document
Figure 21-3 Top-entering mixer with mechanical seal . (Courtesy of Lightnin .) .
-
A mussel (Mytilus edulis ) tissue certified reference material for the marine biotoxins azaspiracids
The homogenate was then transferred to a container equipped with a mechanical stirrer ( Lightnin Labmaster Mixer , L1U1O-A200, Cole Parmer, IL, USA) set at 750 rpm. Filled bottles were purged with argon before hermetically sealing with strips of trilaminate foil using a MKIII …
-
Mississippi Agricultural and Forestry Experiment Station (MAFES) - TB208 Rearing Tobacco Budworm and Bollworm for Host Plant Resistance Research
These lids are sealed with a mechanical lid sealer. Diet is prepared in a 20-liter steam-jacketed Groen kettle (BioServ) with a variable speed Lightnin Mixer Series 20 (Mixing Equipment Company, Rochester, New York) attached to the side of the kettle for continuous stirring of the diet (Davis et al …
-
08.12.2010 -- A Facebook No-No(vartis)
Brochure: LIGHTNIN Nettco S-Series Mixer … with one mixer it is possible to configure a clamp-on, open tank, or sealed mixer design. … pneumatics, filling systems, mixing and dosing systems for process engineering, or actuators for mechanical engineering, users in …
-
Partial characterization of chayotextle starch composites with added polyvinyl alcohol
The resulting solution was stirred at 125 rpm with a Lightnin Lab Master SPX- Mixer and heated at 90°C for 10 min. 2.5 Mechanical property characterization The pans were hermetically sealed and scanned at a heating rate of 10°C/min from 25 to 260°C.
-
Properties of Cast Films Made of Chayote (Sechium edule Sw.) Tuber Starch Reinforced with Cellulose Nanocrystals
… a blender and passed through a standard 100 mesh sieve and stored in sealed container until required. The homogenates were combined in a mini-reactor (300 mL), stirred at 125 rpm ( Lightnin Lab Master SPX- Mixer ), and heated to 90 °C for 10 min. Mechanical Properties .
-
Taking the Pulse of Fluid Metering | Flow Meters
Over the past summer, the parent corporation has reorganized its subsidiaries to form SPX Process Equipment, which encompasses most of the Bran+Luebbe product line, as well as fluid-control products from Waukesha Cherry-Burrell and Lightnin Mixers . " The tried-and-true metering pump is a positive-displacement, mechanical piston pump, in which the rotary … … venturi also means that the additive doesn't come into contact with the pump seals , which are a …
-
Smiths sell two non-core businesses for £20 million | News | The Engineer
○ Mechanical Engineering Jobs The fluid handling products, including filters, mixers and pumps are made by Plenty Group, which has been acquired by Lightnin , part of SPX Corporation and based in Rochester, New York. Plenty operated within John Crane, part of Smiths' Sealing Solutions division.
-
A Langrangian Study of Solids Suspension in a Stirred Vessel by Positron Emission Particle Tracking (PEPT)
Axial hydrofoil impellers used: (a) Lightnin A410; (b) Lightnin A320. where ks is the mixer shear-rate constant. … the suspended particles (acetal or derlin) by drilling a tiny hole and then sealing it with silicon … The tracer particle had the same physical properties (density, mechanical strength, surface roughness) as any other particle …
-
Bubble Size Control to Improve Oxygen-Based Bleaching: Characterization of Flow Regimes in Pulp-Water-Gas Three-Phase Flows
Since dilute cellulose fiber suspensions have the propensity to separate when left stagnant for an extended time period, the fiber slurry is gently stirred by a variable speed Lightnin mixer in each tank to maintain the fiber consistency at a constant value. … Rome, Georgia) is a patented mixer design that uses a proprietary technology for mechanical -to-thermal energy … The sealed source and detector are positioned within a few millimeters of opposite sides of the PVC …
Indicates content that may require registration and/or purchase.