Products/Services for Lightning Protection Satellite Vsat

  • Lightning Protection Systems-Image
    Lightning Protection Systems - (306 companies)
    Lightning protection systems prevent property damage, equipment damage, and bodily injury from electrical surges and lightning strikes. Types of Lightning Protection Systems. Lightning protection systems can vary from simple copper rods...
  • Antennas-Image
    Antennas - (1286 companies)
    ...of RF communication, including radio and TV broadcasts, handheld transceivers, cell phones, radar systems, satellite communications, Wi-Fi networks, and remote controls. Radio frequencies transmit audio, video, or data via electromagnetic waves produced...
  •  
    Satellites - (40 companies)
    Satellites are manmade objects placed in orbit above the Earth for a variety of civil, scientific, and military applications, such as communications, environmental monitoring, navigation, and reconnaissance. A satellite is any object that orbits...
  • Circuit Protection Components-Image
    Circuit Protection Components - (418 companies)
    Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage...
  • Satellite Communications Equipment-Image
    Satellite Communications Equipment - (170 companies)
    Satellite communications equipment is used for the transmission, conditioning, and reception of satellite signals in worldwide telecommunications. General specifications include product type, mounting style, and connector type or interface...
  •  
    Ear Protection - (420 companies)
    Ear protection devices protect the ears and ear organs from elevated decibel levels and debris and water ingress. Ear protection is an article of personal protective equipment (PPE) that safeguards the wearer against hearing damage from overexposure...
  •  
    Terrestrial Radio and Satellite Radio Services - (31 companies)
    Terrestrial radio and satellite radio service providers transmit radio programming over satellite, cable networks and over open airwaves. Terrestrial radio and satellite radio service providers transmit radio programming via the open airwaves, cable...
  •  
    Mobile Satellite and Mobile Command Center Services - (34 companies)
    Mobile satellite and mobile command center services provide setup and installation of mobile communication centers and mobile communication equipment. Mobile satellite and mobile command center services install and configure mobile communication...
  •  
    Surface and Corrosion Protection Products - (261 companies)
    Surface protection products and corrosion protection products are used to provide protection to industrial surfaces particularly in the marine, transportation, chemical process, pulp and paper, and petroleum industries. Surface protection products...
  •  
    Tire Protection Chains - (21 companies)
    Tire protection chains are used to reduce the danger of tire puncture from sharp rocks, heat, scrap metal or other hazards. Tire protection chains are used to reduce the danger of tire puncture from sharp rocks, heat, scrap metal, or other hazards...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Satellite communication
    Mostly, the installation location must be created first: for a concrete base set at freeze depth, a wettersicheren cable duct to the operating space and a TÜV-gerechten lightning protection for the terminal, the … … can exceed the procurement of the VSATs . Abb. 8.1 A Very S template Aperture Teminal (VSAT) or Satellite Interactive terminal (SIT .
  • 12.14.04 -- Featured Article: Measuring The Passive Intermodulation Performance Of RF Cable Assemblies
    The Citel DS210-DC is designed to protect equipment connected to continuous power supplies (AC or DC current) against lightning surges and electrical transients. Fiber-Span's fiber optic transceivers covering the 950 to 2150 MHz frequency band feature EMI/RFI immunization and Electrical Isolation, and have applications in IFL, VSAT , broadcast, 70/140 MHz IF links, satellite earth terminals, and more.
  • A survey on Wireless Mesh Network applications in rural areas and emerging countries
    The setup also suffers from a high occurrence of power outages and brownouts, with low protection against lightning strikes. To grant Internet access to all 11 stations/nodes, one of them works as a gateway and is connected via two Very Small Aperture Terminal ( VSAT ) satellite receivers (C-Band and Ku­ Band) with Committed Information Rates (CIR) between 32 kbits/s to 128kbits/s …


Product Announcements
Advantech
Advantech
Advantech
Advantech
Advantech