Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: As CAFE requirements increase, automotive OEMs are pursuing innovative methods to lightweight their Body In Whites (BIWs). Within FCA US, this lightweighting research and development activity often occurs through Decoupled Innovation projects. A Decoupled Innovation team comprised of
-
Supplier: BNZ Materials, Inc.
Description: Fire proof marine joiner panels, lightweight, non-asbestos
- Thermal Conductivity: 0.12 to 0.13 W/m-K
- MOR / Flexural Strength: 800 psi
- Compressive / Crushing Strength: 1,350 psi
- Modulus of Elasticity: 300,000 psi
-
Supplier: Creative Composites Group
Description: TRANSONITE® is a lightweight, high strength, extremely durable composite panel. With a wide variety of uses, this patented technology provides an alternative for structural and non-structural flat panel applications. Some examples include: Off-Road Mats Heavy Truck
- Thickness: 0.5 to 4 inches
- Width: 102 inches
- Skin Type: Plastic / FRP
- Features: Specialty / Other
-
-
Standards and Technical Documents - Damping of structural vibrations by acoustic radiation. -- 07011Supplier: IHS ESDU
Description: are given for sixteen modes (up to m = 4, n = 4) for rectangular panels with different geometry. Design curves from which the specific damping capacity for a particular mode can be estimated are presented for rectangular, simply-supported panels and can be used for any material of the
-
Supplier: SAE International
Description: The NVH performance of conventional panels and structures is mainly driven by their mass. Silence often requires heavy constructions, which conflicts with the emerging trend towards lightweight design. To face the challenging and often conflicting task of merging NVH and
-
Supplier: ASTM International
Description: 1.1 This practice includes recommendations for preparing and smoothing panel underlayments, gypsum concrete and concrete subfloors with patching compounds upon which resilient flooring may be installed. 1.2 This practice does not cover the adequacy of the subfloor assembly to perform its
-
Supplier: ASTM International
Description: practice does not cover the structural adequacy of the wood structural panel subfloor or concrete subfloor. The structural integrity of assemblies is governed by local building codes. 1.4 This practice does not supercede the thick poured lightweight cellular
-
Supplier: Creative Composites Group
Description: TUF-DEK GR303 is a lightweight 12" wide by 2-1/8" deep FRP deck section that can be used for walkways, stay in place forms, baffle walls, odor control covers or any other application in which a structural cover is required. The economical one piece pultrusion features an integrated
- Width: 1 ft
- Material: Composite
- Platform/Walkway Type: Work Platform
-
Supplier: Total Plastics, Inc.
Description: High-density, polyurethane foam panels reinforced with continuous strand fiberglass manufactured to a density of 24 pcf, 20 pcf and 15 pcf. Available in 0.25” up to 2” in 4ft x 8ft up to 5ft x 12ft panels. Coosa’s highly-economical, super-lightweight glass-reinforced
- Overall Thickness: 0.25 to 2 inch
- Overall Width: 48 to 60 inch
- Overall Length: 96 to 144 inch
- Overall Width / O.D.: 48 to 60 inch
-
Supplier: Total Plastics, Inc.
Description: High-density, polyurethane foam panels reinforced with continuous strand fiberglass manufactured to a density of 24 pcf, 20 pcf and 15 pcf. Available in 0.25” up to 2” in 4ft x 8ft up to 5ft x 12ft panels. One of Coosa’s stronger and stiffer panels Proven lightweight,
- Overall Thickness: 0.25 to 2 inch
- Overall Width: 48 to 60 inch
- Overall Length: 96 to 144 inch
- Overall Width / O.D.: 48 to 60 inch
-
Supplier: Visual Sound, Inc.
Description: customer service. Since every Stewart product is handcrafted, custom sizes & configurations are easily accommodated. Contact your local Stewart Representative today and let us build one for you! Lift consists of welded structural lightweight aluminum Precision CNC machined dual rack
- Features: Flat Panel Monitor, LCD Display
-
Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for support
- Shear Strength: 1,177 to 1,180 lbs/in
- Application: Building & Construction
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: IES2000
Description: Regardless of the size of your job, we have the right mix of one-sided or two-sided, sound absorbing or reflecting materials, to reduce noise levels without breaking your budget. Absorptive noise control barriers provide maximum noise reduction with lightweight modular panels and/or
- Description: Acoustic Barrier / Panel
- Mounting: Free Standing
-
Supplier: TelephoneStuff.com
Description: construction provides structural integrity - Width: 19" Height: 84" Depth: 36" Sun rails* top & side panels
- Material: Aluminum
- Use: Commercial
-
Supplier: Sonic-Shield
Description: Applications Most effective when applied to lightweight panels and steel substrates of up to 2 mm, aluminum substrates up to 4 mm and FRP (solid) up to 6 mm thick Automotive floors, firewalls, doors, ceiling and trunk panels
- Thickness: 0.05118113 inch
- Width: 51.18113 inch
- Features: Flameproof
-
Supplier: TelephoneStuff.com
Description: construction provides structural integrity - Width: 19" Height: 84" Depth: 36" Square-punched rails, no top or side panels
- Material: Aluminum
- Use: Commercial
-
Supplier: CMH Manufacturing Co.
Description: heavy wall structural steel and key components are cast iron to reduce vibration. Access doors are removable and made of lightweight aluminum sound proof panels. Horsepower 25 HP Motor Blade Size 12 in. Dia. Blade Speed @ 60Hz 11,000 ft/min. Functions: Inspection, Sawing,
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Circular Saw
-
Supplier: SAE International
Description: With the continuing challenges of future fuel economy targets carbon fiber composite materials are one facet of a lightweighting strategy to enable reduced fuel consumption. In general, use of lightweight materials such as carbon fiber composites in vehicle design generates vehicle NVH
-
Supplier: Redwood Plastics
Description: is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center. DURAGRID®
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Redwood Plastics
Description: is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center. DURAGRID®
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Redwood Plastics
Description: is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center. DURAGRID®
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Redwood Plastics
Description: is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center. DURAGRID®
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: SAE International
Description: with reference to such an emerging scenario. A promising solution consists in designing structural elements of a spacecraft that can integrate multiple functions: the capability of realizing a high level of integration of the different subsystems (typically structural strength, thermal
-
Supplier: Plascore Incorporated
Description: PK2 Kevlar® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved performance
- Cell Size: 0.125 to 0.1875 inch
- Compressive Strength: 145 to 1,000 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
-
Supplier: Clean Air Products
Description: The Series 582 is a lightweight, easy-to-assemble, prefabricated modular clean room system that is available in a variety of sizes, shapes and room classifications to meet your individual cleanroom requirements. The modular clean room is constructed of wall panels that fasten together
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Fabrication: Modular Hardwall
- Material: Steel, Steel - Stainless, Vinyl
-
Supplier: Boyd
Description: thermal insulators featured in ducting, structural components and insulation panels throughout aircraft and naval vessels.
- Services: Assembly Services, Design Assistance / Review
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Tubing / Hose
- Secondary Operations: Cutting
- Extrusion Methods: Dual Extrusion
-
Supplier: Visual Sound, Inc.
Description: customer service. Since every Stewart product is handcrafted, custom sizes & configurations are easily accommodated. Contact your local Stewart Representative today and let us build one for you! Lift consists of welded structural lightweight aluminum Precision CNC machined dual rack
-
Supplier: Xoxide
Description: uniquely impressive thermal design, allowing the case to be both lightweight and structurally sound. To keep your jaw firmly planted on the floor, the Cooler Master ATCS 840 Case is equipped to deliver an unbelievable amount of cooling, featuring three separate 230mm fans that offer
-
Supplier: Strongwell Corporation
Description: and 5-foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels come with cross-rod spacings of 6″ or optional 12″ on center. Fabrication DURADEK® and DURAGRID® gratings are lightweight and, therefore, easily handled in installation, and cost less to ship than steel
- Type: Grating
- Features: Plastic
-
Building Insulation Materials - Construction Foam Block Insulation -- LAST-A-FOAM® R-9330 (1000 psi)Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for support
-
Supplier: Caterpillar Oil & Gas
Description: instrument panels Interconnect harnesses Voltmeters Gauge mounting Ammeter Lube System Oil pan Drain and cover Oil level gauges Remote oil filter Oil fillers Lubricating oil Fumes disposal Mounting System Structural steel base Front engine support Rear engine supports Power Take-Offs
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: life and lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A4 engine
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
-
Supplier: Caterpillar Oil & Gas
Description: Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weight sensitive applications - PTO drive options provide flexible access to
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Boeing Company (The)
Description: qualify a configured airplane as "flight ready." Dual Head-Up Display (HUD), very large flat panel multifunction displays, dual Electronic Flight Bags (EFB), and an electronic check list are provided as standard. The wide-format displays provide a larger map and enhance access to information
Find Suppliers by Category Top
Featured Products Top
-
ADVANTAGES OF LIGHTWEIGHT PLASTIC COMPOSITES Corrosion-resistant material such as thermosetting plastic polydicyclopentadiene (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
requirements. Structural lightweighting and rigidity balance preforated design can reduce material usage, lower chassis weight, and maintain structural strength through reasonable hole patterns (such as honeycomb and hexagonal). For example, some partitions or brackets in aluminum profile chassis adopt punched structures, which balance lightweight and installation stability. (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
propagation and preserving structural integrity during emergencies. Aerospace Foam for Composite Core Materials Aerospace foam is a lightweight material used as a core in composite sandwich panels found on wings, fuselage sections, and tail assemblies. This application (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
R-111 1.6" x 1.6" Strut Channel, Slotted 12 Gauge in Grade 50 with G-90 Hot Dipped Galvanized coating. Strut channel is used to mount, brace, support, and connect lightweight structural loads in building construction. These include (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
3. Design Features and Technical Innovations3.1 Ultra-Lightweight and Compact Structure Through split-type structural design and housing weight-reduction grooves, the total mass is controlled below 500g with a length (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
efficiency, structural durability, and long-term operating savings. Metal buildings conduct heat quickly, making them prone to temperature swings and condensation if left uninsulated. Without proper insulation, energy bills climb, moisture damage occurs, and interior comfort suffers. Several Insulation for (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
are often structurally sound without reinforcements. The following are types of closed molding processes: Centrifugal casting or rotational molding uses a rotating mold, where reinforcing material and/or resin solidify against the inside surface of (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
. Rigid polyurethane foam is commonly used for insulation panels and structural applications, while flexible foam is found in furniture, bedding, and automotive seating. Each type has unique chemical properties that affect its safety. Consumers can make more informed (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
This test examines how long a material or assembly can withstand fire exposure while maintaining structural integrity. It often appears in building codes, transport container rules, or safety standards for nuclear and hazardous material containment. Other (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
, materials are needed with combined characteristics of good dielectric properties coupled with structural strength, durability, and chemical inertness. Polyurethane foam is subsequently used in a myriad of industries such as aerospace, medical, construction, marine, and composite core. General Plastics
More Information Top
-
Journal of Aircraft > Advanced Beaded and Tubular Structural Panels
A contractual study (NAS1-10749) is in progress by The Boeing Company to develop lightweight structural panels designed for combined loads of inplane compression, in- plane shear and bending due to lateral pressure.
-
Journal of Aircraft > Buckling of Thin Cylinder under Combined External Pressure and Axial Compression
A contractual study (NAS1-10749) is in progress by The Boeing Company to develop lightweight structural panels designed for combined loads of inplane compression, in- plane shear and bending due to lateral pressure.
-
Blow Forming of Lightweight Titanium Components
The objective of this study is to fabricate lightweight structural panels and pressurized tanks by blow forming of solid-state bonded Ti-6Al-4V sheets.
-
Diffusion Bonding of Ti-6Al-4V Sheet with Ti-6Al-4V Foam for Biomedical Implant Applications
These titanium alloy foams can be used in the aerospace industry as lightweight structural panels consisting of a porous core with two fully dense face sheets.
-
Space Antenna Handbook Complete Document
4.2.6.2 Acoustic Load and Testing Launcher liftoff and transonic flight are the most demanding phases for equipment mounted on the lightweight structural panels of spacecraft with respect to the response to high-frequency vibrations.
-
Fabrication and characterization of porous silicon oxycarbide ceramics from silicone resin pyrolysis
In conjunction with porous characteristics, polysiloxane- derived porous SiOC ceramics are good candidates for both structural and functional applications in various engineering fields, including lightweight structural panels , filtration (hot gas or metal), thermal insulation, catalyst supports, porous burners, adsorption/separation processes under severe …
-
Multifunctional materials: engineering applications and processing challenges
These lightweight structural panels can both support loads and undergo reversible shape changes as a result of the thermal stimulus.
-
Solar power for an Antarctic rover
OVERALL POWER BUDGET Significant reflected solar power, affordable and efficient solar cells and lightweight structural panels make it attractive to distribute cells around the perimeter of the Cool Robot.
-
LZSA glass ceramic foams prepared by replication process
… for the production of reticulated porous ceramics.3 Cellular ceramics are already commercially available for a wide range of technological applications includ- ing filters, membranes, catalytic substrates, thermal insulation, gas burner media, refractory materials and lightweight structural panels .4–7 In these cases …
-
Manufacture and properties of ultra-low-density fiberboard
Lightweight structural panel material is imperative for the improvement of architectural quality.
Indicates content that may require registration and/or purchase.